-
Supplier: Accuris
Description: Static Automatic Bus Transfer Switch (SABT) on Surface and Submarine Naval Vessels
-
Supplier: Accuris
Description: STATIC AUTOMATIC BUS TRANSFER SWITCH (SABT) ON SURFACE AND SUBMARINE NAVAL VESSELS
-
Supplier: Accuris
Description: STATIC AUTOMATIC BUS TRANSFER (SABT) SWITCH ON SURFACE AND SUBMARINE NAVAL VESSELS
-
-
Supplier: Shenzhen Wlink Technology Co., Limited
Description: Video Surveillance, failover between WAN&4G/3G Transportation Bus WiFi, WiFi on Board, Vehicle video surveillance, Fleet tracking and management, Bus Advertising
- Number of Ports: 6 #
- Data Rate: 0.15 Gbps
- Form Factor: Desktop / Standalone
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN), Wireless Local Area Network (WLAN)
-
Supplier: Microchip Technology, Inc.
Description: up to 32 receive buffers- 16 receive filters and 3 masks- Loopback, Listen Only and Listen All Messages modes for diagnostics and bus monitoring- Wake-up on CAN message- Automatic processing of Remote Transmission Requests- FIFO mode using DMA- DeviceNet™ addressing
- Clock Speed: 80 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 128 KB
- Number of Timers: 9
-
Supplier: Microchip Technology, Inc.
Description: up to 32 receive buffers- 16 receive filters and 3 masks- Loopback, Listen Only and Listen All Messages modes for diagnostics and bus monitoring- Wake-up on CAN message- Automatic processing of Remote Transmission Requests- FIFO mode using DMA- DeviceNet™ addressing
- Clock Speed: 80 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 128 KB
- Number of Timers: 9
-
Supplier: Microchip Technology, Inc.
Description: up to 32 receive buffers- 16 receive filters and 3 masks- Loopback, Listen Only and Listen All Messages modes for diagnostics and bus monitoring- Wake-up on CAN message- Automatic processing of Remote Transmission Requests- FIFO mode using DMA- DeviceNet™ addressing
- Clock Speed: 80 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 128 KB
- Number of Timers: 9
-
Supplier: Microchip Technology, Inc.
Description: up to 32 receive buffers- 16 receive filters and 3 masks- Loopback, Listen Only and Listen All Messages modes for diagnostics and bus monitoring- Wake-up on CAN message- Automatic processing of Remote Transmission Requests- FIFO mode using DMA- DeviceNet™ addressing
- Clock Speed: 80 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 64 KB
- Number of Timers: 9
-
Supplier: Electric Generators Direct
Description: Nexus™ Automatic Transfer Switch Compatible With Generac Nexus™ or Generac R200 Controllers •Leverages digital load management (DLM) technology •Ability to manage 2 A/C units with no additional hardware •Intelligently manage 4 more loads w/ additional DLM modules •DLM Module P/N: 5937
- Maximum Current Rating: 200 amps
- Maximum Power Rating: 48,000.00000000003 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
-
Supplier: SOCOMEC
Description: source to a back-up source without any interruption. Manual and automatic load transfer Load transfer without source overlap Transfer without disturbing the loads Selection of priority source The IT SWITCH constantly monitors voltage quality supplied to critical loads.
- Maximum Current Rating: 16 to 20 amps
- Maximum AC Voltage Rating: 100 to 240 volts
- Switch Control: Automatic Transfer Control
- Features: Locking
-
Supplier: Penncat Corporation
Description: automatically re-transferred back to the utility supply following restoration of the utility power source to within normal operating limits. TS 830 Automatic Transfer Switches are specifically designed for use in Emergency Power System applications. The standard TS 830
- Maximum Current Rating: 100 to 3,200 amps
- Maximum AC Voltage Rating: 208 to 480 volts
- Number of Poles: 3 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Caterpillar Electric Power
Description: The Cat® CTE Series transfer switches are configurable for applications requiring the dependability and ease of operation found in a full featured power contactor type transfer switch. The CTE Series is equipped with the MX350 controller that is designed for the most demanding
- Maximum Current Rating: 40 to 4,000 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Kohler Power Systems
Description: Seismic Certified Bridging the utility with standby power is no small job, which is why KOHLERÆ transfer switches are indispensable to the all-KOHLER power system. The MPAC(TM) 1500 - KOHLER's new generation of transfer switches - is loaded with sophisticated technologies
- Maximum Current Rating: 30 to 4,000 amps
- Maximum AC Voltage Rating: 208 to 600 volts
- Switch Control: Automatic Transfer Control
- Phase: Single-Phase, Three-Phase
-
Supplier: ABB Inc.
Description: Fully automatic solution Secure your power supply with ABB's Automatic Transfer Switches (ATS) from 160 to 1600 Amperes. They have the features and functionality that makes them suitable for diverse applications: industrial plants, docks, airports and data centers. Three
-
Supplier: Eaton Corporation - Sensors
Description: A critical component of any emergency power system, Eaton's contactor based automatic transfer switch quickly and safely shifts the load circuit from a normal power source to the emergency source, permitting critical loads to continue running with minimal or no outage in momentary
- Maximum Current Rating: 40 to 1,200 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Electric Generators Direct
Description: 3-Phase Automatic Transfer switch •Only works with 120/208 3 Phase generators Automatic •Senses power failure and instructs standby generator to start Standard Installation •Also requires a sub-panel for overload protection Smaller Applications •Ideal for standby generators,
- Maximum Current Rating: 100 amps
- Maximum Power Rating: 20,000.000000000004 watts
- Number of Poles: 3
- Switch Control: Automatic Transfer Control
-
Supplier: SOCOMEC
Description: ATyS p M are single-phase or three-phase automatic transfer switches with positive break indication. Functions include ATyS t M and ATyS g M capability, with additional programmable parameters and a triggering function. A product model with communication is available. They are
- Maximum Current Rating: 40 to 160 amps
- Maximum AC Voltage Rating: 160 to 305 volts
- Number of Poles: 4
- Switch Control: Automatic Transfer Control
-
Supplier: Eaton Corporation - Sensors
Description: The Magnum series automatic transfer switch with bypass isolation is designed to excel in applications where total system coordination must be accomplished while achieving a high level of withstand, interrupting, and closing performance. Service, inspection, and testing may be
- Maximum Current Rating: 200 to 5,000 amps
- Switch Control: Automatic Transfer Control
- Actuator Type: Toggle Switch
- Features: UL Listed
-
Supplier: Kohler Power Systems
Description: Meet the brains behind your generator system. The ATS is always monitoring your power, making sure you never go without.
- Maximum Current Rating: 100 to 400 amps
- Switch Control: Automatic Transfer Control
- Phase: Single-Phase, Three-Phase
- Features: UL Listed, Weather Resistant / Waterproof
-
Supplier: SOCOMEC
Description: ATyS p are three-phase automatic transfer switches, 3 or 4 poles, with positive break indication. They incorporate all the functions offered by the ATyS t and g, as well as functions designed for power management and communication. In automatic mode they enable the
- Maximum Current Rating: 125 to 3,200 amps
- Number of Poles: 3 to 4
- Switch Control: Automatic Transfer Control
- Features: Locking
-
Supplier: Eaton Corporation - Sensors
Description: The Magnum family of transfer switches offers the highest withstand capacity in the industry. Designed for applications where total system coordination must be accomplished, they offer a variety of standby power applications for critical and non-critical loads. During normal power
- Maximum Current Rating: 200 to 5,000 amps
- Maximum AC Voltage Rating: 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Penncat Corporation
Description: GE’s Zenith ZTG Series switches are built for standard applications requiring the dependability and ease of operation found in a power contactor switch. ZTG switches are equipped with GE’s Zenith MX150 microprocessor panel, which controls the operation and displays the status of the
- Maximum Current Rating: 40 to 3,000 amps
- Maximum AC Voltage Rating: 120 to 575 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Eaton | Power Quality
Description: The Eaton Pulsar STS is an affordable solution for customers who want to add power redundancy to small networking equipment like switches and routers. This source transfer switch powers them from two different sources (typically the main power and a UPS, or 2 UPSs). Should one power
- Maximum Current Rating: 12 amps
- Maximum AC Voltage Rating: 120 volts
- Switch Control: Automatic Transfer Control
- Features: Other, UL Listed
-
Supplier: Caterpillar Electric Power
Description: Cat® Service Entrance Rated (SER) automatic transfer switches (ATS) are designed to provide standby power emergency power to entire installation loads to protect against utility power interruption; yet allow the ATS to be as close as possible to the point of service entrance. By
- Maximum Current Rating: 30 to 5,000 amps
- Maximum AC Voltage Rating: 120 to 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Electric Generators Direct
Description: 3-Phase Automatic Transfer switch •Only works with 277/480 3-Phase generators Automatic •Transfers generator power automatically Standard Installation •Also requires a sub-panel for overload protection
- Maximum Current Rating: 800 amps
- Switch Control: Automatic Transfer Control
- Phase: Three-Phase
- Features: UL Listed
-
Supplier: LTI Power Systems, Inc.
Description: single or double poles. Rack Mount Static Switch Features Ultra Fast 1/2 cycle transfer between AC sources All solid state switching devices (no contactors or relays to fail) Selectable manual or automatic transfers Industrial design for high reliability Break-before-make
- Maximum Current Rating: 20 to 50 amps
- Maximum AC Voltage Rating: 110 to 240 volts
- Number of Poles: 1 to 2
- Switch Control: Automatic Transfer Control
-
Supplier: Eaton | Power Quality
Description: The DSR series transfer switches feature several models rated from 200 to 800 amps. Additional features include fully digital controls, system-assisted bypass, remote downloadable software upgrades, and a backlit LCD display.
- Maximum Current Rating: 200 to 800 amps
- Maximum AC Voltage Rating: 208 to 600 volts
- Switch Control: Automatic Transfer Control, Manual
- Features: Other, UL Listed
-
Supplier: ABB Inc.
Description: The new TruONETM is the world’s first true all-in-one automatic transfer switch, engineered to incorporate switch and controller in one seamless unit. Performance tested beyond standard requirements, TruONETM stands ready to ensure the steady delivery of critical power at all times.
-
Supplier: Caterpillar Electric Power
Description: Cat® transfer switches are designed for a variety of standby power applications. They provide flexibility, reliability and value in a compact package. The open transition breaker-based Automatic Transfer Switch (ATS) will provide fully functioning transfer in
- Maximum Current Rating: 30 to 1,000 amps
- Maximum AC Voltage Rating: 120 to 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Kussmaul Electronics Company, Inc.
Description: Automatically Transfers Load from Shore Line Power to Generator Power 20 Amp Capacity Indicates Source of Power Easy Installation The Auto Interlock II is a power transfer relay which automatically transfers the 120 volt A.C. from the shoreline to the auxiliary generator when
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 120 volts
- Switch Control: Automatic Transfer Control
- Style: Wall Mounted
-
Supplier: Kohler Power Systems
Description: Meet the brains behind your generator system. The ATS is always monitoring your power, making sure you never go without.
- Maximum Current Rating: 100 to 400 amps
- Switch Control: Automatic Transfer Control
- Phase: Single-Phase, Three-Phase
- Features: UL Listed, Weather Resistant / Waterproof
-
Supplier: Specialty Product Technologies
Description: STABILINE Automatic Bus Transfer Switches are designed for hard-wired wall or bulkhead mounting in NEMA 4X enclosures. ABT models automatically transfer from one power source to a second source should the first fail outside of specification. Offered in fast (.5
- Maximum Current Rating: 25 to 600 amps
- Maximum AC Voltage Rating: 440 volts
- Switch Control: Automatic Transfer Control, Manual
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
manages essential flash operations such as: Error correction code, or ECC Static and dynamic wear leveling (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Solid state transfer switches and current interruptors for mission-critical shipboard power systems
Typically, Static Automatic Bus Transfer switches (SABT) use silicon-controlled rectifier (SCR) power-switching eiements to transfer critical loads from a primary power source to an akernate powcr source in the event of interruption or abnormal conditions.
-
High Power Semiconductor Switching
4 “The Use of High Speed Static Automatic Bus Transfer Switches for Mission Critical Shipboard Power Systems” , John M. Commerton, L3 Communications; Jamie McCarthy, Rolls-Royce Marine Electrical Systems, and George Reid, BAE Systems.
Indicates content that may require registration and/or purchase.