-
Supplier: Transcat, Inc.
Description: Product Highlights Pneumatic Range 5.8 to 1500psi Total measurement uncertainty to 0.008% of differential pressure plus 0.0001% (1ppm) of static pressure Complete stand-alone system, also suitable for on-site use High long-term stability with recommended recalibration interval every
-
Supplier: Transcat, Inc.
Description: Product Highlights Hydraulic Range 350 to 23,200psi Total measurement uncertainty to 0.008% of differential pressure plus 0.0001% (1ppm) of static pressure Complete stand-alone system, also suitable for on-site use High long-term stability with recommended recalibration interval every
- Type: Hydraulic Scale
-
Supplier: Transcat, Inc.
Description: Product Highlights Hydraulic Range 29 to 10000psi Total measurement uncertainty to 0.008% of differential pressure plus 0.0001% (1ppm) of static pressure Complete stand-alone system, also suitable for on-site use High long-term stability with recommended recalibration interval every
- Type: Hydraulic Scale
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Hydraulic Range 2.9 to 1000psi Total measurement uncertainty to 0.008% of differential pressure plus 0.0001% (1ppm) of static pressure Complete stand-alone system, also suitable for on-site use High long-term stability with recommended recalibration interval every
-
Supplier: EXAIR
Description: The EXAIR Varistat Benchtop Ionizer is a fan-driven static eliminator designed to neutralize static charges on surfaces in demanding industrial settings where static can become troublesome. With the help of ionizing technology, the Varistat supplies a constant stream of
- Input Voltage: 208 VAC, 230 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Benchtop
- Features: Includes Filter, Other
-
Supplier: Terra Universal, Inc.
Description: Custom Interface Modules 304 Stainless Steel Frame Select application-compatible material: acrylic, stainless steel, polycarbonate, static-dissipative PVC (custom materials available) Optional HEPA filter/fan unit provides industry-leading quiet operation and low vibration Two-piece
- Number of Glove Ports: 2
- Main Chamber Width: 22.38 to 49 inch
- Main Chamber Depth: 25 inch
- Main Chamber Height: 22.25 to 30.25 inch
-
Supplier: QMI Services
Description: Distribution/Manifesting With a new twist on static dimensioning, the CubiScan 110 provides you with a flexible and ergonomic layout for maximum throughput and productivity. Working with its length and width sensors to the sides, the 110 allows for pass-through package processing—ideal for
- Type: Check Weighing Scale
-
Supplier: RDM Industrial Products, Inc.
Description: Tasks) Fully-Welded Tubular Steel Frame Connections Durable Tubular Steel Table Legs w/ Leveler Feet. Optional Tilting Top Work Surface Many Top Options to Choose From, Including Plastic Laminate, Chemical Resistant, ESD / Static-Control, Solid Surface, Solid Wood (Butcher Block), Stainless
- Features: Adjustable Height, ESD (Electrostatic Dissipative), Electrical Outlet(s) / Strip(s), Foot Rest, Industrial, Keyboard Tray, Other, Storage Cabinet(s), Storage Drawer(s), Tilting Work surface
- Type: Cleanroom / Lab Workstation, Electrical / Electronic Bench, Packaging Workstation
- Work Surface: Hardwood, Plastic/Melamine Laminated, Stainless Steel
-
Supplier: RDM Industrial Products, Inc.
Description: Legs w/ Leveler Feet. Many Top Options to Choose From, Including Plastic Laminate, Chemical Resistant, ESD / Static-Control, Solid Surface, Solid Wood (Butcher Block), Stainless Steel, and More... Many Styles Available, Including: Laboratory with Chemical Resistant Solid Surface Tops ESD /
- Type: Cleanroom / Lab Workstation, Electrical / Electronic Bench, Packaging Workstation
- Features: ESD (Electrostatic Dissipative), Electrical Outlet(s) / Strip(s), Foot Rest, Keyboard Tray, Light(s), Other, Storage Cabinet(s), Storage Drawer(s), Tilting Work surface
- Work Surface: Hardwood, Plastic/Melamine Laminated, Stainless Steel
-
Supplier: RDM Industrial Products, Inc.
Description: Tubular Steel Frame Connections Durable Tubular Steel Table Legs w/ Leveler Feet. Many Top Options to Choose From, Including Plastic Laminate, Chemical Resistant, ESD / Static-Control, Solid Surface, Solid Wood (Butcher Block), Stainless Steel, and More... Many Styles Available, Including:
- Type: Cleanroom / Lab Workstation, Electrical / Electronic Bench, Heavy-duty Workbench, Packaging Workstation
- Features: ESD (Electrostatic Dissipative), Electrical Outlet(s) / Strip(s), Foot Rest, Keyboard Tray, Light(s), Other, Storage Cabinet(s), Storage Drawer(s), Tilting Work surface
- Work Surface: Hardwood, Plastic/Melamine Laminated, Stainless Steel
-
Supplier: Tekscan, Inc.
Description: MobileMat An attractive, lightweight and durable pressure mat for static and dynamic assessments on the field, in the office or in the lab. What is the MobileMat™? The MobileMat™ is Tekscan's standard resolution portable pressure mat. Combined with Tekscan's innovative software, the mats can
- Features: Application Software Included, Data Acquisition Instrument / System, Other Input, Other Output, Stand Alone
- User Interface: Computer Programmable
- Application: Medical / Biomedical
- Host Connection: USB
-
Supplier: RDM Industrial Products, Inc.
Description: Resistant, ESD / Static-Control, Solid Surface, Solid Wood (Butcher Block), Stainless Steel, and More... Many Styles Available, Including: Laboratory with Chemical Resistant Solid Surface Tops ESD / Static Control with Grounding Ports & Hardware Cleanroom, for use in Class 100 or Less
- Type: Cleanroom / Lab Workstation, Electrical / Electronic Bench, Packaging Workstation
- Features: ESD (Electrostatic Dissipative), Electrical Outlet(s) / Strip(s), Foot Rest, Keyboard Tray, Light(s), Other, Storage Cabinet(s), Storage Drawer(s), Tilting Work surface
- Work Surface: Hardwood, Plastic/Melamine Laminated, Stainless Steel
-
Supplier: Tekscan, Inc.
Description: Low-profile pressure measurement mat that captures static and dynamic pressure data for foot function and gait analysis, as well as balance, sway and postural data. Foot Pressure Measurement The MatScan®, part of the ClassicMat family, is Tekscan's low profile foot pressure measurement
- Features: Application Software Included, Data Acquisition Instrument / System, Other Input, Other Output, Stand Alone
- User Interface: Computer Programmable
- Application: Medical / Biomedical
- Host Connection: USB
-
Supplier: Ralston Instruments, Inc.
Description: QTVC-0000-0-0 QTVC volume controller only, no gauge adapter, no hoses, no process connections Perform both ultra-precise low pressure differential or high pressure static presssure calibrations with nitrogen using the same device with an external pressure calibrator Proprietary pressure
-
Supplier: Cole-Parmer
Description: Alnor® EBT731 Balometer® capture hood and Alnor EBT730 micromanometer are modular air balancing tools engineered to meet your most demanding HVAC testing, adjusting, balancing, and commissioning requirements.
The EBT730 is a versatile, simple-to-use digital micromanometer that- Operating Temperature: 14 to 140 F
-
Supplier: 3M Advanced Materials Division
Description: demanding conditions of oil and gas exploration, Dyneon fluoroelastomers stand up to the most challenging sealing applications. Dyneon fluoroelastomers give processors and end users flexibility in choosing materials with the optimal balance of thermal resistance, chemical resistance and
- Tensile Strength (Break): 1,522.88681325057 to 2,581.65574055811 psi
- Tensile Modulus: 0.5801473574287881 to 1.2328131345361701 ksi
- Elongation: 170 to 350 %
- Industry: Aerospace, Automotive, Building / Construction, Electric Power, Electronics, Energy Conversion (Battery/Fuel Cell/PV), Industrial, Marine, Medical / Food (FDA), Military / Government (MIL-SPEC), Semiconductor / IC's
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: transmission in multiple scenarios Resistance performance: Static resistance ≤5mΩ, dynamic resistance variation ≤1mΩ, minimal conduction loss and precise signal transmission Operating parameters: Working speed 50rpm, balancing efficient operation and stable conduction Environmental
- Number of Circuits: 1
-
Supplier: ToneCooling Technology Co., Ltd
Description: optimized staggered layout, efficiently transfer heat to an array of aluminum fins. A high-static-pressure 92mm PWM fan then drives airflow through the stack, eliminating hotspots while operating at noise levels as low as 28 dBA—a critical feature for densely packed server racks. Built for
- Length: 126.80000000000001 mm
- Width: 103 mm
- Height: 121.3 mm
- Fan Airflow: 86 SCFM
Find Suppliers by Category Top
Featured Products Top
-
range of sealing solutions, including high-performance static and dynamic seals designed for high-pressure, cryogenic and high-temperature environments. Our approach is analytical and data-driven, prioritizing the balance between the seal’s performance characteristics and the specific (read more)
Browse Gaskets and Gasketing Datasheets for Technetics Group -
range of sealing solutions, including high-performance static and dynamic seals designed for high-pressure, cryogenic and high-temperature environments. Our approach is analytical and data-driven, prioritizing the balance between the seal’s performance characteristics and the specific (read more)
Browse Rupture Discs and Burst Discs Datasheets for Technetics Group -
III 9P, is based on the tried and tested design of the Ultrameter II. The 9P adds the ability to perform in-cell alkalinity and hardness titrations either as stand-alone measurements or as part of an LSI calculation. Alkalinity, hardness, pH and temperature values can be manipulated in the LSI (read more)
Browse Oxidation Reduction Potential (ORP) Instruments Datasheets for Myron L Company -
-ratio mixing, static mixer cure-up, residual material in supply lines, cavitation, air in the material, and contamination from chemicals such as sulfur, amines, chlorinated solvents, and tin compounds as causes of cure problems and process instability. It also lists pre-cured particles in finished (read more)
Browse Molding Machines Datasheets for APSX, LLC
More Information Top
-
Effect of yoga training on one leg standing and functional reach tests in obese individuals with poor postural control.
[Results] Obese individuals showed significantly increased static standing balance in the yoga training group, but there was no significant improvement of static or dynamic standing balance in the control group after 4 weeks.
-
The relationship between infratentorial lesions, balance deficit and accidental falls in multiple sclerosis.
When compared to non-faller patients, they had a higher EDSS score, poorer static standing balance , and greater brainstem and middle cerebellar peduncle (MCP) T2-LVs.
-
Psychiatric symptoms associated with focal hand dystonia
Static balance Standing on one leg Quadruped standing – stabilize the trunk – lift one arm Quadruped standing – stabilize the trunk – lift one leg Quadruped standing – lift one arm and the leg of the other side Dynamic balance Kneeling …
-
A comparison of two brief screening measures of cognitive impairment in Huntington's disease
Static balance Standing on one leg Quadruped standing – stabilize the trunk – lift one arm Quadruped standing – stabilize the trunk – lift one leg Quadruped standing – lift one arm and the leg of the other side Dynamic balance Kneeling …
-
http://waset.org/publications/9996756/developing-the-methods-for-the-study-of-static-and-dynamic-balance
Fig. 9 illustrates the KEtotal and its components the KEML and the KEAP in both directions during static balance ( Standing 2 feet flat eyes open) and dynamic balance (jumping on 2 feet tiptoes.
-
Effects of Ai-Chi on balance, functional mobility, strength and fatigue in patients with multiple sclerosis: a pilot study.
Static standing balance was measured with duration of one-leg stance, functional mobility was evaluated with Timed-up and Go test and 6 minute walk test, upper and lower muscle strength was assessed with hand-held dynamometer and fatigue was evaluated with …
-
Effects of whole body vibration training on balance in adolescents with and without Down syndrome.
The present study aimed to determine whether a whole body vibration training program (WBV) is able to improve static standing balance in adolescents with and without Down syndrome (DS).
-
Relationship between foot sensation and standing balance in patients with multiple sclerosis.
Two-point discrimination sensation of the heel and vibration sensation of the first metatarsal head region are the best predictors of the static standing balance in patients with MS.
-
Static and dynamic standing balance: test-retest reliability and reference values in 9 to 10 year old children.
The modified clinical test of sensory interaction on balance (mCTSIB) quantified children's static standing balance .
-
Reliability and concurrent validity of the Microsoft Xbox One Kinect for assessment of standing balance and postural control.
Thirty healthy adults performed two sessions, separated by one week, consisting of static standing balance tests under different visual (eyes open vs. closed) and supportive (single limb vs. double limb) conditions, and dynamic balance tests consisting of forward and lateral reach and …
Indicates content that may require registration and/or purchase.