-
Supplier: CEJN Industrial Corporation
Description: excessive static charge or where a static discharge has the potential to cause an explosion or damage. The hose offers high tensile strength, tear and abrasion resistance, and extremely high impact strength. The hose easily springs back to its original form. The first
- Inside Diameter: 0.25590565 to 0.4330711 inch
- Outside Diameter: 0.393701 to 0.6299216 inch
- Working Pressure: 174 to 232 psi
- Application: Air
-
Supplier: Kuriyama of America, Inc.
Description: Uniquely different PVC air hose that prevents static build-up without the need of a static wire. Continuous flexible conductive liner assures contact with fittings, without special preparation or clamping techniques. No wires to break when the hose is
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.813 inch
- Working Pressure: 180 to 300 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: Uniquely different PVC air hose that prevents static build-up without the need of a static wire. Continuous flexible conductive liner assures contact with fittings, without special preparation or clamping techniques. No wires to break when the hose is
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.625 inch
- Working Pressure: 180 to 300 psi
- Temperature Range: 150 F
-
-
Supplier: Kuriyama of America, Inc.
Description: Uniquely different PVC air hose that prevents static build-up without the need of a static wire. Continuous flexible conductive liner assures contact with fittings, without special preparation or clamping techniques. No wires to break when the hose is
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.5 inch
- Working Pressure: 180 to 300 psi
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: Uniquely different PVC air hose that prevents static build-up without the need of a static wire. Continuous flexible conductive liner assures contact with fittings, without special preparation or clamping techniques. No wires to break when the hose is
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.813 inch
- Working Pressure: 180 to 300 psi
- Temperature Range: 150 F
-
Supplier: Flexaust
Description: Light weight black polyethylene conductive copolymer hose with a white skimcoat reinforced with an integral polyethylene helix Features Conductive Surface Resistivity Level: 10³-10⁵ Ohms/Square Smooth interior assures efficient air flow Ideal for industrial vacuum & light
- Inside Diameter: 2 inch
- Working Pressure: 15 psi
- Maximum Vacuum: 29 in Hg vac
- Temperature Range: -40 to 140 F
-
Supplier: Larson Electronics LLC
Description: Explosion Proof Ventilator Fan / Blower with 25 foot Static Conductive Duct Fan Redirects Stale Air From Hazardous Location Areas. Ships with 25 foot static conductive duct. This explosion proof blower is unique because it is certified for all groups including
-
Supplier: UL Standards & Engagement
Description: anesthetic-air mixtures. These products provide an electrically conductive path from other electrically conductive objects and patients to ground. 1.2 The products covered by this standard include bonding appliances, casters, anesthesia face masks and anesthesia reservoir bags,
-
Supplier: Larson Electronics LLC
Description: Explosion Proof Electric Box Fan / Blower Redirects Stale Air From Hazardous Location Areas with 4450 CFM. Ships with 15 foot static conductive duct. This portable, electric explosion proof blower (exhaust fan) is suitable for confined spaces. Safety Ratings: Meets UL safety
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 0.75590592 inch
- Outside Diameter: 1.2598432 inch
- Working Pressure: 5,076.289377501895 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: NewAge Performance Products | NAPP
Description: flow †Due to additives in today’s gasoline and petroleum products, field testing should be performed. Abrasive Powder Transfer Agricultural Lines Air Tools Cement Slurries Granular Transfer Hydraulic Lines Lubricated Air Feeds Lubrication Lines Nuclear Power Facilities Oil & Fuel Lines
- Inside Diameter: 1 inch
- Outside Diameter: 1.3 inch
- Working Pressure: 80 psi
- Temperature Range: 175 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 1.26771722 inch
- Outside Diameter: 1.800788374 inch
- Working Pressure: 3,045.773626501137 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 0.51574831 inch
- Outside Diameter: 0.80708705 inch
- Working Pressure: 2,320.589429715152 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior
- Inside Diameter: 0.63779562 inch
- Outside Diameter: 0.88189024 inch
- Working Pressure: 1,885.478911643561 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: NewAge Performance Products | NAPP
Description: and water lines and outdoor use Silicone free — use as air hose in paint applications Lighter weight and more abrasion resistant than all-rubber, push-on style hose Chemical Transfer Coolant Lines Filling Lines Hydraulics Instrumentation Lines Material Handling Pneumatics Spray
- Inside Diameter: 0.26 inch
- Outside Diameter: 0.5 inch
- Working Pressure: 200 psi
- Application: Air
-
Supplier: Jergens, Inc.
Description: Jergens Low Pressure Air Hoses are sold by the foot in bulk lengths. Order the total footage and number of push-on fittings required.
- Outside Diameter: 0.5 inch
- Features: Hose (including Duct), Pneumatic
-
Supplier: Clippard
Description: Polyurethane Ribbon Hose, 1/4" OD-1/8" ID, Multi-Color
- Inside Diameter: 0.125 inch
- Outside Diameter: 0.25 inch
- Working Pressure: 0 to 105 psi
- Temperature Range: 100 F
-
Supplier: Clippard
Description: Flexible, durable vinyl plastic hose
- Inside Diameter: 0.093 inch
- Outside Diameter: 0.125 inch
- Working Pressure: 0 to 250 psi
- Temperature Range: 100 F
-
Supplier: Clippard
Description: Polyurethane Hose, 1/4" OD-1/8" ID, Gray/Black
- Inside Diameter: 0.125 inch
- Outside Diameter: 0.25 inch
- Working Pressure: 0 to 105 psi
- Temperature Range: 100 F
-
Supplier: Anchor Coupling, Inc.
Description: No Description Provided
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.56 inch
- Working Pressure: 2,750 psi
- Temperature Range: -40 to 275 F
-
Description: Use:Reduce the noise, so that the exhaust sound is reduced to a reasonable range;▼Features:The hose is made of high-strength multi-strand polyester wire, with good flexibility and anti-burst
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Features: Agricultural, Anti-static, Automotive, Aviation / Aerospace, Complete Hose Assembly, Coolant / Refrigerant, Cryogenic, Discharge / Exhaust, Flame Resistant, Food and Beverage Processing, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Hydraulics, Marine,
-
Supplier: Eaton Hydraulics Group
Description: With pressures high or low, transfer rates slow or fast and with materials as simple as air and water or as complex as hazardous chemicals—every industrial hose application requires something a little different. That’s why Eaton industrial hose products are manufactured from a
- Application: Air
- Features: Complete Hose Assembly, Food and Beverage Processing, General-Purpose / Fluid Handling, Hose, Hydraulics, Oil / Fuel, Steam
-
Supplier: Anchor Coupling, Inc.
Description: No Description Provided
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.62 inch
- Working Pressure: 5,000 psi
- Temperature Range: -40 to 212 F
-
Description: Working temperature range:-40℃~+125℃▼medium:Gasoline, diesel, lubricants and oil and gas▼standard:SAE J30▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:Provide power, ensure fuel
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Features: Agricultural, Anti-static, Automotive, Aviation / Aerospace, Complete Hose Assembly, Coolant / Refrigerant, Cryogenic, Discharge / Exhaust, Flame Resistant, Food and Beverage Processing, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Hydraulics, Marine,
-
Description: ▼material:EPDM/NBR/FKM/Silicone ect▼Use:Suitable for sealing/damping/air filter intake systems▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality.
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Features: Agricultural, Anti-static, Automotive, Aviation / Aerospace, Complete Hose Assembly, Coolant / Refrigerant, Cryogenic, Discharge / Exhaust, Flame Resistant, Food and Beverage Processing, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Hydraulics, Marine,
-
Description: Working temperature range:-50℃~+120℃/250℃▼medium:Water,Antifreeze solution▼standard:HG/T2491-93 ▼Material and structure options: 1. Inner EPDM + PET/Nomex/Aramid+EPDM 2.Inner VMQ+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:diverting coolants, connecting cooling system
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Features: Agricultural, Anti-static, Automotive, Aviation / Aerospace, Complete Hose Assembly, Coolant / Refrigerant, Cryogenic, Discharge / Exhaust, Flame Resistant, Food and Beverage Processing, Gases (LPG, elemental, etc.), General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Hydraulics, Marine,
-
Supplier: American BOA, Inc.
Description: American BOA specializes in the engineering and production of high technology, thinwall flexible metal components and systems for automotive and industrial applications.
- Inside Diameter: 6 inch
- Outside Diameter: 6.85 to 6.97 inch
- Working Pressure: 210 psi
- Application: Air
-
Supplier: Reid Supply
Description: Neoprene covered Air Hoses are flexible to allow air or coolant to be precisely directed to the work area. The bendable hose is leak-proof and can be adjusted to any position without shifting. . 25 ft long Thermoplastic Air Hose with Neoprene Cover is
- Outside Diameter: 0.891 inch
- Application: Air
- Features: Hose (including Duct)
- Material: Thermoplastics
-
Supplier: Novaflex Group
Description: product. Ideal insulated air-conditioning, ventilation ducting.
- Inside Diameter: 3 to 6 inch
- Application: Air
- Features: HVAC, Hose (including Duct), Marine, Other, Reinforced
-
Supplier: Advanced Technology Products
Description: Dura-Pure™ Hose meets FDA requirements and is NSF-61® certified, making it perfect for use with food and beverage applications. Perfect for Food and Beverage Applications Lightweight and Flexible Phthalate Free
- Outside Diameter: 0.1875 to 1.5 inch
- Application: Air
- Specialized Construction: Coiled
- Features: General-Purpose / Fluid Handling, Hose (including Duct)
-
Supplier: DME Company
Description: Neoprene Duct Rated to 350ºF Perfect for return air or low temp dryer Single ply stock - double ply from factory - check with us!
- Application: Air
- Specialized Construction: Corrugated
- Material: Elastomers
- Features: General-Purpose / Fluid Handling, HVAC, Hose (including Duct), Other
-
Supplier: Titeflex Corporation
Description: No Description Provided
- Inside Diameter: 0.512 inch
- Outside Diameter: 0.785 inch
- Working Pressure: 1,000 psi
- Temperature Range: -65 to 400 F
-
Supplier: U.S. Plastic Corporation
Description: Lightweight, tough, self storing, saves space and prevents accidents Supplied with spring guards, tube inserts and standard compression fittings. 3/16" and 1/4" hose have 1/4" MPT fittings, 3/8" hose has 3/8" MPT fitting, 1/2" hose has 1/2" MPT fitting. Working temperature -60
- Inside Diameter: 0.25 inch
- Application: Air
- Features: General-Purpose / Fluid Handling, Hose (including Duct)
- Material: Thermoplastics
-
Supplier: IBT Industrial Solutions
Description: We also maintain a vast inventory of industrial hose products and accessories, as well as an approved assembly and testing facility. We can custom finish complete hose assemblies to your exact specifications. IBT represents the leading manufacturers of industrial rubber products and
- Application: Air
- Material: Elastomers, Fluoropolymers / Silicone, Metal, Thermoplastics
- Features: HVAC, Hose (including Duct)
Find Suppliers by Category Top
Featured Products Top
-
GENERAL APPLICATIONS Air hammer Heavy construction Mining Petroleum transfer Quarry operations Rock drilling Washdown Water jetting CONSTRUCTION (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
vacuum accessories designed for demanding housekeeping applications across manufacturing, mining, food processing and construction materials industries. Available options include abrasion-resistant 1100 Series polyurethane hose, EC355 grounded hose for combustible dust applications, conductive (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Durovac Industrial Vacuums -
EXAIR's Ion Air Jet removes static electricity, contaminants and dust from parts prior to shrink wrapping, packaging, printing, painting or finishing. This engineered product has undergone independent laboratory tests to certify it meets the rigorous safety, health and environmental standards of (read more)
Browse Ionizers and Static Eliminators Datasheets for EXAIR -
Premium Reversible Drum Vac System comes complete with a two-way pump assembly, shutoff valve, 10' (3m) static resistant hose, 20' (6m) compressed air hose, heavy duty tools, spill recovery kit, toolholder (most systems), drum dolly and 30, 55 or 110 gallon drum with lock ring and lid. https://exair.co/57-premdv (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
' (3m) static resistant hose, hose hanger, 1/2 NPT quick connects coupling, 20' (6m) compressed air hose, pressure gauge and aluminum chip wand (drum included with Premium Systems). (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
Systems include a 30, 55 or 110 gallon drum and an upgrade to static resistant hose and heavy duty aluminum tools. https://exair.co/57-cvdir (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
air rinsing applications, customers can add ionizing power supplies with or without control relays to dissipate the static charges that cause dirt, dust and contaminants to adhere to surfaces, and then air blast the contaminants away using ultra-efficient, blower-driven air (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
instruments are supplied with an anti-static carry case and include a pressure calculator, instruction manual, PTFE sample hose and stainless steel inlet and outlet fittings, which can be supplied to meet customer requirements. The SDHmini range of instruments is compatible with the (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
standards, the perfect tool for reliable measurements in hazardous areas. All SDHmini instruments are supplied with an anti-static carry case and include a pressure calculator, instruction manual, PTFE sample hose and stainless steel inlet and outlet fittings, which can be supplied to meet (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
liabilities, hidden expenses, and ongoing maintenance challenges. Continuous pump operation, costly compressed air leaks, thermal instability, and constant pressure maintenance mean that fluid-based systems continuously drain energy—even when machinery is completely static (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation
More Information Top
-
Satellite navigation
The current air pressure is transmitted in the regulating case of the connection of a Prandtl tube for the static pressure through a hose line to a pressure can in the altimeter.
-
Enhancing the use of coals by gas reburning-sorbent injection. Volume 3, Gas reburning-sorbent injection at Edwards Unit 1, Central Illinois Light Company
The sorbent and transport air are carried by a bulk conveying hose , which is black abrasion-resistant 1/8 inch (3.2 mm) thick static conductive NWSBR (rubber) with a wire helix, to the high and low load splitters.
-
Industrial Vacuum Cleaners Workhorse Behind Good Housekeeping Practices
To eliminate any shock, fire, or explosion hazard associated with electric or engine driven units, a Venturi compressed air -powered vacuum was installed … … inlets and grounding lugs, static conductivity from end to end, including a static conductive hose with internal ground wire …
-
Making Industy Safer and More Productive for 50 Years
To eliminate any shock, fire, or explosion hazard associated with electric or engine driven units, a Venturi compressed air -powered vacuum was installed … … inlets and grounding lugs, static conductivity from end to end, including a static conductive hose with internal ground wire …
-
$2500-$3000 Cleaning - Grainger Industrial Supply
Static Conductive Pneumatic Vacuum Cleaner, Tank Material Steel, Vacuum Hose Length 20 ft. and Horizontal Reach 20 ft.; Varies by Static Water Lift, Air Flow, Minimum Air Compressor, Air Requirements and Vacuum Tank Capacity .
-
Antistatic Vacuum Cleaners - Grainger Industrial Supply
Static Conductive Pneumatic Vacuum Cleaner, Tank Material Steel, Vacuum Hose Length 20 ft. and Horizontal Reach 20 ft.; Varies by Static Water Lift, Air Flow, Minimum Air Compressor, Air Requirements and Vacuum Tank Capacity .
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
Ducts and flexible hoses used to convey air and materials as part of dust collection systems shall be constructed of metal or other conductive material and shall be bonded and grounded to prevent the accumulation of static electricity generated by the airflow.
-
Grainger.com
• Static Conductive Pneumatic Vacuum Cleaner, Static Water Lift 163 In., Air Flow 163 cfm, Minimum Air Compressor 25 HP, Air Requirements 110 cfm, Filter Type … … Air Inlet 0.75 In., Vacuum Tank Capacity 55 gal., Tank Material Steel, Vacuum Hose Dia.
-
Grainger.com
• Static Conductive Pneumatic Vacuum Cleaner, Static Water Lift 185 In., Air Flow 89 cfm, Minimum Air Compressor 15 HP, Air Requirements 68 cfm, Filter Type … … Air Inlet 0.75 In., Vacuum Tank Capacity 30 gal., Tank Material Steel, Vacuum Hose Dia.
Indicates content that may require registration and/or purchase.