Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Minimum Performance Standards for Static Electric Power Frequency Converters
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) establishes the minimum performance standards for equipment used as secondary alternating current (AC) electrical power sources in aerospace electric power systems.
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Frequency Converter // IGBT 3 Phase Variable Frequency Converter VFD 50hz to 60hz 15KVA 45KVA 100KVA
- Input Voltage: 480 volts
- Output Voltage: 520 volts
- Distortion (THD): 1 %
- Phase Conversion: 1:3, 3:3
-
-
Supplier: Accuris
Description: Railway applications \x96 Electronic power converters for fixed installations \x96 Part 3-2: AC traction applications \x96 Static frequency converter
-
Supplier: Accuris
Description: CONVERTER, FREQUENCY, STATIC, XM5 (FOR M56, XM59, OR XM62 FILTER UNITS)
-
Description: ASD. In addition, this resource: Presents state-of-the-art analysis of undesirable high frequency phenomena accompanying AC motor speed control Discusses the fundamentals of phenomena of electromagnetic interference (EMI) generation in switch mode static converters Provides
-
Description: This guide applies to all types of static power converters used in industrial and commercial power systems. The problems involved in the harmonic control and reactive compensation of such converters are addressed, and an application guide is provided. Limits of disturbances to
-
Supplier: AENOR
Description: Railway applications - Electronic power converters for fixed installations - Part 3-2: AC traction applications - Static frequency converter
-
Supplier: Richardson RFPD
Description: The AD7715 is a complete analog front end for low frequency measurement applications. The part can accept low level input signals directly from a transducer and outputs a serial digital word. It employs a S-? conversion technique to realize up to 16 bits of no missing codes performance. The
- Resolution: 16 bits
- Package Type: DIP
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: The Single Phase Converter is the solution to your single phase to three phase power conversion needs. Three phase power is scarce in many parts of rural America, but the need for three phase motor control is real. Many solutions exist such as static phase conversion, rotational phase
- Input Voltage: 230 to 240 volts
- Operating Temperature: -10 to 50 C
- Phase Conversion: 1:3
- Form Factor: Rack Mount
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: The Single Phase Converter is the solution to your single phase to three phase power conversion needs. Three phase power is scarce in many parts of rural America, but the need for three phase motor control is real. Many solutions exist such as static phase conversion, rotational phase
- Input Voltage: 460 to 480 volts
- Operating Temperature: -10 to 50 C
- Phase Conversion: 1:3
- Form Factor: Rack Mount
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: The Single Phase Converter is the solution to your single phase to three phase power conversion needs. Three phase power is scarce in many parts of rural America, but the need for three phase motor control is real. Many solutions exist such as static phase conversion, rotational phase
- Input Voltage: 460 to 480 volts
- Operating Temperature: -10 to 50 C
- Phase Conversion: 1:3
- Form Factor: Rack Mount
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: The Single Phase Converter is the solution to your single phase to three phase power conversion needs. Three phase power is scarce in many parts of rural America, but the need for three phase motor control is real. Many solutions exist such as static phase conversion, rotational phase
- Input Voltage: 230 to 240 volts
- Operating Temperature: -10 to 50 C
- Phase Conversion: 1:3
- Form Factor: Rack Mount
-
Description: This guide applies to all types of static power converters used in industrial and commercial power systems. The problems involved in the harmonic control and reactive compensation of such converters are addressed, and an application guide is provided. Limits of disturbances to
-
Supplier: GE Power Conversion
Description: Enhances power plant reliability and productivity GE’s Power Conversion drives can substantially improve the quality and efficiency of your process or production. Coupled with a Static Frequency Converter, Power Conversion’s static excitation equipment provides performing
-
Supplier: Renesas Electronics Corporation
Description: Rsup3/sup Technology™ combines the best features of both fixed-frequency and hysteretic PWM control. The PWM frequency is 300kHz during static operation, becoming variable during changes in load, setpoint voltage, and input voltage when changing between battery and AC adapter
- Output Voltage (Volt): 0.5 to 3.3 volts
- Input Voltage (VIN): 3.3 to 25 volts
- Features: Other
-
Supplier: Cable Depot Inc.
Description: Video (Composite & SVHS) to VGA Converter The ADP5127 is a Video-to-VGA converter that allows you to connect any composite or S-video source for display on any VGA monitor with outputs up to 1024x768 Features Compatible for Multi Signal inputs: Video, S-Video, PC ( bypass ) Input Video
-
Supplier: Renesas Electronics Corporation
Description: controlled slew-rate features. Robust integrated MOSFET drivers and Schottky bootstrap diode reduce the implementation area and lower component cost. Intersil’s R3 Technology™ combines the best features of both fixed-frequency and hysteretic PWM control. The PWM frequency is 300kHz
- Output Voltage (Volt): 0.5 to 3.3 volts
- Input Voltage (VIN): 3.3 to 25 volts
- Features: Other
-
Description: at power frequencies (50/60 Hz) and produce power frequency and power-frequency harmonic fields (examples: power lines, electric appliances...); - devices that produce fields that are independent of the power frequency.(Examples: electric railway (DC to 20 kHz); - commercial
-
Supplier: CSA Group
Description: at power frequencies (50/60 Hz) and produce power frequency and power-frequency harmonic fields (examples: power lines, electric appliances...); - devices that produce fields that are independent of the power frequency.(Examples: electric railway (DC to 20 kHz); - commercial
-
Supplier: Microchip Technology, Inc.
Description: retains all features of the 80C51 and adds a 10-bit A/D converter, 2KB boot flash memory, 2KB EEPROM for data, a programmable counter array, 1024 bytes of XRAM, a hardware watch-dog timer, and a more versatile serial channel that facilitates multiprocessor communication (EUART). A
- Internal RAM Size: 0.001 KB
- Internal ROM Size: 32 KB
- Pin Count: 44
- ROM Type: Flash
-
Supplier: Renesas Electronics Corporation
Description: Technology™ combines the best features of both fixed-frequency and hysteretic PWM control. The PWM frequency is 300kHz during static operation, becoming variable during changes in load, setpoint voltage, and input voltage when changing between battery and AC adapter power. The
-
Supplier: Littelfuse, Inc.
Description: particularly suitable for high power converters such as medium voltage DC drives, medium voltage soft starts and utility applications such as HVDC, static VAr compensators, excitation and transfer switches. For additional technical details, please contact support .
- TJ: 125 C
- Features: Other, Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Littelfuse, Inc.
Description: particularly suitable for high power converters such as medium voltage DC drives, medium voltage soft starts and utility applications such as HVDC, static VAr compensators, excitation and transfer switches. For additional technical details, please contact support .
- TJ: 125 C
- Features: Other, Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Littelfuse, Inc.
Description: particularly suitable for high power converters such as medium voltage DC drives, medium voltage soft starts and utility applications such as HVDC, static VAr compensators, excitation and transfer switches. For additional technical details, please contact support .
- TJ: 125 C
- Features: Other, Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Littelfuse, Inc.
Description: particularly suitable for high power converters such as medium voltage DC drives, medium voltage soft starts and utility applications such as HVDC, static VAr compensators, excitation and transfer switches. For additional technical details, please contact support .
- TJ: 125 C
- Features: Other, Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Renesas Electronics Corporation
Description: also features both input voltage feed-forward and average current mode control for excellent dynamic response, “Loss-less” current sensing using MOSFET rDS(ON) and user selectable switching frequencies from 250kHz to 500kHz. The ISL9501 includes a 6-bit digital-to-analog converter (DAC) that
- Features: Input Overcurrent Protection, Other
- Package Type: SSOP
-
Supplier: AMETEK Programmable Power
Description: 16 independent 16-bit D/A converters per instrument for high speed signal generation Up to 48 D/A converters per VXIbus C-Size slot ±20V and ±10V output ranges Up to 100 kSa/s Arbitrary Waveform Generation with internal programmable clock FIFO mode allows high-speed uninterrupted data
- Card Format: 6U x 340 mm (Size C)
- Features: Bus Interfaces / Adapters
- Interface to: VME / VXI
- Technology: VXITM Compliant
-
Description: Installed Power: … 2.5 MW [… 3350 hp] Torque: … 500 kNm [… 368’800 lbf ft] Drive: Hydraulic drive units or electric motor with or without frequency converter Shaft seal: Stuffing box or mechanical seal Product wetted material: Carbon steel, Austenitic stainless steels, Duplex stainless
-
Supplier: ValueTronics International, Inc.
Description: modes Up to 10 units master/slave parallel control Dynamic synchronous control in static and dynamic loads User defined waveform (UDW) CZ mode for turn on capacitive load simulation External loading current simulation Auto frequency sweep up to 50 kHz Real time power supply load
- Load Bank Type: DC, Programmable
-
Supplier: Busch Vacuum Solutions
Description: vapor handling capabilities – the basic condition for drying processes. Long service intervals and significant energy savings can be achieved through intelligent management of three frequency converter modes: “normal”, “boost” for an unrivalled pumping speed, and “idle” for unbeatable
- Ultimate Operating Vacuum: 0.06750573798771 torr
- Pumping Speed: 10.584 to 24.696 CFM
- Operating Temperature: 40 to 100 F
- Motor Power: 1.00516528867711 HP
-
Supplier: ACCES I/O Products, Inc.
Description: converter board for use in PCI-Bus computers. It accepts up to 16 single-ended or eight differential inputs. The board uses a low-noise, multilayer printed circuit board. Inputs are protected against overvoltage conditions up to ±35 volts and typically survive static discharges beyond
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: Allied Electronics, Inc.
Description: Overvoltage Protection: Built in on all models. When OVP fires, the output converter stops providing input power to output. Output voltage decay is dependent upon loading. Fan Output: An additional 12 VDC, 100 mA output suitable for powering a DC fan is included in all models. The fan output
-
Supplier: Microchip Technology, Inc.
Description: output polarity Edge-aligned or center-aligned Manual output override control 1 Fault input Trigger for ADC conversions PWM frequency for 16-bit resolution (@ 40 MIPS) = 1220 Hz for Edge-Aligned mode, 610 Hz for Center-Aligned mode PWM frequency for 11-bit resolution (@ 40 MIPS) = 39.1
- Pin Count: 28
- Clock Speed: 40 MHz
- MIPS: 40
- Operating Temperature: -40 to 150 C
-
Supplier: ACCES I/O Products, Inc.
Description: frequency generation. The dual Counter/ Timer can be enabled by program control and clocked by a jumper-selected 1 MHz or 10 MHz on-board crystal oscillator source. Counter/Timer 0 and Counter/Timers 1 and 2 can be set up for event counting, frequency or period measurements, and pulse
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 50 kHz
- Resolution: 12 bits
Find Suppliers by Category Top
Featured Products Top
-
conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
efficiency is increased by 4% while the noise level is lowered by 3 to 5 dB(A) depending on system airflow and static pressure. Click here for more information About (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
reduction in noise level, the new fan delivers up to 5585 CFM with an improved mix of airflow and static pressure. The new AKSD axial fan features aluminum blades with profiled winglets that meet the demand for lower noise and higher performance in the (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
employs more than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Künzelsau, Germany and employs more than 1,000 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
) produce airflow up to 9,300 CFM or static pressure up to 6.75 inches. They can be specified as either motorized impellers or as fan modules. Rosenberg's EC axial fans come in seven sizes from 500 up to 1000 mm (20 to 40 inches) with top airflow of up to 20,000 CFM. They can be installed in (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
Conduct Research Top
-
TC7109 Records Remote Data Automatically
A Microchip Technology analog-to-digital converter, a 2K-byte CMOS static RAM, and some gates and counters can be combined to form a low-cost, flexible, standalone data logging system. All the ICs are CMOS and the clock frequency is low, so power supply current is only a couple of milliamperes
-
Harmonics and IEEE Std 519
IEEE Std 519 was first introduced in 1981 to provide direction on dealing with harmonics introduced by static power converters and other nonlinear loads so that power quality problems could be averted. It is being applied by consulting engineers and enforced by Utilities more frequently in recent
More Information Top
-
Progress in Renewable and Sustainable Energy
Research and Develop on Static Frequency Converter of Pumped Storage Power Plant .
-
A New Generation of On-Site Test Systems for Power Transformers
The experience of more than one decade using modern frequency converters at on-site resonant test systems for cables and GIS has led to the idea to realize the testing of power transformers with static frequency converters .
-
High-Voltage Test and Measuring Techniques
Static frequency converter SI .
-
Converter Applications and their Influence on Large Electrical Machines
The generator has been started by a static frequency converter together with the gas-turbine.
-
http://waset.org/publications/9997992/simulation-of-static-frequency-converter-for-synchronous-machine-operation-and-investigation-of-shaft-voltage
Abstract—This study is carried out to understand the effects of Static frequency converter (SFC) on large machine.
-
http://waset.org/publications/3095/comparison-of-frequency-converter-outages-a-case-study-on-the-swedish-tps-system
However, over the past 36 years (in Sweden), static frequency converters have been put into service, sometimes in addition to, and sometimes as a replacement for rotary converters.
-
http://waset.org/publications/9997219/study-of-shaft-voltage-on-short-circuit-alternator-with-static-frequency-converter
This paper describes a thyristor based static frequency converter (SFC) to run a large synchronous machine installed at a short circuit test laboratory.
-
http://www05.abb.com/global/scot/scot271.nsf/veritydisplay/976a36b764246f12c125782900577d7a/$file/abb%20review%202-2010_72dpi.pdf
Static frequency converters .
-
Calculation of starting currents and losses for damper bars of pumped storage machines by SFC
Abstract—For the pumped storage machines started by static frequency converter (SFC), the mathematical model of multi- circuits is established considering actual arrangement of the damper bars based on the multi-circuits theory of the electrical machines.
-
Study about the possibility of electrodes motion control in the EAF based on adaptive impedance control
We propose to use a static frequency converter on each phase to control the electrodes motion .
Indicates content that may require registration and/or purchase.