Products/Services for Steam Engine Flywheel

  • Electrical Power Generators-Image
    Electrical Power Generators - (961 companies)
    AC or DC power and are typically powered by a fuel engine. Characteristics Generators produce electricity from mechanical inputs through the physical process of electromagnetic induction. In their simplest form, generators ...
  • Flywheels-Image
    Flywheels - (24 companies)
    Flywheels have a high mass and are connected to a rotating shaft that smoothes the delivery of torque, or turning power, from a motor or engine. The inertia of flywheels allows them to absorb and release energy with little change in speed. Flywheels...
  • Combustion Engines-Image
    Combustion Engines - (264 companies)
    ...instantly like IC engines, which makes them less useful for applications such as vehicles and aircraft. They are most commonly used for heating, cooling, and underwater power systems. Stirling Engine - Image Credit: MIT. Steam Engines. Steam engines...
  • Flywheel Power Systems-Image
    Flywheel Power Systems - (20 companies)
    Flywheel power systems are flywheel rotors with integrated motor / generators contained inside a housing. They store energy mechanically in the form of kinetic energy. Flywheel power systems, also known as flywheel energy storage (FES) systems...
  • Steam Traps-Image
    Steam Traps - (229 companies)
    Steam traps are automatic valves that release condensate from a steam space while preventing the loss of live steam. They also remove air and noncondensables from the steam space. Steam traps are automatic valves that release condensate from a steam...
  •  
    Steam Valves - (242 companies)
    Steam valves are used to control the flow and pressure level of steam and heated water vapor. Steam valves are used to control the flow and pressure level of steam and heated water vapor. Steam is used in a large number of industrial applications...
  •  
    Steamers and Steam Generators - (118 companies)
    Steamers and steam generators produce steam vapor for cleaning, oxidation, and other process functions. They heat water above the boiling or vapor point to convert the water into high-temperature water vapor or steam. When water is heated...
  •  
    Engine Starters - (60 companies)
    ...then engages a lever that activates the driveshaft, pushing a drive pinion until it meshes with the starter ring gear on the engine 's flywheel. Once the engine starts, a spring separates the pinion gear from the ring gear, causing the starter motor...
  •  
    Stirling Engines - (8 companies)
    ...a piston to move in response. Stirling engines can utilize the heat from many sources of energy to achieve a temperature differential. These engines work as a closed system, as opposed to a steam or internal combustion engine, as the gasses inside...
  •  
    Steam and Gas Turbines - (79 companies)
    Steam turbines and gas turbines are rotating machines that extract energy from pressurized steam and/or from combustion gases. Types of Steam and Gas Turbines. There are two basic types of steam turbines: impulse and reaction. Impulse turbines...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire