Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tempco Electric Heater Corporation
Description: annealed surface treatments available for Stainless Steel or Incoloy sheath designs. NEMA 4 (moisture resistant) and/or NEMA 7 (explosion resistant) terminal enclosures External Power wiring options include flexible cord/plug, armored cable, wire braided or plain lead wire. Process or
- Maximum Operating (Sheath) Temperature: 60 to 250 F
- Watt Density: 8 to 32 W/in²
- Maximum Operating Temperature: 60 to 250 F
- Features: 55 Gallon, Electric, Insertion
-
Supplier: HAVE, Inc.
Description: black matte finish. Cable Capacity of Reel Cable O.D. (in.) .25 - 600 ft Cable O.D. (in.) .32 - 350 ft Cable O.D. (in.) .38 - 225 ft Cable O.D. (in.) .41 - 200 ft Cable O.D. (in.) .45 - 150 ft Cable O.D. (in.) .49 - 125 ft
- Features: Cable Reel
-
Supplier: Visual Sound, Inc.
Description: Shure Incorporated The Model PG52 is a unidirectional (cardioid) dynamic kick drum microphone that is specifically tuned to capture the kick drum's low - end punch. A high-performance Cardioid Dynamic Kick Drum microphone tuned to capture low-end punch. The PG52-XLR includes an
- Directivity: Cardioid, Directional
-
-
Supplier: Visual Sound, Inc.
Description: Shure Incorporated The Model PG56 is a unidirectional (cardioid) dynamic snare and tom drum microphone with a compact design for close pickup. A compact drum microphone for close miking. The PG56-XLR includes a 15ft (4.57m) XLR to XLR Cable, A50D Drum Mic Clamp,
- Directivity: Cardioid, Directional
-
Supplier: TMP Pro Distribution
Description: number, steel mesh grill, Switchcraft® XLR connector and includes a tension-fit heavy duty nylon mic clip. Transformerless design, low impedance, and balanced output allow for interference-free performance even with long cable runs. Type: Dynamic Polar Pattern: Cardioid Frequency
-
Supplier: TMP Pro Distribution
Description: A high-performance cardioid dynamic kick drum microphone tuned to capture low-end punch. The PG52-XLR includes an Integrated Stand Mount, 15ft (4.57m) XLR to XLR Cable, 5/8" to 3/8" Thread Adapter, and a Storage Bag. Microphone Type Dynamic (moving coil) Polar Pattern Cardioid
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Pendant UPC: 641594128109 Category: Cable Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
- Light Fixture Wattage: 60.00000000000001 watts
- Fixture Type: Pendants
- Application: Residential
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 20.00 Bulb Type: T3 Qty: 6 Wattage: 100 Finish: Brushed Steel Product Name: Six Light Chandelier UPC: 641594076509 Category: Cable Chandelier Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
- Light Fixture Wattage: 100 watts
- Fixture Type: Pendants
- Application: Residential
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594128116 Category: Cable Pendant Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
- Light Fixture Wattage: 60.00000000000001 watts
- Fixture Type: Pendants
- Application: Residential
-
Supplier: Visual Sound, Inc.
Description: construction. Integral stand mount. Hardened steel mesh tapered grille that resists wear and abuse. Includes 15ft (4.57m) cable and storage bag.
- Directivity: Cardioid, Directional
-
Supplier: Visual Sound, Inc.
Description: Durable metal construction. Integral stand mount. Hardened steel mesh tapered grille that resists wear and abuse. Includes 15ft (4.57m) cable, A50D drum mount and storage bag.
- Directivity: Cardioid, Directional
-
Supplier: Certex UK
Description: dimensionally stability, especially when used on sheaves or drums. In stainless steel (AISl 316) it's well suited for marine and aggressive environments.
- Diameter: 0.8661422 inch
- Breaking Strength: 60,696 lbs
- Number of Strands: 6
- Application: Crane / Hoist / Lift
-
Supplier: Certex UK
Description: dimensionally stability, especially when used on sheaves or drums. In stainless steel (AISl 316) it's well suited for marine and aggressive environments.
- Diameter: 0.9448824 inch
- Breaking Strength: 72,385.6 lbs
- Number of Strands: 6
- Application: Crane / Hoist / Lift
-
Supplier: Certex UK
Description: dimensionally stability, especially when used on sheaves or drums. In stainless steel (AISl 316) it's well suited for marine and aggressive environments.
- Diameter: 0.4724412 inch
- Breaking Strength: 18,096.4 lbs
- Number of Strands: 6
- Application: Crane / Hoist / Lift
-
Supplier: Certex UK
Description: dimensionally stability, especially when used on sheaves or drums. In stainless steel (AISl 316) it's well suited for marine and aggressive environments.
- Diameter: 0.6299216 inch
- Breaking Strength: 32,146.4 lbs
- Number of Strands: 6
- Application: Crane / Hoist / Lift
-
Supplier: OZ Lifting Products LLC
Description: Features and Benefits All steel construction Compact design Ergonomic rubber handle Multiple frame mounting positions Fully enclosed gearing Solid machined gear Automatic weatherproof weston brake Dual cable anchor point Large diameter drum Rubber handle High gear ratio Test
- Load Capacity: 1,000 lbs
- Line Diameter: 0.1875 inch
- Line Length: 140 ft
- Type: Hand
-
Supplier: OZ Lifting Products LLC
Description: Features and Benefits All steel construction Compact design Ergonomic rubber handle Multiple frame mounting positions Fully enclosed gearing Solid machined gear Automatic weatherproof weston brake Dual cable anchor point Large diameter drum Rubber handle High gear ratio Test
- Load Capacity: 1,000 lbs
- Line Diameter: 0.1875 inch
- Line Length: 140 ft
- Type: Hand
-
Supplier: RS Components, Ltd.
Description: Runpotec RUN20696 Cable Drum Roller
- Height: 11.5748094 inch
- Features: Specialty / Other
- Material: Steel
-
Description: Identical in design and function to the traditional 7012 device, this unit is made of stainless steel for applications requiring rust free installation. Torque capacity is somewhat reduced due to the nature of stainless steel. Characteristics Slimmest design, especially suitable for
- Shaft Diameter (Internal Locking Style): 5.118113 inch
- Maximum Torque: 8,123.89380530973 Ft-lbs
- Design Units: English, Metric
- Application: Internal (Thru Bore)
-
Supplier: Hi-Tech Controls, Inc.
Description: For use as a feeder cable under rough conditions in motors and machine construction, at shipyards, in steel production and in farming. Supply lengths are on original reels of 76 m or 152 m or on drums of 305 m lengths. Resistant – Oil – Wetness – UV-radiation
- Number of Conductors: 2 to 4 #
- Operating Temperature: -40 to 90 C
- North American (AWG): 10 to 18 AWG
- Features: Bulk Cable
-
Supplier: Hannay Reels
Description: Handheld and lightweight. Equipped with Velcro cable fastener. Non-reflective black matte finish is standard. Optional storage drum extension. Adjustable cam-lock drag brake.
- Hose / Cable Length: 125 to 1,700 ft
- Flange Diameter: 10.75 to 14 inch
- Core Diameter: 4 to 6 inch
- Hose / Cable Outside Diameter: 0.25 to 0.67 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Individually powder coated components offer the maximum protection from premature corrosion. All-bolted heavy gauge steel construction provides long life and ease of use and maintenance. Manual drum lock prevents spool from turning when not in use preventing unwanted pay out of
- Voltage: 90 volts
- Hose / Cable Length: 150 to 300 ft
- Flange Diameter: 19.375 inch
- Inside Traverse: 6 inch
-
Supplier: HAVE, Inc.
Description: black matte finish. Cable Capacity of Reel Cable O.D. (in.) .25 - 1700 ft Cable O.D. (in.) .32 - 950 ft Cable O.D. (in.) .38 - 725 ft Cable O.D. (in.) .41 - 600 ft Cable O.D. (in.) .45 - 450 ft Cable O.D. (in.) .49 - 425 ft Cable O.D. (in.) .58
- Features: Cable Reel
-
Supplier: American Casting & Manufacturing Corp.
Description: The Model CL99-332 is a metal bodied easy to lock cable seal. The 3/32" cable is made out of stainless steel and is available for purchase in 14" or 24" lengths. DESCRIPTION AC&M Model CL99-332 is a zinc bodied adjustable cable seal . The CL99-332 features a 2.4mm (3/32
- Applications: Airplane, Cargo / Container, Drum / Barrel, Rail Car, Truck Trailer, Utility Meter / Government
- Sealing Devices: Cable Seal
- Features: Disposable, Markable
-
Supplier: FLUX-GERÄTE GMBH
Description: stripped for cleaning with a minimum of effort Pump Type: F 430 S-41/38 in stainless steel 316 L / 316 Ti Immersion length: 1000 and 1200 mm Motor Type: Commutator motor Type F 460 Ex, 460 Watt, II 2 G EEx de IIC T6 with power supply cable, 5 m long, and safety plug explosion-proof to
- Pump Type: Drum Pumps
-
Supplier: BEI IDEACOD SAS
Description: of operation : a cable of measurement out of stainless steel, of great flexibility coated with a film polyamide, is rolled up and been held on a drum of precision. With the cable of measurement is associate interdependent of the drum, an optical encoder, of
- Sensor Technology: String Potentiometer
-
Supplier: DRUM-MATES Inc.
Description: DRUM-MATES® high-efficiency, industrial duty, double diaphragm stainless steel pump provides transfer of thin, medium or heavy thickness, flowable liquids. It is a selfpriming pump that offers the Elima-Matic air valve system for non-stalling, lube-free performance. It has a flow rate
- Pump Type: Double Diaphragm Pumps
-
Supplier: BEI Sensors
Description: of operation : a cable of measurement out of stainless steel, of great flexibility coated with a film polyamide, is rolled up and been held on a drum of precision. With the cable of measurement is associate interdependent of the drum, an optical encoder, of
- Measurement Range: 0 to 137.79535 inch
- Sensor Technology: Linear Encoder
-
Supplier: American Casting & Manufacturing Corp.
Description: High Security. This fixed length cable seal features a 4.8mm (3/16) inch) diameter cable, available in 14" or 36" lengths. Custom print available on orders of 100 or more. SEALING PROCEDURE No tools necessary, simply insert cable into locking device. Record seal number and
- Applications: Airplane, Cargo / Container, Drum / Barrel, Rail Car, Truck Trailer, Utility Meter / Government
- Sealing Devices: Cable Seal
- Features: Disposable, Markable
-
Supplier: Hannay Reels
Description: No live connections. Broadcast Cable / Extension Cord / Rope Small, lightweight, durable. Adjustable cam-lock drag brake. Optional storage drum extension.
- Hose / Cable Length: 100 to 280 ft
- Flange Diameter: 10.75 inch
- Core Diameter: 4 inch
- Hose / Cable Outside Diameter: 0.39 to 0.6 inch
-
Description: Yale Cable King Monorail and Base Mount Unit (Single Reeved). Monorail or deck mount versions for use in a variety of standard industrial and hazardous environments. Additional features and benefits include: Lug, Plain, Geared, Motorized Trolley, Base & Deck Mount One-Piece Welded
-
Supplier: Hannay Reels
Description: For storage of hose, cable, rope, or wire Industrial Maintenance / Construction / Agriculture / Grounds Maintenance Direct crank rewind. Removable steel handlebar. Supplied with cam-lock drag brake. Comes with rubber tires. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum to
- Hose / Cable Length: 300 to 1,100 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.39 to 0.69 inch
-
Supplier: HAVE, Inc.
Description: initiate winding. This model is supplied with a cam lock brake Cable Capacity of Reel Cable O.D. (in.) .35 - 950 ft Cable O.D. (in.) .41 - 800 ft Cable O.D. (in.) .45 - 700 ft Cable O.D. (in.) .49 - 575 ft Cable O.D. (in.) .58 - 425 ft Cable O.D.
- Features: Cable Reel
-
Supplier: Youngstown Barrel & Drum Co.
Description: Ultra-Drain Seal Plus® > Ultra-Modular IBC Spill Pallets® > Open Head Plastic Drums > Plastic Pails > Ultra-Vapor Lock® > Ultra-Spill Berm® > Ultra-Sidewinder® Cable Protection System > Ultra-Absorbent Tarp® > Lock-Rim Fiber Drums > Ultra-Spill Pallet Plus Models® > All-Fiber
- Industry / Application: Oil & Gas / Petrochem
Find Suppliers by Category Top
Featured Products Top
-
Hannay Reels C16-10-11-DE portable cable storage reel is designed with rugged steel and aluminum for durability and function. The crank handle permanently attaches to the disc for ease of use, and the cam-lock drag brake system locks cables in place. With the additional storage drum extension (read more)
Browse Cable Reels Datasheets for Hannay Reels -
The Hannay CR 16-14-16 cable reel is compact, lightweight and portable, accommodatimg a large amount of power cable for its size and weight. It is equipped with a three-conductor collector ring assembly that is housed inside the reel's drum. A pre-wired supply cord enables direct live hookup and (read more)
Browse Cable Reels Datasheets for Hannay Reels -
. Removable steel handlebar. Comes with rubber tires. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum to initiate winding. Storage Applications: Industrial maintenance hose or cable Construction - keep cable and hose organized (read more)
Browse Reels Datasheets for Hannay Reels -
with built in strain reliever cable as used on single speed hoist applications (All others use a separate steel strain reliever cable.) Improved plow steel pre-formed cable for maximum strength and life Full-swiveling, heat-treated forged an existing facility, reducing or steel hook (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Configurations A RUPEX® coupling comprises two hub sections which are mounted on the machine shafts. The hub parts are connected positively by steel pins and elastomer elements. The coupling can be fitted with add-on parts such as brake disks or brake drums. Up to size (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
& civilian vehicle?mounted communication systems Radar antenna, microwave detection equipment Satellite ground?based receiving & transmitting antennas Microwave signal test benches & rotating test equipment Industrial cable drum, packaging machine (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
(UNS S31277) 6 Moly minimum grade. An advanced 7% molybdenum super-austenitic stainless steel offering corrosion resistance in most environments superior to 6% molybdenum super-austenitic stainless steels. In many environments, alloy 27-7MO offers resistance approaching or (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.
Conduct Research Top
-
ADVANTAGES OF DRAW-WIRE ENCODERS
outputs (a potentiometer can be installed as well). a stainless-steel wire having different lengths (Lika's range varies from 2 m up to 50 m / from 3.28 ft up to 164 ft). It is wound on a spring-wired drum and then pulled out and rewound during operation. The stainless-steel wire is attached
More Information Top
-
steel cable drum - offers from steel cable drum manufacturers, suppliers, exporters & wholesalers
steel cable drum .
-
steel cable drums exporter - steel cable drums manufacturers, exporters, factories, suppliers, China steel cable drums
steel cable drums .
-
steel cable drums ( Page 14 ) - offers from steel cable drums manufacturers, suppliers, exporters & wholesalers
steel cable drums .
-
steel cable drums ( Page 13 ) - offers from steel cable drums manufacturers, suppliers, exporters & wholesalers
steel cable drums .
-
steel cable drums ( Page 2 ) - offers from steel cable drums manufacturers, suppliers, exporters & wholesalers
steel cable drums .
-
steel cable drums ( Page 3 ) - offers from steel cable drums manufacturers, suppliers, exporters & wholesalers
steel cable drums .
-
steel cable drums ( Page 4 ) - offers from steel cable drums manufacturers, suppliers, exporters & wholesalers
steel cable drums .
-
steel cable drums ( Page 10 ) - offers from steel cable drums manufacturers, suppliers, exporters & wholesalers
steel cable drums .
-
Steel Cable Drum from Ningbo Beilun Tiaoyue Machine Co.,Ltd, China
Steel Cable Drum .
-
cable bunching machine - offers from cable bunching machine manufacturers, suppliers, exporters & wholesalers
Steel Cable Drums .
Indicates content that may require registration and/or purchase.