-
Supplier: Reid Supply
Description: Guide bushings provide a simple method for mounting guide wheels in a precise and rigid fashion. Insert a fastener with a washer in the through hole to attach wheels to machinery. Concentric version is for mounting in a fixed location. The eccentric version has an offset hole to
-
Supplier: Jergens, Inc.
Description: Jergens Stainless Steel Ball Lock® Face Mount Receiver Bushings are generally utilized in blind hole applications (Slip Fit). Features, Benefits, & Product Specifications: Material: 17-4 PH Stainless Steel Heat Treat: 40-45 RC Note(s): Cap screws supplied Installed
-
Supplier: Jergens, Inc.
Description: Jergens Stainless Steel Ball Lock® Back Mount Receiver Bushings are used in through hole applications (Light Press Fit). Features, Benefits, & Product Specifications: Material: 17-4 PH Stainless Steel Heat Treat: 40-45 RC Note(s): Installed bushings should be
-
-
Supplier: Reid Supply
Description: Drill bushings or drill guides are installed into a drilling jig to guide, support, and position a drill or other cutting tool during metalworking tasks. Also known as drill guide bushings, or drill jig bushings these
-
Supplier: Reid Supply
Description: Drill bushings or drill guides are installed into a drilling jig to guide, support, and position a drill or other cutting tool during metalworking tasks. Also known as drill guide bushings, or drill jig bushings these
-
Supplier: Sandvik Coromant Co.
Description: with drill bushing Composite-metal drill with pilot CoroDrill 452.4…CM Drill pilot designed for pre-drilled and non-pre-drilled applications For high-quality holes with exceptional finish and quality Minimum force needed to complete hole Use with guide
- Cutting Diameter: 0.098 to 0.5 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Plastic
- Units: English / Fractional, Metric
- Product: Individual Drill
-
Supplier: DME Company
Description: D-M-E offers a wide range of Steel Sprue Bushings as well as an array of Performance Sprue Bushings that are interchangeable with D-M-E "B' Series and "U" Series Sprue Bushings. All D-M-E Steel Sprue Bushings are comprised of S.A.E. 6145 steel that's
-
Supplier: Carr Lane Manufacturing Co.
Description: FEATURES: Oil grooves are specially designed coolant passageways in a bushing's ID wall. Oil grooves are available on almost any bushing type, including press fit, head press fit, and renewable. Use when you need complete drill lubrication and cooling, such as when drilling
-
Supplier: Carr Lane Manufacturing Co.
Description: FEATURES: Oil grooves are specially designed coolant passageways in a bushing's ID wall. Oil grooves are available on almost any bushing type, including press fit, head press fit, and renewable. Use when you need complete drill lubrication and cooling, such as when drilling
-
Supplier: DME Company
Description: Three-plate extension bushings can save material, reduce cycle time and help prevent runner hang-ups in 3-plate molds. Designed for use with T-Series 3-Plate Mold Bases, 3-Plate Extension Bushings reduce sprue length to aid in the ejection of the runner from the mold. Made from AISI
-
Supplier: Carr Lane Manufacturing Co.
Description: FEATURES: Oil grooves are specially designed coolant passageways in a bushing's ID wall. Oil grooves are available on almost any bushing type, including press fit, head press fit, and renewable. Use when you need complete drill lubrication and cooling, such as when drilling
-
Supplier: Modern Linear Incorporated
Description: The Modern Linear Double Track Linear Guide Carriage is designed to work with the Double Edge Track or the Double Track Linear Guide Rail. The carriage consists of a square, anodized aluminum plate with 4 rollers and bushings pre-mounted. The carriage is ready to roll onto the
- Guide / Rail Shape: Linear Motion Guide, V - Grooved Guide
- Guide / Rail Features and Options: Pre-drilled Holes
- Material: Stainless Steel
-
Supplier: THK America, Inc.
Description: The LM block has a smaller width (W) and the mounting holes are tapped. It succeeds the height dimension of full-ball type LM Guide HSR-R. Carbon Steel version is also available. More detailed specifications are available in our digital catalog.
-
Supplier: Modern Linear Incorporated
Description: gap.Double track can be used with guide roller and bushing components for a compact, integrated system. Alternately, it can be ordered as part of a pre-engineered and pre-assembled linear guide that includes a spacer and complete carriage.Designed with two 90° v-edges, standard
- Guide Width or Diameter: 1.5 inch
- Guide / Rail Features and Options: Pre-drilled Holes
- Material: Stainless Steel
- Guide / Rail Shape: V - Grooved Guide
-
Supplier: Rable Machine, Inc.
Description: the tools remain stationary, unlike conventional turning in which the part is stationary and the tools move. Work pieces are firmly held within the machine and are advanced through a guide bushing. Different types of guide bushing can be used to achieve tighter fits and
- Materials: Aluminum, Brass, Bronze, Composites, Copper, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Features: Midwest US Only, North America, Northeast US Only, Southern US Only, United States Only
-
Supplier: Nylatech, Inc.
Description: typical applications for cast nylon in construction and building are vast and growing each year. Here are some of the most common parts we’re asked to make in cast nylon: Sheaves & Pulleys (replaced traditional steel or iron sheaves) Bushings Spacers Pipe clamps Sprockets (chosen due
- Services: Assembly Services, Design Assistance
- Specialty Machining: Casting Machining
- Machining Capabilities: Drilling, Milling, Turning
- Features: North America, Northwest US Only, Other, United States Only
Find Suppliers by Category Top
Featured Products Top
-
Oil-Impregnated bronze bushing are engineered to eliminate or reduce the need for bearing lubrication. Oil-Impregnated Bronze Bushing The OBCR and OBYR Series replace the standard steel needle rollers with an oil impregnated engineered (read more)
Browse Guide Bushings and Drill Bushings Datasheets for Accurate Bushing Company, Inc. -
recirculating ball guides. Debris caught between the wheels and track is wiped away naturally. Ball bushings and ball rails use the shaft or rail as the inner race of the bearing, making them susceptible to contamination failure. 440c stainless steel guide rollers and track are also available for (read more)
Browse Datasheets for Modern Linear Incorporated -
and track is wiped away naturally. Ball bushings and ball rails use the shaft or rail as the inner race of the bearing, making them susceptible to contamination failure. 440c stainless steel guide rollers and track are also available for corrosive environments FAST (read more)
Browse Datasheets for Modern Linear Incorporated -
steel. Specialty Fasteners: Jergens Inc is a global manufacturing leader of innovative specialty fasteners for a wide range of applications. With thousands of standard products available, you’ll find our tooling (read more)
Browse Guide Bushings and Drill Bushings Datasheets for Jergens, Inc. -
Stainless Steel Clamp Bushings The C-Flex patent pending progressive clamp bushing, utilizes force multiplying technology to generate large clamping forces with multi-surface contact. HARDENED STAINLESS (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
Modern Linear Inc., San Rafael, Ca. has produced a guide roller based linear guide made entirely of steel components. A large oil field equipment manufacturer contacted Modern Linear after visiting the website. It looked like the Double Track Linear Guide product would be the best choice for the (read more)
Browse Linear Slides and Linear Stages Datasheets for Modern Linear Incorporated -
seals. The seal is superior to wipers common in recirculating ball guides. Debris caught between the wheels and track is wiped away naturally. Ball bushings and ball rails use the shaft or rail as the inner race of the bearing, making them susceptible to contamination failure. 440c stainless steel (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
. Stainless Parts Available Guide Rollers: 440 stainless tire, nylon retainer, 440 stainless balls, nitrile rubber seals. Bushing & Studs: 303 Stainless steel. Track: 420 stainless steel, hardened at the v-edge. Hybrid Roller (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
A guide to fasteners: Types of bolts, nuts, and washers All fasteners perform the same function — mechanically joining and securing two or more parts together. However (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
. The seal is superior to wipers common in recirculating ball guides. Debris caught between the wheels and track is wiped away naturally. Ball bushings and ball rails use the shaft or rail as the inner race of the bearing, making them susceptible to contamination failure. 440c stainless steel guide (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated
More Information Top
-
CR4 - Thread: Etching on Stainless Steel
You might be interested in: Etchers and Etching Machines, Guide Bushings and Drill Bushings, Stainless Steel Alloys .
-
CR4 - Thread: Vinyl Acetate Monomer - Are Bronze, Gray Iron, Ni-Resist Acceptable?
You might be interested in: Guides Bushings and Drill Bushings, Specialty Steels and Other Iron Alloys, Ferrous Metals and Iron Alloys .
-
CR4 - Thread: Steel and Gas
You might be interested in: Guide Bushings and Drill Bushings, Stainless Steel Alloys, Linear Guides and Rails .
-
Diamond Honing Tool Technology Now Available In Canada
Typical applications include carbide wear parts, guide and drill bushings , ceramic cylinders, heat treated steel , high nickel stainless steel, MMX aluminum alloys, chromed and plated bores, aerospace components and medical parts.
-
Introducing The Diamond Flex-Hone Tool
Applications include Carbide Wear Parts, Guide and Drill Bushings , Ceramic Cylinders, Heat Treated Steel , High Nickel Stainless Steel, MMX Aluminum Alloys, Chromed and Plated Bores, Aerospace Components, Medical Parts and EDM Recast Layer.
-
Machining
The most common locating guide is a drill or reamer bushing , which is a hardened steel tube whose inside diameter is just slightly larger than the cutting-tool diameter.
-
Workstation redesign for a repetitive drill press operation: A combined work design and ergonomics approach
An interchangeable 13/16'' internal diameter bushing with necessary locking arrange- ment guided the drill -bit point to the steel or connector plate (Figure 4).
-
Machine Tools Handbook: Design and Operation > TOOL ENGINEERING
Parts subjected to low stress, but high wear can be economically made of carburizing steels , which can be case-hardened to 0.8–1.2 deep hard [RC60] skin, e.g., guide pillars of die sets, and drill guide bushes .
-
Tungsten Carbide Rods for End Mills and Drills from Lemo International Co.,Ltd , China
Mold components???lastic Injection Mold components,ejector pin,core pin, guide pin , guide bushing , Press Die Mold components, punch, non-standard mould components, MISUMI standard parts, HASCO, tungsten carbide rod, cutting tools(End Mills. Drill Bits), carbon steel , tool steel.
-
H13 SKD61 1.2344 Tool Steel Mould Steel from Lemo International Co.,Ltd , China
Mold components???lastic Injection Mold components,ejector pin,core pin, guide pin , guide bushing , Press Die Mold components, punch, non-standard mould components, MISUMI standard parts, HASCO, tungsten carbide rod, cutting tools(End Mills. Drill Bits), carbon steel , tool steel.
Indicates content that may require registration and/or purchase.