-
Supplier: Jergens, Inc.
Description: Jergens Ball Lock® Fixture Plates are for horizontal or vertical machining centers, toolroom mills, or multiple pallet machining centers. Each fixture plate is machined to close tolerances and reduces fixture set-up assembly time. Features, Benefits, & Product
- Length: 0.787402 inch
- Material: Aluminum, Steel
- Orientation: Horizontal, Vertical
- Features: Other
-
Supplier: Jergens, Inc.
Description: We are able to quote you on your special Round Fixture Plate requirement with or without the Ball Lock® Mounting System. Please contact our Workholding Solutions Group at (877) 426-2504 or workholding@jergensinc.com. Features, Benefits, & Product Specifications: Materials: Cast
- Length: 0.6299216 inch
- Material: Aluminum, Steel
- Features: Other
- Shape: Round
-
Supplier: Jergens, Inc.
Description: Jergens Ball Lock® Jigsaw Interlocking Fixture Plates are useful for high density fixturing of small parts. Its design allows close vise spacing for more parts per run. These fixture plates are ideal for use with our Narrow Base 4" (100mm) Production Vises and Narrow Base
- Length: 0.787402 inch
- Material: Aluminum, Steel
- Features: Other
- Plate / Block Type: Tooling / Fixture Plate
-
-
Supplier: Te-Co, Inc.
Description: Product Information Extensive tapped dowel pin hole configuration provides the flexibility to accurately and quickly fixture practically any workpiece or mount any vise. Fixture plates consist of alternating 1/2" dowel pin holes for workpiece location, along with 1/2" and 3/8"
- Width: 20 inch
- Length: 20 inch
- Shape: Square
- Plate / Block Type: Tooling / Fixture Plate
-
Supplier: Te-Co, Inc.
Description: Product Information Extensive tapped dowel pin hole configuration provides the flexibility to accurately and quickly fixture practically any workpiece or mount any vise. Fixture plates consist of alternating 1/2" dowel pin holes for workpiece location, along with 1/2" and 3/8"
- Width: 10 inch
- Length: 10 inch
- Shape: Square
- Plate / Block Type: Tooling / Fixture Plate
-
Supplier: Te-Co, Inc.
Description: Product Information Extensive tapped dowel pin hole configuration provides the flexibility to accurately and quickly fixture practically any workpiece or mount any vise. Fixture plates consist of alternating 1/2" dowel pin holes for workpiece location, along with 1/2" and 3/8"
- Width: 15 inch
- Length: 20 inch
- Shape: Rectangular
- Plate / Block Type: Tooling / Fixture Plate
-
Supplier: Carr Lane Manufacturing Co.
Description: install both Quintus 2 pull-down bolts in the fixture plate's M10 counterbored bottom locating holes (order separately – see Dimensions page for part number). To locate and clamp the fixture plate, the Quintus 2 riser utilizes these two pull-down bolts – #1 with
- Width: 9.842525 inch
- Orientation: Multi-axis
- Shape: Round
- Material: Steel
-
Supplier: Imao-Fixtureworks
Description: Features Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours For details of the adjustable handle (FKF type).
- Material: Stainless Steel, Steel
-
Supplier: Carr Lane Manufacturing Co.
Description: Fixture Studs have a thread-locking interference thread at the bottom end to install permanently in a fixture plate. These small sizes are designed specifically for mini-size stainless clamp straps.
- Length: 1 to 4 inch
- Inch: # 10, 1/4", 3/8", 5/16"
- Shape: Round
- Material: Stainless Steel
-
Supplier: Radwell International
Description: GROUNDED INDUSTRIAL EXTENSION LIGHT, 6000 SERIES, ZINC PLATED 10 GAUGE STEEL CAGE, 25 FT CORD, 125 V, 10 A, ACCOMODATES UP TO 200 W BULB. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 3200 Series Precision Move Fixtured Pallet Mount Conveyors: Fixture Mounting Bar Features: Provides an accurate mounting bar for pallet attachment M6 taps located along the bar length Provided assembled to conveyor belt Plated steel bar Fixture Mounting Bar Specs:
- Speed: 270 ft/min
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: Carr Lane Manufacturing Co.
Description: FEATURES: Precision lightweight tooling plates that mount on a modular tooling block. Finish ground to tight tolerances. Plates are available either with multipurpose holes to build modular fixtures, or as blanks to build permanent fixtures. Multipurpose holes are spaced
- Width: 7.5 inch
- Length: 11.5 inch
- Height / Thickness: 1 inch
- Material: Cast Iron
-
Supplier: RAB Lighting
Description: DISTRIBUTION/BEAM SPREAD APPLICATION WET LOCATION WITH (2) BELL FLOODLIGHT FIXTURE (H101), PRE-ASSEMBLED UNIVERSAL MOUNTING PLATE (CU4)
- Light Fixture Wattage: 300 watts
- Fixture Type: Flood Lights
- Lamp Type: Incandescent
- Application: Security
-
Supplier: Carr Lane Manufacturing Co.
Description: FEATURES: Precision lightweight tooling plates that mount on a modular tooling block. Finish ground to tight tolerances. Plates are available either with multipurpose holes to build modular fixtures, or as blanks to build permanent fixtures. Multipurpose holes are spaced
- Width: 9.75 inch
- Length: 13.75 inch
- Height / Thickness: 1.1875 inch
- Material: Cast Iron
-
Supplier: Imao-Fixtureworks
Description: Features Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours For details of the adjustable handle (FKF type).
- Clamping Width: 0.31102379 to 1.18504001 inch
- Clamping Force: 202.32 to 5,844.8 lbs
- Actuation: Manual
- Material: Steel
-
Supplier: Generation Brands
Description: STEEL (BODY/BACKPLATE), GLASS (SHADE/CRYSTALS) MATERIAL ARCTIC SILVER (BODY/BACKPLATE), GOLD LUSTER (SHADE), PLATED SMOKE (CRYSTALS) FINISH 31-7/8 INCH 9-1/2 INCH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE 8 INCH EXTENSION PRISCILLA BRAND SHADE SIZE 5-1/2
- Light Fixture Wattage: 100 watts
- Features: Other
- Fixture Type: Wall Fixtures
-
Supplier: Generation Brands
Description: STEEL (BODY), GLASS (SHADE) MATERIAL BRITISH BRONZE (BODY), DARK CREAM SCAVO (SHADE) FINISH 16 INCH 7 INCH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE SOMERSET BRAND SHADE SIZE 13 INCH DIA X 4 INCH H MOUNTING PLATE SIZE 1 INCH L X 4 INCH W 1 INCH H LAMP
- Light Fixture Wattage: 60.00000000000001 watts
- Fixture Type: Ceiling Fixtures
-
Supplier: Jergens, Inc.
Description: Lock® Fixture Kits include: (1) Steel Subplate Aluminum Fixture Plate(s) Ball Lock® Shanks T-Slot Nuts for mounting the subplate to the machine table Sine Fixture Keys for accurate subplate locating Socket Head Cap Screws
- Type: Work Support
-
Supplier: bulbs.com
Description: Value Brand 400 Watt Portable High Bay Fixture. Heavy Duty Die Cast Aluminum Housing, White Powdercoat Finish, HBAB1 Stamped Steel Accessory Bracket, Zinc Plated Steel Wire Guard with Open-Close Design for Easy Relamping. Includes one 400 Watt Pulse Start Lamp, CWA Ballast,
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 400 watts
- Features: Ballast Included
- Fixture Type: Ceiling Fixtures
-
Supplier: Juno Lighting Group
Description: 12 INCH DIA X 11 1/2 INCH H SIZE UL 1598, CSA C22.2 APPROVAL CABLE SUSPENSION MOUNTING LIGHTING FIXTURE INCANDESCENT LAMP TYPE 150 W LAMP WATTAGE STEEL HOUSING MATERIAL PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE MEDIUM BASE LAMP BASE DAMP
- Light Fixture Wattage: 150 watts
- Lamp Type: Incandescent
-
Supplier: Juno Lighting Group
Description: 22 3/4 INCH DIA X 30 1/8 INCH L SIZE CORROSION RESISTANT POLYESTER COATED FINISH UL 1598, CSA C22.2 APPROVAL HEAVY DUTY ZINC PLATED STEEL YOKE MOUNTING HPF, REMOTE BALLAST, PROBE START BALLAST TYPE YES LAMP INCLUDED BT56 METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE NEMA 2 X 2 DISTRIBUTION/BEAM
- Light Fixture Wattage: 1,000.0000000000001 watts
- Features: Ballast Included, Bulb Included
- Fixture Type: Flood Lights
- Lamp Type: Metal Halide
-
Supplier: Appleton Electric
Description: LAMP/BALLAST VOLTAGE 1.9 SQ FT EPA AREAMASTER[T] BRAND GASKET MATERIAL SILICONE RUBBER LENS MATERIAL IMPACT RESISTANT GLASS REFLECTOR MATERIAL ALZAK[R] ALUMINUM TEMPERATURE 85 DEG C YOKE FINISH ARCHITECTURAL BRONZE POLYESTER YOKE MATERIAL ZINC PLATED STEEL G-AML MODEL
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 70 watts
- Features: Ballast Included
- Lamp Type: Sodium
-
Supplier: Te-Co, Inc.
Description: Product Information Machinable steel washers provide more flexibility for holding round or unusual shape parts Parts can be held directly to the fixture plate surface or elevated for through drilling Special screw provided to hold the washer in the proper place during machining
- Features: Specialty / Other
- Material: Steel
-
Supplier: bulbs.com
Description: Crescent T-Bay II Fixture: Ignites Four F32T8 Lamps with Electronic Ballast for 120-277 Voltages Precision die-formed 22GA steel housing Architectural post painted finish eliminates exposed edges for safe handling Beveled Miro 4 reflector surrounds each lamp for optimum efficiency Two
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 32 watts
- Features: Ballast Included
- Fixture Type: Fluorescent Lights
-
Supplier: Inductotherm Group
Description: The Plate Bridge and Plate Gantry Saws, which is part of the Savage Saw product line, is Thermatool’s solution for companies looking to cut stainless steel or other specialty alloys in a high production environment using both dry and wet abrasive cutting techniques. The
- Cutting Capacity: 3 to 12 inch
- Power Type: AC Power
- Machine Type: Circular Saw
- Material Cut: Metal
-
Supplier: Imao-Fixtureworks
Description: Features Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours For details of the adjustable handle (FKF type).
- Material: Steel
-
Supplier: Monroe Engineering
Description: Material-Zinc Plated Steel or all Stainless Steel Solid Diamond Cut Knurled Head Heavy or Light Pressure Plunger can be Held in Withdrawn Position Nylon locking element
- Diameter / Size: 0.155 inch
- Length: 1.28125 inch
- Design Units: English
- Pin Type: Indexing / Pop Pin
-
Supplier: RAB Lighting
Description: MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE INJECTION MOLDED CLEAR POLYCARBONATE REFRACTOR REFRACTOR/LENS TYPE GARAGE LIGHTER[TM] BRAND APPLICATION WET LOCATION LAMP INTENSITY 4800 LUMEN BACK PLATE MATERIAL DIE-FORMED HEAVY GAUGE STEEL INCLUDES CENTER PIN TORX HEAD SCREW, SLOTTED
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 64 watts
- Features: Ballast Included, Bulb Included
- Application: Commercial
-
Supplier: Imao-Fixtureworks
Description: Features Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours For details of the adjustable handle (FKF type).
- Clamping Force: 472.08 to 3,506.88 lbs
- Clamping Mechanism: Screw
- Material: Steel
-
Supplier: JST Manufacturing, Inc.
Description: JST's Spinner and Hot Plate workstations are designed for ease of use and service. Spinner modules and/or Hot Plate modules are mounted in a sealed deck area with easily accessible storage and maintenance thru hinged doors. A stainless steel enclosure is nitrogen purged and
-
Supplier: Cole-Parmer
Description: corrosive vapors, heat, steam, and odors when mounted over areas with baths and circulators, small mixers, hot plates, or other equipment. If your application requires hood material of 304 stainless steel, contact our Application Specialists.
|To customize your canopy hood, order
- Fume Hood Type: General Purpose
-
Description: Fully factory assembled Non-metallic corrosion-resistant GRP housing, available in Red or Black Optional stainless steel ratchet adjustable mounting U-bracket for G-MSC-2B only (field assembly required) 316 stainless steel dome guard included on visual signals Standard M20 cable
-
Supplier: L.H. Dottie Company
Description: STRAIGHT TYPE STEEL MATERIAL ZINC PLATED FINISH 6 FT OVERALL LENGTH 1/4 INCH NOMINAL DIAMETER 20 TPI APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT ROD MODEL
- Length: 72 inch
- Inch: 1/4"
- Material: Steel
- Finish: Zinc Plated
-
Supplier: L.H. Dottie Company
Description: STEEL MATERIAL ZINC PLATED FINISH 12 GAUGE, 0.105 INCH WIRE DIAMETER 29 LB WORKING LOAD JACK CHAIN TYPE BREAKING LOAD 170 LB APPLICATION SUSPENDING FIXTURES CH1 MODEL
- Material Size: 0.105 inch
- Working Load Limit: 29 lbs
- Weldless Chain: Jack Chain
- Features: Plated
-
Supplier: ASTM International
Description: 1.1 This specification covers the chemical, mechanical, and physical requirements for available wrought alloy tool steel products. 1.2 These products, which include hot or cold finished bar, plate, sheet, strip, rod, wire, or forgings, are normally fabricated into tools, dies, or
Find Suppliers by Category Top
Featured Products Top
-
Jergens Zero Point System! Say goodbye to time-consuming set-ups and hello to increased productivity. With its pneumatic or hydraulic release, you can easily change fixtures with precision and minimal effort. Cut set up times by up to 90% and get more done in less (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
or hydraulic release, these positive locking and locating modules allow operators to quickly change out large and small fixtures with extreme accuracy and minimal effort. Quickly and accurately locate and clamp vises or fixtures, and with pull studs attached to your part, direct mount your (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
or hydraulic release, these positive locking and locating modules allow operators to quickly change out large and small fixtures with extreme accuracy and minimal effort. Quickly and accurately locate and clamp vises or fixtures, and with pull studs attached to your part, direct mount your (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
within the machining envelope. Key targets include greatest machining access, maximum number of fixtured parts, minimum changeover, and shortest cycle times. Follow us on: (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
wider range of horizontal machining with quick change. Made in the U.S.A., the columns with two new mounting systems offer quick change for both large and small vises. Ball Lock provides increased capability using larger production vises and plate work, while QLS makes the connection for smaller (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
QUICK-LOC™ QL2 MODULAR QUICK CHANGE PALLET SYSTEMS Jergens Quick-Loc™ is a modular quick change system that lets users achieve fast and repeatable fixture changes. The (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
repeatable fixture changes of various types of top tooling with receivers. The basis of the system is a 4-pull stud interface. Top tooling is located and clamped to a base receiver in a single step when the pull studs are inserted into the receiver and the clamping screw is tightened. Quick (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
are a number of key objectives we focus on when recommending these solutions to a customer, they include achieving the greatest machining access, maximized number of fixtured parts, and minimal changeover for the shortest cycle times possible”, said Omar Andino, Jergens National Sales Manager (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
manufacturing leader of CNC machining custom workholding products. Today, you'll find our vises, clamps & fixturing systems, tooling components, at work in just about every segment of the metalcutting industry on every continent. And our innovative engineered solutions like the patented Ball Lock®? (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
& fixturing systems, tooling components, at work in just about every segment of the metalcutting industry on every continent. And our innovative engineered solutions like the patented Ball Lock®? Mounting System and Fixture-Pro®? 5-axis workholding have changed the way manufacturers worldwide (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc.
More Information Top
-
Brazing fixture materials for fabrication of AM-350 fuel rod support grids (LWBR development program)
… M2 fixture However, this can be determined only by brazmg tests of full-size grids on fixtures Anisotropy was not a severe problem m AM-355, low-carbon, low-nitrogen AM-350, and M2 tool steel fixture plates , being minimized by procuring …
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/1111/1/A%20I%20Marasco%20-%20PhD%20Thesis.pdf
Typical K-Cor failure mode; fixture steel plates moved apart to show the failed skin-core interface _________________________ 90 Figure 5.10- X/K-Cor half specimen schematization.
-
The implementation of optimum MRR on digital PC-based lathe system
A numerical example of a single-tool finish-turning operation for specific S45C steel fixture plates from AirTAC Corporation in Taiwan is referenced for the .
-
Statistical estimation of disturbance energy due to conductor motion in rotor windings of superconducting generator
… strands and Kapton tapes are deformed by the compressive force applied by the fixture plates, be- cause the stiffnesses of Cu and Kapton are much lower than those of NbTi and CuNi in the strand and the stain- less steel fixture plate .
-
Rheological Properties of Cross‐Linked Hyaluronan–Gelatin Hydrogels for Tissue Engineering
When these measurements were performed on the pregel solutions using the customary parallel plate steel fixtures , it proved difficult to control evaporation at the sample/air interface.
-
Mapping Voids, Debonding, Delaminations, Moisture, and Other Defects Behind or Within Tunnel Linings
The unusually large peaks are associated with steel plates or fixtures installed on the tun- nel surface.
-
SAE Low-Frequency Brake Noise Test Procedure
Figure 5 Low-Frequency Test Fixture Upright Steel Plate Braces Figure 6 Low-Frequency Test Fixture Upright Channel Braces Figure 7 Low-Frequency Test Fixture Removable Top Frame INITIAL DYNAMOMETER TESTING The initial control program used a range of low speed, SAE …
-
Velcro-like fasteners based on NiTi micro-hook arrays
The hooks are first inserted into a steel fixture (a plate with drilled holes) with random orientation of the hook heads (a); the plate with hooks is then put into a container which is subsequently filled with a two-component silicon based …
-
Rheology, adhesion, and debonding mechanisms in fluorosilicone polymer gels
82 C in a 40-mm stainless steel parallel plate fixture of the con- trolled stress rheometer with a gap (sample thickness) of 1 mm.
-
An investigation on the impact fatigue characteristics of valve leaves for small hermetic reciprocating compressors in a new automated test system
The equipments were located behind the steel valve plate fix- ture and the thermocouple was hidden behind the valve leaf fixture in order to prevent instant heat exposure of the halogen lamp.
Indicates content that may require registration and/or purchase.