-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications
-
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in applications
-
Supplier: Aetna Bearing Company
Description: Belt Idlers are made both with and without flanges for most common belt designs, including flat, round and V-belts. They are also generally mounted on standard bolts. Diameters range from 2-1/16" to 8", depending on configuration. Applications include agricultural
-
Supplier: Aetna Bearing Company
Description: Belt Idlers are made both with and without flanges for most common belt designs, including flat, round and V-belts. They are also generally mounted on standard bolts. Diameters range from 2-1/16" to 8", depending on configuration. Applications include agricultural
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7360 AquaGard Z-Frame Flat Belt Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: Radwell International
Description: PULLEY UNIT, IDLER, FLAT BELT, 0.51" BORE, 1" MAXIMUM BELT WIDTH, 4-5/8" OUTSIDE DIAMETER, 1-7/16" FACE WIDTH, BALL BEARING FLANGED, STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Aetna Bearing Company
Description: Precision Idlers are available in Flat Belt or V-belt styles with single or double row precision radial bearings riveted between soft steel flanges. They are used where loads and speeds are greater than required for unground bearings-usually over 2000 RPM. Many are
-
Supplier: Belt Technologies, Inc.
Description: Belt Technologies has developed an innovative concept in flat belt tracking called the Independently Steerable Pulley, or ISP. It can be used in the following system designs: Two pulley conveyor systems in which the ISP is the idler or driven pulley
-
Supplier: York Industries, Inc.
Description: Radial adjustment, smallest footprint. Ideal for tight clearances and small spaces. Wide choice of idler pulleys. Rugged Compact 44° Travel Small Belt Clearance Standard catalog item Features Include: The SP-3 gives you 73 inch range of adjustment over 44° arc .18 inch minimum
- Maximum Tension Rating: 10 lbs
- Application: Belt
- Adjustment: Fixed
- Contact: Pulley
-
Supplier: F.N. Sheppard & Co.
Description: We have been able to solve a lot of belt grip problems by covering rollers and pulleys with various compounds. There are many types and methods for covering rollers from the smallest to the largest sizes. We have a complete line of conveyor pulleys and industrial rollers.
- Application: Process Equipment / Converting
-
Supplier: York Industries, Inc.
Description: or plastic idler pulleys Choice of flat pulley or six belt profiles: 2mm GT, 3mm GT, MXL, 3mm HTD, 5mm HTD or XL Sealed ball or sleeved plastic bearings Captive hardware for easy installation
- Maximum Tension Rating: 15 lbs
- Application: Belt
- Adjustment: Fixed
- Contact: Pulley
-
Supplier: York Industries, Inc.
Description: tensioners Universal - inside or outside tensioner Small footprint yet strong Markings to help set belt tension on dynamic tensioners Stainless steel construction Aluminum or plastic idler pulleys Choice of flat pulley or four belt profiles: 2mm GT,
- Maximum Tension Rating: 10 lbs
- Application: Belt
- Contact: Pulley
- Adjustment: Spring Loaded
-
Supplier: York Industries, Inc.
Description: Markings to help set belt tension on dynamic tensioners Stainless steel construction Aluminum or plastic idler pulleys Choice of flat pulley or four belt profiles: 2mm GT, 3mm GT, .080 (MXL) and 3mm HTD Sealed ball or sleeved plastic bearings Captive
- Maximum Tension Rating: 10 lbs
- Application: Belt
- Contact: Pulley
- Adjustment: Spring Loaded
-
Supplier: RS Components, Ltd.
Description: pulley profile prevents damage to the belt. Due to the sheet steel construction, the additional rotating masses and the out of balance masses generated are low. Belt tension pulleys can be used with flat belts, vee belts and round belts.
- Outside Diameter: 8.7401622 inch
- Bore Diameter: 0.6299216 inch
- Style: Standard
-
Supplier: ContiTech AG
Description: belt pipe by specially configured finger rollers. Further idlers set along the conveyor route guarantee that the belt is kept closed. As a result, the material conveyed remains protected by the closed belt system. At the end of the belt run the closed belt
- Application: Mining / Quarrying
-
Supplier: F.N. Sheppard & Co.
Description: We have been able to solve a lot of belt grip problems by covering rollers and pulleys with various compounds. There are many types and methods for covering rollers from the smallest to the largest sizes. We have a complete line of conveyor pulleys and industrial rollers.
- Application: Process Equipment / Converting
-
Supplier: Dorner Manufacturing Corp.
Description: tooth H (1/2″) pitch profile timing belt (10 mm Metric pitch available) 3.3″ (84 mm) pitch diameter drive and idler pulleys turn approximately 10.5″ (267 mm) of belt per revolution 3 Cleat heights available: 1/4″, 1/2″ or 1″ Optional M5 belt inserts Optional pallet
- Maximum Load: 749.7 lbs
- Speed: 518.3727034120736 ft/min
- Features and Options: Cleated
Find Suppliers by Category Top
More Information Top
-
JV 38-APPLICATION OF COFIRING AND COGENERATION FOR SOUTH DAKOTA SOYBEAN PROCESSORS
… CONVEYOR • 400' Mild Steel Conveyor 6" x 8 … … • 24" Wide Rubber Belt 220 PIW • Precision 18" Vulcanized Head Pulley with 10: Snub Pulley … … 5" Diameter 35 Degree Idlers on 4' Centers • … … CEMA C 5" Diameter Flat Return Idlers on 10' …
-
Handbook of Chemical Engineering Calculations, Fourth Edition > FLOW OF FLUIDS AND SOLIDS
It is also valid for stitched-canvas belts, balata belts, and flat - steel belts . The required horsepower input includes any power absorbed by idler pulleys .
-
Handbook of Mechanical Engineering Calculations, Second Edition > BULK MATERIAL ELEVATOR AND CONVEYOR SELECTION
It is also valid for stitched-canvas belts, balata belts, and flat - steel belts . The required horsepower input includes any power absorbed by idler pulleys .
-
Food Powders
Figure 5.1 illustrates the main types of idlers : troughed and flat . The straight pulley is used for the empty belt return and infrequently for carrying the load. It may be manufactured of plain wood or light steel .
-
noun.artifact (finlayson-gwc2014.zip)
… that broke the record") } { hydrofoil1, foil3, device,@ (a device consisting of a flat or curved piece … pick1,@ (pick consisting of a steel rod with a sharp point; used for breaking up blocks … … miles from Anchorage over the Alaska Range to Nome) } { idle_ pulley , idler _pulley, idle_wheel, pulley,@ … … presses against a guide belt to guide or tighten …
-
Conveyor
Contact with the drive pulley can be increased by snubbing with small-diameter idler pulleys which guide the belt to increase the angle of contact. Flat wire, linked rod, and woven wire belts with chain edges are driven positively by pulleys with … Steel band conveyors are driven by pulleys with unusually large diameters.
-
Shopping In Other - Big Bruin
Model: SATQ 6AGL9 Single Adjusting Tightener, Mounting Hole (in.) 1, Tightener Shaft Required 6agl6, 6agl7, Idler Bushing 6agl4, Use W/v- belt Idler Sheaves 6agp6, 6agp7, 6agp8 … … To 6agn8, Use W/ flat Face Idlers 6agp2, 6agp3, Use W/gearbelt Pulley Idler 6agn9, 6agp1 Rated … • NB SFW6X12.50FS115 Shaft, Steel , 0.375 In D, 12.50 In G2069137 .
-
noun.dat (finlayson-gwc2014.zip\SimilarityUtils.zip)
… foil 3 001 @ 03068033 n 0000 | a device consisting of a flat or curved piece … … @ 03781246 n 0000 %p 03823921 n 0000 | pick consisting of a steel rod with a … … 0000 #p 08492325 n 0000 | a trail that extends 1,100 miles from Anchorage over the Alaska Range to Nome 03428827 06 n 03 idle_ pulley 0 idler _pulley 0 idle_wheel 0 … … presses against a guide belt to guide or tighten …
-
data.noun (finlayson-gwc2014.zip)
… foil 3 001 @ 02771586 n 0000 | a device consisting of a flat or curved piece … … @ 03423197 n 0000 %p 03462886 n 0000 | pick consisting of a steel rod with a … … 0000 #p 07436047 n 0000 | a trail that extends 1,100 miles from Anchorage over the Alaska Range to Nome 03101858 06 n 03 idle_ pulley 0 idler _pulley 0 idle_wheel 0 … … presses against a guide belt to guide or tighten …
-
Control of grinding force in grinding diamond
Work piece material: quenching steel Belt pulley Flat belt of polyamine lipid Grinding parameter 1 Rotational speed of Abrasive disc idler 5881 rpm.
Indicates content that may require registration and/or purchase.