Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sensor Developments, Inc.
Description: This low profile steering effort sensor is installed inline with the steering column and is virtually unnoticed by the driver. 01227 is used to evaluate steering torque and angle in new and existing steering systems and components in automobiles, trucks, and
- Maximum Torque: 300 to 2,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: Sensor Developments, Inc.
Description: Digtial FM telemetry offers continuous, non-contact torque data from the very low mass, rotating steering sensor to a stationary receiver. This system provides a portable, stateof- the-art steering effort sensor. It can be used in the field, laboratory, or on the test
- Maximum Torque: 200 to 1,500 In-lbs
- Electrical Output: Analog Voltage
- Category of Device: Sensor / Transducer
-
Supplier: Infineon Technologies AG
Description: The TLE5011 is a 360° angle sensor that detects the orientation of a magnetic field by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance (iGMR) elements. Data communications are accomplished with a bi-directional Synchronous Serial
- Tilt Angle: 360 degrees
- Number of Axes: 2
- Supply Voltage: 2.5 volts
- Operating Temperature: -40 to 302 F
-
-
Supplier: MultiDimension Technology Co., Ltd.
Description: and REACH compliant Two bridges in one package Excellent resistance to external magnetic field interference AEC-Q100 under qualification Applications Absolute angle sensor Steering wheel angle sensor Electric power steering motor shaft angle
- Maximum Angular Measurement: 360 degrees
- Classification: Sensor Element / Chip
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Absolute value rotary position sensor Steering wheel angle sensor Throttle position sensor Ride height position sensor Floating liquid level sensor Non-contact potentiometer
- Maximum Angular Measurement: 360 degrees
- Classification: Sensor Element / Chip
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5011 magnetic angle sensor with integrated magnetic field sensing The TLE5011 is a 360° angle sensor that detects the orientation of a magnetic field by measuring sine and cosine angle components with monolithic integrated Giant Magneto Resistance
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 150 C
- Magnetic Field Range: 250 to 700 Oersted
- Features: Magnetic Sensor, Other
-
Description: One-piece, intrinsically linear contact angle position sensors. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output (ratiometric to the input voltage) corresponding to
- Maximum Angular Measurement: 5 to 85 degrees
- Operating Temperature: 257 F
- Vibration Rating: 8 g
- Output: Analog Current, Analog Voltage
-
Description: The ANG Series sensors are non-contact, intrinsically linear position sensors with one or two independent (redundant) outputs. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in
- Maximum Angular Measurement: 360 degrees
- Accuracy: 2.5 ±% Full Scale
- Operating Temperature: 284 F
- Output: Analog Voltage
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5014C16 magnetic angle sensor with small angle error, pre-calibrated Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of this family come pre-configured and pre-calibrated as plug-and-play
- Input (Supply) Voltage: -18 to 26 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 250 to 800 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5014S16 magnetic angle sensor based on GMR principle, single die Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of this family come pre-configured and pre-calibrated as plug-and-play
- Input (Supply) Voltage: -18 to 26 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 250 to 800 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Sensor Developments, Inc.
Description: This unique sensor was designed to measure very low rolling resistance forces on a tire test machine, while measuring high normal force and steering angle moment at the same time. It is a single piece sensing element, gaged for Fx, Fz, and Mx. The sensor can be cross talk
- Force / Load Rating: 500 to 5,500 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Description: Non-contact, intrinsically linear contact angle position sensors. The sensors operate through the use of Hall Effect technology with magnetic fields generated by permanent magnets. They provide a linear change in voltage output (ratiometric to the input voltage) corresponding to
- Maximum Angular Measurement: 360 degrees
- Accuracy: 3.5 ±% Full Scale
- Operating Temperature: 302 F
- Vibration Rating: 8 g
-
Supplier: Sensor Developments, Inc.
Description: The Model 90413 sensor measures steering angle using a bi-directional MEMS inclinometer. The inclinometer is oriented such that one axis measures the steering angle directly, while the other axis measures the tilt angle of the wheel. When the steering
- Angular Range: 0 to 40 degrees
- Angular Resolution: 0.1 degrees
- Level Type: Clinometer / Inclinometer
- Reading Method / Display: Digital Display
-
Supplier: SAE International
Description: In this paper, we will present a torque and angle sensor for use in electrical power steering (EPS) systems. The developed sensor has torsion angle sensing capabilities between the input and output shafts linked by a torsion bar as well as multi-turn angle
-
Supplier: Newport MKS
Description: angle sensors and the drivers, providing current to the voice coils that tip and tilt the mirror assembly. It also provides a convenient interface between the user and the mirror, allowing control voltages to be applied and mirror position to be monitored. The updated FSM-CD300 Series
-
Supplier: SAE International
Description: design uses "Direct Shear Mode" and features a steering angle sensor built into the damper, which results in easier and smoother steering. To test its effectiveness, we installed our new steering damper and asked for feedback from riders. From the received
-
Supplier: Newport MKS
Description: angle sensors and the drivers, providing current to the voice coils that tip and tilt the mirror assembly. It also provides a convenient interface between the user and the mirror, allowing control voltages to be applied and mirror position to be monitored. The updated FSM-CD300 Series
-
Supplier: Newport MKS
Description: position control, high linearity, and high repeatability based on internal strain-gauge position sensors. The position feedback compensates also for actuator creep. For highest position stability and highest temperature insensitive performance, the sensors are built in a full
- Mount Type: Mirror Mount
-
Supplier: Newport MKS
Description: the angle sensors and the drivers, providing current to the voice coils that tip and tilt the mirror assembly. It also provides a convenient interface between the user and the mirror, allowing control voltages to be applied and mirror position to be monitored. The updated FSM-CD300
-
Supplier: Littelfuse, Inc.
Description: The Absolute Rotor Position Sensor is an angular position sensor measuring rotational angle of any rotary application, such as motor position, steering wheel angle, etc. Applications: Rotor position sensing of Brushless DC (BLDC) motors Rotary position sensing up
- Classification: Sensor Element / Chip
-
Supplier: SAE International
Description: steering assistance and chassis control functions: camber angle control and derivative steering assistance (DSA) control. In our emergency avoidance experiments, which were assisted by the obstacle detection function, the automatic override function successfully intervened to
-
Supplier: Novotechnik U.S., Inc.
Description: Novotechnik specialty automotive sensors are found in many millions of vehicles. They are used for measuring steering angle, accelerator pedal, throttle position and other motor management applications. Download Automotive Applications brochure
- Classification: Sensor Element / Chip
-
Supplier: Sensata Technologies
Description: The 8360 Series is latest addition to the company’s line-up of robust, reliable, and highly accurate non-contacting position sensors. The 8360’s low profile and throughhole design make it desirable for applications like steering wheel and boom angle, where space is limited and
- Accuracy: 0.6 ±% Full Scale
- Operating Temperature: -22 to 185 F
- Shock Rating: 50 g
- Vibration Rating: 10 g
-
Supplier: BEI Sensors
Description: BEI Sensors’ new Model 9960 Hall effect rotary position sensor is available in numerous standard configurations with fast, one week delivery for small quantities. Available configurations include various termination options, single or dual outputs and 24 active electrical
- Maximum Angular Measurement: 150 degrees
- Mechanical Range: 360 degrees
- Operating Temperature: -40 to 257 F
- Shock Rating: 50 g
-
Supplier: Richardson RFPD
Description: KMT37 Magnetic Angle Sensor The KMT37 is a magnetic field sensor based on the anisotropicmagneto resistance effect, i.e. it is sensing the magnetic fielddirection independently on the magnetic field strength for appliedfield strengths H>=14 kA/m. The sensor contains two
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: SAE International
Description: estimation of total alignment torque and side slip angle, and only needs the measurements of steering angles and steering motor currents, which are available by using angle sensors and current sensors embedded with the in-wheel steering motors.
-
Supplier: PMC Engineering LLC
Description: The KH41/42 Series on Non-contact rotary position sensors are designed to withstand the harsh environments of motorsport an on-vehicle automotive testing applications. By using a proven 'Hall Effect' technology, the sensor offers high performance and reliability at temperatures up to
- Maximum Angular Measurement: 60 to 360 degrees
- Operating Temperature: -40 to 300 F
- Output: Analog Voltage
- Technology: Hall Effect Sensor
-
Supplier: PMC Engineering LLC
Description: The KWP Series of wire potentiometers are designed to withstand the demanding motorsport and automotive environment. These linear sensors use a retractable stainless steel wire and offer high linearity and reliability. Typical applications include: Pedal Movement - Steering
- Measurement Range: 2 to 50 inch
- Linearity: 0.25 to 0.5 ±% Full Scale
- Operating Temperature: -5 to 180 F
- Features: DC Powered, Potentiometer
-
Description: RADS Series Hall-effect rotary angle displace sensors provide non-contact sensing in harsh transportation and industrial applications at a competitive cost. Multiple operating ranges from 60° to 360° are tolerant to over-travel and allow for usage in most common applications. Low
- Output: Analog Voltage
- Classification: Sensor Element / Chip
-
Supplier: PMC Engineering LLC
Description: The KH31 and KH32 series of female single or dual channel rotary position sensors are designed to withstand the harsh environments of motorsport applications and on-vehicle automotive applications. Typical Applications include: Throttle Position - Steering Angle - Pedal Position
- Maximum Angular Measurement: 20 to 360 degrees
- Operating Temperature: -40 to 300 F
- Output: Analog Voltage
- Technology: Hall Effect Sensor
-
Supplier: Integrated Device Technology
Description: The ZSC31150 is a CMOS integrated circuit for amplification and sensor-specific correction of bridge sensor signals. The device provides digital compensation of sensor offset, sensitivity, temperature drift and non-linearity via a 16-bit RISC microcontroller running a correction
- TJ: -40 to 125 C
- Interface: I2C
- Features: Other, Programmable, Temperature Compensation
-
Supplier: RS Components, Ltd.
Description: The highly versatile AMS22U Series non-contacting single-turn analogue rotary position sensor has a 1//8 Inch shaft supported by dual ball bearings and a factory programmable electrical angle from 10° to 360°. Being designed to meet the specifications of heavy-duty equipment requiring
- Operating Temperature: -40 F
- Body Shape: Rectangular
-
Supplier: PMC Engineering LLC
Description: different shaft/drive types. Typical applications include: Throttle Position - Steering Angle - Pedal Position - Gear Position - Aero Surfaces Features Compact Design 0.5% Linearity 350°F Operation Lightweight IP65 or IP67 Sealing Rugged Construction
- Resistance Range: 5,000 ohms
- Tolerance: 20 +/- %
- Operating DC Voltage: 40 volts
- Operating Temperature: -40 to 350 C
-
Supplier: Piezosystem Jena, Inc.
Description: fast single-axis tilt platform 2° (35 mrad) tilt range kHz resonant frequency sub-µrad resolution compact size closed loop version application examples: scanning and switching laser beam steering and stabilization laser beam metrology image stabilization eye tracking The PSH 35 tilting system
- Tilt Angle: -2.00535228295788 to 2.00535228295788 degrees
- Number of Axes: 1
- Supply Voltage: -20 to 130 volts
- Form Factor: Module / Standalone
-
Supplier: ContiTech AG
Description: algorithm and existing inertial and driving dynamics sensors are used to determine the accurate position of a car. M2XPro sensor uses an intelligent fusion algorithm to provide other control units with a vehicle’s motion information and therefore is called the Application Unit. The
Find Suppliers by Category Top
Featured Products Top
-
Precision that drivers can feel. Allegro's A17803 angle sensor delivers the accuracy and safety compliance needed for superior steering control. Learn More (read more)
Browse Sensor Chips Datasheets for Allegro MicroSystems Inc. -
Product: SP 2800 rotary sensors, non-contacting These customers are automotive racing teams. Their cars compete in racing events of the world's top two racing organizations. Novotechnik's non-contacting rotary sensor is used for detecting the steering angle (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
millions of vehicles. They are used for measuring steering angle, accelerator pedal, throttle position and other motor management applications. Follow us on: (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
in a single sensor package. These groundbreaking angle sensors are the first of their kind to feature this technology combination in a single package. This VHT + TMR offering is a superior heterogeneous redundant sensor solution and is an essential step toward enabling the reliability required for (read more)
Browse Linear Position Sensors Datasheets for Allegro MicroSystems Inc. -
. Automotive Novotechnik specialty automotive sensors are found in many millions of vehicles. They are used for measuring steering angle, accelerator pedal, throttle position and other motor management applications. Follow us on: (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Novotechnik U.S. has announced a new analog output option for its MZ1 Series of multi-turn rotary angle sensors. Designed to simplify integration, the updated MZ1 Series now offers direct voltage output options of 0.25 to 4.75 V DC or 0.5 to 4.5 V DC, eliminating the programming and interface (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
) deliver compact, high-speed, and energy-efficient beam steering performance for advanced optical systems. Designed with precision semiconductor processing, our MEMS scanning mirrors provide reliable, high-accuracy optical control for next-generation photonics applications. Key (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
such as mobile machine steering cylinders, construction equipment and industrial machinery. Movement of a sensor's actuating rod can create pressure changes inside its housing. The LWX Series uses a differential pressure compensation system with a GORE membrane to address this "pump effect (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
count when power is restored. Key specifications for the MC-1 2800 include measuring range of 15,840° (44 turns), measured variable information of angle, turns, speed and limit switch points. Measurement rotational speed is from 0 to 546 rpm. Resolution is 16-bits. Absolute linearity (read more)
Browse Rotary Encoders Datasheets for Novotechnik U.S., Inc. -
Zurich and partners at that time worked together to create a magnetic inspection robot capable of negotiating inner and outer right-angled bends. It was an exciting technological challenge: how do you change directions at a right angle when super magnets “ stick ” the robot to the wall (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc.
Conduct Research Top
-
Tractor Steering
, linear-position sensors, Temposonics sensors also have the unique ability to conform to non-linear measurement paths. The sensor can form a circle or a serpentine path to measure angles. When measuring a turning motion, such as a steering king-pin joint, the sensor is formed into a circle. Methods have been
-
Advanced Defense Helicopter Interconnection Systems
in copter angle and position. Electronic steering-nulls assist pilots when challenged with multi-tasking. Sensors and cockpit displays are providing higher resolution data and images. High speed GPS positioning and mapping stays up to exactly where the helicopter is. The pilots have automated night
More Information Top
-
Automotive Mechatronics
… torque sensors Strain gage steering torque sensor (de- veloped up to A prototype for electrical power-assisted steering) Angle-measuring eddy-current torque sensors (electric power tools, third- party product in Japan) Angle-measuring optoelectronic steering angle sensor (electrical power-assisted steering .
-
Brakes, Brake Control and Driver Assistance Systems
1 Active wheel speed sensor with direction sensing 2 Engine management ECU 3 SBC ECU 4 Yaw rate and lateral acceleration sensor 5 Hydraulic modulator (for SBC, ABS, TCS and ESP) 6 Actuator unit with pedal travel sensor 7 Steering angle sensor .
-
Bosch Automotive Electrics and Automotive Electronics
… Strain gage steering torque sensor (de- veloped up to A prototype for electrical power-assisted steering) ▶ Angle-measuring eddy-current torque sensors (electric power tools, third- party product in Japan) ▶ Angle-measuring optoelectronic steering angle sensor (electrical power-assisted steering .
-
Chassis Handbook
Lenkwinkelsensor ( steer angle sensor .
-
Automotive Mechatronics: Operational and Practical Issues
The ECU computes the front-wheel turning angle and the steering-wheel angu- lar velocity with the aid of signals from the steering angle sensor situated in the steering wheel.
-
http://dspace.mit.edu/bitstream/handle/1721.1/9254/45537212-MIT.pdf?sequence=2
Modeling and Analysis of Performance of the Steering Angle Sensor Development Project .
-
Sensors in the motor vehicle
138 steering angle sensors ......................................................................................................................................
-
Manual driver assistance systems
The direction generally) passes through evaluation of steering angle sensor and wheel rotary sensor.
-
Magnetic Sensors Market Tracker - H2 2013
32 GMR sensor for Bosch steering angle sensors ..............................................................................................................
-
Magnetic Sensors Market Tracker - H1 2013
34 GMR sensor for Bosch steering angle sensors ..............................................................................................................
Indicates content that may require registration and/or purchase.