-
Supplier: SemiGen
Description: SemiGen’s SSR series of Step Recovery Diodes are epitaxial silicon varactors which provide high output power and ef ciencies in harmonic generator applications. Using custom epitaxial wafers, our process ensures high reproducibility. The silicon dioxide passivation process
- VBR: 40 volts
- Features: Other, Step-recovery Diodes
- Configuration: Single
-
Supplier: MACOM
Description: MACOM’s Silicon and GaAs varactor multiplier diodes provide broadband performance ranging from 10 MHz to 70 GHz. They are ideal for multiplier circuits and are available in die form, plastic and ceramic packaging. These diodes boast a flip chip series for higher frequency millimeter
- VR: 14 to 70 volts
- CT: 0.2 to 3.5 pF
- Features: Other, Step-recovery Diodes
- Configuration: Single
-
Supplier: Elite Semiconductor Products, Inc.
Description: Fast Recovery Diode
- VF: 1.4 volts
- IF: 12,000 mA
- VR: 50 volts
- trr: 300 ns
-
-
Supplier: Elite Semiconductor Products, Inc.
Description: Standard Recovery Diode 40-85 Amps
- VF: 1.2 volts
- IF: 85,000 mA
- VR: 800 volts
- IFSM: 1,450 to 1,500 amps
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
- VF: 1.45 volts
- IF: 20,000 mA
- VR: 350 volts
- Pin Count: 3
-
Supplier: Galco Industrial Electronics
Description: DIODE MODULE HIGH VOLTAGE
- Configuration: Single
- Features: Step-recovery Diodes
-
Supplier: Galco Industrial Electronics
Description: PMOD,CA-Diode,1400V,81A,Fast,
- Configuration: Single
- Features: Step-recovery Diodes
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's fast recovery diodes are ultra high-speed, low VF, and suited for significant efficiency increase of switching power supply as well as reduction of switching loss.
- VF: 1.3 volts
- IF: 10,000 mA
- VR: 300 volts
- Tj: -55 to 150 C
-
Description: Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers
- Diode Applications: Rectifier Diode
- Features: Step-recovery Diodes
-
Step Recovery Diodes - Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers -- NS6Supplier: Acme Chip Technology Co., Limited
Description: Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers
- Diode Applications: Rectifier Diode
- Features: Step-recovery Diodes
-
Supplier: Utmel Electronic Limited
Description: SUPER FAST RECOVERY DIODES
- VF: 0.93 volts
- IF: 6,000 mA
- VR: 200 volts
- IR: 0.01 mA
-
Supplier: Richardson RFPD
Description: Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M8|•SKN: anode to stud|Typical Applications:|•All-purpose mean power rectifier diodes|•Cooling via heatsinks|•Non-controllable and half-controllable rectifiers|•Free-wheeling
- IF: 150,000 mA
- Features: Other, Rectifier Diode
-
Supplier: Utmel Electronic Limited
Description: SUPER FAST RECOVERY DIODE (CORRE
- VF: 1.2 volts
- IF: 100 mA
- VR: 250 volts
- IR: 0.01 mA
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: DO-15 Fast recovery/high efficiency diode ROHS
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: FAST RECOVERY DIODE, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.25V; Reverse Recovery Time:75ns; Forward Surge Current:30A; No. of Pins:2 Pin RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: STANDARD RECOVERY DIODE, FULL REEL; Repetitive Peak Reverse Voltage:300V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.18V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes
-
Supplier: Galco Industrial Electronics
Description: Diode,DO-4,1200V,16A,FWD,STD
- Configuration: Single
- Features: Step-recovery Diodes
-
Supplier: Galco Industrial Electronics
Description: DIODE, DO-4, 800V, 25A, FWD, STD
- Configuration: Single
- Features: Step-recovery Diodes
-
Supplier: Newark, An Avnet Company
Description: FAST RECOVERY DIODE, 8A, 1.2KV DPAK; Repetitive Peak Reverse Voltage:10V; Average Forward Current:95A; Diode Configuration:Single; Forward Voltage Max:2.5V; Reverse Recovery Time:80ns; Forward Surge Current:170A; No. of Pins:3Pins RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: SMA Diodes - Rectifiers - Fast Recovery RoHS
- RoHS Compliant: RoHS Compliant
-
Supplier: Richardson RFPD
Description: Fast Recovery Rectifier Diode|•Small recovered charge|•Soft recovery|•Hermetic metal case with glass insulator|•Threaded stud M12|•SKN: anode to stud; SKR: cathode to stud|Typical Applications:|•Inverse diode for GTO and asymmetric thyristor|•Inverters and choppers|•A.C.
- IF: 260,000 mA
- trr: 2,000 ns
- Rectifier Configuration / Technology: Fast / Ultra Fast Recovery Rectifier
- Features: Other, Rectifier Diode
-
Supplier: ODG (Origin Data Global)
Description: Diodes - General Purpose, Power, Switching Fast Recovery Diode
- Features: Step-recovery Diodes
-
Supplier: Allied Electronics, Inc.
Description: Features: High Surge Current Capability Stud Cathode and Stud Anode Version Leaded Version Available Types Up to 1600 V RoHS Compliant Designed and Qualified for Multiple Level Battery Charges Converters Power Supplies Machine Tool Controls Welding
-
Supplier: New Yorker Electronics Co., Inc.
Description: Rectifier, Fast Recovery, 5.0A, 1000V, DO-201AD
- IF: 5,000 mA
- Package: DO-201
- Features: Other, Rectifier Diode
-
Supplier: Win Source Electronics
Description: Category: diodes-rectifiers-single Mfr: TET Estel Package: Stud Product Status: Active Input Type: AC Voltage - Rated: 2400 V Voltage Range: 1000 ~ 2400V Operating Mode: Localization Current - Rated: 200A Operating Temperature: -60°C ~ 125°C Size / Dimension: 1.460" Dia (37.00mm) Height -
- Tj: -60 to 125 C
- Configuration: Single
- Features: Step-recovery Diodes
-
Supplier: Nexperia B.V.
Description: High power density, ultrafast switching time recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead CFP5 (SOD128) Surface-Mounted Device (SMD) plastic package. Features and benefits Reverse voltage VR ≤ 650 V Forward current IF ≤ 3 A Typical switching
- VF: 1.2 to 0.0012 volts
- IF: 4.2 mA
- VR: 650 volts
- IR: 0.000001 mA
-
Supplier: Allied Electronics, Inc.
Description: 1A 200V ULTRA FAST RECOVERY RECTIFIER, SMA, 13IN. REEL
-
Supplier: Nexperia B.V.
Description: High power density, hyperfast recovery rectifier with high-efficiency planar technology, encapsulated in a small and flat lead CFP5 (SOD128) Surface-Mounted Device (SMD) plastic package. Features and benefits Reverse voltage VR ≤ 200 V Forward current IF ≤ 3 A Switching time trr ≤ 30 ns Pt
- VF: 980 to 0.98 volts
- IF: 4.2 mA
- VR: 200 volts
- IR: 0.000001 mA
-
Supplier: Allied Electronics, Inc.
Description: Rectifier, Axial-Lead Fast-Recovery, 1 A, 50 V, Case 59, Pb-Free
-
Supplier: RS Components, Ltd.
Description: Fast Recovery Diode,600V,10A,TO220FN
- trr: 40 ns
- Rectifier Configuration / Technology: Fast / Ultra Fast Recovery Rectifier
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Varactor Diodes STEP RECOVERY DIODE
- Features: Varactor Diodes
-
Supplier: Semikron, Inc.
Description: Discrete diodes SEMIKRON offers discrete diodes in three major packaging styles; axial epoxy diodes for PCB mounting, stud screw fit diodes that are convenient for applications like welding and rotating rectifiers in brushless generators due to their robustness and simple
- IF: 1,000 to 6,000,000 mA
- VRRM: 200 to 8,000 volts
- IFSM: 60 to 60,000 amps
- Features: Avalanche Diodes, General Purpose (PN Junction Diodes), Step-recovery Diodes
-
Supplier: Rochester Electronics
Description: Fast IGBT in NPT-technology with soft, fast recovery anti-parallel Emitter Controled Diode
- Features: Other, Step-recovery Diodes
- RoHS Compliant: RoHS Compliant
- Package: TO-247
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
Find Suppliers by Category Top
More Information Top
-
Electronic Circuits for High Bit Rate Digital Fiber Optic Communication Systems
All high speedcomponents were realized in thin film hybrid integrated technology using silicon bipolar transistors, Schottky diodes and step recovery diodes .
-
Time-Domain Ultra-Wideband Radar, Sensor and Components
Pulse and waveform generation with step recovery diodes , Agilent Technologies Inc., Palo Alto, CA, Application Note 918 (1968 .
-
Ultra-Wideband, Short-Pulse Electromagnetics 5
Transmitter electronics is based on drift step recovery diode diodes and special driving circuits.
-
Shaping of steep-edged pulses with controlled width
Shaping circuit is based on Step Recovery Diodes (SRD).
-
Handbook of Ultra-Wideband Short-Range Sensing
… Principle of Ultra-Wideband Sensor Electronics 199 Introduction 199 Determination of the System Behaviour by Pulse Excitation 201 Basic Principle 201 Pulse Sources 203 Monolithically Integrated Pulse Sources 203 Tunnel Diode 204 Avalanche Transistor 204 Step Recovery Diode (Snap-Off Diode) 206 …
-
Microwave Devices Circuits and Subsystems for Communications Engineering
The signal from the VCO is fed into the step recovery diode (SRD), which multiplies the incoming fundamental signal into a comb of harmonic frequencies.
-
http://dspace.mit.edu/bitstream/handle/1721.1/37783/33669924-MIT.pdf?sequence=2
Comb generators are typically implemented with either step recovery diodes or ampli- fiers.
-
Thermal instability of sampling moment in wide-band digitizing oscilloscopes
Measurement of thermal change of delay time of step recovery diodes are presented.
-
SRD-based multistage circuit for shaping picosecond pulses
Shaping circuit is built from several stages, each of them containing Step Recovery Diode (SRD).
Indicates content that may require registration and/or purchase.