Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: diaago
Description: Magnetic Stirrers from Crystal Industries are designed for parallel and series experiments. An ideal and versatile instrument for many lab applications. The front control panel detaches from the main unit allowing the main stirring base to be placed & operated in a water bath
- Mixer Type: Magnetic Stirrer
-
Supplier: Plansee SE
Description: Stirrers are used to homogenize the glass melts. These must withstand extremely high temperatures and aggressive glass melts. Molybdenum from Plansee is the right material for these challenging conditions. Melting point of 2 620 °C (4 748 °F) Outstanding creep
-
Supplier: Accuris
Description: STIRRER, ELECTRIC, LABORATORY
-
-
Supplier: Accuris
Description: STIRRER, MAGNETIC, LABORATORY
-
Supplier: Plansee SE
Description: Stirrers are used to homogenize the glass melts. These must withstand extremely high temperatures and aggressive glass melts. Molybdenum from Plansee is the right material for these challenging conditions. Melting point of 2 620 °C (4 748 °F) Outstanding creep
-
Supplier: Plansee SE
Description: Stirrers are used to homogenize the glass melts. These must withstand extremely high temperatures and aggressive glass melts. Molybdenum from Plansee is the right material for these challenging conditions. Melting point of 2 620 °C (4 748 °F) Outstanding creep
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Magnetic Stirrer PCE-MSR 350 with Heating Stirring speed adjustable (up to 2200 rpm) / Timer for automatic shutdown / Stirring up to 10000 ml of liquid / Heating up to 230 °C / 446 °F / Pulse function The magnetic stirrer with heater PCE-MSR 350 can be
- Additional Features: Heating
- Capacity: 0.3531 cubic feet
- Local Interface: Digital Front Panel
- Media Type: Liquids, Solutions, Emulsions
-
Supplier: Glas-Col, LLC
Description: Hot Plates, Magnetic Stirrers, & Hot Plate / Magnetic Stirrers Glas-Col hotplates, stirrers and hotplate-stirrers feature an exceptionally durable, chemical resistant white ceramic work surface. Their space-efficient design (8" x 9" footprint), makes them ideal for use on
- Additional Features: Mag Drive
- Local Interface: Analog Front Panel
- Media Type: Liquids, Solutions, Emulsions
- Mix Speed: Variable Speed, Continuous Speed
-
Supplier: Fluitron, Inc.
Description: Fluitron offers a wide variety of Laboratory & Pilot Plant REACTORS & SYSTEMS for almost any chemical reaction application.
- Features: Lined or Coated
- Parameters Controlled: Speed
- Pressure Range: 5000 to 10000 psi
- Process Reactor Application / Industry Use: Chemical Processing
-
Supplier: Fluitron, Inc.
Description: Fluitron offers a wide variety of Laboratory & Pilot Plant REACTORS & SYSTEMS for almost any chemical reaction application.
- Parameters Controlled: Speed
- Reactor Design: Stirred Tank Reactor
- Reactor Operation: Batch
- Temperature Range: 500 C
-
Supplier: Accuris
Description: STIRRER, ELECTRIC LABORATORY, VARIABLE SPEED
-
Supplier: Parco Scientific Company
Description: Corning Scholar Stirrer
-
Supplier: Parco Scientific Company
Description: Corning Analog Stirrer
- Display Type: Analog Meter
-
Supplier: Accuris
Description: STIRRER-HOT PLATE, MAGNETIC, LABORATORY
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-MSR 100 is a magnetic stirrer or magnetic stir plate commonly used in laboratories to ensure liquid samples are homogeneous in consistency and temperature. Proper mixing also boosts sensor response time, allowing measuring instruments to achieve stable readings more quickly.
- Additional Features: Mag Drive
- Capacity: 0.0706 cubic feet
- Local Interface: Analog Front Panel
- Media Type: Liquids, Solutions, Emulsions
-
Supplier: Cole-Parmer
Description: Stirrer
-
Supplier: Glas-Col, LLC
Description: The upward flow stirrer mixes without introducing air. The unique, continuous-shearing and blending action occurs entirely below the solution's surface, creating a thorough mixing action without foaming or splashing. Even at high speeds in nearly full containers, there is minimal surface
- Display Type: Digital Numerical Display
- Local Interface: Analog Front Panel
- Media Type: Liquids, Solutions, Emulsions
- Mix Speed: Continuous Speed
-
Supplier: Parco Scientific Company
Description: aluminum tops that will not crack and provide a more even heating surface. Includes integral support rod holder with locking knob and the Ultra Flex Probe Kit. Stirrers and Hotplate-stirrers come with a 1.5 inch PTFE stir bar. 2 year limited warranty on parts and labor.
-
Supplier: BEING Scientific Inc.
Description: The BEING Magnetic Heated Stirrers offer a large variety of sizes and temperature ranges to accommodate your laboratory needs. Our stirrers provide a user friendly PID controller offering a large LCD color screen for easy viewing. They are constructed for durability, high performance
- Additional Features: Heating, Timer, Programmable
- Capacity: 0.1766 cubic feet
- Display Type: Video Display
- Local Interface: Digital Front Panel
-
Supplier: Cole-Parmer
Description: Support & stirrer
-
Supplier: Mixer Direct
Description: MixerDirect's high torque stirrers are designed and engineered specifically to meet the continuous demands of heavy industrial use. The heart of the line is the high performance Brushless Direct Current (BDC) motor. A unique two speed transmission provides incredible amounts of power. Mixer
- Capacity: 0.1337 to 2.67 cubic feet
- Media Type: Liquids, Solutions, Emulsions, Suspensions, Slurries, Pastes, Colloids, Solid with Liquid Addition
- Media Viscosity: 1 to 20000 cps
- Mixer / Homogenizer Location: In-Line, Top Entry
-
Supplier: Mixer Direct
Description: MixerDirect's high torque stirrers are designed and engineered specifically to meet the continuous demands of heavy industrial use. The heart of the line is the high performance Brushless Direct Current (BDC) motor. A unique two speed transmission provides incredible amounts of power. Mixer
- Capacity: 0.1337 to 1.34 cubic feet
- Media Type: Liquids, Solutions, Emulsions, Suspensions, Slurries, Pastes, Colloids, Solid with Liquid Addition
- Media Viscosity: 1 to 10000 cps
- Mixer / Homogenizer Location: In-Line, Top Entry
-
Supplier: Parco Scientific Company
Description: Talboys Standard Stirrers deliver accurate and repeatable results. Their low profile design takes up less space and they easily fit into fume hoods. They are available in ceramic, chemical resistant tops or aluminum tops that provide a more even heating surface. These stirrers come
-
Supplier: Cole-Parmer
Description: • Each stirring position is individually controlled
pe rform different mixing applications at the same time These multiposition stirrers offer more versatility than single-position stirrers. Stirrers are available with five or nine stirring positions. Each stirring -
Supplier: Cole-Parmer
Description: • Each stirring position is individually controlled
pe rform different mixing applications at the same time These multiposition stirrers offer more versatility than single-position stirrers. Stirrers are available with five or nine stirring positions. Each stirring -
Supplier: Terra Universal, Inc.
Description: Low profile design is only 3.5" (89 mm) high Porcelain-coated stainless steel top provides excellent corrosion resistance plus thermal shock protection Features 49 square inches (0.032 m2)of heating surface Die-cast aluminum case provides durability and long life Free Shipping!
- Burners: Single Burner
- Heater Type: Aluminum
- Local Interface: Analog Front Panel
- Stirrer: Yes
-
Supplier: Terra Universal, Inc.
Description: These premium aluminum-top hot plates provide precise digital control of top plate and solution temperatures in 1° increments. Four user-presets let you call up often-repeated procedures. A magnetic stir bar provides the vortex motion to evenly disperse chemical in solution and/or heat. All models
- Burners: Single Burner
- Display Type: Digital Numerical Display
- Heater Type: Aluminum
- Local Interface: Digital Front Panel
-
Supplier: Mixer Direct
Description: Stirrer Clamp, epoxy 1/2" X1"
- Features: (Check all that apply): Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
- Impeller Applications: Mixing, Pumping, Chemical, Heat Exchangers / Radiators, Propulsion, Water / Wastewater, Other
- Impeller Materials: Aluminum, Brass / Bronze, Cast Iron, Composite, Plastic, Rubber, Titanium, Other
- Impeller Types: Axial Flow Fan Turbine, Axial Flow Pitched Blade, Axial Flow Propeller, Open Radial Vane, Vortex, Radial Flow Anchor, Radial Flow Paddle, Radial Flow Turbine, Hydrofoil, Mixed Flow, Rotating Coil, Other
-
Supplier: Mixer Direct
Description: MixerDirect's high torque stirrers are designed and engineered specifically to meet the continuous demands of heavy industrial use. The heart of the line is the high performance Brushless Direct Current (BDC) motor. A unique two speed transmission provides incredible amounts of power. Mixer
- Capacity: Over 0.1337 cubic feet
- Media Type: Liquids, Solutions, Emulsions, Suspensions, Slurries, Pastes, Colloids, Solid with Liquid Addition
- Media Viscosity: Over 1 cps
- Mixer / Homogenizer Location: In-Line, Top Entry
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: pH Meter PCE-228-MSR100 incl. Magnetic Stirrer PCE-MSR 100 The magnetic stirrer PCE-MSR 100 is ideal for optimally mixing fluids, consisting of various components, with the most different number of revolutions and guaranteeing excellent results. Magnetic stirrers allow you to
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: pH Meter PCE-228-MSR100 incl. Magnetic Stirrer PCE-MSR 100 The magnetic stirrer PCE-MSR 100 is ideal for optimally mixing fluids, consisting of various components, with the most different number of revolutions and guaranteeing excellent results. Magnetic stirrers allow you to
-
Supplier: Gilson Company, Inc.
Description: , even heat up. Supplied with detachable power cord. Standard models operate on 120V/60Hz power supply. Add “F” suffix for models that operate on 220-240V,50/60Hz power supplies. Magnetic stirrers use ceramic drive magnet and stepless control for quiet, reliable operation. Patented
-
Description: Zirconia ceramic, also known as zirconium dioxide (ZrO2) ceramic, is a new type of high-tech ceramic with the highest room-temperature toughness and strength of all advanced ceramic materials. It is also very thermally insulating and has a low thermal conductivity. Zirconia Ceramic has a high
- Compressive / Crushing Strength: 304577 psi
- MOR / Flexural Strength: 174044 psi
- Modulus of Elasticity: 2.90E7 psi
- Shape / Form: Foundry / Plunger Tools (Stirrer, Stopper, etc.)
-
Supplier: LECO Corporation
Description: For more than 50 years, LECO has provided top-quality ceramic products to industries worldwide, such as technical ceramics, powdered metal (PM), metal injection molders (MIM), and foundry and investment casting. Designed to support sintering operations at temperatures up to 3200°F (1760°C), LECO
- Material Type: Silica / Silicate Materials, Specialty Ceramic
- Shape / Form: Foundry / Plunger Tools (Stirrer, Stopper, etc.) , Spout / Nozzle (Launder Pouring / Atomization), Fabricated / Custom Shape, Rod Stock
-
Supplier: RS Components, Ltd.
Description: The UC151 stirrer is equipped with a glass ceramic top which has excellent chemical resistance. Powerful magnets and motor give stirring speeds up to 2000rpm. The compact shape of the magnetic stirrer takes up less bench space and makes storage easier. Surface is easy to clean Hotplate
- Heater Type: Ceramic
- Stirrer: Yes
Find Suppliers by Category Top
Featured Products Top
-
Planetary Mixers, the use of such kitchen-style devices is fairly limited to laboratory and small scale volumes. In addition, Single Planetary Mixers cannot effectively handle highly viscous applications, especially materials that are too sticky, thick, heavy, or have a tendency to climb up the stirrer. (read more)
Browse Planetary Mixers Datasheets for Charles Ross & Son Company -
the stirrers as they orbit a common axis. These change-can machines are known across many process industries for delivering quick ROI and remaining in service for over 60 years of continuous usage. Shown are two 200-gallon ROSS Model DPM-200. (read more)
Browse Planetary Mixers Datasheets for Charles Ross & Son Company -
stirrers to large-scale stainless steel processing tanks exceeding 10,000 gallons, we maintain a cohesive approach to deliver exceptional results. While we handle the majority of fabrication processes internally, there are instances where certain components are sourced externally. To (read more)
Browse Automation Controls Design and Installation Services Datasheets for MXD Process -
Planetary Mixer features two patented High Viscosity “HV” stirrer blades which rotate on their own axes while orbiting the mix vessel on a common axis with a slicing motion that pushes product forward and downward and is ideal for ultra-high viscosity materials. Designed for vacuum operation (read more)
Browse Planetary Mixers Datasheets for Charles Ross & Son Company -
virtually every point of the batch in just 36 revolutions, imparting a very thorough but gentle mixing action. The typical viscosity range of these stirrers goes up to around 2 million centipoise. Newer design helical blades offer improved mixing and easier handling of viscosity peaks as high as (read more)
Browse Planetary Mixers Datasheets for Charles Ross & Son Company -
areas of application for the ARN-6/-8-/10 series: » Pumps » Fans » Compressors » Generator and turbine drives » Axial and radial blowers » Paper-making machines and printing machines » Mixers, stirrers » Extruders (read more)
Browse Rigid Couplings Datasheets for jbj Techniques Limited
Conduct Research Top
-
High-Shear Reversible Homogenizer Ensures Abrasive Product Stability
PROBLEM: Abso-Clean Industries, Inc., of Detroit, MI, needed to increase production capacity for several liquid abrasive cleaners. More mixing tanks and floor space would be required to keep up with demand if existing propeller stirrers were to be used. In addition, several of the powder abrasives
-
Interphex Preview, Part Deux
and plate and frame. is showing its Sterimixer, the magnetic coupled stirrer for pharmaceutical processes, and its Sterivalve, the aseptic valve choice for pharmaceutical processes. Booth 2021 With input from pharmaceutical engineers in the U.S. and Europe, introduces its new line of Pharma-Doors
More Information Top
-
Mechanical process engineering 1, particle technology
379 7.5.2 construction forms of stirring works and stirrers .
-
Commercial gasifier for IGCC applications study report
Internal Stirrer ..................................................................................................
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7984/1/Alice_Berry_Thesis_2002.pdf
… L well defined conventional biotechnology type reactor was investigated over a range of stirrer speeds (8.3 …
-
Transport operations in process engineering
Stirrer or tube diameter dh .
-
Stirring as foam disruption (SAFD) technique in fermentation processes
For a given stirrer configuration and within a certain range of the broth mass, the foam height …
-
Novel supports for coal liquefaction catalysts
stirrer speeds is presented in Figure 17.
-
Development and efficiency of a new generation of bioreactors
The rotating stirrer - in the case shown it is a turbine - is mounted on a shaft that …
-
Reverberation Chamber Measurement Correlation
… of several dif- ferent metrics for studying correlation between reverberation chamber measurements collected at different stirrer positions.
-
Bench Scale Calorimetry in Chemical Reaction Kinetics
60 3.1.2 Stirrer Power in Measuring Kettle . . . . . . . . . . . . . . . . . . .
-
Disposable Bioreactors II
Distance between stirrers cs/ds .