-
Supplier: Eaton
Description: The Eaton Model 92 strainer accomplishes straining by directing the fluid through sized openings in the strainer. Once sediment and debris is collected in the strainer, fluid flow is interrupted while the strainer is removed for cleaning or replacement. Features ANSI
- Pipe Size: 2 to 24 inch
- Screen Opening: 0.03125 to 0.5 inches
- Pipe Connection: Flanged
- Applications: General Purpose, Industrial
-
Supplier: Acme Engineering Products
Description: Conical temporary strainers provide a cost-effective solution for protecting downstream equipment from sediment and debris during pipeline start-ups and commissioning. Available in a wide variety of sizes, materials, and configurations to meet your specific needs. Designed for easy
- Strainer Style: Strainer Assembly
-
Supplier: Acme Engineering Products
Description: The ACME Y type Strainer is the most cost effective, Y strainer uses perforated wire mesh or wedge wire to trap unwanted solids from a process stream. Y strainer can be mounted vertically or horizontally in a piping system Strainers are low-cost solutions to large
- Strainer Style: Strainer Assembly
- Strainer Type: Y-strainers
-
-
Supplier: Spirax-Sarco
Description: The Fig 4, Fig 5 and Fig 6 are yellow metal screwed strainers. The Fig 4 and Fig 6 are angle type and the Fig 5 is a straight type strainer. The standard stainless steel screen for all types is 0.8 mm perforations. As options, other perforations and mesh sizes are
- Pipe Size: 0.5 to 1 inch
- Pressure Rating: 362.59425 psi
- Process Temperature: -324.4 to 482 F
- Media: Gas, Liquid, Steam
-
Supplier: Spirax-Sarco
Description: The Fig 3 is a bronze integrally flanged Y-type strainer. The standard stainless steel screen in the DN15 to 80 size range has 0.8 mm perforations, the DN100 has 1.6 mm perforations. Optional mesh and perforation sizes are available as well as monel screens. The
- Pipe Size: 0.5905515 to 3.93701 inch
- Pressure Rating: 362.59425 psi
- Process Temperature: 32 to 482 F
- Materials: Bronze
-
Supplier: Acme Engineering Products
Description: designs are available for low-pressure installations. All strainers are fabricated to the exact design requirements of each client and are still cost-competitive with cast-vessel backwash strainers from Acme’s main competitors. Acme ACRS strainers can now be ordered with FRP
- Pipe Size: 1 to 48 inch
- Screen Opening: 0.001968503937007874 to 0.23622047244094488 inches
- Materials: Composite / FRP, Monel®, Steel - Carbon / Alloy, Steel - Stainless
- Pipe Connection: Flanged
-
Supplier: Victaulic Co. of America
Description: TEE TYPE 8 INCH NOMINAL SIZE 8 NOMINAL SIZE - DECIMAL 8 NOMINAL SIZE - FRACTIONAL CARBON STEEL BODY MATERIAL 300 PSI PRESSURE RATING 8 INCH IPS GROOVED X 8 INCH IPS GROOVED END CONNECTION 15.5 INCH END TO END DISTANCE WATER MEDIA HANDLED 304 STAINLESS STEEL MESH/SCREEN
- Pipe Size: 8 inch
- Pressure Rating: 300 psi
- Features: Other
- Materials: Steel - Carbon / Alloy
-
Supplier: Process Technology
Description: Provides on/off control of water, steam, air, or gases in a variety of heating, cooling or fluid replenishing applications. FEATURES “Y” style cast bronze body with 20-mesh stainless steel screen. SPECIFICATIONS Sizes: ½ inch to 2½ inch FNPT. Working pressure:125 PSIG at 400°F (205°C).
- Pipe Size: 0.5 to 2.5 inch
- Pressure Rating: 125 psi
- Screen Opening: 0.0007874015748031496 inches
- Process Temperature: 300 F
-
Supplier: Spirax-Sarco
Description: The Fig 12 is an SG iron screwed Y-type strainer. The standard stainless steel screen is 0.8 mm perforations. As options, other perforations and mesh sizes are available as well as monel screens. The strainer cap can be drilled and tapped for blowdown and drain valves if
- Pipe Size: 0.5 to 3 inch
- Pressure Rating: 362.59425 psi
- Process Temperature: 14 to 500 F
- Media: Gas, Liquid, Steam
-
Supplier: Watts
Description: through the strainer. Screens on all sizes are 20 mesh perforated stainless steel. Keeping pipelines clean prevents serious problems. Maximum Working Pressure: 400psi (27.6 bar) WOG @ 210°F (99°C); 125psi (8.6 bar) WSP @ 353°F (178°C).
- Materials: Bronze, Steel - Stainless
- Applications: General Purpose, Water
- Media: Liquid
- Strainer Style: Strainer Assembly
-
Supplier: Spirax-Sarco
Description: The Fig 13 is a cast iron screwed Y-type strainer . The standard stainless steel screen is 0.8 mm perforations. As options, other perforations and mesh sizes are available as well as monel screens. The strainer cap can be drilled and tapped for blowdown and drain valves
- Pipe Size: 0.25 to 0.375 inch
- Pressure Rating: 348.09048 psi
- Process Temperature: 14 to 572 F
- Materials: Cast Iron
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The three-stage dirt strainer combines three consecutively arranged filters of different mesh sizes in one housing. It ensures coarse, medium and small particles are filtered out of the flowing medium. The large filter area allows for a high flow rate, despite the smallest
- Applications: Food Processing, General Purpose, Water
- Strainer Type: In-line Strainers
- Media: Liquid
- Features: Other
-
Supplier: DME Company
Description: Y-strainers are constructed of heavy duty bronze. They have a 20 mesh 304 stainless steel screen in sizes "-2" and a 1/16" perforated strainer in 2" and 3". The bronze retainer cap is gasketed and tapped for a closure plug (closure plug furnished). Install
- Pressure Rating: 150 to 300 psi
- Materials: Bronze, Steel - Stainless
- Applications: Industrial, Water
- Media: Liquid, Steam
-
Supplier: Hayward Flow Control
Description: SB Series Simplex Basket Strainers Available in PVC, CPVC, GFPP and Eastar. Up to 2 in. sizes have socket and threaded end connections. Each strainer comes with a standard plastic basket. Other basket materials available, consult factory. Key Features PVC, CPVC, GFPP and Eastar
- Pressure Rating: 150 psi
- Screen Opening: 0.82 to 1.22 inches
- Process Temperature: 70 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: ISC Sales, Inc.
Description: Large size pipelines with high flow rates require a unique type of basket strainer. The typical design for smaller size pipelines just won't perform efficiently (the pressure loss would be too high and the baskets too large to easily remove and clean.) These problems have been
- Pressure Rating: 150 to 200 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
- Pipe Connection: Flanged
-
Supplier: Ames Fire & Waterworks
Description: through the strainer. Screens on all sizes are 20 mesh perforated stainless steel. Keeping pipelines clean prevents serious problems. Maximum Working Pressure: 400psi (27.6 bar) WOG @ 210°F (99°C); 125psi (8.6 bar) WSP @ 353°F (178°C).
- Pipe Size: 0.5 to 2 inch
- Pressure Rating: 400 psi
- Materials: Bronze
- Media: Liquid
-
Supplier: KSB AG
Description: Flanged end strainer with standard or fine mesh; all nominal sizes with drain plug in the cover. Applications Hot water heating systems, high-temperature hot water heating systems, heat transfer systems. General steam applications in building services and industry. Other fluids
- Pressure Rating: 52.213572 to 362.59425 psi
- Process Temperature: 14 to 662 F
- Pipe Connection: Flanged
- Applications: General Purpose, High Temperature, Industrial, Water
-
Supplier: KSB AG
Description: Flanged stainless steel strainer, with standard or fine mesh; all nominal sizes with drain plug in the cover. Applications Process engineering, industry, building services, food and beverages industry, for aggressive fluids. Other fluids on request. Overview of technical data
- Pressure Rating: 98.625636 to 580.1508 psi
- Process Temperature: 14 to 752 F
- Pipe Connection: Flanged
- Applications: Food Processing, General Purpose, High Temperature, Industrial, Water
-
Supplier: U.S. Plastic Corporation
Description: easy mesh size identification with red 50 mesh screens and blue 80 mesh screens. These clear bowl strainers have a max pressure rating of 100 PSI at 70F. Arrow on strainer indicates direction of flow. Overall dimensions are 3-1/32" long X 4-3/16" high.
- Materials: Polypropylene (PP, PPL)
- Pipe Connection: Threaded
-
Supplier: U.S. Plastic Corporation
Description: Inline strainer comes with 690 micron/24 mesh corrosion resistant screen has a deflection cone that allows more than double the flow rate compared to commonly used Y-strainers. Suitable for sodium hypochlorite service. Standard clear PVC body wtih socket end connectors. Non
- Strainer Type: In-line Strainers
- Materials: PVC
-
Supplier: Eaton
Description: The Model 510 simplex strainer is unlike other large size simplex strainers because of its multi-basket design. Four strainer baskets strain the process media and give the strainer an extremely high dirt removal capability. The strainer protects system
- Pipe Size: 8 to 36 inch
- Pressure Rating: 125 to 300 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
Supplier: ISC Sales, Inc.
Description: The Eaton Butterfly Valve Type Model 52 Duplex Basket Strainer is a special design with for large size pipelines with high flow rates. Flow is switched from one basket chamber to the other by a pair of synchronized, high quality butterfly valves. The flow enters the basket from the
- Pressure Rating: 150 to 200 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
- Materials: Bronze, Cast Iron
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: allowable based upon the material selection. Corrosion Resistant Basket Strainers Fluidtrol (FPT) custom fabricates basket strainers for your application, from a variety of corrosion resistant materials and has a very complete line of standard strainers. In addition to
- Pipe Size: 2 to 14 inch
- Pressure Rating: 150 psi
- Process Temperature: 75 F
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
-
Supplier: G. Bopp USA Inc.
Description: Betamesh-PLUS is the latest and most notable developmental step for our successful Betamesh series. The range includes specifications down to single digit microns, maintaining exceptional flow rates. Filtration takes place on the surface of the mesh, ensuring optimal backwashing properties.
- Strainer Style: Strainer Element
-
Supplier: Eaton
Description: strainer to choose when you have a high flow rate application and a low pressure loss is critical. Another important benefit of this design is a saving in overall size. It is more compact than other large size duplex strainers, which means less weight and a smaller
- Pipe Size: 10 to 18 inch
- Pressure Rating: 150 to 200 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
Supplier: Eaton
Description: ASME Sec. VIII, Div. 1. A wide range of screen designs and perforation/mesh sizes are available, as well as custom designs and exotic materials. The Eaton 2596 automatic self-cleaning strainer is a motorized unit designed for the continuous removal of entrained solids from
- Pipe Size: 2 to 48 inch
- Pressure Rating: 150 to 300 psi
- Process Temperature: -20 to 150 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: Cole-Parmer
Description: the same class:|Strainer top|Strainer mesh|Strainer bottom|Gasket * NOTE: Select ONLY Intermediate components to go with Intermediate Strainer Bottoms. Intermediate Strainers feature a large filtering area in a compact size. Perfect for
- Material: Ethylene Propylene (EPDM)
-
Supplier: Cole-Parmer
Description: the same class:|Strainer top|Strainer mesh|Strainer bottom|Gasket * NOTE: Select ONLY Intermediate components to go with Intermediate Strainer Bottoms. Intermediate Strainers feature a large filtering area in a compact size. Perfect for
- Features: Other
-
Supplier: Great Plains Industries, Inc.
Description: PPS housing, 200 mesh strainer size
- Pipe Diameter: 0.25 inch
- Media Temperature Range: 176 F
- Liquid Volumetric Flow Rate: 0.00883333333333333 to 0.44 GPM
- Operating Pressure: 75 psi
-
Supplier: Great Plains Industries, Inc.
Description: High pressure stainless housing, 28 mesh strainer size
- Pipe Diameter: 1 inch
- Liquid Volumetric Flow Rate: 5 to 50 GPM
- Operating Pressure: 3,000 psi
- Operating Temperature: -40 to 250 F
-
Supplier: Radwell International
Description: Y STRAINER, 500 PSIG MAX. OPERATING PRESSURE, 1/2" FPT CONNECTION SIZE, STAINLESS STEEL FILTER MATERIAL, 80 MESH STRAINER TYPE, 6034. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: Y- SEDIMENT STRAINER, SIZE 2 INCH, PVC BODY, THREADED/SOCKET, 20 MESH, NSF-61 CERTIFIED. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Description: An Inlet Filter strains standard water particles and debris before fluid enters a pump. Filters are installed prior to the pump in a pressurized feed or gravity feed system. Selection of a filter should be based on a pump’s flow rate and inlet port size. The filter design allows liquid to
- Pipe Size: 0.75 inch
- Pressure Rating: 0 to 70 psi
- Applications: General Purpose, Water
- Features: Integral Filter
-
Supplier: Radwell International
Description: VALVE STRAINER, G1/2 PORT SIZE, 12MM ORIFICE, 0-16 BAR, 0-232 PSI, 0.35MM MESH SIZE, BRASS BODY, NBR SEALS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: REFRIDGERANT STRAINER, TYPE RSF, 1/2 INCH PORT SIZE, 27 BAR, SOCKET WELD FLANGE, DUCTILE IRON, 60 MESH SS FILTER MATERIAL. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
Find Suppliers by Category Top
More Information Top
-
Hepatocytes
Nylon cell strainers ( mesh sizes : 100, 70, and 40 μm; BD Biosciences, Bedford, MA).
-
Supramolecular Hydrogels for Long‐Term Bioengineered Stem Cell Therapy
… SD from three independent experiments, n = 4, ***P < 0.001). d) Interleukin-12 mutant (IL-12M) expression levels of eMSC/IL-12M (1 × 105 cells per mL) within the six types of hydrogels on cell strainers ( mesh size = 70 µm) for a …
-
Cellular activation by plasmid DNA in various macrophages in primary culture
Spleens were removed aseptically from ICR mice, divided up with a spatula and filtered through a cell- strainer ( mesh size 100 mm, Falcon1 , Becton- Dickinson, Franklin Lakes, NJ) to obtain single- cell suspensions.
-
Use of a fluorescent membrane probe to identify zooxanthellae in hospite among dissociated endoderm cell culture from coral
They were then transferred to a cellular strainer ( mesh size of 70 m, Nylon; BD Falcon) which was loaded into a petri dish (35 mm in diameter) filled with about 4 ml of IMDM culture medium (with 10% fetal bovine serum).
-
Füge- and surface technologies for textiles
The at the beginning described: properties of the formation screen of mesh size , uniformity of the screening surface, fiber support index, drainage power, abrasion resistance, screening strength and screening stiffness may not be worsened through the woven seam.
-
Effects of Permeability and Living Space on Cell Fate and Neo‐Tissue Development in Hydrogel‐Based Scaffolds: A Study With Cartilaginous Model
stirring.[18,33] The cell suspension was filtered through a cell strainer ( mesh size : 70 mm) and centrifuged for 5 min at 1000 rpm.
-
Cost Analysis and Environmental Impact of Pulsed Electric Fields and High Pressure Processing in Comparison with Thermal Pasteurization
The washed oranges were squeezed using a juicing machine (Zumex 3; Zumex S.A., Valencia, Spain) followed by filtration with a strainer ( mesh size : 1×1 mm) to remove pulp and seeds from the juice.
-
Biolistic DNA Delivery
Cell strainer ( Mesh size 40 mm).
Indicates content that may require registration and/or purchase.