Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Haas Automation, Inc.
Description: After hundreds of hours watching operators use our very popular Servo Bar 300 bar feeders, our engineers went back to the drawing board with the goal of making Haas bar feeder operations even easier and more efficient. The result is the all-new Haas Bar Feeder, which really does
-
Supplier: Komline
Description: in stainless steel, carbon steel, and various special alloys. Perfect Match With Screw & Belt Feeders The rectangular shape of the Komline-Wyssmont Airlock mates better with the feed and discharge flanges of screw feeders and belt feeders, as well as other types of process
- Application / Operation: Conveyor Feeding, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Star Feeder / Rotary Airlock
- Flow Control: Volumetric
-
Supplier: FLSmidth
Description: Cast body and end plate for 8", 10" & 16" x 27" All metric feeders - Ductile iron body and cast iron end plates 0.100” (2.54 mm) thick ceramic bore Tungsten carbide throat protection Heavy-duty fabricated 8-vane rotor Tungsten carbide rotor vane and shroud tips, 0.100” (2.54mm) thick Air
-
-
Description: Product Description ·Suitable for high speed stamping and precise feeding press work. ·This is the feeder can be used in a wide range of applications, covering thick and thin materials, that have short and long lengths, and widths that can range from wide to narrow. ·No need to adjust the
-
Description: Product Description 1. High-precision feeding Aiming at the arrival of hi-tech industry, the feeder is controlled by a computer closed-circuit system, so that precision can be maintained within ±0.03mm. 2、Phase-style feeding function The numerical feeder can input 20 groups of
-
Description: Product Description ·Mechanical driver device for material feeder is applied with a swing wheel transfer cam, with a material feed degree of 165°. With a 15° stop area at the end of the cam design, a pre-pressure middle of cam, and the accompanying device will make sure there is zero gap,
-
Description: Product Description 1. Unilateral bearing Embedded with super hard alloy to work with ball bearing; being abrasion resistant and safe with high precision and long service life. Through the heat treatment of HRC60 and precise grinding, the gear has high transmission precision. 2. Roller Being hollow
-
Supplier: TelephoneStuff.com
Description: Self-adjusting stripping blades automatically select proper position. Features: - Strips 12 AWG solid to 14 AWG Underground Feeder (UF) Cable - Strips Twin and Earth cable - Open-throat design allows unlimited strip length - Neatly removes outer cable sheath and inner
- Tool Type: Stripper
-
Supplier: Newark, An Avnet Company
Description: TOOL, CABLE STRIPPING; Stripping Capacity AWG:-; Stripping Capacity Metric:-; For Use With:Fibre Feeder, Central Tube, Stranded Loose Tube Fibre Optic Cables; Product Range:- RoHS Compliant: NA
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SUPPLY TERMINAL, 3PHASE, FOR 3-PHASE BUSBARS, FOR SIZE S0 CONNECTION, ABOVE FORK SHAPE CONNECTIONS, FEEDER LUG, 63AMP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Novo Precision, LLC
Description: This is an ideal device to feed and control pliable or brittle linear materials like plastic tubing, thin strip, thin walled metal tubing, ceramic, glass, and other such materials. Feed speeds are variable with length repeatability usually +/- 0.010” ( 0.25mm )
-
Supplier: J.F. Berns Company, Inc.
Description: Integrated to your preferred Make and Model of Lathe or Mill Able to run Steel, Stainless Steel, tubing, etc. Support speeds up to 3,000 RPM Servo Controlled Feed Topcut to Position or Hard Stop Smart part length feed Touch Screen Operator station Quick Changeovers / Auto Changeovers Variable Data
-
Supplier: J.F. Berns Company, Inc.
Description: Integrated to your preferred Make and Model of Lathe or Mill Able to run Steel, Stainless Steel, tubing, etc. Support speeds up to 3,000 RPM Servo Controlled Feed Topcut to Position or Hard Stop Smart part length feed Touch Screen Operator station Quick Changeovers / Auto Changeovers Variable Data
-
Supplier: Hymark/Kentucky Gauge
Description: The PDE saves time and money with quick and precise positioning. The pneumatic Auto-brake, located directly on the moving carrier, locks in the stop position eliminating slip and motor load. With its pneumatic retract and arm lift, the PDE is designed for high productivity steel applications.
-
Supplier: Novo Precision, LLC
Description: The concept behind inline spring coiling is to eliminate all the steps between spring design and insertion of the spring into the assembly by coiling the spring directly within the assembly line. Tekno-Detaljer AB of Sweden has done just that with their Colombi line of spring coilers. TAK
-
Supplier: J.F. Berns Company, Inc.
Description: Integrated to your preferred Make and Model of Lathe or Mill Able to run Steel, Stainless Steel, tubing, etc. Support speeds up to 3,000 RPM Servo Controlled Feed Topcut to Position or Hard Stop Smart part length feed Touch Screen Operator station Quick Changeovers / Auto Changeovers Variable Data
-
Supplier: Hymark/Kentucky Gauge
Description: The PD100 saves time and money with quick and precise positioning. The pneumatic Auto-brake, located directly on the moving carrier, locks in the stop position eliminating slip and motor load. With its precision steel guide and hardened double ball bearings, the moving carrier is built to last. The
-
Supplier: Hymark/Kentucky Gauge
Description: The PD2000X allows for quick and precise positioning to stop the heaviest loads. The double Auto-brake, located directly on the moving carrier, consists of two pneumatic clamp cylinders for maximum braking force. With its pneumatic retract and gauge arm lift, the PD2000X is designed for high
-
Supplier: Hymark/Kentucky Gauge
Description: The PD1000 allows quick and precise positioning of the heaviest loads. The double Auto-brake, located directly on the moving carrier, consists of two pneumatic clamp cylinders for maximum braking force. With its pneumatic retract and gauge arm lift, the PD1000 is designed for high productivity
-
Supplier: Novo Precision, LLC
Description: The concept behind inline spring coiling is to eliminate all the steps between spring design and insertion of the spring into the assembly by coiling the spring directly within the assembly line. Tekno-Detaljer AB of Sweden has done just that with their Colombi line of spring coilers. TAK
-
Supplier: J.F. Berns Company, Inc.
Description: Integrated to your preferred Make and Model of Lathe or Mill Able to run Steel, Stainless Steel, tubing, etc. Support speeds up to 3,000 RPM Servo Controlled Feed Topcut to Position or Hard Stop Smart part length feed Touch Screen Operator station Quick Changeovers / Auto Changeovers Variable Data
-
Supplier: Radwell International
Description: CONNECTOR BASE MODULE, WASHER XI/ON, FOR FEEDER UNIT, 4 CONNECTION LEVELS, 8 MM STRIPPING LENGTH, SPRING LOADED TERMINALS, 0-+55 DEGREES C, IP20, (140076). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Lincoln Electric unique fixed inductance design - Delivers exceptional short-circuit metal transfer characteristics. 115V and 42V wire feeder auxiliary power - With circuit breaker protection. Connect wire feeders via either - 14-pin MS-type or terminal strip.
- Duty Cycle: 100 %
- Output Current Range: 60 to 500 amps
- Output Voltage Range: 12 to 42 volts
- Output Power Capability: DC Output
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Lincoln Electric unique fixed inductance design - Delivers exceptional short-circuit metal transfer characteristics. 115V and 42V wire feeder auxiliary power - With circuit breaker protection. Connect wire feeders via either - 14-pin MS-type or terminal strip.
- Duty Cycle: 100 %
- Output Current Range: 60 to 500 amps
- Output Voltage Range: 12 to 42 volts
- Output Power Capability: DC Output
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Lincoln Electric unique fixed inductance design - Delivers exceptional short-circuit metal transfer characteristics. 115V and 42V wire feeder auxiliary power - With circuit breaker protection. Connect wire feeders via either - 14-pin MS-type or terminal strip.
- Duty Cycle: 100 %
- Output Current Range: 60 to 500 amps
- Output Voltage Range: 12 to 42 volts
- Output Power Capability: DC Output
-
Supplier: Foshan RTSTEC Automation Co., Ltd
Description: RTSTEC Automation is solution provider of Automated Assembly Equipment: automatic screw fastening machines, screw counting feeders, soldering machines and glue dispensing machines. Automatic soldering machine is an automatic soldering equipment, which mainly completes the soldering operation
- Number of Axes: 5 #
- X-axis Travel: 500.00000000000006 mm
- Z-axis Travel: 100 mm
- Industry / Application: Assembly
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Lincoln Electric unique fixed inductance design - Delivers exceptional short-circuit metal transfer characteristics. 115V and 42V wire feeder auxiliary power - With circuit breaker protection. Connect wire feeders via either - 14-pin MS-type or terminal strip.
- Duty Cycle: 50 %
- Output Current Range: 60 to 500 amps
- Output Voltage Range: 12 to 42 volts
- Output Power Capability: DC Output
-
Supplier: Radwell International
Description: MOTOR LEAD PIGTAIL SPLICE, 5301, 1000V MAX, PIGTAIL LUG COVER, SILICONE GREASE, MASTIC SEALING STRIP, FOR NON-SHIELDED CABLES, 10-4 AWG FEEDER CABLE RANGE, 12-4 AWG MOTOR LEAD CABLE RANGE, 1/2 INCH MAX BOLT LENGTH, PRICED PER 3-PACK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hubbell Incorporated
Description: 4 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE VERSIPOLE[TM] BRAND ROHS COMPATIBLE SHORT CIRCUIT CURRENT RATING 100 KILOAMPERE APPLICATION INDUSTRIAL CONTROL FEEDER, HVAC SYSTEM, WIRE WAY
- Current Rating: 380 amps
- Certifications: CSA, UL
- Features: Other
- Unit Type: Plug Strip
-
Supplier: Hubbell Incorporated
Description: OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 12 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE VERSIPOLE[T], BURNDY[R] BRAND ROHS COMPATIBLE SHORT CIRCUIT CURRENT RATING 100 KILOAMPERE APPLICATION INDUSTRIAL CONTROL FEEDER, HVAC SYSTEM, WIRE WAY
- Current Rating: 310 amps
- Certifications: CSA, UL
- Features: Other
- Unit Type: Plug Strip
-
Supplier: RS Components, Ltd.
Description: settings and along with special accenting in objects such as shelving and tables. Function = Power Feeder For Use With = LINEARlight Flex Diffuse 400 LED Strips Length = 242mm Connector Genders = Male Connector A Angle = Straight Connector B Angle = Straight Series = FX-DCS
-
Supplier: FENN
Description: Fenn's Torin® designs and manufactures a range of equipment to surface mill non-ferrous strip after hot rolling or casting up to a width of 60" (1525mm), both coil and slabs. A complete brochure on this equipment is available. Model 732 top miller with model 732 feeder to be
-
Supplier: AZCO Corporation
Description: The polypropylene filler also provides easy product removal for the consumer. The CLEANFIL INSERTER™ replaces cotton with a clean void filling. Polypropylene is converted from a continuous roll to a compressed strip to be placed into the bottle void. CLEANFIL™ fills up to 80 bottles per
- Rate: 80 Pieces / Min
- Type: Automatic
- Packaging: Bottle / Jar
- Features: Feeder Included, Other, Portable, Processor Interface, Stainless Steel Construction
-
Supplier: AZCO Corporation
Description: adjustments. This unit cuts the card into strips. The BCR™ unit a rotary die would cut the blister into any configuration or shape required. Radius edges and shaped blister cuts are possible with this unit. Quick rotary die change over makes this unit easy to use and economical compare to
- Stations: 1 #
- Technology: Air / Pneumatic, Mechanical
- Automation / Control: Automatic / Indexing
- Frame & Head Type: Bench Mounted
-
Supplier: MCA - Advanced Materials Division
Description: chute liners, hopper liners, railcar liners, self-unloading ships, railcar liners, dragline buckets, belt scrapers, storage bin liners, vibratory feeder liners, and wear strips.
- Tensile Strength (Break): 3,600 psi
- Tensile Modulus: 87 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
Find Suppliers by Category Top
Featured Products Top
-
that blade was fully open. But that gave us a real small feed window. And that limited how fast we could run the machine. With such a small feed window, I had to run the feeder at high acceleration and velocity just to get a reasonable production rate,” Thedford said. So (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc.
Conduct Research Top
-
Case History: Acrison Feeder at Belgian Snackfood Company Ensures Tasty Crisps
Lani Belgium specializes in short runs of crisps - typically up to around 1000 packs of any one flavor. It doesn't have dedicated lines for each flavor so its feeders are continually being cleaned, stripped down and refilled to accommodate its diverse range. Dosing feeders in this environment must
-
Tin Vs. Bare
that it will oxidize much more quickly than the tinned variety which leads to a degradation in electrical performance. When you think of rust, old cars, front gates or even bikes and bird feeders may come to mind. Usually, not cable. Rust is scientifically known as oxidation which occurs when oxygen comes
More Information Top
-
Conveying technique
1 roller conveyor ( feeder ), conveying good task of hand 2 damming conveyors for application composition 3 barrier 4 trigger conveyors as roller conveyor for embarkation .
-
Material flow technique
1 roller conveyor ( feeder ), conveying good task of hand 2 damming conveyors for application composition 3 barrier 4 trigger conveyors as roller conveyor for embarkation .
-
Logistic-dictionary
… up place statistics verb to take place status interrogation f status interrogation status message f status report status report m status report storage m backlog [residue] · congestion damming installation f dam dust m dust damming web conveyor m accumulating conveyor damming …
-
Design of wideband dual-polarized microstrip antennas
The antenna proposed in this study includes the inductance (Lc) introduced by the vertical part of L- strip feeder and the capacitance (Cc) between the patch and the horizontal part of L-strip feeder.
-
No benefit of glandular trichome production in natural populations of Datura wrightii ?
Strip feeder Manduca sexta .
-
Proceedings of the 13th International Conference on Metal Forming
Equipped with appropriate sensors the test tool was connected with the spiral conveyor, the welding power source (a condenser with a capacity of 66,000 μF), the slit strip feeder and the hydraulic press.
-
Mechanical Assemblies: Their Design, Manufacture, and Role in Product Development
Reliability and Feed Rate of Different Small Part Feeding Methods, (a) Experiments on feeding methods for quartz watch parts revealed that feeding parts off continuous strip feeders is at least an order of magnitude more reliable than other methods, but it requires …
-
Strip Feeder
Strip Feeder .
-
Low specific absorption rate wearable antenna for WLAN band applications
It consists of a micro strip feeder line using indirect feeding method and a stacked square ring patch.
-
Slot feeders and slot aerials
Fig. 2.—Impedances of slot and strip feeders .
Indicates content that may require registration and/or purchase.