Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Haida International Equipment Co., Ltd.
Description: Product Description Adhesive tape Tensile Test Equipment is widely used for all packing tape series, double-sided tape series, industrial tape and so on, for tensile strength, tear resistance, peel strength, bend strength, shear force , ect with different fixtures according to national and
- Force / Load Capacity: 11.025 to 441 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: Raymond Machinery Co., Ltd.
Description: (SPEC:Dia20mm-800mm); 13 sets of Normal CNC lathes (SPEC: Dia20mm-800mm); Machining Tolerance: ±0.01 To ±0.005mm Surface Treatment: Power Coating; E-Coating; Plating Zn / Cr / Ni; Blackening; Dacromet; Hot Galvanizing; Anodizing Testing Equipment: Spectrograph; Mechanical Test
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Hyperion Materials & Technologies
Description: Wear protection parts for mining equipment manufactured to custom dimensions in accordance with agreed solution. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements.
- Function: Abrasion / Sliding Wear
- Industry / Application: Mining
-
-
Supplier: Columbia Steel Casting Co., Inc.
Description: do the job with fewer people and fewer hazards: Small hydraulic jack releases wedge safely Fast removal means less equipment downtime Centerline system is easy to understand and use
- Industry / Application: Mining
-
Supplier: Hyperion Materials & Technologies
Description: Partially assembled component and/or parts for HPGR equipment manufactured to custom dimensions in accordance with agreed solution. Cemented carbide grades and designs are tailored to each customer based on individual needs and requirements.
- Function: Abrasion / Sliding Wear
- Industry / Application: Mining
-
Description: Strip, Coil, Foil & Wire, ASTM A240, ASTM A666 APPLICATIONS Coal handling equipment: screens, chute liners, buckets. Well screens, mixing tanks, hose clamps. Mining equipment DESCRIPTION Nitronic 30® is a nitrogen-strengthened austenitic stainless steel developed for
- Tensile Strength (UTS, Break): 108,000 to 214,000 psi
- Yield Strength (YS): 49,000 to 184,000 psi
- Elongation: 6 to 56 %
- UNS Number: 20,400
-
Supplier: CoorsTek
Description: considering your particular wear conditions and budget. We offer a broad range of aluminas and silicon carbides to ensure an ideal fit, form, and function. Advanced ceramic wear components for a variety of applications: Processing equipment: Pharmaceutical clean rooms Food processing plants
- Thickness: 0.125 to 2 inch
- Function: Abrasion / Sliding Wear, Corrosion
- Industry / Application: Cement / Concrete, Chemical Process, Crushers & Grinding Mills, Mining, Pipes / Piping, Power Generation, Pulp & Paper, Steel / Metal Mills
- Liner Materials: Ceramic
-
Supplier: Bowman International Ltd.
Description: the load, wear characteristics and higher PV value, this material is ideally suited to mining equipment, heavy construction equipment, off road vehicles, quarrying equipment, aircraft landing gear, oil and gas drilling equipment, heavy military vehicles, materials
- Inside Diameter: 0.1968505 to 11.81103 inch
- Outside Diameter: 0.2755907 to 12.0078805 inch
- Length: 0.1968505 to 3.93701 inch
- Operating Temperature: -418 to 572 F
-
Supplier: Morgan Advanced Materials
Description: sheet, washers, and wire. A range of non-precious metals for a variety of brazing applications between 500°C and 1200°C are offered. Many of these alloys can be brazed under vacuum, in an inert atmosphere or in air with a flux. Typical applications include tooling for mining and heavy
- Melting Range: 3,038 F
- Joining Process / Product Form: Powder, Solid Wire, Strip / Sheet / Foil
-
Supplier: Morgan Advanced Materials
Description: sheet, washers, and wire. A range of non-precious metals for a variety of brazing applications between 500°C and 1200°C are offered. Many of these alloys can be brazed under vacuum, in an inert atmosphere or in air with a flux. Typical applications include tooling for mining and heavy
- Melting Range: 1,769 to 2,017 F
- Joining Process / Product Form: Powder, Solid Wire, Strip / Sheet / Foil
-
Supplier: Morgan Advanced Materials
Description: sheet, washers, and wire. A range of non-precious metals for a variety of brazing applications between 500°C and 1200°C are offered. Many of these alloys can be brazed under vacuum, in an inert atmosphere or in air with a flux. Typical applications include tooling for mining and heavy
- Melting Range: 1,760 to 2,001 F
- Joining Process / Product Form: Powder, Solid Wire, Strip / Sheet / Foil
-
Supplier: Morgan Advanced Materials
Description: sheet, washers, and wire. A range of non-precious metals for a variety of brazing applications between 500°C and 1200°C are offered. Many of these alloys can be brazed under vacuum, in an inert atmosphere or in air with a flux. Typical applications include tooling for mining and heavy
- Melting Range: 1,697 to 1,751 F
- Joining Process / Product Form: Powder, Solid Wire, Strip / Sheet / Foil
-
Supplier: CableOrganizer.com, Inc.
Description: mining equipment, cranes, and many others Paper separator between insulator and conductor for easy stripping, resulting in much cleaner splices and faster installation Heat, oil, and chemical resistant, this durable power wire is ideal for temporary and permanent installation in all
-
Supplier: Larson Electronics LLC
Description: candlepower Remote Type: Dash mount remote connects to light via 20 foot harness Dimensions: 6 inches wide by 6 inches deep by 7 inches tall Weather Rating: Weatherproof Warranty: 5 Years Outdoor Applications: All vehicles, boats, heavy equipment Other Applications: home and building security
Find Suppliers by Category Top
Featured Products Top
-
CROCKETT™ UHLE BOXES, STRIPS & COVERS Vooner uhle/suction boxes provide the strongest design on the market. The uhle/suction boxes have an integrated “open throat” (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
KL30 TURBO-TOC® system installation solved refinery turbine oil problem A large refinery on the west coast experienced a severe water contamination problem in their lube oil used for their rotating equipment. Local distributor responded and quickly had Kaydon (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
energy/pound of water removed than used by vacuum pumps. Vooner is a design and manufacturing company of paper and fabric dewatering equipment for paper machines. In 1981, the foundation of VPM was developed to provide rugged vacuum boxes and oscillating showers to clean the newer (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
energy/pound of water removed than used by vacuum pumps. Vooner is a design and manufacturing company of paper and fabric dewatering equipment for paper machines. In 1981, the foundation of VPM was developed to provide rugged vacuum boxes and oscillating showers to clean the newer (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
used by vacuum pumps. Vooner is a design and manufacturing company of paper and fabric dewatering equipment for paper machines. In 1981, the foundation of VPM was developed to provide rugged vacuum boxes and oscillating showers to clean the newer technology of man-made fiber paper (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
instrument as well as a calibration strip. Whether you are testing membranes or tubing, the Gurley Bending Resistance/Stiffness Tester offers you the greatest range of possibilities. (read more)
Browse Datasheets for Gurley Precision Instruments -
struggled with how we’d get a motorized chopper high enough so that our container could fit underneath it, but at the same time, be able to feed the material into it, because it feeds at the top of the equipment. We’d have to have a weird tall loop going down into our equipment to be able (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc. -
Typical mining processes have five key stages that can either be in one location, or spread out in multiple areas. Those stages are drill and blast, load and haul, process, stockpile, and transport. In the world of mining, there are different types of mining. It can range from strip (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
deliver high-performance features at a value-driven price point. These delineators are not stripped-down products. They are fully compliant, impact-resistant, and engineered for longevity. They simply focus on what matters most: safety, reliability, and ease of use (read more)
Browse Traffic Safety Equipment Datasheets for Pexco -
the company. The accessory power distribution systems offered by Interpower allow companies to design for global markets. One accessory socket strip—One socket strip provides multiple power outlets for connecting several pieces of equipment to a single (read more)
Browse Power Strips Datasheets for Interpower
Conduct Research Top
-
Eco-Friendly Cat Litter Pellets Moved Gently With Flexible Screw Conveyor
Cat litter is usually made from sodium bentonite clay, a material that is relatively inexpensive and highly absorbent, but obtained by environmentally harmful strip mining.
More Information Top
-
Finite Elements And Strip Mining Equipment - Introduction - Document Summary
for "Finite Elements And Strip Mining Equipment - Introduction" .
-
CR4 - Blog Entry: Heavy-Duty Hybrids: Say it Ain't So!
Check out some of the strip mining equipment .
-
Lignite opencast mining
Countries Dragline in that to be used in lignite opencast minings as main apparatus in the strip degradation are and other Russia, Mongolia and conveying countries by USA south-eastern Europe.
-
The architecture costs the space
… bottom in the sense of 'grows something where' (countries and forstwirtschaftliche surfaces, gardens and recovery surfaces, naturnahe surfaces) in 'infertile' bottom in the sense of does 'n't grow anything where more' (building, fixed surfaces, roads, web installations , degradation surfaces, landfills, power stations).
-
Practical electronics
To it, the elevators, conveying installations , webs etc., belong .
-
The development of coal-based technologies for Department of Defense facilities. Volume 2, Appendices. Semiannual technical progress report, September 28, 1994...
Technological developments in large scale mining equipment for strip mining further this advantage.
-
Pocket lexicon logistics
Floor conveying witnesses, crane installations ,) are vertical conveyors etc. Loading capacity, carrying capacity an important characteristic for the efficiency conveying webs , --+ at logistical means and installations e.g. at --+ also by shelf installations and foot bottoms.
-
Pocket lexicon logistics
Loading capacity; carrying capacity) is an important Kenngröÿe for the efficiency at logistical means and installations e.g. by ¡ floor conveying witnesses, crane installations , conveying webs , ¡ vertical conveyors etc., but also by shelf installations and Fuÿböden.
-
Dubbel
For dimensioning of the cable drives of conveying installations, the respectively valid Technical rules for elevators are to use the cableways , shaft conveying installations , cable drives of lifting device etc..
-
Mine Planning and Equipment Selection
… Ore grade and tonnage − Topography − Physical size, shape and structure of the deposit − Capital expenditures − Economic factor of operating cost − Profit − Pit limits, cut-off grade and stripping ratio − Mining equipment − Rate of production …
Indicates content that may require registration and/or purchase.