Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Eaton Cooper Power Systems
Description: The VFI transformer combines a conventional Cooper Power Systems distribution transformer with the proven Kyle Vacuum Fault Interrupter (VFI). This combination provides both voltage transformation and transformer over current protection in one space saving and money
- Maximum Primary Voltage Rating: 2,400 to 34,500 volts
- Maximum Secondary Voltage Rating: 120 to 14,400 volts
- Power Rating (VA): 500,000 to 10,000,000 VA
- Output Type: AC
-
Supplier: Eaton Cooper Power Systems
Description: Envirotran™ transformers are the industry’s first transformers to use an edible vegetable oil-based, high-fire-point dielectric coolant. This technological and environmental design breakthrough is the result of years of research and development in dielectric fluids and their use in
- Output Type: AC
- Transformer Type: High-Voltage Transformer, Power Transformer, Substation Transformer
- Mounting: Pad-Mounted
- Features: Power / Power System / Distribution Transformer
-
Supplier: Eaton Cooper Power Systems
Description: The Unit Substation Transformer is designed for commercial and industrial applications to convert distribution voltages to utilization voltages. They are constructed to interconnect easily with both primary and secondary switchgear. They can be used in outdoor or indoor (when filled
- Maximum Primary Voltage Rating: 2,400 to 43,800 volts
- Maximum Secondary Voltage Rating: 120 to 14,400 volts
- Power Rating (VA): 500,000 to 10,000,000 VA
- Output Type: AC
-
-
Supplier: Eaton Cooper Power Systems
Description: PEAK™ transformers from Cooper Power Systems are uniquely designed to allow you additional capability to manage increased loads and temporary overload capacity without loss of life expectancy when compared to mineral oil-filled transformer alternatives. Utilizing an advanced
- Maximum Primary Voltage Rating: 2,400 to 46,000 volts
- Maximum Secondary Voltage Rating: 120 to 24,940 volts
- Power Rating (VA): 500,000 to 6,667,000 VA
- Output Type: AC
-
Supplier: Accuris
Description: SUBSTATION, POWER DISTRIBUTION TRANSFORMER, METALCLAD TWO 150 KVA, TRANSFORMERS IN ONE ENCLOSURE
-
Supplier: Accuris
Description: Data Sheet for Liquid-Immersed Substation Power Transformers, 750 kVA and Above, Three Phase
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // 11KV 15KV Outdoor Prefabrical Substation Transformers High Voltage Compact Electrical Box Type Substation
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 3,000,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Accuris
Description: Electronic Entry Data Sheets for Liquid-Immersed Substation Power Transformers, 750 kVA and Above, Three Phase
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // 50HZ 60HZ Box-type Prefabricated Substation Transformer Converting Station
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 3,000,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Toshiba America, Inc.
Description: Toshiba's Gas Insulated Substation (GIS) is a compact and highly economical substation solution for electric utilities, commercial, and industrial applications in densely populated cities. Combined with a significantly reduced footprint and SF6 gas insulation, Toshiba GIS can operate
- Output Type: AC
- Features: Other, Power / Power System / Distribution Transformer
- Mounting: Pad-Mounted
- Transformer Type: Substation Transformer
-
Supplier: Accuris
Description: Design and Fabrication of Liquid-Immersed Substation Power Transformers 34.5 kV and below, 750 kVA through 10,000 kVA
-
Supplier: Siemens Energy Sector
Description: Medium Power Transformers with a power range from 40 to 250 MVA and a voltage of over 72.5 kV are used as network and generator step-up transformers. Medium Power Transformers are also widely used to step up power from on- and offshore-windparks, and
- Mounting: Pad-Mounted
- Features: Power / Power System / Distribution Transformer, Step-Up Transformer
- Transformer Type: Power Transformer, Single Phase Transformer
-
Supplier: GE Grid Solutions
Description: Mobile Substations A complete range of flexible solutions Substations play a crucial role in the transmission and distribution of electrical power throughout the grid. So what happens if a substation goes off-line? GE's mobile substations can bridge the gap during
-
Description: requirements for traction power rectifier transformers for dc electrification systems. Covered in this standard are liquid-immersed and dry-type transformers, including those with cast coil and epoxy resin encapsulated windings.
-
Description: traction power rectifier transformers for DC electrification systems. This standard covers Liquid-immersed and Dry-type transformers, including those with cast coil and epoxy resin encapsulated windings
-
Description: Small power transformers have become a significant element in distribution systems supplying large commercial customers like major resort hotels and site-specific industrial customers that desire the local utility to own, operate, and maintain the serving transformer. These
-
Description: traction power rectifier transformers for DC electrification systems. This standard covers Liquid-immersed and Dry-type transformers, including those with Cast coil and Epoxy resin Encapsulated Windings.
-
Supplier: GE Grid Solutions
Description: Transformers GE offers a wide range of transformer solutions for the utility, industrial, commercial, residential, and energy markets. These products & solutions feature flexible, reliable, and robust designs to support a wide range of applications. With units operating in some of the
- Transformer Type: Autotransformer, Distribution Transformer, Encapsulated Coil, High-Voltage Transformer, Power Transformer, Rectifier Transformer, Substation Transformer
- Mounting: Chassis Mount, Pad-Mounted, Pole-Mounted
- Cooling Method: Dry-type / Air Cooled, Oil Filled
- Features: Power / Power System / Distribution Transformer
-
Supplier: Schaffner EMC Inc.
Description: substations in over 50 cities worldwide and include traction power transformers (TPT), interphase transformers (IPT), auxiliary power transformers (APT), and DC negative return reactors. In addition to that, Schaffner medium voltage (MV) grid step-up
- Power Rating (VA): 10,000,000 VA
- Output Type: AC
- Standards / Compliance: ANSI, CSA, IEC, UL, VDE
- Transformer Type: Distribution Transformer
-
Supplier: Toshiba America, Inc.
Description: Toshiba's Gas Insulated Transformer (GIT) is the most technologically advanced solution for hydro-power and underground substations, densely populated cities, mission critical substations, and offshore substations. Toshiba GITs are insulated with SF 6 gas rather
- Power Rating (VA): 400,000,000 VA
- Output Type: AC
- Transformer Type: Distribution Transformer
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: Schneider Electric
Description: From medium voltage switchgear and arc resistant equipment to energy automation, we deliver specific solutions for data centers, commercial and industrial buildings, water/wastewater, healthcare, utilities, oil and gas, and mining, covering all power distribution needs for energy management.
- Maximum Primary Voltage Rating: 230 to 69,000 volts
- Maximum Secondary Voltage Rating: 230 to 35,000 volts
- Power Rating (VA): 225 to 20,000,000 VA
- Output Type: AC, DC
-
Supplier: Allied Electronics, Inc.
Description: Transformer, Buck-Boost, 120/240 Vin, 16/32 Vout, 0.50kVA
-
Supplier: CSA Group
Description: IEC 61869-6:2016(E) is a product family standard and covers only additional general requirements for low-power instrument transformers (LPIT) used for a.c. applications having rated frequencies from 15 Hz to 100 Hz covering MV, HV and EHV or used for d.c. applications. This product
-
Description: IEC 61869-6:2016(E) is a product family standard and covers only additional general requirements for low-power instrument transformers (LPIT) used for a.c. applications having rated frequencies from 15 Hz to 100 Hz covering MV, HV and EHV or used for d.c. applications. This product
-
Supplier: Allied Electronics, Inc.
Description: Transformer, buck-boost, 120/240V in, 12/24V out, 1.00kVA
-
Supplier: Allied Electronics, Inc.
Description: Transformer, buck-boost, 120/240V in, 12/24V out, 0.20kVA
-
Supplier: Allied Electronics, Inc.
Description: Transformer, buck-boost, 120/240V in, 12/24V out, 0.50kVA
-
Description: Specifies the service conditions, rated characteristics, general structural requirements and test method of prefabricated substations, which are cable connected, for alternating current of primary rated voltages above 1 kV and up to and including 52 kV1, and for a transformer of
-
Description: b) Step voltage and induction voltage regulators c) Arc-furnace transformers d) Rectifier transformers e) Specialty transformers f) Grounding transformers g) Mobile transformers h) Mine transformers Mandatory requirements When this standard is used on a
-
Description: IEC 60076-21:2018 describes electrical, mechanical and test requirements of liquid-immersed, single- and three-phase, 50 Hz and 60 Hz, self and forced-air cooled, distribution, overhead and substation, step-voltage regulators, 1 000 kVA (single-phase units) or 3 000 kVA (three-phase units)
-
Supplier: CSA Group
Description: IEC 60076-21:2018 describes electrical, mechanical and test requirements of liquid-immersed, single- and three-phase, 50 Hz and 60 Hz, self and forced-air cooled, distribution, overhead and substation, step-voltage regulators, 1 000 kVA (single-phase units) or 3 000 kVA (three-phase units)
-
Supplier: CSA Group
Description: IEC 62695:2014 covers specific characteristics of traction transformers used in traction substations or along the track for the supply of power to a.c. and d.c. traction systems or to provide power to auxiliary services.
-
Description: IEC 62695:2014 covers specific characteristics of traction transformers used in traction substations or along the track for the supply of power to a.c. and d.c. traction systems or to provide power to auxiliary services.
-
Supplier: CSA Group
Description: power inside industrial facilities are also covered by this standard as long as they, at their primary electrical connection, cannot be directly connected to the LV power network, e.g. where the generator output voltage is medium voltage or higher. Power installations that
-
Supplier: ValueTronics International, Inc.
Description: properties have not changed from design specifications. A TTR is an extremely useful instrument for testing transformer windings because it can help locate several types of problems within single- and three-phase transformers. This type of TTR is best suited for power
Find Suppliers by Category Top
Featured Products Top
-
best fit for your operation. Power Transformers Step-down transformers in substations and step-up transformers in power stations are crucial for delivering electricity (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
transformers can also be used to trigger circuit events when the sensed current reaches a specified level. Large current transformers are an essential component in power systems as a whole and are often used in generating stations, electrical substations, and industrial and commercial electric (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
power plants needs to be transformed at substations for low-loss transfer to the electricity grid. The energy suppliers’ distribution networks are therefore equipped with numerous transformation substations for all manner of voltage levels and transport distances. Substations (read more)
Browse Industrial Heaters Datasheets for STEGO -
work for long hours making repairs. Often, there is a hindrance in the cables or power lines. The repairing process involves climbing poles and transmission towers. It also involves scrutinizing defective devices, worn-out wires, transformers, and switches. During the (read more)
Browse Hand Tools Datasheets for Lowell Corporation
Conduct Research Top
-
Electric Power Substation Challenges and Smart Oil Containment Strategies
Chronic oil leaks are the single most significant problem for most electric power substation infrastructure, primarily transformers. An ongoing leak equivalent to one 500-milliliter water bottle (about 17 oz.) per week can amount to 26,000 liters (more than 6,800 gallons) of oil spilled in one year
-
Wireless Temperature Measurement in Power System
time, it`s easy to monitor. So this solution for power system has been widely used in following areas: 1).The conductive contact of the high voltage power transmission and power bus contact`s spot temperature detection; 2). The temperature monitoring of High voltage switchgear, transformer, capacitor
-
Success Stories- Vacuum Switchgear
Dead tank vacuum circuit breakers are three-phase devices designed for. power distribution substations. These breakers provide overcurrent protection. and isolation from short circuit conditions for expensive transformer. equipment with the reliability of a mechanical interruption
-
What If?
overhead power lines, transformers, substations, switches, connections, arresters, insulators, underground equipment that has surfaced on dip poles, transformers, switching equipment and underground equipment in vaults, which are below ground surface. What if I scanned a connection and saw only what
More Information Top
-
Wind Power in Power Systems 2nd Edition
13.5.2.1 Winding Configuration The winding configuration of the wind plant substation power transformer (s) is critical to providing system grounding (earthing) to the HV transmission system and to the MV collection system.
-
What Kind of Information Society? Governance, Virtuality, Surveillance, Sustainability, Resilience
In the safety area we have defined solutions for the remote active monitoring of: i) substation circuit breaker trip coil status; ii) substation power transformer oil temperature; iii) substation neutral reactance oil temperature; iv) substation neutral resistor coil box temperature; v) MV …
-
Subject Index
three-phase substation power transformers , neg. seq. relay protection.
-
Subject Index
delta-wye substation power transformer blown high-side fuse detect.
-
A 35-kV system voltage sag improvement
Most of the 35-kV voltage drop, during a fault, occurs in the substation power transformer .
-
Negative-sequence relay protection for blown high-side transformer fuse detection
Abstract—Single-phasing conditions caused by blown fuses on the primary of a delta–wye substation power transformer can create problems for electric utilities and the customers they serve.
-
Caltrain electrification
Traction power substation transformer outages:■ .
-
Lineman's and Cableman's Handbook, Twelfth Edition > Tap-Changing Transformers and Voltage Regulators
3 that if the substation power transformer is not equipped with load-tap-changing equipment, it is usually necessary to install voltage regulators.
-
Examination of maximization of the photovoltaics electric power use by power distribution system control
In addition, since it did not become the outside of a standard value by a low-voltage side, it united that it is not necessary to carry out tap change (method 2) of a power substation transformer , and it was checked.
-
Calculation of stress-dependent life cycle costs of a substation Subsystem-demonstrated for controlled energization of unloaded power transformers
As an example, in this work the financial benefits of controlled energization of an un- loaded substation power transformer are calculated.
Indicates content that may require registration and/or purchase.