Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Simer Pumps
Description: No Description Provided
- Discharge Size: 1.5 inch
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 66 GPM
- Power Source: AC Powered
-
Supplier: Sulzer Ltd.
Description: rivers, lakes, cooling ponds, tanks, and sumps. Vertical Sump Pumps are intended to use in the industrial pumping applications to pump clean or lightly contaminated liquids, fibrous slurries and liquids containing large solids from the deep sumps. The pumping head is suspended
- Maximum Discharge Flow: 40 to 200,000 GPM
- Maximum Discharge Pressure: 16.1466109 to 19,606.59895 psi
- Media Temperature: -260 to 400 F
- Water Temperature: -260 to 400 F
-
Supplier: Fybroc Division, Met-Pro Corporation
Description: No Description Provided
- Discharge Size: 1 inch
- Maximum Discharge Flow: 45 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps
-
-
Supplier: Accuris
Description: PUMP UNIT, CENTRIFUGAL, VERTICAL SUMP, ELECTRIC MOTOR DRIVEN, AUTOMATIC, WET-PIT-TYPE
-
Supplier: Hydromatic by Pentair
Description: Sump Pumps are automatic drainage pumps used to remove ground water seepage from sump pits, and are most often used for basement drainage to prevent costly residential flooding. Hydromatic offers a comprehensive line of professional grade Primary Sump Pumps in both
- Discharge Size: 1.25 to 1.5 inch
- Horsepower: 0.3 to 0.5 HP
- Maximum Discharge Flow: 38 to 75 GPM
- Media Temperature: 120 to 194 F
-
Supplier: Armstrong International
Description: Stainless Steel Sump Ejector Armstrong offers a stainless steel sump ejector for use in draining unwanted water from steam pits, steam tunnels or enclosed spaces. The stainless steel sump ejector uses a snap-acting Inconel X-750 spring-assisted mechanism, which engages a
- Discharge Size: 0.75 to 1.5 inch
- Maximum Discharge Flow: 2 to 56.8 GPM
- Maximum Discharge Pressure: 40 to 175 psi
- Pump Type: Centrifugal Pumps
-
Supplier: Crane Pumps & Systems
Description: Elevator pits, basements, sump drainage, flood control, storm water,industrial process, condensation control, power plants, general dewatering service. Features Compact Simplex or Duplex Design Leak proof Adjustable impeller Vented or vapor tight construction Extensions for pit
- Discharge Size: 1.5 to 8 inch
- Horsepower: 0.25 to 40 HP
- Maximum Discharge Flow: 1,600 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Liberty Pumps
Description: Assembled sump pump system with 1/3 or 1/2 hp sump pump. Molded pump platform helps to secure pump and reduce potential jamming from debris. Features: • 1/3 or 1/2 hp sump pump • 18" x 22" polyethylene sump pit and cover with gasket and hardware • Pre-assembled
- Discharge Size: 1.5 inch
- Horsepower: 0.333 to 0.5 HP
- Pump Type: Centrifugal Pumps, Submersible Pumps
- Features: Plastic, Sump Pumps
-
Supplier: Liberty Pumps
Description: The new ELV-Series sump pumps from Liberty are designed and approved for safe operation of pumping, alarming and monitoring of elevator sump pits, transformer vaults and other applications where oil and water must be detected. Featuring the unique OilTector® control, the system
- Discharge Size: 1.5 inch
- Horsepower: 0.333 to 0.75 HP
- Pump Type: Centrifugal Pumps, Utility Pumps
- Features: Sump Pumps
-
Supplier: Liberty Pumps
Description: quick-disconnect power cord and Liberty's VMF switch technology for smaller sump pits (model 247).
- Discharge Size: 1.5 inch
- Horsepower: 0.25 HP
- Features: Cast Iron, Sump Pumps
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Simer Pumps
Description: No Description Provided
- Discharge Size: 2 inch
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 90 GPM
- Power Source: AC Powered
-
Supplier: Simer Pumps
Description: No Description Provided
- Discharge Size: 2 inch
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 55 GPM
- Power Source: AC Powered
-
Supplier: Liberty Pumps
Description: Rugged and dependable heavy-duty cast iron pump with powder coat finish. Liberty's "workhorse" sump pump features a unique one-piece cast iron body, quick-disconnect power cord and three different switch options - including our Vertical Magnetic Float design (VMF) for smaller pits
- Discharge Size: 1.5 inch
- Horsepower: 0.333 HP
- Features: Cast Iron, Sump Pumps
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Wilo AG
Description: (regulation concerning outdoor installation) must be utilised in accordance with EN 60335-2,41. Application For pumping clear or slightly muddy water From tanks, sumps or pits For overflows and flooding For draining basement stairways and basement areas
- Maximum Discharge Flow: 61.64013333333333 GPM
- Maximum Discharge Pressure: 9.95630601 psi
- Media Temperature: 37.4 to 95 F
- Power Source: AC Powered
-
Supplier: Simer Pumps
Description: No Description Provided
- Discharge Size: 1.25 inch
- Horsepower: 0.333333333333333 HP
- Maximum Discharge Flow: 47 GPM
- Power Source: AC Powered
-
Supplier: Pentair Engineered Solutions
Description: Key Features Reliable, Heavy Duty Vertical Wet Pit Solids Handling Pumps Liquid End Includes Impeller that can Pass up to a 3-inch Sphere Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine External Impeller Adjustment Accomplished with
- Discharge Size: 2 to 4 inch
- Horsepower: 5 to 10 HP
- Maximum Discharge Flow: 350 GPM
- Maximum Discharge Pressure: 39.0173410404 psi
-
Supplier: Pentair Engineered Solutions
Description: Key Features Reliable, Heavy Duty Vertical Wet Pit Solids-Handling Pumps Liquid End Includes Impeller that can Pass up to a 3-inch Sphere Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine External Impeller Adjustment Accomplished with
- Discharge Size: 2 to 4 inch
- Horsepower: 5 to 10 HP
- Maximum Discharge Flow: 350 GPM
- Maximum Discharge Pressure: 39.0173410404 psi
-
Supplier: Pentair Engineered Solutions
Description: Key Features Reliable, Heavy Duty Vertical Wet Pit Solids-Handling Pumps Liquid End Includes Impeller that can Pass a 3-inch Sphere Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine External Impeller Adjustment Accomplished with Hexagon-shaped
- Discharge Size: 4 to 6 inch
- Horsepower: 0.75 to 1 HP
- Maximum Discharge Flow: 1,000 GPM
- Maximum Discharge Pressure: 34.6820809248 psi
-
Uninterruptible Power Supplies (UPS) - Battery Back-ups For Sump Pumps - 1200 Watt Capacity -- 812PSSupplier: SEC America, LLC
Description: For Wall Mount or Surface Mount Installation 2 Year Factory Warranty Advantages Operates Common AC Pumps Instant Automatic Power Transfer Supports Full Pump Capacity Does Not Occupy Sump Pit Space Can Be Easily Installed Silent and Clean Operation Pump Compatibility Designed to operate
-
Supplier: SEC America, LLC
Description: Compact Size For Wall Mount or Surface Mount Installation 2 Year Factory Warranty Advantages Operates Common AC Pumps Instant Automatic Power Transfer Supports Full Pump Capacity Does Not Occupy Sump Pit Space Can Be Easily Installed Silent and Clean Operation Pump Compatibility
-
Supplier: Pentair Engineered Solutions
Description: Key Features Vertical Extended Single Shaft Centrifugal Pumps Transfers Liquid from Below Ground Reservoirs or Enclosed Tanks Applications Include: Sump Drainage in Building Basements, Tunnels, Pits Handling Wash Water Boiler Pit Service Condensate Service Light Duty Sump
- Maximum Discharge Flow: 110 GPM
- Maximum Discharge Pressure: 17.3410404624 psi
- Media Temperature: 180 F
- Water Temperature: 180 F
-
Supplier: Yeomans Chicago Corporation
Description: Vertical Suspended Screened-Inlet Wet-Pit Pumps
- Discharge Size: 2 inch
- Horsepower: 125 HP
- Maximum Discharge Flow: 3,000 GPM
- Media Temperature: 200 F
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices heat exchangers pits, sumps, basins prefiltration waste minimization
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Dry / Free Flowing Materials, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Other, Paint Pigments / Adhesive Fillers, Pharmaceutical / Cosmetics, Polymers, Power / Coal & Coke, Sanitary,
- Operation: Dewatering / Washing / Desliming, Dispersing, Fines Removal / Dedusting
- Scale: Lab / Pilot / Inspection, Production
- Equipment Type: Water / Hydraulic Classifier
-
Supplier: LAKOS Separators and Filtration Systems
Description: Most Commonly Used For: Filtration of engineered liquid systems in industrial applications. Primary applications include: spray nozzle and small orifices heat exchangers pits, sumps, basins prefiltration waste minimization
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Dry / Free Flowing Materials, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Other, Paint Pigments / Adhesive Fillers, Pharmaceutical / Cosmetics, Polymers, Power / Coal & Coke, Sanitary,
- Operation: Dewatering / Washing / Desliming, Dispersing, Fines Removal / Dedusting
- Scale: Lab / Pilot / Inspection, Production
- Equipment Type: Water / Hydraulic Classifier
-
Supplier: Goulds Water Technology, a xylem brand
Description: 1DW (1 1/2″) Submersible Dewatering Pumps Applications: Draining Ditches and Pits Industrial Water Drainage/Transfer Handling Dirty Waters Water Transfer Excavating Drainage in Building Trade Features and Benefits Impeller: AISI 304 SS open impeller Diffuser Plate: AISI 304 SS with
- Pump Type: Centrifugal Pumps, Submersible Pumps
- Features: Sump Pumps, Water Pumps
-
Supplier: Myers by Pentair
Description: Myers submersible wastewater pumps are the right choice when difficult to pump fibrous or stringy solids are to be expected. They provides smooth, vibration-free operation over the entire performance curve. The submersible dry pit wastewater pumps are a heavy-duty non-clog series capable of
- Discharge Size: 3 to 12 inch
- Horsepower: 1 to 125 HP
- Maximum Discharge Flow: 280 to 7,750 GPM
- Maximum Discharge Pressure: 115.332935 to 392.131979 psi
-
Supplier: Schutte & Koerting
Description: Automatic Water Jet Eductors are used to pump out sumps (pits, tanks, etc.) where liquid accumulates slowly but must be evacuated when it reaches a predetermined level. Operation of the Fig. 2645 Automatic Water Jet Eductor requires no electrical connections or external power other
-
Supplier: KSB AG
Description: Fully floodable, vertical, close-coupled single-stage submersible motor pumps, IP 68, with or without level control, for a maximum immersion depth of 10 m. Applications: automatic drainage of sumps, pits, yards and basements subject to a flooding risk, lowering of surface water levels,
- Horsepower: 1.407231404147961 HP
- Maximum Discharge Flow: 72.6473 GPM
- Media Temperature: 122 F
- Water Temperature: 122 F
-
Supplier: KSB AG
Description: of waste water from buildings, pits and tanks, lowering of surface water levels and drainage. Overview of technical data Type of bearing Plain bearings Drive Electric motor Drive frequency 50 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 400 V, 3~; 230
- Horsepower: 0.737121211696551 HP
- Maximum Discharge Flow: 105.66879999999999 GPM
- Media Temperature: 194 F
- Water Temperature: 194 F
-
Supplier: Schutte & Koerting
Description: Water Jet Sand and Mud Eductors are used in pumping out wells, pits, tanks, or sumps where there is an accumulation of sand, mud, or other material not easily handled by the standard eductor. They are ideal for handling the heavy sludge residue from refining operations. A high-pressure
-
Supplier: EXAIR
Description: EXAIR's patented* High Lift Chip Trapper offers a fast, easy way to clean chips, swarf and shavings out of used coolants and other liquids that are in wells, pits, or cisterns. Using the High Lift Chip Trapper, you can pump farther, pump higher and pump thicker liquids. The Chip Trapper
- Airflow: 43 SCFM
- Vacuum Pressure: 179.99999999999997 in H2O vac
- Number of Inlets: 1 #
- Capacity: 30 to 110 gallons
-
Supplier: Cole-Parmer
Description: • Versatile
operate pumps in either a vertical or horizontal position • Compact and economical • Screened inlet helps prevent clogging High-temperature effluent pumps are ideal for boiler blow-down sump pits and transformer vaults. Maximum liquid temperature is 200 F - Horsepower: 0.5 HP
- Maximum Discharge Flow: 80 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Versatile
operate pumps in either a vertical or horizontal position • Compact and economical • Screened inlet helps prevent clogging High-temperature effluent pumps are ideal for boiler blow-down sump pits and transformer vaults. Maximum liquid temperature is 200 F - Horsepower: 0.333333333333333 HP
- Maximum Discharge Flow: 50 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps
-
Description: The Twin Float pump switch consists of two floats, each float contains a mercury switch. One of the two floats contain a heavy-duty relay, which enables the floats to function in series. The relay eliminates pump chatter in turbulent conditions. The unit is well suited for narrow and deep
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: EXAIR
Description: Reversible Drum Vac (included) that can fill or empty a 55 gallon drum in less than two minutes. Simply set the Reversible Drum Vac pump and directional flow control valve on top of the drum to “fill” for it to quickly vacuum the liquid with solids. Once the sump, pit or tank is empty,
- Airflow: 19 SCFM
- Vacuum Pressure: -2,214.4522588197224 in H2O vac
- Number of Inlets: 1 #
- Capacity: 30 to 110 gallons
Find Suppliers by Category Top
Featured Products Top
-
(included) that can fill or empty a 55 gallon drum in less than two minutes. Simply set the Reversible Drum Vac pump and directional flow control valve on top of the drum to “fill” for it to quickly vacuum the liquid with solids. Once the sump, pit or tank is empty, set the pump and (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
2852-OWS Remote Mounted Oil Alarm The 2852-OWS Remote Mounted Oil Alarm provides reliable interface monitoring of oil/water separators, sump pits and containments for pump control and alarm. The (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
submersible utility pumps are suitable for: Flooded basement and crawl-space water removal Sump pit and window-well drainage Pool and hot tub draining Pond and rain barrel water (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
25' long, it includes ductile cast iron casing and bearing housing and heat treated cast alloy steel impeller and cutter bar for the toughest, most severe duty pump in the industry. Vaughan's most popular sump pump Reliable mechanical seal/oil bath design Eliminates suction piping Keeps motor and wiring out of the pit (read more)
Browse Wastewater Pumps Datasheets for Vaughan Company -
The best drain is one that goes into the storm sewer. The next would be a sump pump arrangement and the last choice is a “french” drain or drain field. What happens to the lift if the pit floods? All new Advance loading dock (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
Conduct Research Top
-
Clean Water: Big Value for the Steel Industry (.pdf)
will be adversely affected. Also common is the presence of pits and sumps, where operations such as quenching result in the accumulation of unwanted solids. By examining the costs of ineffective or nonexistent filtration, the payback value of clean water can be quantified to determine its actual contribution
More Information Top
-
Design demonstrations for Category B tank systems piping at Oak Ridge National Laboratory, Oak Ridge, Tennessee
Energy Systems Drawing E-F-52685, Footing Tunnel Drains and Sump Pit , Revision 1.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Commission Decisions > 2004 > [FDBKF2005...
During the spinning process, wash water from the spinners continuously flows out of the tank through the bottom of the tank, and is directed through a hose either to a sump pit between the first and middle bays, or to a hazardous …
-
States > Illinois > State > Regulations > Title 32 - Energy > Chapter II - Illinois Emergency Management Agency > [32 Ill. Adm. Code 422] 422 - Regulations for...
viii) At least 7 feet from sump pits .
-
States > Illinois > State > Proposed Regulations > 2004 Documents > May 28, 2004 > [2004 IL Proposed il-p422a149] 32 Ill. Adm. Code 422 - Licensing of Radon De...
DE) Sump pits shall not be used as the primary suction point for mitigation systems, unless in accordance with subsection(h)(7)(c)(5) of this Section.
-
States > Illinois > State > Register > 2005 > [27 IL Register 304] 03/04/2005
Sump pits shall not be used as the primary suction point for mitigation systems, unless in accordance with subsection (h)(7)(c)(5) of this Section.
-
States > Illinois > State > Register > 2013 > 05/24/2013
At least 7 feet from sump pits .
-
States > Illinois > State > Register > 2013 > 12/20/2013
At least 7 feet from sump pits .
-
CR4 - Thread: Sump Pit Design
Sump Pit Design .
-
CR4 - Thread: Sump Pit Sizing
Sump Pit Sizing .
-
Operability test procedure for 244-U DCRT. Revision 1
SUMP PIT (LD-SP .
Indicates content that may require registration and/or purchase.