-
Supplier: Acme Engineering Products
Description: The ACME Basket strainer consists of a removable screen that can easily be removed from the top. Basket Strainers are used to trap suspended solids and particulate too large to be caught by most filter media. Basket strainers temporarily
- Pipe Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
-
Supplier: Acme Engineering Products
Description: ACRS L-Series Automatic Scraper Strainers are custom built to your specifications. Available in various sizes and materials with a helical scraper or linear blade and brush design, these units are the ideal choice to replace existing backwash strainers that are not performing properly.
- Pipe Size: 3 to 20 inch
- Strainer Type: Basket (or Simplex Basket), In-line Strainers
- Pipe Connection: Flanged
- Media: Liquid
-
Supplier: Mueller Steam Specialty
Description: Designed for cooling water, seawater, hot water systems and other similar applications. These strainers are especially suited for medium or coarse straining.
- Pipe Size: 2 to 12 inch
- Pressure Rating: 500 psi
- Screen Opening: 0.045 to 0.125 inches
- Process Temperature: -20 to 150 F
-
-
Supplier: Mueller Steam Specialty
Description: Designed to remove foreign particles from pipelines. These strainers provide effective and economical protection of pumps, valves, and similar more costly equipment.
- Pipe Size: 2 to 24 inch
- Pressure Rating: 285 psi
- Process Temperature: 100 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: Mueller Steam Specialty
Description: Designed for large capacity straining on cooling water, seawater, hot water systems and other similar applications. This series features quick-opening knobs to minimize service time.
- Pipe Size: 0.375 to 3 inch
- Pressure Rating: 175 psi
- Screen Opening: 0.062 inches
- Process Temperature: -20 to 150 F
-
Supplier: Mueller Steam Specialty
Description: Designed for chemical process applications including: brine, paint, fuel oil, organic and inorganic chemicals, condensers, heat exchangers and other similar applications.
- Pipe Size: 1.5 to 20 inch
- Pressure Rating: 275 psi
- Screen Opening: 0.045 to 0.125 inches
- Process Temperature: -20 to 100 F
-
Supplier: KADANT
Description: is re-used in wash shower systems with no increase in mill water needs or costs Minimal power requirements VA Strainer Applications Deink mill washer effluent Deink mill clarifier influent Pulp mill washer effluents Pulp mill clarifier influents Screening cleaner rejects Paper mill rich white
- Pipe Size: 6 to 14 inch
- Strainer Type: Basket (or Simplex Basket), Conical Line
- Materials: Composite / FRP
- Pipe Connection: Flanged
-
Supplier: Spirax-Sarco
Description: The Fig B36 basket type strainer has been designed for fitting into a horizontal pipeline and has a drain plug fitted at the bottom of the body to drain the unit. The Fig B36 'T' type strainer has been designed for fitting into a vertical pipeline and can has an optional drain
- Pipe Size: 1.574804 to 13.779535 inch
- Pressure Rating: 181.297125 to 719.386992 psi
- Process Temperature: -20.2 to 1,000.4 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: Watts
Description: Series 97FB-CSSIB 316 Stainless Steel Flanged Basket Strainers feature an angle-designed basket, cast 316 stainless steel body with flanged connections, stainless steel screen, bolted retainer cap and stainless steel blow-off plug. Maximum Pressure (non-shock): 275psi (19.0 bar)
- Pressure Rating: 275 psi
- Strainer Type: Basket (or Simplex Basket)
- Pipe Connection: Flanged
- Applications: General Purpose, Water
-
Supplier: U.S. Plastic Corporation
Description: When pipeline system components require protection from dirt and debris and the line can be shut down for basket cleaning, this is the ideal choice. Unwanted particles are removed as the process media passes through a perforated strainer basket contained inside the
- Strainer Type: Basket (or Simplex Basket)
- Materials: PVC
-
Supplier: ISC Sales, Inc.
Description: The Eaton All-Plastic Simplex Strainer is the answer for straining applications in corrosive or ultra pure services. There is no metal used in its construction to leach out and contaminate sensitive fluids. And because it's plastic this simplex strainer will never rust or corrode. They
- Pressure Rating: 100 to 150 psi
- Screen Opening: 0.03125 to 0.1875 inches
- Process Temperature: 70 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: G.I.E. Inc.
Description: Fabricated steel body and basket, zinc plated carbon steel bolting
- Pressure Rating: 150 to 300 psi
- Process Temperature: -20 to 450 F
- Strainer Type: Basket (or Simplex Basket)
- Applications: Chemical, General Purpose, Medical / Pharmaceutical, Water
-
Supplier: Rosedale Products, Inc.
Description: Available in 2 sizes with 4 pressure ratings, low pressure drops
- Pipe Size: 0.75 to 2 inch
- Pressure Rating: 150 to 500 psi
- Screen Opening: 0.0625 to 0.25 inches
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: KADANT
Description: screen change out on the fly. Save Labor on Screen Replacement Replacing a gravity strainer screen can take 2-3 people anywhere from 2-6 hours or more. This can save 4-16 man-hours of labor. Eliminate Gasket Under Sieve Assembly The gasket is impossible to inspect with the sieve assembly in
- Strainer Type: Basket (or Simplex Basket)
- Applications: General Purpose, Water
- Media: Liquid
- Features: Other
-
Supplier: Watts
Description: Series 97FB-FSFE Steel, UL/FM, Fire Service Strainers are used in fire service protection applications in conjunction with a water spray system. They feature an epoxy-coated, steel body with flanged (Model 97FB-FSFE connections. Series 97FB-FSFE strainers are UL listed and FM approved.
- Pressure Rating: 175 psi
- Strainer Type: Basket (or Simplex Basket)
- Pipe Connection: Flanged
- Applications: General Purpose, Water
-
Supplier: Johnson Pump, An SPX Brand
Description: basket. It is used in liquid handling installations where the flow can be shut off for short periods to allow the removal of the basket for cleaning.
- Pipe Size: 0.75 to 6 inch
- Pressure Rating: 725.1885 psi
- Strainer Type: Basket (or Simplex Basket)
- Pipe Connection: Flanged, Threaded
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: allowable based upon the material selection. Corrosion Resistant Basket Strainers Fluidtrol (FPT) custom fabricates basket strainers for your application, from a variety of corrosion resistant materials and has a very complete line of standard strainers. In
- Pipe Size: 2 to 14 inch
- Pressure Rating: 150 psi
- Process Temperature: 75 F
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
-
Supplier: U.S. Plastic Corporation
Description: These rectangular shaped polypropylene baskets offer a broader range of corrosion resistance than stainless steel or titanium. They withstand hot solutions up to 200 F. They are lightweight and tough, and have a wall thickness of 3/16" with a choice of 3/16" or 1/8" holes in the sides and
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: Clark Solutions
Description: Model 1359 Strainers have a basket type filtering element with double mesh stainless steel construction. The strainer body material is of iron. Model 1359 incorporates a flanged cover with drainage connection. The model has a particle retention capacity from 100 microns. This
- Pipe Size: 0.75 inch
- Pressure Rating: 145.0377 psi
- Screen Opening: 0.003937007874015748 inches
- Process Temperature: 180 F
-
Supplier: Eaton
Description: Threaded drain Machined basket seat Perforated or mesh stainless steel baskets standard Options Basket perforations from 1/32" to 1/2" Basket mesh from 20 to 400 Monel baskets Viton®, TFE or EPDM seals Vent valves Drain valves 1/4" NPT taps Pressure differential
- Pipe Size: 2 to 8 inch
- Pressure Rating: 200 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
Supplier: SSI Fabricated
Description: 100% I/O flow Pressures to 3600 PSIG (244.9 BARG) Temperatures to 800ºF (427ºC) Standard and custom designs Primarily used for new pipeline start-up or where solid loading is minimal. Filtration down to 40 Microns available Available in conical, basket and plate configurations 100% to 300%
- Pipe Size: 0.75 to 24 inch
- Pressure Rating: 3,600 psi
- Screen Opening: 0.125 inches
- Process Temperature: 800 F
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Pipe Size: 1 to 1.5 inch
- Pressure Rating: 100 to 150 psi
- Screen Opening: 0.002362204724409449 to 0.07874015748031496 inches
- Process Temperature: 70 to 125 F
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: RSW Series Reducing Strainers are our most popular strainer for the Aquatic industry - large aquariums - water parks - zoos & comercial pools. Available in PVC/FRP or Stainless Steel - they are built to perform under high pump pressures and loads.
- Pipe Size: 2 to 14 inch
- Strainer Type: Basket (or Simplex Basket), Conical Line, Duplex Basket, Flat Plate, In-line Strainers, Tee Type, Y-strainers
- Applications: Chemical, General Purpose, Industrial, Water
- Materials: Composite / FRP, PVC, Steel - Stainless
-
Supplier: Watts
Description: Series 97FB-CIB Cast Iron, Simplex, Basket Strainers feature an angle-designed basket, cast iron body with flanged connections, stainless steel screen, and cast-iron blow-off plug. Sizes 8 to 12 in. (200 to 300mm) have a side drain facing outlet of the strainer. Model
- Pressure Rating: 125 to 200 psi
- Strainer Type: Basket (or Simplex Basket)
- Materials: Cast Iron, Steel - Stainless
- Pipe Connection: Flanged
-
Supplier: Eaton
Description: Eaton’s MCS-1500 is perfect for high-capacity straining needs. Its magnetically coupled actuation eliminates the need for dynamic seals. This technology provides quick and easy access for maintenance, reduces potential leaks, and requires few moving parts while providing a long service life. The
- Pipe Size: 8 inch
- Pressure Rating: 15 psi
- Process Temperature: 18 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: SSI Fabricated
Description: Low Profile Body w/Multiple Bskts Pressures tp 3705 PSIG Temperatures to 800ºF Basket Strainer Applications Process Industry Metals and Mining Power Industry Water & Waste Water Chemical Industry Pulp and Paper Oil and Gas Features Fabricated Construction Filtration down to 40 microns
- Pipe Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Screen Opening: 0.125 to 0.1875 inches
- Process Temperature: 800 F
-
Supplier: Curtiss-Wright, Valve Group
Description: Strainer basket type with extremely huge filtrating area and low pressure drop. Placed in front of measuring equipment to protect sensitive valves, pumps, aggregates and similar plant components under consideration of the material resistance.
- Pipe Size: 0.5 to 10 inch
- Process Temperature: -196 to 450 F
- Strainer Type: Basket (or Simplex Basket)
- Pipe Connection: Flanged, Threaded, Welded
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Strainer with ASME B16.5 and B16.47 End Connection, Available in Y and Basket Pattern. Model Number: LD-028-YS Key Specifications/Special Features: Materials: 304, 316, 304L, 316LWCB, LCB, WC6, WC9, C12, C5, CF8, CF3, CF3M and CF8M Design: ASME B16.34 Pressure: class 150 to 1,500 End
- Pressure Rating: 150 to 1,500 psi
- Strainer Type: Basket (or Simplex Basket), Y-strainers
- Pipe Connection: Flanged
- Materials: Steel - Stainless
-
Supplier: ISC Sales, Inc.
Description: The Basket and Screen Data is the heart of an Eaton Strainer and is designed to be both effective and durable to perform its function correctly. There are two different designs of both baskets for Eaton basket strainers and screens for Y strainers…standard
- Screen Opening: 0.02 to 0.5 inches
- Strainer Type: Basket (or Simplex Basket)
- Pipe Connection: Flanged
- Applications: General Purpose
-
Supplier: Spirax-Sarco
Description: The Fig B34 basket type strainer has been designed for fitting into a horizontal pipeline and has a drain plug fitted at the bottom of the body to drain the unit. The Fig B34 'T' type strainer has been designed for fitting into a vertical pipeline and can has an optional drain
- Pipe Size: 1.574804 to 13.779535 inch
- Pressure Rating: 182.747502 to 741.142647 psi
- Process Temperature: -20.2 to 797 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: PT
Description: Brass or stainless steel strainer basket, 14-100 mesh
- Strainer Type: Basket (or Simplex Basket)
- Applications: General Purpose, Industrial
- Media: Liquid
- Features: Other
-
Supplier: KADANT
Description: pumping cost, simplifies system Minimal moving parts Corrosion-free fiberglass or stainless steel construction extends operating life Gravity Strainer Applications Clear leg of disk saveall Drum saveall water Saveall showers Vacuum pump seal water to vacuum pumps Mill process
- Strainer Type: Basket (or Simplex Basket)
- Pipe Connection: Flanged
- Applications: General Purpose, Water
- Media: Liquid
-
Supplier: Alfa Laval Inc.
Description: The W-SIL strainer is a self-cleaning brush strainer that is specially designed to remove coarse particles from process liquids, to protect downstream equipment such as centrifuges, heat exchangers, pumps, etc. W-SIL self-cleaning brush strainers are ideal for filtering a
- Strainer Type: Basket (or Simplex Basket)
- Applications: General Purpose, Industrial, Water
- Media: Liquid
- Features: Self-cleaning
-
Supplier: ISC Sales, Inc.
Description: Eaton's model 53BTX duplex basket strainer can operate continuously, eliminating the need to shut down processes for cleaning of strainers. When the first basket is full, a unique flow diverter cartridge shifts flow to a second basket to permit removal and cleaning
- Pressure Rating: 200 psi
- Process Temperature: 150 F
- Strainer Type: Basket (or Simplex Basket)
- Materials: Bronze, Cast Iron, Steel - Carbon / Alloy, Steel - Stainless
-
Supplier: KADANT
Description: To improve the operating efficiency of pneumatic equipment, Kadant Johnson air separators eliminate 99% of entrained contaminants including moisture, pipe scale, dirt and oil. When used on steam service, Kadant Johnson separators provide cleaner, drier steam to heat exchangers, steam turbines, and
- Pipe Size: 0.375 to 4 inch
- Pressure Rating: 300 psi
- Process Temperature: 650 F
- Strainer Type: Basket (or Simplex Basket)
Find Suppliers by Category Top
Featured Products Top
-
machine’s sump, the concentration of your coolant will increase. To maintain consistency, it’s recommended to replace most of what you’re adding back into your machine sump with a very dilute mixture of coolant. Typically, a 2% top-off will keep the machine at 8%. Method 2 (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc.
More Information Top
-
Membrane and Desalination Technologies
The secondary treated effluent was transferred by a submersible pump from the outfall sump through a duplex basket strainer (370 mm) to the feed tank.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1796 - Safety Evaluation ...
Instrument air compressor monorails (3) Feedwater regulating valve station monorails (5) Turbine Building floor / equipment drain sump pump monorails & jib Turbine Building freight elevator monorail (549æ elevation) Main Condenser pull/pit monorail (1) Low pressure heater monorails (12) Low pressure heater .... Dresden Miscellaneous Buildings—Out of Scope 2/3 Cribhouse Refuse Basket Underhung Crane Station Blackout Building monorails (4) Service water pump monorails and trolleys (5) Service water strainer monorail and trolley (1) 2/3 Cribhouse East/West Monorail Electric Hoist/Trolley .
-
DOE fundamentals handbook: Mechanical science. Volume 2
Part A shows a typical sump pump suction bucket strainer located in the sump pump suction line between the suction manifold and the pump. .... Any debris that enters the piping is collected in the strainer basket .
-
Facilities Fact Sheet
The sump at the bottom of the pool (2) returns water to the pumps . .... Water then goes through the first cleaning pass to the pumps where it goes through a finer mesh in‐line basket strainer before going through the pump (B2 level) so as to prevent damage to the pumps.
-
American Trail Press Kit - National Zoo| FONZ
• The sump at the bottom of the pool (2) returns water to the pumps . .... • Water then goes through the first cleaning pass to the pumps where it goes through a finer mesh in-line basket strainer before going through the pump (B2 level) so as to prevent damage to the pumps.
-
PL FINAL DESIGN REPORT. VOLUME I. PLANT DESIGN
…cylinder when the unit is being started in the event the motor-driven auxiliary pump is inoperative. .... Drain oil flows back to the sump by gravity. .... The oil system complete with twin tube and shell type oil coolers (LO-HX-01, L0-HX-02), duplex basket and magnetic type strainer (LO-ST-Ol), relief valves, and instrumenta- tion is mounted on the turbine generator skid.
-
PL FINAL DESIGN REPORT. VOLUME III. PLANT EQUIPMENT SPECIFICATIONS
Heuid operated oil pump d. .... External duplex basket type magnetic oil strainer e. .... Oil sump f.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Locating and Estimating Air Toxics Emissions > ...
All die vents are also pumped to a common vent and a common blower. .... into the vent system, while the water is discharged to the oil-water separation sump (Step 3). .... The discharge from the oil-water separation sump (Step 4) is then sent through a basket strainer and baffled to separate the oil from the water.
Indicates content that may require registration and/or purchase.