-
Supplier: Allied Electronics, Inc.
Description: Any place you can put solder in, you can take it out with SUPER WICK. Remove the most expensive circuitry withconfidence. SUPER WICK is pure copper, specially wound in static free bobbins. Features RMA type flux Static Free Bobbins Meets MIL-F-14256F (ansi/j-std-0004) RoHS
-
Supplier: Allied Electronics, Inc.
Description: Any place you can put solder in, you can take it out with SUPER WICK. Remove the most expensive circuitry withconfidence. SUPER WICK is pure copper, specially wound in static free bobbins. Features RMA type flux Static Free Bobbins Meets MIL-F-14256F (ansi/j-std-0004) RoHS
-
Supplier: Allied Electronics, Inc.
Description: Any place you can put solder in, you can take it out with SUPER WICK. Remove the most expensive circuitry withconfidence. SUPER WICK is pure copper, specially wound in static free bobbins. Features RMA type flux Static Free Bobbins Meets MIL-F-14256F (ansi/j-std-0004) RoHS
-
-
Supplier: Allied Electronics, Inc.
Description: Any place you can put solder in, you can take it out with SUPER WICK. Remove the most expensive circuitry withconfidence. SUPER WICK is pure copper, specially wound in static free bobbins. Features RMA type flux Static Free Bobbins Meets MIL-F-14256F (ansi/j-std-0004) RoHS
-
Supplier: LAPP
Description: ÖLFLEX® FD 90 is a flexible, 600V, UL and CSA approved single-conductor cable for continuous flex applications. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. ÖLFLEX® FD 90 CY
- North American (AWG): 8 AWG
- International (mm2): 10 to 300 mm2
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -40 to 90 C
-
Supplier: LAPP
Description: ÖLFLEX® FD 90 is a flexible, 600V, UL and CSA approved single-conductor cable for continuous flex applications. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. ÖLFLEX® FD 90 CY
- North American (AWG): 8 AWG
- International (mm2): 10 to 300 mm2
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -40 to 90 C
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: rail vehicles. Designed for 1.8/3.0 kV, the cable meets the requirements of EN 45545-2 for railway applications. Thanks to its temperature-resistant silicone insulation, the R 107 translucent can withstand temperatures of up to +250 °C for short periods. The super-fine-stranded
- Operating Temperature: -50 to 180 C
- Features: Industrial / Instrumentation and Control, Other
-
Supplier: SAB North America
Description: S 900 P is an ultra flexible 600 V, UL approved cable designed for power applications. The design incorporates the IEC 60228 class 6 super fine wire stranding which provides excellent flexibility. The specially blended PUR jacket is abrasion resistant and passes the stringent
- North American (AWG): 6 AWG
- International (mm2): 16 mm2
- Number of Conductors: 1 #
- Rated Voltage: 1 kilovolts
-
Supplier: SAB North America
Description: S 900 is an ultra flexible 600 V, UL, CSA approved cable designed for power applications. The design incorporates the IEC 60228 class 6 super fine wire stranding which provides excellent flexibility. The specially blended PVC jacket passes the stringent VDE test 0281 part 1 and
- International (mm2): 255 mm2
- Number of Conductors: 1 #
- Rated Voltage: 1 kilovolts
- Rated Amperage: 535 amps
-
Supplier: Lapp Tannehill
Description: ÖLFLEX® FD 90 CY is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. A tinned copper braid shield is used for applications where EMI emissions need to be suppressed. It is designed with super fine wire stranding and specially
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -4.99999999999999 to 90.0000000000001 C
- North American (AWG): 2 AWG
-
Supplier: Lapp Tannehill
Description: ÖLFLEX® FD 90 CY is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. A tinned copper braid shield is used for applications where EMI emissions need to be suppressed. It is designed with super fine wire stranding and specially
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -4.99999999999999 to 90.0000000000001 C
- North American (AWG): 6 AWG
-
Supplier: Lapp Tannehill
Description: ÖLFLEX® FD 90 CY is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. A tinned copper braid shield is used for applications where EMI emissions need to be suppressed. It is designed with super fine wire stranding and specially
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -4.99999999999999 to 90.0000000000001 C
- Cable Shielding: Braid
-
Supplier: MicroCut, Inc.
Description: every known feature in Wire EDM including automatic wire threading, submerged cutting, super fine finishes, extreme 3D tapering, and modern fixturing. If your part requires .004" diameter wire or the largest machine tool available, we have the equipment and
- Features: 6" - 48", North America, Northeast US Only, Other, Small-Hole EDM, United States Only
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: CNC Machining, Drilling, Electrochemical / Photochemical Machining, Electrode EDM, Milling, Wire EDM
-
Supplier: Lapp Tannehill
Description: ÖLFLEX® FD 90 is a flexible 600V UL and CSA approved single conductor cable for continuous flex applications. It is designed with super fine wire stranding and specially formulated PVC compounds that are resistant to most mineral oils and water-based coolants. LAPP part number
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -4.99999999999999 to 90.0000000000001 C
- North American (AWG): 1 AWG
Find Suppliers by Category Top
Featured Products Top
-
Extra flexible Insulated Wire is constructed from finely stranded copper wire, stainless steel wire, (read more)
Browse Hookup Wires Datasheets for Cooner Wire Company -
custom cable solutions that meet today's most challenging requirements. At the core of our cables you will find finely stranded copper wire conductors and high-strength alloy conductors. Combined with (read more)
Browse Hookup Wires Datasheets for Cooner Wire Company -
custom cable solutions that meet today's most challenging requirements. At the core of our cables you will find finely stranded copper wire conductors and high-strength alloy conductors. Combined with thin (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
will find finely stranded copper wire conductors and high-strength alloy conductors. Combined with thin wall insulating technology, fine wire shielding and precision cabling and jacketing, all of these components work together to provide high flexibility in a small, lightweight and durable cable package. (read more)
Browse Control and Instrumentation Cables Datasheets for Cooner Wire Company -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid is a superior alternative to woven wire
About MicroGrid® A superior alternative to woven wire, our precision expanded metals are used in a wide variety of applications that require an open-area product. Dexmet expanded metal foils are used for aerospace and wind turbine (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
custom cable solutions that meet today's most challenging requirements. At the core of our cables you will find finely stranded copper wire conductors and high-strength alloy conductors. Combined (read more)
Browse Control and Instrumentation Cables Datasheets for Cooner Wire Company -
easy. Flexible Power Cable ranges in size from small diameter 24 awg wire to extra large 4/0 awg wire with 8,515 fine strands of tinned copper wire! Flexing to fit your application, Cooner Wire's Flexible Power Cable is supplied in bulk wire or in custom cable assemblies. Flexible Flat Power Cable (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
At the core of our cables you will find finely stranded copper wire conductors and high-strength alloy conductors. Combined with thin wall insulating technology, fine wire shielding (read more)
Browse Multiconductor Cables Datasheets for Cooner Wire Company -
/0 awg wire with 8,515 fine strands of tinned copper wire! Flexing to fit your application, Cooner Wire’s Flexible Power Cable (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
complex cable and hybrid cable designs. Utilizing fine wire stranding, fine wire shielding and thin wall extrusion technology Cooner Wire’s (read more)
Browse Multiconductor Cables Datasheets for Cooner Wire Company
More Information Top
-
Organic Additives: A Source of Hydrogen in Copper Cathodes
The adoption of high speed wire drawing machines in the electrical wire and cable industries in recent years and the requirement of super fine copper wire for high tech electronic applications have created a need for higher copper rod quality from copper …
-
Anomalous electrische dispersion of liquids
It carries in the center on a silk thread or fine silvered copper wire an 12 mms big lead ball which its severity of good Contact with the wire line secures it durch.
-
Lichtelectrische investigations on polarisirtem light
Immediately, uber of the plate carried, through Siegellackstiitzen t t' on it, a wiring frame n n' derived to the earth fixes a in large Zwischenraumen there and here taut fine copper wire .
-
Thermal theory of the galvanic current
… polarization is very low when the current iibergeht of a large plate Wollaston'sche tip for a small set, I in a glasernen Gefass a large platinum or copper plate an iiusserst fine which immersed platinum or copper wire gegeniiber only with the …
-
Over the electrical vibrations of a rod-shaped conductor
Which became circuits a tiny as Empfanger made of I /, mrn strong copper wire by all spark gap commensurate to moglichst between ausserst finely filed, acute Wiring contained I); the stretch of these circuits amounted to exactly 248 lhcm fur h …
-
PHYSICS AND ENGINEERING OF HIGH-PERFORMANCE ELECTRON STORAGE RINGS AND APPLICATION OF SUPERCONDUCTING TECHNOLOGY, PROCEEDINGS OF THE ASIAN ACCELERATOR SCHOOL
We could use a high performance fine multi-filament NbTi superconducting wire 0.68 mm in diameter, and 6-^m-diameter filament with a copper - super ratio of 1.8.
-
Tailflipping ofMunida quadrispina (Galatheidae): conservation of behavior and underlying musculature with loss of anterior contralateral flexor motoneurons an...
To monitor the activity of the deep extensor and flexor muscles in Munida we inserted fine copper wire , insulated except for 0.5 mm at the tip … … mid-dorsal tergum and fixed them in place with Super Glue (Lepage, Bra- malea …
-
Referaten part
… it the through the apparatus gefiihrte air flow in two parts is divided in the one of both lines through a catalyst, e.g., finely distributed silver or palladium … … oxidant, e.g., silver, copper , mercury oxide or super oxides are removed the …
-
The Shake-a-gen
Parts list and tools ● Sellotape or insulation tape ● Fine sandpaper ● Cardboard ● About 50–100 m or so of 30 SWG enamelled copper wire ● Magnet: e.g.Axminster … … but Rapid Electronics #72-8980 super bright works very well. .
-
Separation of organic phosphor compounds of phosphates in feeds
When it is then brought a fine ~ to copper wire under the drop on the 0bjekttr ~ ger or also laterally yon above … … suspended fragments are turned, and the third dimension can be measured at a large number aueh of quite …
Indicates content that may require registration and/or purchase.