-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VE 355N is a two-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of small components and hard-to-reach places. The camera head features 5 LED lights with automatic illumination. Pictures and
- Horizontal Resolution: 480 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 8.1496107 inch
- Height: 4.6456718 inch
-
Supplier: RS Components, Ltd.
Description: RS PRO SVD10BHI120V1F CCTV Camera
- Horizontal Resolution: 1,312 lines
- Imaging Technology: CMOS
- Physical: Dome
- Application / Industry: Security / Law Enforcement
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VE 370HR3 is a four-way articulating inspection camera, industrial endoscope, borescope or videoscope for the non-destructive inspection (NDI) of machines, equipment and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof
- Horizontal Resolution: 480 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 8.1496107 inch
- Height: 4.6456718 inch
-
-
Supplier: Teledyne DALSA
Description: Genie Nano-10GigE models feature the brand new 10Gbps (10GBASE-T) link speed, delivering next generation speeds without compromise. Versatile capabilities, same dependability. The new lineup of Genie Nano-10GigE cameras feature one of the smallest 67 MP 10GigE cameras in the industry,
- Maximum Frame Rate: 15 to 20 fps
- Width / Diameter: 2.3228359 inch
- Height: 2.3228359 inch
- Length: 1.6141741 inch
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-VE 320HR is an inspection camera or borescope for the non-destructive inspection (NDI) of engines, machines and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof camera head features 6 LED lights (4 front, 2 side) for
- Horizontal Resolution: 480 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 8.1496107 inch
- Height: 4.6456718 inch
-
Supplier: RS Components, Ltd.
Description: Omron F420-F000W12M-SWS Vision Sensor
- Imaging Technology: CMOS
- Specialty Camera Type: Machine Vision Sensor
- Features: Other
- Format / Output: USB
-
Supplier: Teledyne DALSA
Description: A New Definition of Speed The all new Linea HS™ delivers line rates up to 300 kHz at 16k resolution--over 5 Gpixels/sec via CLHS interface. The Next generationLinescan Imaging is here Building on Teledyne DALSA’s heritage in CCD TDI, the new CMOS TDI technology in our Linea HS is the most advanced
- Horizontal Resolution: 16,384 lines
- Width / Diameter: 3.8188997 inch
- Height: 5.511814 inch
- Length: 3.0708678 inch
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-IVE 320 is the ideal solution for inspecting hard-to-reach places. This borescope, inspection camera, videoscope or industrial endoscope comes with a rigid telescoping pole that extends up to 2.3 m (7.55') in length (3 m long total with camera connection). Plus, the borescope's
- Horizontal Resolution: 480 lines
- Width / Diameter: 0.9842525 inch
- Length: 12.598432 inch
- Operating Temperature: -4 to 122 F
-
Supplier: RDI Technologies Inc.
Description: with the risk of future obsolescence. We engineered the Iris aiOne™ and Iris MA™ camera to minimize that risk. It is designed as a single, powerful hardware platform that serves as a long-term foundation for your motion analysis program. The camera you purchase today is already
- Imaging Technology: Digital
- Specialty Camera Type: High Speed
- Application / Industry: Industrial
- Monochrome / Color: Monochrome
-
Supplier: RDI Technologies Inc.
Description: Iris Edge™ is a camera-based vibration analysis tool that collects large-scale data and seamlessly transmits it to your IoT platform. Iris Edge™ combines PoE, a pan-tilt mount and auto focus to make deploying cameras for vibration monitoring easier than ever before while delivering all
- Maximum Frame Rate: 170 to 1,300 fps
- Imaging Technology: CMOS, Digital
- Shutter Control: External Trigger Input
- Performance: High Definition
-
Supplier: Teledyne DALSA
Description: AxCIS™ is a fully integrated line scan imaging module which combines sensors, lenses, and lights all-in-one. This Contact Image Sensor (CIS) is easy-to-use and offers a lower system cost for many demanding machine vision applications as well as superior signal-to-noise ratio and a Camera Link
- Horizontal Resolution: 14,304 to 28,608 lines
- Width / Diameter: 2.9527575 inch
- Height: 3.93701 inch
- Length: 17.22048174 to 32.96852174 inch
-
Supplier: Teledyne DALSA
Description: noise ensures superior signal-to-noise at low light. Our CMOS image sensors' high dynamic range, combined with on-chip ADC for high speed, gives the Piranha4 cameras unprecedented performance. Color Imaging Trilinear Color Cameras provide an attractive performance-to-cost ratio in
- Horizontal Resolution: 4 lines
- Width / Diameter: 2.4409462 inch
- Height: 1.8897648 inch
- Length: 2.4409462 inch
-
Supplier: RS Components, Ltd.
Description: Full HD Vehicle Video Recorder
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 25 fps
- Imaging Technology: CMOS
- Camera Function: Video
-
Supplier: RDI Technologies Inc.
Description: each connected camera along with external sensor data from accelerometers, tachometers, and any 4-20 mA input. Users can trigger video and data recordings based on external inputs, virtual camera-based regions of interest, and thresholds for movement. The Iris CM features live
- Maximum Frame Rate: 180 to 1,300 fps
- Imaging Technology: CMOS, Digital
- Shutter Control: External Trigger Input
- Performance: High Definition
-
Supplier: JEOL USA, Inc.
Description: "SightX" camera system control software provides user-friendly operations. High resolution TEM image of Si3N4 Digital Zoom maintains sharp imaging, even at lattice resolution. Instrument: JEM-2100Plus Accelerating voltage: 200 kV High-resolution TEM image and electron diffraction pattern of
- Imaging Technology: CMOS, Digital
- Shutter Type: Global Shutter
- Features: Other
- Camera Function: Still, Video
-
Supplier: RDI Technologies Inc.
Description: simple and easy-to-understand video. This video can be used to close the communication gap between technical and non-technical resources and empowers them to fix problems. The Iris MX is high-level analysis in its’ simplest form. Optional Portability Configuration Removable top handle
- Maximum Frame Rate: 1,400 to 29,000 fps
- Imaging Technology: Digital
- Performance: High Definition
- Specialty Camera Type: High Speed
-
Supplier: RS Components, Ltd.
Description: GigE Vision Area Scan Camera, 1.6 MP, Mo
- Specialty Camera Type: Machine Vision Sensor
- Camera Function: Video
-
Supplier: Waytek, Inc.
Description: Rostra 250-8214 Sentry Pro-Grade Camera System LCD Monitor Category: Backup Cameras Manufacturer: Rostra Component Type: Monitor Monitor size: 7" 800 X 480 LCD Screen 500:1 Contrast ration Operating Temps: -30°C to 70°C Expanded viewing angles: U:50 / D: 60 / L&R: 70
-
Supplier: Radwell International
Description: MONOCHROME CAMERA, PROGRESSIVE SCAN CCD SENSOR, GIGE VIDEO OUTPUT, 1/1.8 IN CAMERA SENSOR FORMAT, SONY ICX274 IMAGING SENSOR, GLOBAL SHUTTER, 2-OI INPUT/OUTPUT, 4.6W (12VDC), 57.5 DB DYNAMIC RANGE, 32MB IMAGE BUFFER, 7.15 X 5.43 MM SENSING AREA, C-MOUNT. FREE 2 YEAR RADWELL
- Imaging Technology: CCD, Digital
- Camera Function: Video
-
Supplier: KEYENCE
Description: CV-200C Digital 2-million-pixel Color Camera
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 30.6 fps
- Shutter Speed: 9 to 0.00004999999999999998 seconds
- Width / Diameter: 1.18 inch
-
Supplier: NorPix, Inc.
Description: High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras.
- Horizontal Resolution: 480 to 6,600 lines
- Maximum Frame Rate: 30 to 8,500 fps
- Shutter Speed: 0.000009199999999999981 to 4.000000000000002 seconds
- Vertical Resolution: 480 to 6,600 lines
-
Supplier: Sofradir - EC, Inc.
Description: AstroScope 9350EOS transforms Canon dSLR cameras into night vision photography systems. Captures high resolution images at night and in low-light situations otherwise too dark for unassisted digital cameras. Light amplification is equivalent to an 8-10 F-stop improvement so that
- Specialty Camera Type: Low Light
- Camera Function: Video
-
Description: SENSOR IMAGE
- Operating Temperature: -22 to 158 F
- Imaging Technology: CMOS
- Features: Other
- Camera Function: Video
-
Supplier: e-con Systems™ Inc
Description: NVIDIA Orin Cameras | GMSL Cameras Overview Nile3CAM85 is an 8 MP ultra-low light GMSL3 camera module based on 1/2.8" Sony® Starvis™ IMX715 camera module. Nile3CAM85 uses the GMSL3 interface with a FAKRA connector to transfer video data of HD @ 132fps, Full HD @
- Horizontal Resolution: 3,848 lines
- Maximum Frame Rate: 90 to 132 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Smartmore Corporation Limited
Description: This series of cameras is a USB2.0 interface miniature industrial camera (29mm×29mm×29mm), adhering to the product concept: easy to use, stable and reliable. It has good versatility and compatibility, and also has a very high cost performance.Support Windows XP SP3 and above operating
- Horizontal Resolution: 320 to 752 lines
- Maximum Frame Rate: 226 to 111 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: Image Labs International
Description: For our component customers, we offer a wide selection of products including cameras, lenses, frame grabbers, lighting solutions and software packages. We also provide an in-house engineering staff that are available to assist you in getting your solutions designed, configured and operating
- Horizontal Resolution: 659 lines
- Vertical Resolution: 494 lines
- Lens Mount: C-Mount
- Imaging Technology: CCD, Digital
-
Supplier: Baumer Ltd.
Description: CX series cameras merge high quality and reliability with the performance of the latest CMOS sensor generation Sony® Pregius™ and ON Semiconductor®PYTHON for realizing future-oriented applications. Thanks to the wide variety of sensors you are sure to find the ideal GigE or USB 3.0
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 23 to 28 fps
- Shutter Speed: 0.00001999999999999999 to 0.9999999999999996 seconds
- Width / Diameter: 1.1417329 inch
-
Supplier: Allied Vision Technologies GmbH
Description: XGA resolution ultra-compact CCD camera with GigE VisionThe GC1020 is a 1024x768 resolution CCD camera with Gigabit Ethernet interface (GigE Vision„¢). The GC1020 incorporates the Sony ICX204 CCD sensor providing excellent monochrome and color image quality. The GC1020 runs 30 frames
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 33 fps
- Width / Diameter: 1.2992133 inch
- Height: 1.4960638 inch
-
Supplier: Sentech America
Description: The STC-MBCM200U3V monochrome camera with an CMOSIS sensor supports the USB 3 Vision standard proposed by the Automated Imaging Association. Vision control software/libraries that support USB3 Vision can deploy their own USB3 Vision-compliant driver to control the camera. Otherwise,
- Maximum Frame Rate: 167 fps
- Shutter Speed: 0.0000000219999999999912 to 16.00000000000002 seconds
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
-
Supplier: Teledyne Qimaging
Description: The QImaging Retiga™ SRV CCD digital camera is superior for low-light, high-speed, high-sensitivity research applications. Features 1392 x 1040 pixels 6.45µm x 6.45µm 2/3" optical format Sensor readout noise 8e- Dark current 0.01e-/pix/s cooled Electronic shutter Binning up to 8x8 ROI Cooling
Find Suppliers by Category Top
Featured Products Top
-
MicroCalibir™ Long Wave Infrared (LWIR) compact camera platform that delivers accurate temperature measurements of +/-2°C or +/-2%. Developed and manufactured in Canada, the small and lightweight MicroCalibir platform is the result of the latest advances made by Teledyne (read more)
Browse Datasheets for Teledyne DALSA -
Display only. Camera cable sold separately. See accessories to customize. Screen 7" LCD 800 x 480 pixels Photo resolution / format 640 x 480 pixels / JPEG (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
these applications: Cockpit Displays, Surveillance Cameras, Cabin Entertainment, RS170 Video, SMPTE 292M Video, SMPTE 424M Video, and High Definition Video DataMATES are (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
PC with a standard operating system. The HDI-Pro can be pre-configured to receive video from any of 32 cameras via unicast or multicast transmission, and can autonomously control up to eight cameras. It is bundled with Pleora's feature-rich eBUS SDK application toolkit. Key (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
C-Flex Bearings Used In Vera C. Rubin Observatory The Vera C. Rubin Observatory, home to the world’s largest digital camera, is poised to revolutionize our understanding of the cosmos (read more)
Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
Pleora’s iPORT CL-GigE External Frame Grabbers allows designers to treat Camera Link Base configuration cameras as native GigE Vision® cameras in vision systems operating in -40°C to +60°C environments. With these external frame grabbers, Camera Link cameras can enjoy (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
various industries to provide isolation from unwanted movement, ensuring cameras, instruments, or other payloads to remain level or accurately positioned despite external forces. C-Flex Pivot Bearings play a vital role in optimizing gimbal performance by offering features such as frictionless motion, no (read more)
Browse Datasheets for C-Flex Bearing Company -
various industries to provide isolation from unwanted movement, ensuring cameras, instruments, or other payloads to remain level or accurately positioned despite external forces. C-Flex Pivot Bearings play a vital role in optimizing gimbal performance by offering features such as frictionless motion, no (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
laser scanner RF627Blue-1700/380-164/198; -portable controller; -battery; -Wi-Fi router. How it works: the laser radiation of the scanner (in the form of a line) is projected onto the controlled object (read more)
Browse 3D Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o. -
LED lights with automatic illumination. In addition, digital image magnification or zoom of up to 2 times is available. The borescope stores the recorded images and videos directly to an SD card memory (included), allowing easy transfer to a PC. The front and side view cables of 1 m / 3 (read more)
Browse Borescopes Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
Investigation of Driver Performance With Night Vision and Pedestrian Detection Systems—Part I: Empirical Study on Visual Clutter and Glance Behavior
…vehicle, was used to collect white-hot thermal video images via a composite mono- chrome video connection. .... 4) NIR System: A simulated NIR night-vision enhancement system consisted of a charge coupled device (CCD) camera ( Supercircuits PC164C ) using a Sony SuperHAD 1/3-in mono- chrome CCD, a 6-mm lens, and an NIR-pass filter.
-
Fluorescence microscopy of colour‐tagged nanoparticles that are undergoing thermal motion
Either a Philips 56770 series (Philips Components, Slatersville, RI) or a Supercircuits PC164C ( Supercircuits , Liberty Hill, TX) black-and-white CCD camera was used for recording, unless otherwise indicated. .... Toshowthemotionof particlesduringfluorescencemicros- copy, the digitized frames of a video are presented in sequence.
-
Lunar Meteoroid Impacts and How to Observe Them
If one is on a budget, the PC164C is highly recommended, but if one wants better resolution .... One observer used the Watec 902H camera to image the 10% sunlit Moon’s dark side, recording four … Supercircuits PC-23C (but it has just an RCA output rather than BNC video output, a BNC .... Supercircuits (PC-23C, PC 164)®http://www.supercircuits.com (One Supercircuits Plaza, Liberty Hill, TX 78642, 1…
-
Single‐particle visualization of assembly: I. Dimerization in a planar zone
Images were recorded at 30 frames per second on analogue videotape by use of one of the two following black/white CCD cameras : Philips 56770 series (Philips Components, Slatersville, RI, U.S.A.) or Supercircuits PC164C ( Supercircuits , Liberty Hill,TX, U.S.A.). .... that binding occurred, given the thermal motion of the monomers observed in a video of the particles…
Indicates content that may require registration and/or purchase.