Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: INTEC Energy Systems
Description: In order to generate superheated steam, SCHNEIDER-Three Pass Boilers can be equipped with different superheater systems. For lower steam temperatures (superheating by 40 to 60 K), the superheater is installed within the front reversing chamber..This arrangement does not
-
Supplier: INDECK Power Equipment Company
Description: Indeck "D" Series watertube boilers are designed to reduce overall project cycle time and to lower steam generating equipment costs. Capacity Range The "D" Series watertube steam generator is capable of producing up to 500,000 Ib steam/hr at design pressures up to 2,000
- Maximum Pressure: 150 to 2,000 psi
- Features: ASME Certified, Low Emissions, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Type: Steam
-
Supplier: Cleaver-Brooks
Description: The D-style is a 100% membrane water-cooled furnace, reducing costly, time-consuming, annual maintenance. The front and rear walls are welded and refractory-free, as well as the burner throat, when integrated with our NATCOM burner. D-style boilers can be customized to provide
- Maximum Temperature: 1,050 F
- Maximum Pressure: 1,500 psi
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Steam
-
-
Supplier: Sussman Electric Boilers
Description: Designed to your special heating requirements, the Sussman Series SSH steam superheaters are suitable for the heating of saturated steam under pressurized conditions adding BTU s to increase the quality and raise the temperature of saturated steam to match your process
- Maximum Temperature: 1,000 F
- Maximum Pressure: 300 psi
- Features: ASME Certified, Superheater
- Fuel Type / Heat Source: Electric
-
Supplier: Acme Engineering Products
Description: latent heat of evaporation. This means that heating with superheated steam is similar to heating with hot air. The material or medium being heated will approach the temperature of the superheated steam as long as the steam is not allowed to condense. It should be
- Maximum Temperature: 1,200 F
- Maximum Pressure: 800 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged, Superheater
- Fuel Type / Heat Source: Electric
-
Supplier: INTEC Energy Systems
Description: Steam generation up to 100 t/h Hot water generation up to 65 MW For medium and high capacities the SCHNEIDER Eckrohrkessel offers a safe and reliable solution for the generation of saturated or superheated steam as process steam or the generation of hot water for long
-
Supplier: Acme Engineering Products
Description: latent heat of evaporation. This means that heating with superheated steam is similar to heating with hot air. The material or medium being heated will approach the temperature of the superheated steam as long as the steam is not allowed to condense. It should be
- Heat Output (Capacity): 10,235.414534288639 to 133,060.3889457523 BTU/hr
- Maximum Temperature: 500 to 700 F
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged, Superheater
- Fuel Type / Heat Source: Electric
-
Supplier: ASTM International
Description: 1.1 This practice covers the sampling of saturated and superheated steam. It is applicable to steam produced in fossil fired and nuclear boilers or by any other process means that is at a pressure sufficiently above atmospheric to establish the flow of a representative
-
Description: TT-P-28H is a one component, modified silicone, heat resistant coating formulated to withstand normal weather exposure and temperatures up to 1200%XB0F. RECOMMENDED USAGE Designed for use on superheated steam lines, boiler casings, boiler drums, superheated headers
- Wet / Applied Thickness: 0.002 to 0.003 inch
- Cure / Dry Temperature: 77 to 400 F
- Operating / Use Temperature: 40 to 120 F
- Substrate: Aluminum, Metal
-
Supplier: Acme Engineering Products
Description: construction and stainless steel casings for corrosive environments are available on request. ACME GS Series Steam Superheaters are auxiliary equipment to steam boilers. They are built to meet the specific design and performance requirements of each application. The ACME
- Maximum Temperature: 1,200 F
- Maximum Pressure: 800 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged, Superheater
- Fuel Type / Heat Source: Gas (Natural / Propane)
-
Supplier: Acme Engineering Products
Description: Electrode boilers utilize the conductive and resistive properties of water to carry electric current and generate steam. An A.C. current flows from an electrode to one phase to the ground using the water as the conductor. These Electrode Boilers have unlimited application
- Heat Output (Capacity): 8,529.5121119072 to 37,529.85329239167 BTU/hr
- Maximum Temperature: 392 F
- Maximum Pressure: 150 to 300 psi
- Features: Deaerator / Separator, Low Emissions, Monitor / Controller, Other, Safety Valve, Superheater, Water Treater / Conditioner
-
Supplier: Cleaver-Brooks
Description: together Maintenance is made easy with specially designed access to each unit on the skid Standard and custom packages are available specific to your application Portable Firetube Boiler Solution High-pressure steam, low-pressure installation Saves costs and installation time Pre-piped
- Technology: Firetube / Scotch Marine
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Orientation: Horizontal
- Features: Skidded / Packaged
-
Supplier: Alfa Laval Inc.
Description: The Aalborg OL is a large capacity oil-fired steam boiler. It is design to provide optimal combustion conditions. Aalborg OL is intended for steam or hot water production, the oil- or gas-fired Aalborg OL (formerly MISSION OL) is supplied as a vertical, two-drum cylindrical
- Heat Output (Capacity): 8,799.999999999998 to 38,800 BTU/hr
- Maximum Pressure: 130.53393 to 261.06786 psi
- Fuel Type / Heat Source: Oil
- Type: Steam
-
Supplier: EASCO Boiler Corp.
Description: SM4 - LOW PRESSURE STEAM AND HOT WATER SCOTCH MARINE BOILER
- Heat Output (Capacity): 1,527,123.848515865 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Chromalox
Description: Steam Pressures to 135 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 135 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 & 3 Phase ASME Section I Pressure Vessel Carbon Steel Code “M” 0.430 Dia. Copper Sheath Heating Elements One or Two Operating Controls Manual Reset High Limit
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 135 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Cleaver-Brooks
Description: The Cleaver-Brooks Model S is an immersion-element steam boiler with a vertical, insulated vessel designed for the heavy-duty, continuous demand of commercial and industrial applications. A typical Model S boiler system includes operating controls, elements, fuses, contactors,
- Maximum Pressure: 15 to 250 psi
- Features: Commercial / HVAC, Low Emissions, Safety Valve
- Fuel Type / Heat Source: Electric
- Type: Steam
-
Supplier: EASCO Boiler Corp.
Description: SM5 - LOW PRESSURE STEAM AND HOT WATER "THRU-THE-DOOR" BOILER
- Heat Output (Capacity): 101,808.25656772431 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: EASCO Boiler Corp.
Description: MODEL FPS - FOUR PASS SCOTCH MARINE BOILER
- Heat Output (Capacity): 763,561.9242579325 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: EASCO Boiler Corp.
Description: PLW - LOW PRESSURE STEAM AND HOT WATER FIREBOX BOILER
- Heat Output (Capacity): 236,704.19651995905 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: Cleaver-Brooks
Description: controls, economizers, water treatment systems, and all the other system components to build a state-of-the-art boiler room of virtually any size and capacity. Features: 5 sq ft / blr HP (excludes 800 HP) Integral front head burner Options for low NOx control
- Heat Output (Capacity): 318,150.80177413847 to 2,036,165.131354486 BTU/hr
- Maximum Pressure: 30 to 250 psi
- Technology: Composite / Hybrid, Firetube / Scotch Marine
- Fuel Type / Heat Source: Gas (Natural / Propane)
-
Supplier: Peerless Boilers
Description: include a full plate swing-out door and convertible rear to top flue outlet (for 3 and 4 section boilers only). Honeywell operating controls, Taco circulators (water boilers) and probe type low water cut-off (steam boilers) are standard. A deluxe, insulated enameled steel
- Heat Output (Capacity): 75,000 BTU/hr
- Technology: Cast Iron
- Type: Hot Water, Steam
- Fuel Type / Heat Source: Oil
-
Supplier: Chromalox
Description: Medium Voltage Boilers Chromalox DirectConnect boilers utilizing medium voltage technology drastically reduce installation, operation, and maintenance costs for large steam boiler applications. Medium voltage systems are engineered to provide precise steam control
- Fuel Type / Heat Source: Electric
- Orientation: Horizontal
- Features: Skidded / Packaged
- Type: Steam
-
Supplier: INDECK Power Equipment Company
Description: RENT • LEASE • SALES ... Why wait 8-20 weeks when Indeck has new and refurbished firetube boilers of all sizes and pressures in stock and available for immediate delivery? Indeck can also build any boiler to meet your required specifications. Capacities: 10-2,000 BHP (New &
- Maximum Pressure: 15 to 600 psi
- Technology: Firetube / Scotch Marine
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil, Waste Heat / Indirect
- Type: Hot Water, Steam
-
Supplier: Chromalox
Description: Steam Pressures to 90 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 90 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, M
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 90 psi
- Features: ASME Certified, Deaerator / Separator, Monitor / Controller, Safety Valve, Skidded / Packaged
- Fuel Type / Heat Source: Electric
-
Supplier: Crown Boiler Co.
Description: The Series 24 is a cast-iron water or steam boiler designed for use with light oil, gas, or a light oil-gas combination. The Series 24 is designed for installation with either a standard chimney or a pressurized vent system. The boiler has a swing-open front door for easy
- Efficiency: 82.1 to 86 %
- Technology: Cast Iron
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: INDECK Power Equipment Company
Description: Depending on the fuel(s) fired and the design requirements of the boiler, steam capacities can range from 25,000 to 600,000 lb. steam/hr. Solid Fuel Fired Boilers are available in Two Drum Open Pass, Single Drum MSW Design, and Two Drum Multi-Pass Design. Solid Fuels
- Fuel Type / Heat Source: Coal, Wood
- Type: Steam
-
Supplier: Chromalox
Description: Steam Pressures to 235 psig Steam Capacity (18 - 542 Lbs/Hr @ 0 - 235 psig) 6 - 180 kW (21 - 614 Mbh) 208, 240 and 480 Volt, 1 and 3 Phase See Catalog Page PDF for more information Third-party certifications: UL Listed, S
- Heat Output (Capacity): 20,470.829068577277 to 614,124.8720573182 BTU/hr
- Maximum Temperature: 400 F
- Maximum Pressure: 235 psi
- Features: ASME Certified, Monitor / Controller, Safety Valve, Skidded / Packaged
-
Supplier: Thermon, Inc
Description: Caloritech™ Electric Steam Boilers are available in Horizontal and Vertical models and can be used as a sole source of steam, or readily adapted to dual energy systems. They come in three different series. VSB The Caloritech™ VSB Electric Steam Boiler provides a
- Features: ASME Certified, Monitor / Controller
- Fuel Type / Heat Source: Electric
- Type: Steam
- Orientation: Vertical
-
Supplier: Sussman Electric Boilers
Description: Sussman SVS Electric Boilers are safe, versatile easy to-use heat sources for low or high pressure steam. Applications include steam for: Chemical Tanks Reactors, Distillation and Autoclaves Dyestuffs Food Processing Jacketed Vessels for Processes Pipe Tracing Viscous Material
- Heat Output (Capacity): 40,941.658137154554 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 150 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
- Fuel Type / Heat Source: Electric
Find Suppliers by Category Top
Featured Products Top
-
ACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each (read more)
Browse Gas Transmitters Datasheets for Acme Engineering Products -
ACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each application. A superheater increases the temperature of the steam but does not (read more)
Browse Gas Instruments Datasheets for Acme Engineering Products
Conduct Research Top
-
Power Plant Adds Superheated Steam Boiler
the need for a reliable backup steam source should the single operating GT system trip unexpectedly, thereby causing an unwanted city-wide blackout. Plant executives tapped the services of Peter Stanley, PE, a senior boiler consultant at HRST, Inc., Eden Prairie, Minn., to develop the specs
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
, and steam flow in your major operations, especially in boilers and steam flow systems. Flow energy is defined as "flows that cost money," like natural gas, compressed air, water and steam. Since none of these commodities are "free," VA facilities managers must strive to measure their "energy" usage
More Information Top
-
Super Boiler 2nd Generation Technology for Watertube Boilers
Both cases, saturated steam boiler and superheated steam boiler , include primary combustion chamber, secondary combustion chamber, convective pass HP economizer.
-
ISA CNTRL BOILR - The Control of Boilers
If these were superheated steam boilers , a steam temperature mea- surement would also be shown.
-
Mechanism and Application of Improving Heavy Oil Recovery Greatly by Solvent and Foam Assisted Steam Flooding
Technical indicators of superheated steam boiler are as follows: Rated evaporation capacity: 30.0t / h Rated working pressure: 17.2MPa .
-
Modeling and simulation of motor/turbine processes in utility plant
Balances around the superheated steam boiler (SS boiler) are given by .
-
Improving Steam System Performance: A Sourcebook for Industry
Modern Rankine- cycle power plants with 1,800 psig superheated steam boilers and condensing turbines exhausting at near-vacuum pressures can generate electricity with efficiencies of approximately 40%.
-
The data analysis on superheated steam control of natural circulation boiler
By studying the superheated steam boiler control system of the natural circulation, PID is difficult to solve the disturbing factors and lag time delay problem that burning process system caused, this paper extrapolates the predict data processing algorithms control strategy for the …
-
Process Plant Equipment: Operation Control and Reliability Complete Document
… Bed Combustion Boilers, 301 13.1.7 Stoker-Fired Boilers, 302 13.1.8 Pulverized Fuel Boilers, 302 13.1.9 Waste Heat Boilers, 302 13.1.10 Thermic Fluid Heaters, 302 13.1.11 Superheated Steam Boilers , 302 Boiler Accessories, 303 …
-
Practical Boiler Water Treatment Handbook
A superheated steam boiler is any boiler that raises the temperature of the steam above saturation pressure.
-
The Utah Smelter as Modified for Environmental Compliance
Eventually the direct-fired superheated steam boiler was converted to a saturated steam boiler and all of the steam produced is now passed through the superheaters prior to use in the powerhouse.
-
Acrylonitrile from Propane by New BP/Sohio Patented Process
Combustion of unconverted propane, by-product propylene, and light hydrocarbons in the reactor product stream, in a 600 psig superheated steam boiler , rather than incineration.
Indicates content that may require registration and/or purchase.