-
Supplier: AVX Corporation
Description: Surface Mount AVX Chip NTC Thermistors are high quality devices developed especially for surface mounting applications. They are widely used for temperature compensation, but can also achieve temperature control of printed circuits in a wide range of applications,
- Temperature Range: -55 to 150 C
- Resistance (@25°C): 10 to 1,000,000 ohms
- Package / Electrode Type: Chip / Surface Electrodes
-
Supplier: OMEGA Engineering, Inc.
Description: This surface sensor is designed for a variety of temperature measurement applications. It represents a low-cost, fast response sensor and lends itself to easy mounting on flat surfaces.
- Features: Thermistor
-
Supplier: Newark, An Avnet Company
Description: SURFACE MOUNT THERMISTOR SENSOR
-
-
Supplier: Newark, An Avnet Company
Description: SURFACE MOUNT THERMISTOR SENSOR W/SB
-
Supplier: Newark, An Avnet Company
Description: SURFACE MOUNT THERMISTOR SENSOR W/ PHONE
-
Supplier: Newark, An Avnet Company
Description: SURFACE MOUNT THERMISTOR SENSOR W/SB & P
-
Supplier: OMEGA Engineering, Inc.
Description: These surface mount thermistor sensors have an adhesive surface on the bottom of the sensor. Just remove the peel strip and apply to any dry, solid surface. These sensors are great for temporary installations, or for areas where installation options are limited.
- Sensed Temperature: -112 to 248 F
- Sensor Termination Type: Bare or Insulated Lead Wires
- Probe Configuration: Flat/Ribbon, Flexible Probe
- Features: Thermistor
-
Supplier: Accuris
Description: Directly heated negative temperature coefficient thermistors Part 2: Sectional specification Surface mount negative temperature coefficient thermistors
-
Supplier: Accuris
Description: Directly heated negative temperature coefficient thermistors Part 2: Sectional specification - Surface mount negative temperature coefficient thermistors
-
Supplier: Utmel Electronic Limited
Description: Thermistor PTC 2-Pin 0805 Surface Mount Solder Pad T/R
- Temperature Range: -40 to 125 C
- Resistance (@25°C): 1,000 ohms
- Length: 0.0787402 inch
- Width / Diameter: 0.049212625 inch
-
Supplier: Accuris
Description: Directly heated negative temperature coefficient thermistors - Part 2: Sectional Specification - Surface mount negative temperature coefficient thermistors
-
Supplier: Littelfuse, Inc.
Description: Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since
- Temperature Range: -40 to 125 C
- Resistance (@25°C): 220,000 ohms
- Lead Style: Leadless
-
Supplier: Accuris
Description: Directly heated negative temperature coefficient thermistors - Part 2: Sectional specification - Surface mount negative temperature coefficient thermistors
-
Supplier: Littelfuse, Inc.
Description: Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since
- Temperature Range: -40 to 125 C
- Resistance (@25°C): 1,000 ohms
- Lead Style: Leadless
-
Supplier: Littelfuse, Inc.
Description: Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since
- Temperature Range: -40 to 125 C
- Resistance (@25°C): 10,000 ohms
- Lead Style: Leadless
-
Supplier: Littelfuse, Inc.
Description: Littelfuse surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated metallization which is suitable for various contact techniques including wire bond, epoxy or solder. Since
- Temperature Range: -40 to 125 C
- Resistance (@25°C): 30,000 ohms
- Lead Style: Leadless
-
Description: IEC 60539-2:2003 is applicable to surface mount directly heated negative temperature coefficient thermistors, typically made from transition metal oxide materials with semiconducting properties. These thermistors have metallized connecting pads or soldering strips and are
-
Supplier: CSA Group
Description: IEC 60539-2:2003 is applicable to surface mount directly heated negative temperature coefficient thermistors, typically made from transition metal oxide materials with semiconducting properties. These thermistors have metallized connecting pads or soldering strips and are
-
Supplier: DigiKey
Description: PTC Thermistor 16 Ohms Surface Mount - Coin Style
- Temperature Range: -20 to 125 C
- Package / Electrode Type: Chip / Surface Electrodes
- Features: Positive Temperature Coefficient (PTC)
-
Supplier: Utmel Electronic Limited
Description: Thermistor PTC 470 Ohm 50% 2-Pin 0603 Surface Mount Solder Pad Paper T/R
- Temperature Range: -20 to 120 C
- Resistance (@25°C): 470 ohms
- Length: 0.06299216 inch
- Package / Electrode Type: Chip / Surface Electrodes
-
Supplier: Utmel Electronic Limited
Description: Thermistor PTC 22 Ohm 20% 2-Pin 0805 Surface Mount Solder Pad Embossed T/R
- Temperature Range: -20 to 60 C
- Resistance (@25°C): 22 ohms
- Package / Electrode Type: Chip / Surface Electrodes
-
Supplier: Utmel Electronic Limited
Description: Thermistor PTC 220 Ohm 20% 2-Pin 0603 Surface Mount Solder Pad Paper T/R
- Temperature Range: -20 to 75 C
- Resistance (@25°C): 220 ohms
- Package / Electrode Type: Chip / Surface Electrodes
-
Supplier: Minco
Description: Minco thermistors are RoHS compliant and feature surface or pressure-sensitive mounting, and waterproof constructions suitable for continuous immersion. They also feature standard PTFE or silicone rubber insulated lead wire options For applications requiring: Fast, accurate response
- Sensed Temperature: -4 to 257 F
- Diameter or Width Range: 0.2 inch
- Sensitive Length: 0.47 inch
- Sensor Termination Type: Bare or Insulated Lead Wires, Other
-
Supplier: PUI - Projections Unlimited, Inc.
Description: SM06 Series Surface Mount (SMT) Thermistors
- Resistance Range: 10,000 ohms
- Tolerance: 10 +/- %
-
Thermistors - THERMISTOR; 100 OHMS @ +25C; PC BOARD MOUNTABLE MTG. TYPE; 1.5"" LEAD; 150 -- 70014901Supplier: Allied Electronics, Inc.
Description: PC Board Mountable, 1.5 in. Lead Length, Tinned Copper , Disc Thermistors Low cost Rugged design Solderable leads Versatile Features PC Board Mountable Low Cost Applications with a Maximum Temperature of 150°C (302°F) Rugged Design Solderable Leads Versatile Available on Tape or Reel 0.1" to
-
Supplier: U.S. Sensor
Description: U.S. Sensor™s leadless chip thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have silver metallization on their top and bottom surfaces which are suitable for various contact techniques including epoxy or solder. Other
- Resistance (@25°C): 100 to 100,000 ohms
- Package / Electrode Type: Chip / Surface Electrodes
- Lead Style: Leadless
-
Supplier: Allied Electronics, Inc.
Description: The DC95/EC95 thermistors have higher dissipation constants than glass-coated beads or probe-style thermistors and therefore can be used in circuits of moderate power levels. The thermal time constant of chip-style thermistors is comparable to that of large glass probes. This
-
Supplier: Allied Electronics, Inc.
Description: Tinned Copper , Epoxy Coating, 1.5 in. Lead Length, Uni-Curve® Series PCB Mount Thermistors UNI-CURVE® INTERCHANGEABLE THERMISTORS are high quality, low cost resistance temperature matched interchangeable thermistors. They offer additional cost savings by eliminating the
-
Supplier: Win Source Electronics
Description: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 1369-BFBGA
- Temperature Range: -40 to 85 C
-
Description: Standard
-
Supplier: Win Source Electronics
Description: 100 mW Mounting Type: Surface Mount
- Temperature Range: -55 to 125 C
- Features: Positive Temperature Coefficient (PTC)
-
Supplier: OMEGA Engineering, Inc.
Description: The 3-A Approved OMEGA® THS-S-M12 and THS-H-M12 Series Thermistor Sensors are designed for use in Sanitary or Hygienic Clean-in-Place applications in the Food, Dairy, Beverage and BioPharmaceutical industries. These sensors are manufactured with 316L stainless steel housings that meet the
- Sensed Temperature: -112 to 302 F
- Diameter or Width Range: 0.1875 to 0.375 inch
- Sensitive Length: 1.25 inch
- Process Connection: None or Hand held
-
Supplier: Ohmite Manufacturing Co.
Description: The TX series is the first thermistor released by Ohmite. The TX series is avaiable in 3 sizes (0402,0603, and 0805). The B-constant of the TX series is taken at 25°C to 85°C with values ranging from 2750K and 4700K. With AEC-Q200 compliance available, your automotive applications await this
- Resistance Range: 1,000 to 4,700,000 ohms
- Tolerance: 1 to 5 +/- %
- Power Rating: 0.10999999999999986 to 0.1300000000000003 watts
- Operating Temperature: -40 to 125 C
-
Supplier: DigiKey
Description: TYPE SURFACE MOUNT FOAM, 250MM L
- Temperature Range: -40 to 105 C
- Resistance (@25°C): 10,000 ohms
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 978635-TMP6331DYAR Category: Sensors, Transducers>Temperature Sensors - PTC Thermistors Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Resistance Tolerance: ±1% Package / Case: SC-79, SOD-523 Supplier Device Package: SOT-5X3 Temperature Range -
- Operating Temperature: -40 to 150 C
- Features: Other
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Temperature Sensor
Find Suppliers by Category Top
Conduct Research Top
-
Smart Thermostats
RB Series surface mount end-banded thermistor elements are designed for use on hybrid substrates, integrated circuits or printed circuit boards. They have a solder coated contact techniques in including wire bond, epoxy or solder.