Products/Services for Surface Roughness Hydraulic Hose
-
Hydraulic Hose - (602 companies)Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools. It is typically flexible, often reinforced and usually constructed with several layers of reinforcement since hydraulic...Product FormMaterialConstruction Options -
Tubing - (2415 companies)...of construction) is either rigid or flexible. Tubing vs. Piping and Hose. In industry, "tube" and "pipe" are nearly interchangeable terms. Both typically describe long hollow cylinders of uniform material with a certain amount of rigidity... -
Hose Fittings - (1196 companies)...fittings are the best connections for hoses handling high pressures. can handle higher pressures and a wider range of operating parameters than standard compression fittings. Image Credit: Parker Hannifin. End fittings provide specific surfaces for making... -
Hydraulic Fittings - (303 companies)...to make the connections. Image Credit: Digital Dezines | Parker Hannifin. End Fittings. End fittings provide specific surfaces for connecting vessels in hydraulic systems. Clamp ends are fittings which allow hoses or tubes to be clamped over the part...
-
Hydraulic Cylinders - (813 companies)...load on the surface. is pi, approximately equal to 3.14159. r1 is the radius of the piston. r2 is the radius of the piston rod. In hydraulic cylinders, the force can easily be multiplied or divided throughout the system. This is commonly known... -
Surface Profilometers - (202 companies)Surface profilometers are contact or non-contact instruments used to measures surface profiles, roughness, waviness and other finish parameters. Surface profilometers are used to measure surface profiles, roughness, waviness, and other finish...
-
Industrial Hose - (1757 companies)Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications. A hose...
-
Hose and Tube Cleaning Equipment - (58 companies)Hose and tube cleaning equipment uses nozzles, projectile, specialized brushes, and other means to clean or prepare the inner diameter surfaces of tubing, pipe, and hose. Hose and tube cleaning equipment use nozzles, projectiles, specialized brushes...
-
Hydraulic Valves - (685 companies)...is sandwiched between two fittings. Standards. ISO 6403 --Flow and pressure valves for hydraulic systems. ISO 6263 --Hydraulic fluid power - compensated flow-control valves - mounting surfaces. SAE J748 --Hydraulic directional control valves, 3000 psi...
-
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
Product News
-
Ningbo TIP Fluid Technology Co., Ltd.
Single Layer Hydraulic Hose High-performance hydraulic rubber hose. Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications. 1.Applicable media:Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water. 2.Inner tube: Synthetic rubber. 3.Reinforcement: One braid of steel wire. 4.Cover... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
R152401 Hydraulic Hose Assembly Built for the Most Demanding Hydraulic Applications. R152401 Assembly is a complete high-pressure hose assembly designed to handle very high-pressure surge and dynamic flexing. With six alternating spiral layers of high-tensile steel wire, a working pressure of 42 MPa, and a minimum burst pressure of 168 MPa, it performs reliably in construction equipment, mining machinery, and high-performance industrial systems. The crimped metal fittings on both ends help reduce leak paths and assembly risk... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
4SP1601 Assy - Hydraulic Hose, Crimped Fittings Compatibility: Compatible with petroleum-based hydraulic fluids, water-glycol solutions, synthetic esters, lubricating oils, and compressed air. This broad compatibility streamlines spare parts inventory by reducing the need for multiple hose types across different circuits. Key Technical Specifications: Rated at a working pressure of 28MPa and a minimum burst pressure of 112MPa, this assembly meets rigorous performance standards for high-pressure hydraulic systems. With an inner diameter... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Kuriyama of America, Inc.
Complete Hydraulic Hose Connections System A complete hydraulic hose system from trusted global brands Alfagomma (R) Hydraulic Hose, Piranhaflex (R) Thermoplastic Hydraulic Hose and O+P Crimpers (R). Join the alliance at Kuriyama Hydraulic Connections (read more)Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Kuriyama of America, Inc.
The Kuriyama Hydraulic Hose Connections System A complete hydraulic hose system from trusted global brands Alfagomma (R) Hydraulic Hose, Piranhaflex (R) Thermoplastic Hydraulic Hose and O+P Crimpers (R). Join the alliance at Kuriyama Hydraulic Connections. View the catalog here. (read more)Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Ningbo TIP Fluid Technology Co., Ltd.
Premium Hydraulic Hose Assembly Fittings Built for Extreme Durability: These hydraulic hose assembly fittings are forged from high-grade carbon steel, ensuring exceptional resistance to high pressure, corrosion, and mechanical wear, even in the harshest operating conditions. Precision Machined for Perfect Sealing: Every fitting is manufactured to strict ISO/SAE standards with tight tolerances, guaranteeing a secure, leak-free connection that maintains system pressure and efficiency. Engineered for Universal Compatibility: Designed... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
Compact High-Pressure Hydraulic Hose Engineered for Compact High-Pressure Systems. Built to EN857 1SC standard, this hose combines high pressure capability with a reduced outer diameter, making it suitable for hydraulic systems where space efficiency and flexibility are essential. Optimized for Real-World Applications. This hose is widely used in construction equipment such as excavators, loaders, and cranes, as well as agricultural machinery including tractors and harvesters. It is also suitable for mining equipment, mobile... (read more)Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Kuriyama of America, Inc.
Tough, High-Temp Hydraulic Hose! TR1HT - High Temp - 1SN/R1AT. General Applications: Wherever low or continuous high temperatures or. fluid compatibility is a problem, this high quality, high performance hose solves the problem. Also ideal for use where greatly extended service life. under "normal" conditions is desired. Construction: Tube - Black tube, specifically compounded for temperature and chemical resistance, oilresistant. Reinforcement - One high tensile steel wire braid. Cover - Synthetic rubber, blue ... weather... (read more)Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Ningbo TIP Fluid Technology Co., Ltd.
EN853 1SN Flexible Hydraulic Hose Professional-Grade Hose Boosts Work Efficiency. Reliable Durability for Harsh Environments: High-quality synthetic rubber inner tube (oil-resistant) + single-layer steel wire braiding + abrasion/corrosion-resistant wrapped cover, ensuring long service life and reducing maintenance downtime for construction, mining, and earthmoving machinery. Broad Compatibility & Versatility: Works with petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, and air; adapts to -40? to 121... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
Hydraulic Hose Fittings, Ferrules & Adapters All-in-One Precision Hydraulic Connection System for Professional Industrial Applications. Complete Integrated Product Portfolio: We deliver a full set of hydraulic connection accessories including hose fittings, ferrules and adapters, different from ordinary suppliers that only provide single fittings. The one-stop system eliminates compatibility matching troubles for professional buyers and simplifies procurement and inventory management. Premium Material & Strict Precision Manufacturing: All... (read more)Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
-
Hydraulic Equipment and Support Systems for Mining
… flow has been entered into the fully rough area, the total water consumption of all sprinkler heads in coal working face is QU. the relative roughness of high-pressure hose selected for pipelines of this equipment isεand hydraulic diameter is D, then … … outflow velocity of pump V2, the height of static pressure pipe of free surface PH, static pressure …
-
Use of hochauflösender Bathymetriedaten of luftgestützter measurement in the discharge and Habitatmodellierung
Therefore, is the election of the roughness coefficients essential for 2D- hydraulic simulations of surface bodies of water to be able realistically represent the flowing ratios. This represents an outstanding basis for calibration the levelly variable roughness ratios in the flow hose .
Indicates content that may require registration and/or purchase.