-
Supplier: TelephoneStuff.com
Description: Surge Protective 3 Phase Delta Panel. Modular surge panel without surge counter, with LED diagnostics in NEMA 12 enclosure. Features: - 480 Volt, 3P Delta - 3 Pole, 4 Wire - Protection mode: 4-Mode - Replaceable modules (2480) - Impulse 6kV/500A -
- Standards: CSA Mark, IEEE
- Features: Three Phase
- Mounting: Wall / Panel / Backboard Mount
-
Supplier: Cole-Parmer
Description: • Provide up to 300,000 amps of protection per phase for sub-panels to main distribution panels • Full surge protection for all modes (L-N, L-G, L-L, and N-G) Constructed of a durable, high-impact plastic, these surge protectors conform to NEMA 4x. NO/NC contacts
- Features: Three Phase
-
Supplier: Cole-Parmer
Description: • Provide up to 300,000 amps of protection per phase for sub-panels to main distribution panels • Full surge protection for all modes (L-N, L-G, L-L, and N-G) Constructed of a durable, high-impact plastic, these surge protectors conform to NEMA 4x. NO/NC contacts
- Features: Three Phase
-
-
Supplier: Cole-Parmer
Description: • Provide up to 160,000 A surge protection per phase • NEMA 4X for indoor and outdoor installations These surge devices protect sensitive electronic equipment from external or internal transient activity. The water-tight, fire- and corrosion-resistant plastic housing
- Features: Single Phase
-
Supplier: Cole-Parmer
Description: • Provide up to 160,000 A surge protection per phase • NEMA 4X for indoor and outdoor installations These surge devices protect sensitive electronic equipment from external or internal transient activity. The water-tight, fire- and corrosion-resistant plastic housing
- Features: Single Phase
-
Supplier: Allied Electronics, Inc.
Description: Designed to the highest standards of reliability in the industry for protection against lightening and high current surges up to 40,000 amps. The SDSA3650 is designed to be used where maximum phase-to-ground system voltage does not exceed 600 VAC. Other applications include
-
Supplier: Newark, An Avnet Company
Description: Display PCB with Surge Counter -3 Phase, for Brick Panels
-
Supplier: Transtector Systems, Inc.
Description: AC surge protector (also known as SPD or lightning protector) 1101-800 from Transtector is a panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 277/480 Vac 3-Phase Wye electrical service. This surge protector
- Maximum Surge Current: 10,000 amps
- Operating Temperature: -40 to 185 F
- Voltage: 277/480
- Features: Audible Alarm, Computer Rooms, Lightning Arrestor, Medical Facilities, NEMA Enclosure, Network Applications, Other, SPD, Surge Counter, Three Phase
-
Supplier: Transtector Systems, Inc.
Description: AC surge protector (also known as SPD or lightning protector) 1101-799 from Transtector is a panel style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 277/480 Vac 3-Phase Wye electrical service. This surge protector
- Maximum Surge Current: 10,000 amps
- Operating Temperature: -40 to 185 F
- Voltage: 277/480
- Features: Computer Rooms, Lightning Arrestor, Medical Facilities, Network Applications, Other, SPD, Surge Counter, Three Phase
-
Supplier: Transtector Systems, Inc.
Description: AC surge protector (also known as SPD or lightning protector) 1101-172-2 from Transtector is a brick style SPD that utilizes state of the art SASD technology to protect critical equipment that operates on a 240 Vac Single-Phase electrical service. This surge protector pro-vides
- Maximum Surge Current: 3,000 amps
- Operating Temperature: -4 to 149 F
- Features: 240, Computer Rooms, Lightning Arrestor, Medical Facilities, NC/NO Dry Contacts, Network Applications, Other, SPD, Silicon Avalanche Diode, Visual Indicators / LEDs
- TVSS Signal Protection: Single Phase
-
Supplier: Transtector Systems, Inc.
Description: AC surge protector (also known as SPD or lightning protector) 1101-732 from Transtector is a brick style SPD that utilizes state of the art SASD/MOV technology to protect critical equipment that operates on a 120/208 Vac 3-Phase Wye electrical service. This surge
- Maximum Surge Current: 100,000 amps
- Operating Temperature: -40 to 167 F
- Voltage: 120/208
- Features: Computer Rooms, Lightning Arrestor, Medical Facilities, NC/NO Dry Contacts, Network Applications, Other, SPD, Three Phase, Visual Indicators / LEDs
-
Supplier: Schneider Electric
Description: Homeline residential load centers Protects and provides surge suppression for important items that are not compatible with plug strips Whole House Surge Protective Device For surge suppression of single-phase, three-wire, 120/240 Vac, 50/60 Hz electrical services and
- Maximum Surge Current: 100,000 to 480,000 amps
- Mounting: Hard-Wired / Device Mount, In-Line / Integrally Attached
- Features: SPD
-
Supplier: RS Components, Ltd.
Description: Schneider Electric R9PL3 Surge Arrester
- Maximum Surge Current: 20,000 amps
- Features: Three Phase
-
Supplier: Powerstar UPS Inc.
Description: 6u x26.5"d 10kva 8000w output This can be connected to 1 or 3 phase system input with 1 phase output. For shipboard applications. Extend the temperature range to -25 to +60°C with our premium battery pack.Standard batteries rated 0° to 40°C
- Input Voltage Range: 200 to 415 volts
- Switchover Time: 0 ms
- Volt-Amp Rating: 8 to 10 kVA
- Watt Rating: 0.09999999999999999 to 8.000000000000028 kwatts
-
Supplier: PHOENIX CONTACT USA
Description: Pluggable device protection, according to type 3/Class III, for 1-phase power supply networks with separate N and PE (3-conductor system: L1, N, PE) with remote indication contact.
- Operating Temperature: 104 to 176 F
- Mounting: DIN Rail
- Standards: RoHS Compliant, UL
- Features: SPD
-
Supplier: PHOENIX CONTACT USA
Description: Pluggable device protection, according to type 3/Class III, for 1-phase power supply networks with separate N and PE (3-conductor system: L1, N, PE) with remote indication contact.
- Operating Temperature: 104 to 176 F
- Mounting: DIN Rail
- Standards: RoHS Compliant, UL
- Features: SPD
-
Supplier: PHOENIX CONTACT USA
Description: Pluggable device protection, according to type 3/class III, for 1-phase power supply networks with separate N and PE (3-conductor system: L1, N, PE), with integrated surge-proof fuse and remote indication contact. Also suitable for DC applications.
- Operating Temperature: 104 to 158 F
- Mounting: DIN Rail
- Standards: RoHS Compliant, UL
- Features: SPD
-
Supplier: ABB Inc.
Description: SPD Class III OVR Type 3 Surge Protection Devices Low protection level voltage value OVR type 3 shall be installed as close as possible from the sensitive equipment to protect. Tested with a 1,2/50 - 8/20 current combination wave generator, they ensure a very low
-
Supplier: Eaton | Power Quality
Description: Eaton's PSPD series surge protectors are the latest and most advanced UL 1449 3rd Edition certified surge protection devices. Application of PSPD Series units throughout a facility will ensure that equipment is protected with the safest and most reliable surge protective
- Maximum Surge Current: 50,000 to 400,000 amps
- Voltage: 120/208, 277/480
- Technology: MOV
- Features: Network Applications, Other, Telecom Applications, Three Phase
-
Supplier: Pepperl+Fuchs SE
Description: 1-pole Varistor-based protection module Removable module for surge protection barrier M-LB-2.150.T3.D Easy replacement of protection modules wihtout tools High discharge capacity Module can be exchanged under voltage (hot swap)
-
Supplier: Pepperl+Fuchs SE
Description: 3-pole surge protection barrier Type 2 acc. to EN 61643-11 For TN-C systems (230 V AC/400 V AC) Pre-wired unit Operating state and fault indication of every protected line Fault indication output DIN rail mountable
-
Supplier: Littelfuse, Inc.
Description: Surge protective devices (SPDs) provide equipment protection from transient overvoltage events lasting microseconds. By limiting the overvoltage to the equipment during these events, costly damage and downtime can be mitigated. The NEMA-style SPDN series for external panel mount is
- Standards: RoHS Compliant
- Features: SPD, Visual Indicators / LEDs
-
Supplier: PHOENIX CONTACT USA
Description: Attachment plug with surge protection for mains sockets, optical power and error display. For country-specific use in: D, A, I, NL, S, E, N, FIN
- DC Energy Absorption: 140 joules
- Operating Temperature: 77 to 167 F
- Mounting: Plug-in Module
- Standards: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Category: Circuit Protection -Surge Suppression Ics Package: Bulk Package / Case: 16-SOIC (0.154", 3.90mm Width) Mounting Type: Surface Mount Supplier Device Package: 16-SO Base Product Number: LT4356 Applications: Automotive Product Status:
-
Supplier: MidNite Solar, Inc.
Description: The MidNite Solar 115V Surge Protector Device (MNSPD) is a Type 1 device per UL1449 rev3. Protection for battery circuits.Distributors must buy in carton quantities of 12 per carton.SPD E-Panel Installation VideoSPD Comparison Test VideoSPD Install - Hawaii Video Listed by ETL for US &
-
Supplier: Legrand - Pass & Seymour
Description: 2.2 INCH W X 2.8 INCH D X 4.6 INCH H SIZE 10 AWG WIRE CONNECTION TYPE RESIDENTIAL, COMMERCIAL, INDUSTRIAL APPLICATION 120/240 VAC VOLTAGE RATING NEMA 12 ENCLOSURE -40 TO 60 DEG C OPERATING TEMPERATURE 1-PHASE 3-WIRE WITH GROUND CIRCUIT CONFIGURATION L-N, L-L MODES OF PROTECTION
- Maximum Surge Current: 40,000 amps
- Operating Temperature: -40 to 140 F
- Voltage: 120/240
- Wires: 3-Wire
-
Supplier: MCG SURGE PROTECTION
Description: MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con- nected to the rack's metal framework. An additional ground wire is provided for connection to the frame rack to insure continued excellent protection.
- TVSS Signal Protection: Dataline and DC Signal, Single Phase
- Mounting: Hard-Wired / Device Mount, In-Line / Integrally Attached, Wall / Panel / Backboard Mount
- Features: MOV, SPD, Silicon Avalanche Diode
- Connection: Screw Down Terminals
-
Supplier: MCG SURGE PROTECTION
Description: Max. Continuous Operating VAC: 130% Rated Line Voltage Response Time: <5 Nanoseconds Modes of Protection: L-N, L-G, N-G Surge Current (8x20us): 1 Event - 10kA, 100 Events - 2kA, 1000 Events - 1kA, 10,000 Events - 500A Status Indicators: Green LED Operating Altitude: 13,000 ft. (4000m)
- Maximum Surge Current: 10,000 amps
- AC Energy Absorption: 1,140 joules
- Operating Temperature: -40 to 158 F
- Clamping Voltage: 270 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 30A 6.8V 200W 3.4V 3.3V SOD-123FL Electrostatic and Surge Protection (TVS/ESD) ROHS
- Peak Pulse Power: 200 watts
- IPPM: 30 amps
- Clamping Voltage (VC): 6.8 volts
- VBR: 3.4 volts
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7P.36 surge arresters, SPD Type 3 for systems with TT and TN-S neutral Single-phase applications for recessed installation (boxes 503) and on DIN rail. It allows easy additional protection from overvoltages in existing wall outlets. Y configuration with acoustic
- Standards: CE Marking
- Features: Other, Single Phase
-
Supplier: DigiKey
Description: SURGE PROTECTION TYPE 3
- Tj: -40 to 75 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Thyristor Surge Protection Devices (TSPD) 30V 2.5kA Bi-Dir
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7P.15 surge arresters, High performance SPD Type 1 + 2 with low Up value – for three-phase applications, for TN-S three-phase systems with Neutral. Signaling with remote contact of the varistor status. Varistor protection L1, L2, L3, N-PE. With replaceable varistor
- Standards: CE Marking
- Features: Other, Single Phase
-
Supplier: TelephoneStuff.com
Description: breakers and surge-protection provide additional power protection. Circuit breakers limit the amount of current available to the equipment. Surge protection blocks excessive voltage from equipment. Both features are critical with unconditioned line power. Features:
- Voltage: 115 VAC, 208 VAC
- Protection: Circuit Breaker
- Outlets: NEMA
- Unit Type: Rack Mount
-
Supplier: TelephoneStuff.com
Description: SmartOnline 20000VA or 30000VA 3 Phase UPS Systems provide the highest level of power protection available for mission-critical equipment while saving valuable space and simplifying runtime scalability. 3 Phase UPS System Features: - Available with 20000VA (20kVA)
- Volt-Amp Rating: 20 to 30 kVA
- Features: On-line (Double-Conversion), Three Phase
Find Suppliers by Category Top
Featured Products Top
-
. Undervoltage Protection The stabilizer detects low-voltage conditions and provides automatic protection to avoid abnormal operation of electrical equipment. 3. Overcurrent Protection The intelligent controller (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
, and surge protection. • Device end-of-life warnings help users recognize when replacement may be needed. • International certifications include UL, VDE, CE, and China 3C, supporting global market requirements. • Applications include bathroom appliances, electrical tools (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Suzhou Ele Mfg Co., Ltd. -
transformer, interference such as high voltage pulses and lightning surges on the input side are blocked from being transmitted to the output end, protecting sensitive electronic components. 3 Multiple protection and security guarantee technologies Overload and short circuit protection (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
-recovery) mode • Overvoltage protection: Varistor • Flyback topology • Compliant with EN 60950-1 and EN 61204-3 • Parallel working for automatic redundancy – with OR diodes • Dual Polarity and Series connection permissible • 35 mm rail (EN 60715) mount (read more)
Browse Switching Power Supplies Datasheets for Finder S.p.A. con unico socio -
Compact 1206 (3.1 × 1.55 mm) package Improved surge withstand performance Current ratings (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
specification for the protection of traction and rolling stock equipment from transients and surges in DC control systems. The design meets EN50155 for railway equipment used on railway rolling stock. Heavy filtering on the input and output ensures that the units comply with EN50121-3 (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
the problem of remote scene operation and maintenance. 3? Comprehensive protection, building a strong security line. Integrate 10+protection functions such as overvoltage, undervoltage, phase loss, overload, etc., automatically alarm and power off in case of abnormalities, and automatically (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Over Load Protection Short Circuit Protection Phase Loss Protection Phase (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
ABSOPULSE Electronics’ BAR 250R-D3 series of RIA12 DC-DC converters deliver up to 250W output power in railway rolling stock applications. The converters offer input voltage surge-withstand capacity 3.5 times nominal input voltage for 20 milliseconds and meet the (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
TPS-ESB-01-16A 16A AC-Inrush Current Limiter The TPS-ESB-01-16A is a robust 16A active inrush current limiter engineered for 230VAC single-phase systems, providing superior inrush current limiting for a wide range of demanding applications. This advanced IC current (read more)
Browse Surge Protective Devices (SPDs) Datasheets for TPS Elektronik GmbH
More Information Top
-
CR4 - Thread: Traffic Light Sequence
Next in Forum: 3 Phase Surge Protection between an AC Motor and Inverter .
-
CR4 - Thread: Megger vs Hi pot testers
Previous in Forum: 3 Phase Surge Protection between an AC Motor and Inverter .
-
More than $5000 Electrical - Grainger Industrial Supply
• 3 Phase Hardwire Surge Protection Devices 3 Phase Hardwire Surge Protection Devices .
-
Grainger.com
• 3 Phase Hardwire Surge Protection Devices 3 Phase Hardwire Surge Protection Devices .
-
MERSEN Electrical - Grainger Industrial Supply
• 3 Phase Hardwire Surge Protection Devices 3 Phase Hardwire Surge Protection Devices .
-
Grainger.com
• 3 Phase Hardwire Surge Protection Devices 3 Phase Hardwire Surge Protection Devices .
-
Electrical - Grainger Industrial Supply
• 3 Phase Hardwire Surge Protection Devices 3 Phase Hardwire Surge Protection Devices .
-
Electrical - Grainger Industrial Supply
• 3 Phase Hardwire Surge Protection Devices 3 Phase Hardwire Surge Protection Devices .
-
$900-$1000 Electrical - Grainger Industrial Supply
• 3 Phase Hardwire Surge Protection Devices 3 Phase Hardwire Surge Protection Devices .
-
$3500-$4000 Electrical - Grainger Industrial Supply
• 3 Phase Hardwire Surge Protection Devices 3 Phase Hardwire Surge Protection Devices .
Indicates content that may require registration and/or purchase.