-
Supplier: Imao-Fixtureworks
Description: Features Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours For details of the adjustable handle (FKF type).
- Clamping Force: 472.08 to 3,506.88 lbs
- Clamping Mechanism: Screw
-
Supplier: Imao-Fixtureworks
Description: Features Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours For details of the adjustable handle (FKF type).
- Clamping Force: 472.08 to 3,506.88 lbs
- Clamping Mechanism: Screw
- Material: Steel
-
Supplier: Imao-Fixtureworks
Description: Features Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours For details of the adjustable handle (FKF type).
- Clamping Force: 472.08 to 3,506.88 lbs
- Clamping Mechanism: Screw
- Material: Steel
-
-
Supplier: Te-Co, Inc.
Description: Product Information Material: 12L14 Steel, except "V" Pads:1018 Steel Black Oxide Finish Left Hand internal threads Used to secure clamping of soft metal or angular surface without damaging workpiece
- Application: Metalworking
- Features: Specialty / Other
- Material: Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Material: 12L14 Steel, except "V" Pads:1018 Steel Black Oxide Finish Left Hand internal threads Used to secure clamping of soft metal or angular surface without damaging workpiece
- Application: Metalworking
- Features: Specialty / Other
- Material: Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Material: 12L14 Steel, except "V" Pads:1018 Steel Black Oxide Finish Left Hand internal threads Used to secure clamping of soft metal or angular surface without damaging workpiece
- Application: Metalworking
- Features: Specialty / Other
- Material: Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Material: 12L14 Steel, except "V" Pads:1018 Steel Black Oxide Finish Left Hand internal threads Used to secure clamping of soft metal or angular surface without damaging workpiece
- Application: Metalworking
- Features: Specialty / Other
- Material: Steel
-
Supplier: Carr Lane Manufacturing Co.
Description: Heavy-duty steel clamp strap that swings 90° out of the way for clear loading. These clamp straps have a radiused slot underneath to fit a standard Clamp Rest. This slot also provides a positive swing stop when the clamp reaches proper clamping position. Standard radius
- Clamping Width: 0.625 to 1.75 inch
- Features: Adjusting Screw, Other
- Clamp Straps: Clamp Strap Assembly, Strap Only
- Application: Heavy Duty
-
Description: during assembly or prior to welding Supplied complete with an alloy shackle that allows for pulling 180º High force screw threads Hardened steel jaws The clamps are attached by turning the screwed threaded axle When load is applied to the clamp, the circular toothed pad pivots
-
Supplier: Carr Lane Manufacturing Co.
Description: Screw clamp with a hardened tool steel swivel ball, either serrated or flat. A positive stop prevents the ball from swiveling too far. Serrated grippers are designed to slightly penetrate the workpiece to significantly increase gripping force, rather t
- Length: 0.5 to 3 inch
- Inch: 1/2", 3/8", 5/8"
- Metric: M10, M12, M16
- Features: Other
-
Supplier: Imao-Fixtureworks
Description: Features Plate that allows or preventing the spindle from turning due to vibrations from the machine. Suitable for positively locking the spindle for a long period of hours For details of the adjustable handle (FKF type).
- Material: Steel
-
Supplier: Vlier
Description: Vlier’s precisely engineered components include our knurled head swivel pad clamps, which offer finger-tight clamping with an easy-to-grip knurled head. These components hold parts with off-angle surfaces securely without marring or damaging the surfaces. Their hardened bearing
- Clamp type: Rocker Clamp
- Clamping Mechanism: Screw
-
Supplier: Carr Lane Manufacturing Co.
Description: These unique C clamps have a hinged pad for fastening permanently to a fixture, allowing them to swing clear for workpiece loading. The hinged mounting pad bolts to the fixture with two socket-head cap screws. Four-prong knob provides a firm grip for applications requiring quick
- Clamping Width: 2 to 2.25 inch
- Features: Adjusting Screw, Inside (ID) Clamping
- Clamp type: Hook / Swing Clamp
- Actuation: Manual
-
Supplier: Newport MKS
Description: The NBSC-1 Non-Bridging Swivel Clamp utilizes a ring magnet for stable, initial positioning and a non-bridging swivel clamp for flexibility in aligning to the optical table or breadboard. The NBSC-1 ring magnet is integrated into a pedestal base that includes a
-
Supplier: Proto® Industrial Tools
Description: DROP FORGED PROCESS 1 INCH THROAT DEPTH PROTO[R] BRAND LENGTH 5 5/32 INCH WITH BUTTERFLY SCREW, SWIVEL PAD WEIGHT 0.66 LB
- Clamping Width: 1 inch
- Clamp Type: C / G Clamp
-
Supplier: Snap-on Industrial Brands
Description: FIXED HEAD, SWIVEL SHOE TYPE 3 INCH SIZE 6 INCH L BAR SIZE BAHCO[R] BRAND CROSS SECTION TYPE F WITH SQUARE SHAPED PLASTIC GRIP, ZINC PLATED SCREW, PLASTIC COVERED BALL SWIVEL
- Clamp Type: Bar / F Clamp
- Actuation: Manual
-
Supplier: Accuris
Description: FITTINGS, HOSE, REINFORCED HYDRAULIC HOSE AND CLAMP-HALVES: FIELD ATTACHABLE (REUSABLE), SCREW-ON TO 37 Degrees FLARE FEMALE SWIVEL, 45 Degrees BENT TUBE, FOR USE WITH TYPE 100RE FOUR-SPIRAL-WRAP REINFORCEMENT HOSE
-
Supplier: Accuris
Description: FITTINGS, WIRE REINFORCED HYDRAULIC HOSE AND CLAMP-HALVES: FIELD ATTACHABLE (REUSABLE), SCREW-ON TO 37 DEGREE FLARE FEMALE SWIVEL, 90 DEGREE BENT TUBE, FOR USE WITH TYPE 100RE FOUR-SPRIAL-WRAP REINFORCEMENT HOSE
-
Supplier: Lee Engineering, LLC
Description: Swivel Base plates for anchoring your lattice frame. 12.7 mm (1/2″) diameter rod can swing in one plane 22 1/2 degrees in each direction and locked with two (2) 1/4″-20 hex head screws. 50.88 mm (2″) diameter flange. Non ferrous zinc alloy.
-
Supplier: Jergens, Inc.
Description: Jergens Tru-Center™ Hand Knob Toggle Screws are designed for clamping irregular surfaces while the swivel shoe prevents the marring of polished surfaces. The shoe is hardened for longer life. The cast-iron hand knob is included for hand tightening. To remove the pad for installation,
- Clamp Type: Toggle Clamp
-
Supplier: Jergens, Inc.
Description: Jergens Tru-Center™ Toggle Thumb Screws are the same as our standard Thumb Screw only with the addition of our patented swivel pad on the end. Screws may be inserted without removing pads. Our patented Tru-Center™ products are the only pad type on the market to provide
- Features: Other
- Material: Steel
- Screw Type: Thumb Screw
-
Supplier: Cosen Saws, USA
Description: MH-270M Machine Features — Coolant system. — Wire blade chip brush. — Swivel saw frame for miter cutting capability adjustable left cutting angle from 0。 to 60。 — Quick clamping vise, equipped with quick short range sliding device. — Blade tensioning system fitted with light indicator and
- Cutting Capacity: 3.5 to 8.9 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: Carr Lane Manufacturing Co.
Description: FEATURES: Precision jaw with a swiveling face for securely clamping a workpiece that has nonparallel sides. Also useful for securely clamping two side-by-side workpieces with different tolerances. Contact face swivels up to 5° in both directions. Swivel Jaws are usually mounted on the
-
Supplier: Newport MKS
Description: The APHB swivel base utilizes a magnet for initial positioning and a swivel clamp for aligning with optical table holes for final lock down. The slot accepts a ¼-20 or M6 screw.
-
Supplier: O-Z/Gedney
Description: ZINC PLATED MALLEABLE IRON MATERIAL 4-5/8 INCH L X 3-1/4 INCH W SIZE RIGID CONDUIT/IMC AND EMT USED ON (1) SQUARE HEAD SCREW INSTALLATION 1-1/4 TO 2 INCH IPS SIZE INCLUDES STEEL SQUARE HEAD SCREW ROTATION OF SWIVEL GRIP 360 DEG CBC MODEL
- Diameter: 3.25 inch
- Features: Other
-
Supplier: Cosen Saws, USA
Description: SH-460M Machine Features Structure • Oversized hydraulic cylinder with precision ground hinge support • Specially designed heavy-duty cast iron swivel center for miter cuts from 90 to 45 degree • Large rugged base with built-in coolant & hydraulic system Blade Drive • 2 hp motor, heavy-duty
- Cutting Capacity: 4.3 to 18.1 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Material Cut: Metal
-
Supplier: Lee Engineering, LLC
Description: For anchoring lattice frame. 12.7 mm (1/2″) diameter rod can swing in one plane 22 1/2 degrees in each direction and locked with two (2) 1/4″ -20 hex head screws. 50.88 mm (2″) diameter flange. Stainless steel.
-
Supplier: Jergens, Inc.
Description: Jergens ZPS K5 Threaded Clamping Modules are designed for set-up-time-optimized clamping during cutting and non-cutting machining. With a small footprint for installation, these clamping modules are ideal for use in base plates, machine tables, clamping profiles, columns and towers, swivel
- Clamping Force: 2,922.4 lbs
- Actuation: Pneumatic
-
Supplier: J. W. Winco, Inc.
Description: GN 903 Toggle clamp screw assemblies are an economical choice for use with various toggle clamps that require manual clamping height adjustments on even or uneven surfaces. Toggle screw swivels up to 15° in any direction. Thrust pad can be easily detached from and
- Clamp Type: Toggle Clamp
-
Supplier: Venture Mfg. Co.
Description: guide prevents metal to metal contact between the tubes Forged steel end mount design with swivel and built in standoffs for ½” bolt mounting. Easy to install split clamp assembly for ½” bolt mounting Mounting bolt kit included Limit switches with single screw adjustment Water
- Rated Force: 1,000 lbs
- Motor Voltage: 24 to 36 volts
- Features: Adjustable Stroke, Magnetic Switch
- Motor Type: DC
-
Supplier: Venture Mfg. Co.
Description: steel end mount design with swivel and built in standoffs for ½” bolt mounting. Easy to install split clamp assembly for ½” bolt mounting Mounting bolt kit included Limit switches with single screw adjustment Water drains and vents throughout for freeze protection KU or C band
- Rated Force: 1,500 lbs
- Motor Voltage: 24 to 36 volts
- Features: Adjustable Stroke, Magnetic Switch
- Drive Type: Ball Screw, Gear Drive
-
Supplier: AgozTech LLC
Description: interaction or staff operation. With up to 180° swivel and 90° tilt, the credit card terminal wall mount improves accessibility and usability during payment processing. This wall mounted payment terminal stand includes adjustable side clamps that accommodate a wide range of Verifone
-
Supplier: AgozTech LLC
Description: while freeing valuable counter space for a cleaner and more organized checkout environment. Designed for flexibility and ease of use, the mount features a swivel and tilt mechanism that allows operators to adjust the terminal for both employee and customer interaction. With up to 180°
-
Supplier: AgozTech LLC
Description: The mount supports up to 180° swivel and 90° tilt, enabling quick screen adjustments that improve usability at busy checkout stations. With adjustable clamps and universal compatibility, this wall mount POS stand supports Adyen POS devices and other similarly sized payment terminals.
-
Supplier: AgozTech LLC
Description: 180° swivel and 90° tilt, enabling smooth rotation during payment transactions and improving usability at checkout counters. With universal compatibility and adjustable clamps, this PAX swivel stand supports a wide range of PAX payment terminals and POS devices. Integrated cable
Find Suppliers by Category Top
Featured Products Top
-
economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws and clamping mechanisms. Our line includes serrated grippers, low-profile edge grippers, single point and straight serration grippers, as well as Swivots® -swivel-action modular component workholding system (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
Swivots® modular workholding components for irregular and contoured surfaces. Use this component system to help positioning, clamping (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
Hardened jaw plate Movable jaw design resists lifting Nickel plated lead screw for long life Needle bearing facilitates ease of use even at high clamping force Includes heavy duty swivel handle (read more)
Browse Vises Datasheets for Jergens, Inc. -
speeds and feeds, and their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws and clamping mechanisms. Our line includes serrated grippers, low-profile edge grippers, single point and straight serration grippers, as well as Swivots® -swivel (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
speeds and feeds, and their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws and clamping mechanisms. Our line includes serrated grippers, low-profile edge grippers, single point and straight serration grippers, as well as Swivots® -swivel (read more)
Browse Rest Buttons and Rest Pads Datasheets for Fairlane Products, Inc. -
and feeds, and their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws and clamping mechanisms. Our line includes serrated grippers, low-profile edge grippers, single point and straight serration grippers, as well as Swivots® -swivel (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
surfaces extend the life of expensive jigs, fixtures, jaws, and clamping mechanisms. BASE DESIGN SWIVOTS Cylindrical body allows for (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
wear surfaces extend the life of expensive jigs, fixtures, jaws, and clamping mechanisms. BASE DESIGN SWIVOTS Cylindrical body allows (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
expensive jigs, fixtures, jaws and clamping mechanisms. Our line includes serrated grippers, low-profile edge grippers, single point and straight serration grippers, as well as Swivots® -swivel-action modular component workholding system incorporating a serrated or smooth contact area that (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
serration grippers, as well as Swivots® -swivel-action modular component workholding system incorporating a serrated or smooth contact area that rotates and pivots for holding and positioning of irregular contour surfaces. And Accu-Thrust™ thrust screws that allow straight-line static thrust loads (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc.
More Information Top
-
Tensile characteristics of collenchyma cell walls at different calcium contents
Tbe lower end of the fibre, was attacbed by a screw clamp and swivel to a beigbt adjusting screw.
-
http://www.lincolnindustrial.com/Catalogs/_English/00-MAIN_Catalogs/General_Lubrication.pdf
Four ball-bearing swivel casters and screw clamps .
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_116/Pumps_acc.pdf
Four ball-bearing swivel casters and screw clamps .
-
http://www.lincolnindustrial.com/Catalogs/_English/05-General_Lubrication_Products/pumps&accessories.pdf
Four ball bearing swivel casters and screw clamps .
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_106/PowerMaster%20III.pdf
55-gallon (400 lbs) band-type drum dolly with four swivel casters and screw clamps .
-
http://www.lincolnindustrial.com/Catalogs/_English/00-MAIN_Catalogs/BU_General_Lubrication.pdf
Four ball-bearing swivel casters and screw clamps .
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_116/pgs82-87.pdf
Four ball-bearing swivel casters and screw clamps .
-
Jigs and Fixtures, Third Edition > Clamping
This allows the clamping pad to swivel around the clamping screw .
-
http://dspace.mit.edu/bitstream/handle/1721.1/41318/22097997-MIT.pdf?sequence=2
8) Tighten the two fatigue specimen clamping screws on the swivel using the 9/64 inch Allen .
-
Built a Bench Grinder Stand This Afternoon - Page 2
Drilled a 1" hole through the top and bottom of the right front leg to insert the 'fitted' clamp acme screw and swivel foot.
Indicates content that may require registration and/or purchase.