Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: ADHESIVE, PRIMER, SYNTHETIC RUBBER BASED, FOR ADHESIVE TAPE
-
Description: Product Specifications Liner 53# Liner Side Adhesive Thickness 1.3 mils Adhesive Synthetic Rubber Backing/Carrier 0.5 mil PET Film Air Side Adhesive Thickness 2.2 mils Features Excellent tack and peel adhesion. High shear strength. No primers or heat required to
- Features: Double-Sided Adhesive
- Adhesive: Rubber
-
Supplier: tesa tape, inc.
Description: A moisture resistant flatback tape with an aggressive natural/synthetic rubber pressure-sensitive adhesive. This tape is designed to offer a positive, attractive seal and excellent adhesion to minimize carton sealing failures and prevent pilferage. Thi
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 2.6875 lbs/in
- Backing: Plastic / Polymer
- Adhesive: Rubber
-
-
Supplier: Can-Do National Tape
Description: Kraft Flatback Tape. A moisture resistant kraft flatback paper tape with an aggressive, pressure-sensitive natural/synthetic rubber adhesive. Desinged to offer a positive, attractive seal and excellent adhesion to minimize carton sealing failures and prevent
- Width: 59 inches
- Backing: Paper
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Budnick Converting, Inc.
Description: FOIL 4250 is a 2.8mil economical aluminum foil tape consisting of a 1.2 mil dead soft aluminum foil coated with an aggressive hot melt synthetic rubber adhesive.
- Thickness: 0.0028 inches
- Peel Strength / Adhesion: 5.625 lbs/in
- Features: Specialty / Other
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old 9170 is a Non-woven tissue tape coated on both sides with a very aggressive synthetic rubber-resin adhesive system and protected by siliconized paper liner. Designed for general purpose bonding and mounting where high initial tack is required. Good adhesion to high
- Thickness: 0.004330708661417323 inches
- Temperature Resistance: -20 C
- Adhesive: Acrylic
- Features: Double-Sided Adhesive
-
Supplier: tesa tape, inc.
Description: 64621 is a transparent double-sided self-adhesive tape consisting of a PP-carrier and a synthetic rubber adhesive mass system (hotmelt).With the hotmelt adhesive, 64621 is solvent free and offers a very high tack. 64621 is protected by a siliconized pa
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 5.7125 to 8.5625 lbs/in
- Temperature Resistance: 70 C
- Features: Double-Sided Adhesive, Transparent
-
Supplier: Accuris
Description: TAPE, ADHESIVE, PRESSURE SENSITIVE, TWO SIDED, SYNTHETIC RUBBER, INTERIOR, 0.13 MM NOMINAL THICKNESS
-
Supplier: Accuris
Description: TAPE, ADHESIVE, PRESSURE SENSITIVE, TWO SIDED, SYNTHETIC RUBBER, INTERIOR, 0.09 MM NOMINAL THICKNESS
-
Supplier: Budnick Converting, Inc.
Description: 525-20 mil is a 20 mil, double-coated, butyl adhesive tape. It is a cloth based tape thickly coated with a special adhesive mainly composed of synthetic butyl rubber.
- Thickness: 0.02 inches
- Peel Strength / Adhesion: 13 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
-
Supplier: Budnick Converting, Inc.
Description: 525-40 mil is a 40 mil, double-coated, butyl adhesive tape. It is a cloth based tape thickly coated with a special adhesive mainly composed of synthetic butyl rubber.
- Thickness: 0.04 inches
- Peel Strength / Adhesion: 13 lbs/in
- Features: Adhesive, Specialty / Other
- Backing: Cloth - Woven Fabric
-
Supplier: Maxi Adhesive Products, Inc.
Description: Conformable heavy duty polyethylene film, single coated with a synthetic rubber adhesive.
- Width: 1 to 2 inches
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Backing: Plastic / Polymer
-
Supplier: Newark, An Avnet Company
Description: TAPE, 33M X 25.4MM, PE FILM, WHITE; Adhesive Type:Synthetic Rubber Adhesive; Tape Application:Window & Door Masking; Tape Colour:White; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS
-
Supplier: Newark, An Avnet Company
Description: TAPE, 33M X 50.8MM, PE FILM, WHITE; Adhesive Type:Synthetic Rubber Adhesive; Tape Application:Window & Door Masking; Tape Colour:White; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS
-
Supplier: Newark, An Avnet Company
Description: TAPE, 33M X 76.2MM, PE FILM, WHITE; Adhesive Type:Synthetic Rubber Adhesive; Tape Application:Window & Door Masking; Tape Colour:White; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS
-
Supplier: Newark, An Avnet Company
Description: TAPE, 33M X 19.05MM, PE FILM, WHITE; Adhesive Type:Synthetic Rubber Adhesive; Tape Application:Window & Door Masking; Tape Colour:White; Total Tape Thickness:9 mil (0.22 mm); Roll Length - Imperial:36yard; Roll Length - Metric:33m RoHS
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR H6595 is a high temperature, heavy duty, pressure sensitive adhesive tape used for thermal spray masking. It is particularly recommended for HVOF applications. CHR H6595 is manufactured by combining multiple layers of silicone rubber, aluminum foil and woven glass fabric and
- Overall Thickness: 0.0220078859 inch
- Overall Width / OD: 0.249606434 to 35.9842714 inch
- Overall Length: 18.044629166666667 yd
- Use Temperature: -99.4 to 500 F
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Hemispherical semi-transparent type rubber feet with adhesive tape. Sold in packs of 10 pcs. *Please note synthetic rubber may leave stains on the touching surface after an extended period of time.
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 29A5 is a silicone rubber/glass cloth backing coated with an aggressive high-temperature silicone adhesive without a liner.
- Overall Thickness: 0.0105118167 inch
- Overall Width / OD: 24.015761 to 47.9921519 inch
- Use Temperature: -99.4 to 500 F
- Applications: Fire Proofing / Thermal Protection, Industrial OEM, Thermal Insulation / Fireproofing
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Square shape semi-transparent type rubber feet with adhesive tape. Sold in packs of 10 pieces. *Please note synthetic rubber may leave stains on the touching surface after an extended period of time.
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Cylindrical semi-transparent type rubber feet with adhesive tape. Sold in packs of 10 pcs. Please note synthetic rubber may leave stains on the touching surface after an extended period of time.
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications. Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems.
- Overall Thickness: 0.0105 inch
- Overall Width / OD: 1.4173236 inch
- Use Temperature: 500 F
- Applications: Fire Proofing / Thermal Protection, Industrial OEM
-
Supplier: NADCO Tapes & Labels, Inc.
Description: gaffer's tape is an ideal adhesive commonly used by the motion picture, television, and photographic industries. Because gaffer's tape is equipped with a synthetic rubber adhesive, as opposed to a natural rubber adhesive, it can be pulled off
- Features: Adhesive, Removable, Single-Sided Adhesive
- Backing: Cloth - Woven Fabric
- Adhesive: Rubber
-
Supplier: NADCO Tapes & Labels, Inc.
Description: holders against light. Opaque, matte surface - the "photographer's masking tape" Construction: Overall grade/function: Photographic masking tape. Backing: Impregnated paper. Adhesive: Synthetic Rubber Advantages and Benefits: An opaque black, matte finish surface
- Backing: Paper
- Adhesive: Rubber
- Features: Single-Sided Adhesive
-
Supplier: Deviser, Inc.
Description: Friction Tape is cotton cloth impregnated with a unique brown scientifically compounded natural rubber and synthetic rubber blend adhesive. It offers good mechanical protection against abrasion and penetration of low voltage cable, splices and wire. It’s suitable
- Thickness: 0.015 inches
- Temperature Resistance: 80 C
- Dielectric Strength: 1,000 to 1,200 V/m
- Features: Adhesive, Dielectric / Insulating, Removable, Safety / Flagging, Single-Sided Adhesive
-
Description: Contains requirements for pressure-sensitive adhesive tapes made of polyester film with thermosetting adhesive. Thermosetting adhesives used for these tapes are normally based on natural or synthetic rubber.
-
Description: A high adhesion tape using a specially formulated synthetic rubber polymer. An economical, general purpose adhesive for bonding to closed cell foams, plastics and metals.
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Plastic / Polymer
- Adhesive: Rubber
-
Description: Contains requirements for pressure-sensitive adhesive tapes made of polyester film with non-thermosetting adhesive. The non-thermosetting adhesives used for these tapes are normally based on natural or synthetic rubber.
-
Supplier: tesa tape, inc.
Description: 64620 is a double-sided self-adhesive tape, consisting of a white PP-carrier and a synthetic rubber adhesive mass system (hotmelt).With the hotmelt adhesive, 64620 is solvent free and offers a high tack. 64620 is protected by a siliconized paper liner.
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 6.875 to 14.84375 lbs/in
- Temperature Resistance: 70 C
- Features: Double-Sided Adhesive
-
Supplier: DigiKey
Description: "Tape Synthetic Rubber Based Adhesive Clear 2.83"" (72.00mm) X 3.94"" (100.08mm)"
- Carrier / Backing: Plastic / Polymer
- Adhesive: Rubber
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: MOPP Strapping Tape is made of high performance MOPP film coated with a special synthetic rubber/acrylate pressure sensitive adhesive. It has high adhesive strength, high Tensile Strength, low elongation, easy horizontal tearing and no adhesive residue
- Thickness: 0.005708661417322835 inches
- Temperature Resistance: 130 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Rubber
- Features: Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive
-
Description: Ludlow Tape HBS M-Tak M-Tak Mylar Supported Synthetic Rubber Transfer Tape with 54# Kraft Paper Liner (black print). Applications · Sealing poly bags, mailers, and envelopes· Corrugated, folding board stock.· Rubber gasketing materials.· High stress applications
- Thickness: 0.009099999999999999 to 0.009600000000000001 inches
- Peel Strength / Adhesion: 4.409375 to 6.61375 lbs/in
- Temperature Resistance: -34.44444444444444 to 71.11111111111111 C
- Backing: Glass / Fiberglass
-
Supplier: tesa tape, inc.
Description: 53313 is a kraft paper flatback tape with a blend of natural and synthetic rubber adhesive systems for all around excellent performance. The tape performs exceptionally in a wide range of temperatures and humidity conditions for your various applicatio
- Thickness: 0.0072 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Backing: Plastic / Polymer
- Adhesive: Rubber
-
Supplier: Budnick Converting, Inc.
Description: tesa 64624 is a 6.7 mil double coated polypropylene tape with a synthetic rubber adhesive. It is typically used for laminating to trims and profiles.
- Thickness: 0.0067 inches
- Peel Strength / Adhesion: 8.5625 lbs/in
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Intertape Polymer Group, Inc.
Description: Durable, moisture resistant PE (polyethylene) film backing with a synthetic rubber-based pressure-sensitive adhesive. Bonds well to a variety of surfaces. This tape is designed to offer a high degree of conformability without excessive stretch. Stiffer backing makes it
- Backing: Plastic / Polymer
- Features: Single-Sided Adhesive, Specialty / Other, UV / Weather Resistant
Find Suppliers by Category Top
Featured Products Top
-
Budnick Converting specializes in die cutting adhesive tapes and other flexible materials to meet your exact specifications and application needs. Die Cutting allows for the creation of fast, accurate parts in a variety of (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc. -
single coated or adhesive two-sides, a variety of thicknesses, multiple densities, a few colors, infinite die-cut shapes, and in acrylic (typically for outdoor use) and rubber (typically for indoor use) adhesive systems. PE foam tapes are used in many applications including: gasketing (read more)
Browse Foam Tapes Datasheets for Budnick Converting, Inc. -
4970 is a 9 mil, white, double coated tape, consisting of a PVC carrier and an acrylic adhesive. It is used primarily in permanent mounting applications such as decorative name plates & wooden trims. It offers a secure bound to rough surfaces and is plasticizer resistant. Because of its gold (read more)
Browse Datasheets for Budnick Converting, Inc. -
Converting services revolutionize various markets by enabling manufacturers to tailor solutions for specific application needs, transforming the production process. At Ellsworth Adhesives, we specialize in converting a wide array of materials, including thermal interface materials, tapes, films (read more)
Browse Pressure Sensitive Adhesives (PSA) and Contact Adhesives Datasheets for Ellsworth Adhesives -
TapeCase, a division of Ellsworth Adhesives, is a 3M Preferred Converter that works with 3M tapes and foams daily. A good alternative to liquid adhesives, 3M tapes and foams can be cut into intricate geometries to fit your application needs. Our 3M tape and film solutions include thermal interface materials, VHB™ Foam Tapes, conductive tapes, rubber, double-sided tapes, and much more. Click to learn more. (read more)
Browse Adhesive Tapes Datasheets for Ellsworth Adhesives -
Developed for the military, X-TREME TAPE™ is a high quality silicone compound which fuses only to itself when wrapped under tension. It resists the challenges of extreme environments, has a tensile strength of 600psi, insulates 400 volts/mil and fuses to itself with no adhesive to (read more)
Browse Masking Tapes Datasheets for MOCAP LLC -
faster, safer, and more efficiently—across every layer of your cable system. Complemented by Mitsui EPT synthetic rubber and MILASTOMER™ TPVs, our solutions provide superior heat aging, wear resistance, and processing efficiency across a wide range of cable constructions. (read more)
Browse Elastomers and Rubber Compounds Datasheets for Mitsui Chemicals America, Inc. -
. Electronic Device Repair Die Cuts Case Study Materials: Tape | Pressure Sensitive Materials | Silicone Rubber | Fabric | Label Stock | Plastic Liner | Plastic | Gasket Materials | UHMW | Foil | Non-Woven | Foam | Silicone Foam | Abrasive | Specialty Materials | Rubber & More (read more)
Browse Die Cutting Services Datasheets for Budnick Converting, Inc. -
Products, a converter of custom foam, rubber, adhesive, film, foil and tape products. Our leadership Team has over 125 years of combined experience in manufacturing, engineering, quality control and customer service. We have developed proprietary ink formulations and performed rigorous testing (read more)
Browse Human Machine Interfaces Datasheets for Quantaflex Printed Electronics Inc. -
Electronics Inc. was formed from the knowledge and processes of a successful commercial printing company, which operated for over 37 years. We are now joined at the hip with Able Industrial Products, a converter of custom foam, rubber, adhesive, film, foil and tape products. Our leadership Team has (read more)
Browse Electroluminescent Lighting Datasheets for Quantaflex Printed Electronics Inc.
Conduct Research Top
-
Top Skin-Contact Adhesive Tapes for Pulse Oximetry Applications
We 've written recently about the pros and cons of synthetic rubber, acrylic and silicone pressure sensitive adhesives in die-cut pulse oximetry applications. We 've also talked about key pulse ox adhesive selection criteria. Today, we want to highlight some of the medical adhesive tapes offered
-
What is the Purpose of Colored Gaffer's Tape?
Gaffer's tape - made with a coated cloth backing and synthetic rubber-based adhesive - is an easy removal tape that does not damage or leave residue on application surfaces. It is most commonly used in the arts and entertainment industry, but has a wide range of applications in a variety
-
Top Tapes for Disposable Pulse Oximetry Applications
We've written recently about the pros and cons of synthetic rubber, acrylic and silicone pressure sensitive adhesives in die-cut pulse oximetry applications. We've also talked about key pulse ox adhesive selection criteria. Today, we want to highlight some of the medical adhesive tapes offered
-
Industrial Adhesive Solution for Elastic
Most elastic adhesives are based on synthetic rubber in natural rubber, which has high peel strength, but low shear strength, and its own resilience makes it good in fatigue resistance and impact resistance. Only silicone rubber is resistant to high temperatures, other elastic adhesives are limited
More Information Top
-
Review of Specific Local Fenestration Units, Building Envelope Interface Practices, and Materials Compared to ASTM E 2112, Current Acceptance Criteria, and Eva...
The second flashing layer has a synthetic rubber adhesive tape that is exposed by pulling a release liner.
-
Aluminum Tape Evaluation for Sealable Aluminum Tubes Containing Mark 22 Fuel Tubes
From a large field of candidate tapes, Avery Dennison’s Fasson® 0802 tape ( synthetic rubber adhesive system) was found to be acceptable for this application.
-
Cloth Tapes
Gaffer's tape is a rugged, cloth-backed tape with a synthetic rubber adhesive .
-
Products & Literature (February 2013)
High strength filament tapes featuring modified synthetic rubber adhesive ensures strength and sustainability without compromise.
Indicates content that may require registration and/or purchase.