-
Supplier: Megadyne Americas
Description: 3/8" pitch (L) - Pulleys - Aluminum Aluminum Clear Anodized Note: Pulleys with 10 to 12 grooves have 1 set screw, all others have 2 at 90 degrees
- ANSI Pitch: 0.375" (L)
- Belt Width: 0.5600 to 0.5900 inch
- Bore Diameter (if applicable): 0.3750 to 0.5000 inch
- Component Type: Timing Pulley
-
Supplier: Megadyne Americas
Description: 0.080" pitch (MXL) - Pulleys - Aluminum Aluminum Gold Anodized Note: 10 - 16 groove pulleys have 1 set screw, all others have 2 at 90 degrees.
- ANSI Pitch: 0.080" (MXL)
- Belt Width: 0.1600 to 0.5000 inch
- Bore Diameter (if applicable): 0.1250 to 0.3750 inch
- Component Type: Timing Pulley
-
Supplier: Megadyne Americas
Description: 1/5" pitch (XL) - Pulleys - Steel Steel Clear Zinc Plated Note: Pulleys with 10 to 12 grooves have 1 set screw, all others have 2 set screws at 90 degrees.
- ANSI Pitch: 0.200" (XL)
- Belt Width: 0.4300 inch
- Bore Diameter (if applicable): 0.1880 to 0.5000 inch
- Component Type: Timing Pulley
-
-
Supplier: Megadyne Americas
Description: 1/5" pitch (XL) - Pulleys - Aluminum Aluminum Clear Anodized Note: Pulleys with 10 to 12 groovews have 1 set screw, all others have 2 set screws at 90 degrees.
- ANSI Pitch: 0.200" (XL)
- Belt Width: 0.3100 to 0.4370 inch
- Bore Diameter (if applicable): 0.1880 to 0.6250 inch
- Component Type: Timing Pulley
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub.
- Component Type: Timing Pulley
- Metal: Aluminum
- Number of Teeth: 6
- T Pitch: T 10mm
-
Description: offer timing pulleys and matching timing belts with various profiles; due to differences in pitch, size, and tooth shape, different profiles are not interchangeable. Ondrives.US’ MXL, XL, L, 40DP, and T Series timing pulleys have a trapezoidal shape, while
- Bore Diameter (if applicable): 0.0940 to 0.6250 inch
- Component Type: Timing Pulley
- Hub Diameter: 0.3120 to 2.56 inch
- Metal: Aluminum, Steel
-
Description: variety of profiles, tooth sizes, pitches, and tooth forms to meet your motion transfer needs. Available pulley stock profiles match those of our timing pulleys: 40DP, MXL, XL, L, HTD, T, and GT2. Supplied with a journal on one end, our timing pulley bar
- Component Type: Timing Pulley Stock
- Length (Pulley Stock Only): 2 to 12 inch
- Metal: Aluminum, Steel
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Component Type: Timing Pulley, Timing Pulley Stock
- Flanges: No Flanges
- Metal: Aluminum
- Number of Teeth: 12 to 80
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Component Type: Timing Pulley, Timing Pulley Stock
- Number of Teeth: 12 to 80
- Other Metric Pitch: Other Metric Pitch
- Plastic: Nylon
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Component Type: Timing Pulley, Timing Pulley Stock
- Metal: Steel
- Number of Teeth: 12 to 80
- Other Metric Pitch: Other Metric Pitch
-
Supplier: Onvio LLC
Description: Timing belts are being used in higher performing applications every day. As these applications evolve beyond the every day power transmission application, designers are looking to optimize the design of the system including the pulleys. At Onvio, we specialize in producing customized
- Component Type: Timing Pulley, Timing Pulley Stock
- Flanges: No Flanges
- Metal: Steel
- Number of Teeth: 12 to 80
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper bushes,V-Belt Pullys with solid hub.
- Metal: Aluminum
- Number of Teeth: 10 to 100
- T Pitch: T 2.5mm, T 5mm, T 10mm
-
Description: T10mm Pitch, 10 Teeth, 140mm Usable Length, Aluminum Pulley Stock
- Component Type: Timing Pulley Stock
- Length Through Bore (if applicable): 140 mm
- Metal: Aluminum
- Number of Teeth: 10
-
Description: T10mm Pitch, 38 Teeth, 160mm Usable Length, Aluminum Pulley Stock
- Component Type: Timing Pulley Stock
- Length Through Bore (if applicable): 160 mm
- Metal: Aluminum
- Number of Teeth: 38
-
Description: T10mm Pitch, 14 Teeth, 160mm Usable Length, Aluminum Pulley Stock
- Component Type: Timing Pulley Stock
- Length Through Bore (if applicable): 160 mm
- Metal: Aluminum
- Number of Teeth: 14
-
Description: T10mm Pitch, 16 Teeth, 160mm Usable Length, Aluminum Pulley Stock
- Component Type: Timing Pulley Stock
- Length Through Bore (if applicable): 160 mm
- Metal: Aluminum
- Number of Teeth: 16
-
Supplier: SKF/North America
Description: Belts have been developed to accommodate all industrial applications using classical and metric timing belt pulleys. Standards ISO 5296-1
- Belt Length: 260 to 7050 mm
- Belt Material: Rubber
- Belt Width: 10 to 450 mm
- Number of Teeth: 7.5 to 26
-
Supplier: Martin Sprocket & Gear, Inc.
Description: 1/5 pitch timing pulley, solid style with flanges
- ANSI Pitch: 0.200" (XL)
- Belt Width: 0.3700 inch
- Bore Diameter (if applicable): 0.2500 inch
- Component Type: Timing Pulley
-
Supplier: Martin Sprocket & Gear, Inc.
Description: 3/8 pitch timing pulley, light weight with flanges
- ANSI Pitch: 0.375" (L)
- Belt Width: 0.5000 inch
- Bore Diameter (if applicable): 0.5625 inch
- Component Type: Timing Pulley
-
Supplier: W.M. Berg
Description: Operates with Flex-E-Grip Belt 37TB Series
- Component Type: Timing Pulley
- Metal: Aluminum
- Number of Teeth: 10
- Other Metric Pitch: Other Metric Pitch
-
Supplier: Torque Transmission
Description: timing belt pulley or create a custom design for your special applications. Samples of our standard pulleys are available for test purposes and prototypes. Please contact us for more details. , Download a CAD drawing and view a 3-D model of the TPM 10L050 10MM SF L
- Bore Diameter (if applicable): 10 mm
- Component Type: Timing Pulley
- Flanges: One Flange
- Metal: Aluminum
-
Supplier: Torque Transmission
Description: timing belt pulley or create a custom design for your special applications. Samples of our standard pulleys are available for test purposes and prototypes. Please contact us for more details. , Download a CAD drawing and view a 3-D model of the TP P44-8M-20 1.0 SF 8mm
- Belt Width: Over 0.7874 inch
- Bore Diameter (if applicable): 1 inch
- Component Type: Timing Pulley
- Flanges: One Flange
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: We have a wide variety of pulleys available, they can be added to our clutches or purchased separately.
- ANSI Pitch: 0.200" (XL)
- Belt Width: 0.6870 inch
- Bore Diameter (if applicable): 0.6890 inch
- Component Type: Timing Pulley
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do T10, AT5,
- ANSI Pitch: 0.375" (L)
- Component Type: Timing Pulley Stock
- Length (Pulley Stock Only): 8 to 12 inch
- Metal: Aluminum
-
Supplier: F.N. Sheppard & Co.
Description: Custom Pulleys: Other pitch sizes. Made to Order, custom materials (stainless steel, delrin). heat treating, anodized, black oxide, Teflon coating. Please contact customer service for further information.
- AT Pitch: AT 5mm, AT 10mm, AT 20mm
- Component Type: Timing Pulley, Timing Pulley Stock
- Flanges: No Flanges, One Flange, Two Flanges
- HTD Pitch: HTD 3mm, HTD 5mm, HTD 8mm, HTD 14mm
-
Supplier: Bando American, Inc.
Description: Polyurethane timing belts provide a lightweight drive system, when used with aluminum or plastic pulleys, and exceptionally quiet operation. They are ideal for applications needing high oil and ozone resistance, and their extremely clean operation make them suitable for appliance and
- Belt Material: Polyurethane
- Belt Width: 3 to 50 mm
- Number of Teeth: 20 to 288
- T Pitches: T 2.5mm, T 5mm, T 10mm
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do T10, AT5,
- Component Type: Timing Pulley Stock
- Length (Pulley Stock only): 50.8 to 203 mm
- Metal: Aluminum
- Number of Teeth: 12 to 120
-
Supplier: York Industries, Inc.
Description: We have thousands of pieces of pulley stock and flanges in stock, and can create parts to your custom specifications. Stock pitches include .080”, .0816” (40 DP), 1/5”, 3/8”, 2mm, 3mm and 5mm PowerGrip® GT, 3mm, and 5mm HTD® in Aluminum and Steel. We can also do T10, AT5,
- Material: Aluminum
- Pulley Pitch: 0.0800 inch
- Pulley Pitch Type: English Pitch
-
Supplier: Torque Transmission
Description: timing belt pulley or create a custom design for your special applications. Samples of our standard pulleys are available for test purposes and prototypes. Please contact us for more details. , Download a CAD drawing and view a 3-D model of the VPS-15 10mm WHITE from
- Bore Diameter: 0.3937 inch
- Pitch Diameter: 1.01 to 2.78 inch
- Pulley Style: Variable Speed
-
Supplier: PIX Transmissions Limited
Description: Timing Pulleys FEATURES: • Positive engagement drive • Easy installation • Exact speed ratio • No slippage • High mechanical efficiency • No jerk or vibrations in drive • Less maintenance, no re
- Bore Diameter: 1.1 to 5.91 inch
- English Section: O / 3L / Z, A / 4L, B / 5L, 3V, 5V, 8V
- Grooves: Single, Multiple
- Metric Section: SPA, SPB, SPC, SPZ
-
Supplier: DigiKey
Description: TIMING PULLEY 18T(PAIR)
-
Description: pair with our precision timing pulleys; standard profiles include MXL, XL, L, 40DP, T, HTD, and GT2 timing belts. We can also manufacture custom timing belts that are tailored to your unique specifications.
- Belt Material: Neoprene, Urethane
- Reinforced Belt: Yes
- Reinforcement Material: Fiberglass, Kevlar®, Polyester
-
Supplier: ContiTech Roulunds Rubber A/S
Description: -rate product in original equipment quality. To ensure this quality standard for our kits as well, we use strictly guide, tensioner and idler pulleys from leading original equipment suppliers. These drive component parts guaranty the correct tensioning, guidance and power transmission of
- Belt Material: Rubber
- Reinforced Belt: Yes
-
Supplier: RS Components, Ltd.
Description: Aluminium timing pulleys to suit all polyurethane timing belts. Except for 48 and 60 tooth, all pulleys have flanges and all have standard pilot bores Number of Teeth = 10 Pitch = 5mm To Suit Belt Width = 10mm Maximum Bore Diameter = 6mm Outside Diameter =
- Belt Width: 10 mm
- Bore Diameter (if applicable): 6 mm
- Hub Diameter: 8 mm
- Metal: Aluminum
-
Supplier: Ogura Industrial Corp.
Description: CUSTOM MOLDED GEAR The MIC assembly includes a custom-molded gear or timing pulley designed to your specifications. ONE PIECE ASSEMBLY The entire assembly is delivered pre-assembled, so it simply slides onto the shaft. There are no adjustments to make or gaps to set
- Application / Type: Industrial / General Purpose
- Bore Diameter: 0.2362 inch
- Clutch Engagement: Friction
- Diameter: 1.24 inch
Find Suppliers by Category Top
Featured Products Top
-
MXL/XL/L/H/XH Series Timing Pulleys T2.5/T5/T10 Series Timing Pulleys (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
can’t. The TruTrack™ Pulley is also manufactured in the United States of America. Applications The TruTrack™ Pulley can be used in multiple industries and applications. Engineering Specifications The specifications for the (read more)
Browse Timing Pulleys (inch) Datasheets for Belt Technologies, Inc. -
Timing Pulleys Manufactured for Exceptional Performance Comprehensive selection of high-quality timing pulleys, many with the Fairloc® Hub design, are manufactured by SDP/SI suitable for applications in the fields of medical, defense, automation, and robotics. Manufactured to exact (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
SDP/SI excels at making quality timing pulleys, both machined and molded, in all different sizes. Because we already offer so many different materials, sizes and fastening methods, if one of our many off-the-shelf pulleys doesn't perfectly suit your needs, we'll make you one that does. If you (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Quality Machined & Molded Timing Belt Pulleys
SDP/SI manufactures high-quality metric-sized timing belt pulleys, machined or molded, in a variety of different sizes and materials. If a standard metric timing belt pulley doesn't meet your requirements, we can create a custom solution for you. With a quick turn-around rate, combined with (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
ensure long life and quiet operation in your application our pulleys are made to the exact timing belt profile. To complete your drive system, get your timing belts from SDP/SI. We (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives
timing belts and pulleys, in both inch and metric sizes, and the engineering expertise to guarantee the best possible drive system. Not only does SDP/SI keep a large assortment of standard (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
T2.5/T5/T10 Series Timing Pulleys AT5/AT10 Series Timing (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products/Sterling Instrument (SDP/SI) is well known for supplying the problem-solving mechanical components engineers are looking for. Specializing in timing belt and pulley drive systems, SDP/SI manufactures and stocks a wide array of pulleys in a variety of materials, sizes, types (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI