-
Supplier: ODG (Origin Data Global)
Description: 20V 4A 36mΩ@10V 1 N-Channel SC70-3 MOSFETs ROHS
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF
- Transistor Type: Bipolar RF Transistors
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar RF Transistors. This
- Noise Figure: 1.4 dB
- PD: 200 milliwatts
- TJ: 150 C
- Transistor Type: Bipolar RF Transistors
-
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 863654-BC858BDW1T1 Series: * Features: Bipolar (BJT) Transistor Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity
- Transistor Type: Bipolar RF Transistors
- Package Type: SOT3
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 864135-BF720T1 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 300 V 100 mA 60MHz 1.5 W Surface Mount SOT-223 (TO-261) Package: Bulk Package: TO-261-4, TO-261AA Mounting: Surface Mount Part Status:
- TJ: 150 C
- Transistor Type: Bipolar RF Transistors
- Polarity: NPN
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973311-UPA504T-T1 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
-
Transistors - TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN5212T1 -- 886510-MUN5212T1Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 886510-MUN5212T1 Series: MUN5212T1 Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 150 mW Surface Mount SC-70 (SOT323) Package: Bulk Package: SC-70, SOT-323 Mounting: Surface Mount Part Status: Obsolete
- Transistor Type: Bipolar RF Transistors
- Polarity: NPN
- Features: Other
- Package Type: SOT3, SOT323
-
Supplier: VAST STOCK CO., LIMITED
Description: Bipolar Transistors - BJT RECOMMENDED ALT 755-VT6Z2T2R
- Transistor Type: Bipolar RF Transistors
-
Supplier: VAST STOCK CO., LIMITED
Description: Bipolar Transistors - Pre-Biased SMUN5114DW1T1G
- Transistor Type: Bipolar RF Transistors
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 40V 200mW 300@10mA,1V 200mA 2 NPN SOT-363 Bipolar Transistors - BJT ROHS
- IC(max): 200 milliamps
- VCEO: 40 volts
- fT: 300 MHz
- PD: 200 milliwatts
-
Supplier: DigiKey
Description: N-Channel 30V 40A (Ta), 140A (Tc) 6.2W (Ta), 78W (Tc) Surface Mount 8-DFN (5x6)
- Polarity: N-Channel
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: TRANSISTOR BIPOLAR .9GHZ 3-SMINI
- IC(max): 60 milliamps
- VCEO: 12 volts
- Operating Frequency: 5,000 MHz
- Output Power: 0.1 watts
-
Supplier: Newark, An Avnet Company
Description: TRANSISTOR, BIPOLAR, NPN, 80V, 1A/SOT223; Transistor Polarity:NPN; Collector Emitter Voltage Max:80V; Continuous Collector Current:1A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: POWER BIPOLAR TRANSISTOR, PNP
- VCEO: 80 volts
- Output Power: 1.5 watts
- TJ: -65 to 150 C
- Number of Transistors in the Chip: 1
-
Supplier: DigiKey
Description: RF Transistor 2 NPN (Dual) 10V 65mA 7GHz 200mW Surface Mount SOT-363
- Polarity: NPN
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: TRANSISTOR, NPN, 30V, 1A, SOT-323T; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:320MHz; Power Dissipation Pd:400mW; DC Collector Current:1A; DC Current Gain hFE:270hFE; Transistor Case RoHS Compliant: Yes
-
Supplier: DigiKey
Description: Bipolar (BJT) Transistor PNP 300V 100mA 15MHz 1.5W Surface Mount SOT-223 (TO-261)
- Features: Other
- Polarity: PNP
-
Supplier: Utmel Electronic Limited
Description: High Voltage PNP Bipolar Transistor
- IC(max): 150 milliamps
- VCEO: 300 volts
- PD: 150 milliwatts
- TJ: 150 C
-
Supplier: Utmel Electronic Limited
Description: Bipolar Transistors - BJT 180V 1A NPN HI VLTGE LO VCESAT TRANSISTOR
- VCEO: 180 volts
- IC(max): 1,000 milliamps
- PD: 300 milliwatts
- TJ: 150 C
-
Supplier: Newark, An Avnet Company
Description: TRANSISTOR, NPN, 30V, 1.5A, SOT-346T; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:300MHz; Power Dissipation Pd:500mW; DC Collector Current:1.5A; DC Current Gain hFE:270hFE; Transistor CaseRoHS Compliant: Yes
-
Description: DUAL BIPOLAR TRANSISTOR
- Features: Bulk Pack, Other
- Transistor Type: General Purpose BJT
-
Supplier: Accuris
Description: TRANSISTOR ASSEMBLY: 10525770
-
Supplier: VAST STOCK CO., LIMITED
Description: Transistor Output Optocouplers Phototransistor Out AC-In CTR>40-125%
-
Supplier: Utmel Electronic Limited
Description: RF Bipolar Transistors NPN High Frequency
- IC(max): 35 milliamps
- VCEO: 10 volts
- Power Gain: 9.5 dB
- Noise Figure: 1.8 dB
-
Supplier: Acme Chip Technology Co., Limited
Description: SMALL SIGNAL BIPOLAR TRANSISTOR
- Features: Bulk Pack, Other
- Transistor Type: General Purpose BJT
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package Type: TO-92
-
Supplier: Broadcom Inc.
Description: of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes. The ACPL-M43T has enhanced features to meet automotive application environments. This diode-transistor optocoupler houses a new AlGaAsP for higher LED reliability and
- Isolation Voltage: 3,750 volts
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -40 to 125 C
- Input: DC
-
Supplier: ROHM Semiconductor USA, LLC
Description: Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
- Transistor Grade / Operating Range: Commercial
- Features: Other
- Polarity: PNP
-
Supplier: Nexperia B.V.
Description: PNP medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BCP52T-Q SOT223 SC-73 BCP55T-Q BCP52-10T-Q BCP55-10T-Q BCP52-16T-Q BCP55-16T-Q Features and
- Features: Other
- Package Type: SOT223
-
Supplier: Nexperia B.V.
Description: PNP medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN comlement Nexperia - JEDEC - BCP53T-Q SOT223 SC-73 BCP56T-Q BCP53-10T-Q BCP56-10T-Q BCP53-16T-Q BCP56-16T-Q Features and
- Features: Other
- Package Type: SOT223
-
Supplier: Nexperia B.V.
Description: PNP medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BCP51T-Q SOT223 SC-73 BCP54T-Q BCP51-10T-Q BCP54-10T-Q BCP51-16T-Q BCP54-16T-Q Features and
- Features: Other
- Package Type: SOT223
-
Supplier: Richardson RFPD
Description: The AAT4616 SmartSwitch is a current limited P-channel MOSFET power switch designed for high side load switching applications. This switch operates with inputs ranging from 2.4V to 5.5V, making it ideal for both 3V and 5V systems. An integrated, highly accurate current-limiting circuit protects the
- rDS(on): 0.13 ohms
- Transistor Type: MOSFET, Power MOSFET
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN, PNP
- Features: Other
-
Supplier: DigiKey
Description: Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP
- Isolation Voltage: 3,750 volts
- Input: DC
- Output: Phototransistor
- Mounting Option: Surface Mount
-
Supplier: ROHM Semiconductor GmbH
Description: Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
- Transistor Grade / Operating Range: Commercial
- Polarity: NPN
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Microelectronics make the world go ‘round. There’s not much left that doesn’t have a semiconductor chip of some sort in it. The semiconductor chip itself is something of modern miracle. The current generation of CPU chips is packing in excess of two billion transistors onto a die about 1-inch square. (read more)
Browse Datasheets for Conard Corporation (The) -
-chip modules designed for TD-LTE and 5G mMIMO applications. Available in both single and dual channel configurations, the Rx Modules combine T/R switch, two-stage LNA, and support circuitry to work from a 5V supply and a 1.8 V logic-level T/R control (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD
More Information Top
-
Datasheets history of inquiries : Datasheets for Electronic Components and Semiconductors
T1829 - 1 . .... transistor .
-
Datasheets history of inquiries : Datasheets for Electronic Components and Semiconductors
Pages: [ 1 ] 2 [3] [4] [5] [6] [7] [8] [9] [10] [11] [12] [13] [14]. .... transistor . .... T1829 .
Indicates content that may require registration and/or purchase.