-
Supplier: CAS DataLoggers
Description: The Environmental Data Logger The dataTaker DT82E is an intelligent data logger that was designed with environmental applications in mind. The DT82E is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit resolution,
- Analog Input Channels: 6 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 0.025 kHz
- Resolution: 18 bits
-
Supplier: CAS DataLoggers
Description: The Industrial Data Logger The dataTaker DT82I was designed for industrial applications that focus on flexible serial type communications such as RS232, RS422 and RS485. The DT82i is a robust, stand alone, low power data logger featuring USB memory stick support, 18 bit
- Analog Input Channels: 6 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 0.025 kHz
- Resolution: 18 bits
-
Supplier: CAS DataLoggers
Description: The Smart Logger The dataTaker DT85 data logger is an intelligent logger with an extensive array of features allowing it to be used across a wide variety of applications such as R&D, energy monitoring, environmental monitoring, temperature profiling and more. The DT85 is
- Analog Input Channels: 48 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.025 kHz
- Resolution: 18 bits
-
-
Supplier: Measurement Computing
Description: Stand-alone, high-speed 200 kS/s, multifunction data logger; includes a 4 GB SD memory card, USB cable, and external power supply. KEY HIGHLIGHTS The LGR-5320 Series of stand-alone, high-speed, multifunction data loggers provide analog input along with digital input,
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 200 kHz
- Resolution: 16 bits
-
Supplier: CAS DataLoggers
Description: where conventional access to the logger may be difficult. The software provides FTP and email data transfer allowing you to schedule your data to be automatically sent to you, along with SMS and email alarm notifications. The dEX web based software allows configuration of the
- Analog Input Channels: 2 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 0.025 kHz
- Resolution: 18 bits
-
Supplier: Measurement Computing
Description: Battery-powered remote counter, event, and state data logger measures and stores up to 32,510 readings. KEY HIGHLIGHTS The USB-500 Series stand-alone, low cost data loggers are ideal for remote applications. Features include support for temperature, humidity, voltage,
- Analog Input Channels: 1 #
- Operating Temperature: -31 to 176 F
- Features: Application Software Included, Counter / Tachometer Input, DC Voltage Input, Datalogger / Recorder, Timer / Clock Input
- User Interface: Computer Programmable
-
Data Loggers and Data Recorders - Stand Alone, High-Speed, Multifunction Data Loggers -- OM-LGR-5320Supplier: OMEGA Engineering, Inc.
Description: The OM-LGR-5320 Series are highspeed, standalone data loggers for analog and digital signals. Each module offers 16 analog inputs, 16 digital inputs, one single Form C relay (0.5A) digital output for triggering/alarming, and four counter/encoder inputs. These devices allow users to
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 200 kHz
- Resolution: 16 bits
-
Data Loggers and Data Recorders - Tinytag Plus Re-Ed, Count Data Logger with Input Lead -- TGPR-1201Supplier: Piezo-Metrics
Description: The TGPR-1201 is a count input data logger that is supplied in a robust, waterproof case. It records the number of pulses seen during each logging interval, which is user-adjustable from once per second to once every 10 days. Typical applications include flow rate and utility meters
-
Supplier: HydraCheck Inc.
Description: The Shimpo DT-2100 is the premium tachometer for engineers and maintenance professionals, the most highly advanced tachometer ever. Providing an unequaled level of user flexibility, the DT-2100 is the premium tachometer for engineers and maintenance professionals. Aiding the
- Rotational Speed Range: 6 to 99,999 rpm
- Operating Temperature: 32 to 113 F
- Features: Battery Powered, Data Logger
- Sensor Technology: Contact, Non Contact
-
Supplier: HydraCheck Inc.
Description: The Shimpo PT-110 Non-Contact Laser Tachometer is a simple to use, ergonomic, rugged test instrument that operates with optical laser technology. This velocity analyzing and measuring device is ideal for rotational machine inspection and process speed analysis. The PT-110 possesses a large
- Rotational Speed Range: 2.5 to 99,999 rpm
- Features: Battery Powered, Counter / Totalizer, Data Logger
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: AI-TEK Instruments, LLC
Description: The TACHPAK 30 computing tachometer is a dual channel instrument. It measures input frequency and converts the resulting quantities to an analog output, utility RS485 communication, 2 solid state and 2 mechanical relay functions.
- Operating Temperature: 14 to 131 F
- Features: Application Software, Counter / Totalizer, Data Logger
- Interface / Control: Computer Programmable
- Outputs: Current Loop, Switch / Relay
-
Supplier: AI-TEK Instruments, LLC
Description: RS485 connection. In addition, the PC can be used to display data, perform security functions, diagnostics, analog output calibration and real-time data logging; all available through the GUI.
- Interface / Control: Computer Programmable, Digital Front Panel, Networkable
- Features: Data Logger
- Display Type: Digital
- Tachometer Type: Indicator Only
-
Supplier: HydraCheck Inc.
Description: The MT-200 Combination Contact/Non-Contact Pocket Tachometer with microprocessor technology possesses the precision of the standard SHIMPO Tachometer line, yet within a compact, pocket-style enclosure. These battery-operated tachometers feature the same rugged, high quality
- Rotational Speed Range: 1 to 99,999 rpm
- Operating Temperature: 32 to 113 F
- Features: Battery Powered, Data Logger, Linear Speed / Length Measurement
- Sensor Technology: Contact, Non Contact
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The accelerometer sensor can be set flat, equipped with a magnet or combined with the included fastening screw to make contact with a surface during vibration measurement. Internal frequency filters eliminate the effects of background noise, allowing the device to detect specific vibrations. Note:
- Rotational Speed Range: 0.5 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Features: Application Software, Battery Powered, Data Logger
- Sensor Technology: Contact
-
Supplier: Piezo-Metrics
Description: The TGPR-1200 is a count input data logger that is supplied uncased so that it can be built into custom applications. It records the number of pulses seen during each logging interval, which is user-adjustable from once per second to once every 10 days. Typical applications include
-
Supplier: Gantner Instruments, Inc.
Description: outputs and 4 serial ports for communication. Also included are 4 data loggers for parallel data acquisition to either local storage or to a GI.cloud storage solution for easy accessibility, additional analytics, and detailed diagnostics. Third-party apps can also be hosted on
- Analog Input Channels: 8 #
- Digital I/O Channels: 14 #
- Resolution: 24 bits
- Transmission Rate: 100,000 kbps
-
Supplier: Fluidwell bv
Description: M853 is an ultra-low power “all-in-one” Data Acquisition & Communication Module including datalogging, designed for a wide-range industrial applications. The M853 can be fully configured according to your process requirements. No additional signal converters / amplifiers, encapsulating
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 0.004 kHz
- Resolution: 12 bits
-
Supplier: Fluidwell bv
Description: the flow curve - with interpolation. Easy K-factor and engineering unit configuration for volumetric or mass. 7 digit flow rate / total and 11 digit accumulated total. Bright LED backlight. Data logging to survey information. Easy configurable via PC with free downloadable remote
- Digital I/O Channels: 1 #
- Operating Temperature: -40 to 158 F
- Features: Application Software Included, Counter / Tachometer Input, Datalogger / Recorder, Other Input, Other Output
- User Interface: Computer Programmable, Front Panel and Display
-
Supplier: Fluidwell bv
Description: meter mounting. Key information at a glance as the display shows flow rate, total, measuring units and a flow rate indicating speedometer. Easy K-factor and engineering unit configuration for volumetric or mass. 7 digit flow rate / total and 11 digit accumulated total. Bright LED backlight.
- Digital I/O Channels: 1 #
- Operating Temperature: -40 to 158 F
- Features: Application Software Included, Counter / Tachometer Input, Datalogger / Recorder, Other Input, Other Output
- User Interface: Computer Programmable, Front Panel and Display
-
Supplier: Red Pitaya, d.o.o.
Description: SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250,000 kHz
- Resolution: 12 bits
-
Description: well as receive emailed alarms, reports or datalog files. SUMMARY OF KEY BENEFITS WebAlert integrates the functions of a monitor, data logger and auto-dialer in one low cost package. It is easily customized to your application without the need for a programmer. No subscription service,
- Analog Input Channels: 6 #
- Digital I/O Channels: 6 #
- Operating Temperature: 32 to 140 F
- User Interface: Computer Programmable
-
Supplier: OMEGA Engineering, Inc.
Description: The DPF701 Series ratemeter/ totalizer offers user programming via the 5 front-panel keys. Scale factor may be programmed from -99,999 to 999,999 (any decimal point, multiply or divide), while offset may be programmed from -99,999 to 999,999 (any decimal point). Programs are stored in non-volatile
- Analog Input Channels: 1 #
- Sampling Frequency: 30 kHz
- Accuracy: 1 % FS
- Features: Counter / Tachometer Input, Datalogger / Recorder
-
Supplier: ValueTronics International, Inc.
Description: area, scroll through your data or add additional plots of events that have been recorded. Redefine Events Post Data Capture AstroPower’s unique graphical interface gives the user the capability to rescan a previous capture to view specific events of interest and focus on data of
- Features: Datalogger / Recorder
-
Supplier: OROS
Description: OROS introduces the first removable disk for a Noise & Vibration analyzer: the Mobi-Disk™.This rugged 60GB disk gives an unprecedented flexibility and power to the OROS 3-Series analyzers. For the first time it is now possible to use the analyzer as a real data recorder, and this even without
- Analog Input Channels: 16 #
- Sampling Frequency: 100 kHz
- Resolution: 24 bits
- Transmission Rate: 100,000 kbps
-
Supplier: OROS
Description: time domain data during measurements is available for post-analysis purposes or for safety backups. Post-processing and results analysis can be processed without the analyzer unit.OR38 is based on OR3x technology, the breakthrough in dynamic measurement systems. Created by OROS for
- Analog Input Channels: 32 #
- Digital I/O Channels: 1 #
- Sampling Frequency: 40 kHz
- Resolution: 24 bits
-
Supplier: Prosig USA, Inc.
Description: The Prosig NVH Starter System is a complete hardware and software bundle that provides a test engineer with everything needed to capture and analyze noise and vibration data. The Prosig P8004 unit has four 24-bit analog inputs and a dedicated tacho input. Capture speeds of up to 400k samples
- Application: Aerospace / Military, Vehicular
- Features: Analog-to-Digital Converter, Application Software Included, Chart Recorder, Data Acquisition Instrument / System, Datalogger / Recorder, Encoder and Resolver Signal Conditioners, Vibration and Acceleration
- User Interface: Computer Programmable
-
Supplier: NorPix, Inc.
Description: and type of camera. The number of cameras supported is only limited by a condition wherein the combined data rate of the cameras exceeds the internal bus bandwidth or processor capabilities of the computer. Adding more capabilities to StreamPix is our daily routine at Norpix. Every month, we
- Analog Input Channels: 32 #
- Digital I/O Channels: 48 #
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
Find Suppliers by Category Top
Featured Products Top
-
Motion analysis of rotating machines is quick and easy with our tachometer. The tachometer is equipped with 3 high-power LEDs, which together generate a light intensity of 11730 lux at 20 cm / 1000 Hz (read more)
Browse Tachometers Datasheets for PCE Instruments / PCE Americas Inc. -
The laser-enabled DT-207LR has precise RPM measurement up to 20 feet. The Series DT-207LR digital tachometers incorporate laser technology yet retain our hallmark rugged construction and reliable quality components. Units offer incredible value and versatility as they can operate in non (read more)
Browse Tachometers Datasheets for HydraCheck Inc. -
available separately. The software provides the user the ability to program the tachometer to their requirements, as well as enables more refined analysis of the data. Includes: 2 cone adapters, funnel adapter, 3½” extension shaft, carrying case, master wheel (read more)
Browse Tachometers Datasheets for HydraCheck Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/40927/212409044-MIT.pdf?sequence=2
Marta Fernandez, Victor Grau, and Patricia Pina, trip leaders for the D-Lab team during IAP, have developed a low cost anemometer, tachometer , and data logger .
-
Evaluation of a microcomputer‐based control system for a domestic sized engine‐driven water‐to‐water heat pump
The output from the engine speed tachometer was also taken directly to the data logger .
-
Australian Obstetrical and Gynaecological Research Society Proceedings
This was pro- duced by a trained observer registering on a data logger each breath or movement event via a hand- held tachometer .
-
Computational and experimental study of pinch on the performance of a vaneless diffuser in a centrifugal compressor
The analogue signals from the thermoelements, pressure transducers, humidity meter, tachometer and power analyzer were collected into a Fluke Hydra data logger .
-
Fuel cycle analysis based evaluation of the fuel and emissions reduction potential of adapting the hybrid technology to tricycles
Speed data measured by the elec- tronic tachometer were logged on to a laptop computer using a PICO ADC16 data logger .
-
High-Resolution Data Acquisition System Enables Reliable Engine Parameter Measurements - Nasa Tech Briefs :: NASA Tech Briefs
To record engine speed, the tachometer output signal from the ignition system typically is connected to a data logger .
-
Engineering-Scale Demonstration of DuraLith and Ceramicrete Waste Forms
A Brookfield viscometer, the Vicat Test apparatus, a data logger , thermocouples, temperature probes, lab timers, a core drill, photo tachometer , power quality analyzer, hydrogen air sampling pump, overhead crane, and walk-in laboratory hood were also used during the test sequence.
-
Development of Racing Motorcycles Utilizing an Integrated Data Acquisition System
The lap time data recorded in the data logger were transmitted via CAN communication and shown on the rider's display located next to the tachometer .
-
National Instruments Announces Sound and Vibration Measurement Suite 2011
Engineers can easily configure the data logger and run it as long as necessary for a variety of sensor types including accelerometer, tachometer and proximity probes.
-
Federal Register > Wednesday, July 31, 2013 > [78 FR 46315] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania, Notification of Proposed Production Activity, GE T...
… module outputs; headlights; rectifiers; suppression modules; gate drivers; thyristors; light assemblies; IGBT housings; trays; erasable programmable read-only memory; flash buttons; pulse generator axles; auxiliary power units; tachometers ; speed sensors; event recorders … … oil mist detector systems; data logger ; winding wires; cables; cable …
Indicates content that may require registration and/or purchase.