Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: TACTICAL MICROGRID COMMUNICATIONS AND CONTROL
-
Supplier: Accuris
Description: (RESTRICTED) INTERNATIONAL ROUTING AND DIRECTORY FOR TACTICAL COMMUNICATIONS SYSTEMS
-
Supplier: Accuris
Description: SYSTEM DESIGN AND ENGINEERING STANDARDS FOR TACTICAL COMMUNICATIONS
-
-
Supplier: Accuris
Description: Test and Evaluation for The Joint Tactical Communications Program
-
Supplier: CDM Inc.
Description: CDM Inc. has extensive experience in manufacturing Tactical Communications cables for ruggedized applications requiring extended life, including vehicle-mounted and manpack platforms, power supplies and other communications systems. CDM’s build to print capabilities include
- Cable Types / Application: Aerospace / Military
- Features: North America, Northeast US Only, United States Only
-
Description: Uniquely presents tactical wireless communications and networks from an open architecture model perspective Providing a complete description of modern tactical military communications and networks technologies, this book systematically compares tactical military
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®SDTR vehicular tactical radio from Rohde & Schwarz is the first member of the new R&S®SDxR software defined radio family. This new generation of software defined radios marks a revolutionary change in tactical communications – both technically and economically. Key Facts
-
Supplier: TelephoneStuff.com
Description: Heavy duty radio headset. Features: - Noise cancelling boom - Dual ear sound - Behind neck style
- Application: Telephone / Voice Communication
-
Supplier: TelephoneStuff.com
Description: T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical body PTT. Microphone Headset Features: - Rugged, medium-duty, behind-the-head headset with flexible boom microphone - Adjustable, padded headset allows for ideal fit and
- Type: Microphone Included
- Application: Radio Communications
-
Supplier: Northrop Grumman Corporation
Description: Lightweight, affordable precision surveillance The AN/ZPY-1 STARLite is a small, lightweight SAR/GMTI/DMTI radar used for supporting tactical operations. Developed by Northrop Grumman, STARLite is now under contract to the U.S. Army Communications and Electronics Command for the MQ-1C
-
Supplier: TelephoneStuff.com
Description: The T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT. Features: - Rugged medium duty behind-the-head headset with flexible boom microphone - Adjustable padded headset allows for ideal fit and maximum comfort
- Type: Microphone Included
- Application: Radio Communications
-
Supplier: TelephoneStuff.com
Description: The T-Series offers a quick, versatile option for communications using easily interchangeable accessories to a Tactical Body PTT. Lapel Microphone Features: - Rugged lapel mic with surveillance style D-Loop earphone - The D-Ring is a secure yet comfortable style earpiece that provides
- Application: Headset / Helmet
-
Supplier: Amphenol Fiber Systems International
Description: Tactical High-Density Fiber Optic Connector Amphenol Fiber Systems International (AFSI) designed and developed the Tactical High-Density (THD) connectors to meet the ever-increasing demands of high-density harsh environment fiber optic connectivity. THD series connectors are
- Insertion Loss: 0.75 dB
- Connector Ferrule: Ceramic
- Connector / Adapter: Connector
- Fiber Application: Multimode, Single Mode
-
Supplier: LORD MicroStrain Sensing Systems
Description: The 3DM-GQ4-45™ is a compact, tactical-grade all-in-one navigation solution with integrated GNSS and magnetometers, high noise immunity, and exceptional performance.Product HighlightsHigh performance integrated multi-constellation GNSS receiver and MEMS sensor technology provide direct and
- Angular Rate Range: 300 deg/sec
- Bandwidth: 160 Hz
- Maximum Dimension: 3.1102379 inch
- Weight: 0.231481481481481 lbs
-
Description: communications using optical classical and quantum channels secured with quantum key distribution protocols. Table of Contents: Introduction / Electrodynamics of Attenuating Media / Underwater Communication Channels / Underwater Optical Communications: Technology / Underwater
-
Supplier: SAE International
Description: This document recommends criteria for the control and display of communications and navigation equipment on the flight deck. The equipment includes: a Communications : Ultra High Frequency (UHF), Very High Frequency (VHF), and High Frequency (HF) Radios, Cabin/Service Interphones,
-
Supplier: SAE International
Description: (PA), select call (SELCAL), call select (CALSEL), satellite communications (SATCOM), and controller pilot data link communications (CPDLC). b Navigation: Very high frequency omnidirectional range (VOR), tactical air navigation (TACAN), automatic direction finder (ADF), distance
-
Supplier: ASME Standards and Certification
Description: Engineers and engineering professionals can use strategic thinking and communication to hone in on the skills that allow them to work through unknown situations and ensure long-term personal and professional success. Strategic thinkers can distinguish between causation and correlation,
- Type: Course
- Delivery: Internet / Online
-
Supplier: ASME
Description: Engineers and engineering professionals can use strategic thinking and communication to hone in on the skills that allow them to work through unknown situations and ensure long-term personal and professional success. Strategic thinkers can distinguish between causation and correlation,
- Type: Course
- Delivery: Internet / Online
-
Supplier: ASME Learning & Development
Description: Engineers and engineering professionals can use strategic thinking and communication to hone in on the skills that allow them to work through unknown situations and ensure long-term personal and professional success. Strategic thinkers can distinguish between causation and correlation,
- Type: Course
-
Supplier: ASME
Description: Engineers and engineering professionals can use strategic thinking and communication to hone in on the skills that allow them to work through unknown situations and ensure long-term personal and professional success. Strategic thinkers can distinguish between causation and correlation,
- Type: Course
-
Supplier: ASME Standards and Certification
Description: Engineers and engineering professionals can use strategic thinking and communication to hone in on the skills that allow them to work through unknown situations and ensure long-term personal and professional success. Strategic thinkers can distinguish between causation and correlation,
- Type: Course
- Delivery: Internet / Online
-
Supplier: Richardson RFPD
Description: The SAX261 electronically tunable bandpass filter is designed for Tactical Communications Applications using binary weighted digital tunable capacitor arrays. Features Full Tactical Communications band resolutions Low insertion loss Fast tuning across band to 0.05 MHz
- Bandwidth: 2,000 to 4,000 kHz
- Insertion Loss: 4 dB
- VSWR: 1.5 :1
- Filter Type: Bandpass
-
Supplier: Quintron Systems, Inc.
Description: applications. With the introduction of DICES VoIP, the many features of traditional DICES systems can now be offered in an even more mobile package. Using industry-standard servers and infrastructure, DICES VoIP represents a unique new platform for rapid tactical deployment of a complete
-
Supplier: Richardson RFPD
Description: 100 to 2690 MHz band, including RF Energy and tactical communications.
- Power Gain: 18 dB
- Output Power: 8 watts
- Operating Frequency: 100 to 2,690 MHz
- Features: Other
-
Supplier: Northrop Grumman Corporation
Description: Northrop Grumman's UHF SATCOM Antenna Interface Unit provides improved receive sensitivity and receive protection for the Ground Mobile Radio (GMR) system. The SATCOM AIU is a Line Replaceable Unit (LRU) that is part of a Joint Tactical Radio System (JTRS) Cluster 1 Joint Tactical
- Frequency: 0.243 to 0.319 GHz
- Operating Temperature: -40 to 131 F
- Certifications and Approvals: MIL-STD
-
Supplier: Sealevel Systems, Inc.
Description: The ACC-188 PCMCIA synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and receive IP data such as GPS maps, images, coordinates, and IM-type communications. The ACC-188 operates in
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Network / Bus: PCMCIA (PC Card)
- Features: Serial Adapter
-
Supplier: Sealevel Systems, Inc.
Description: The ACC-188 PCMCIA synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and receive IP data such as GPS maps, images, coordinates, and IM-type communications. The ACC-188 operates in
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Network / Bus: PCMCIA (PC Card)
- Features: Serial Adapter
-
Supplier: Sealevel Systems, Inc.
Description: The ACC-188 PCMCIA synchronous serial radio adapter and free software from the Defense Information Systems Agency (DISA) upgrades tactical radios with the capability to send and receive IP data such as GPS maps, images, coordinates, and IM-type communications. The ACC-188 operates in
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Network / Bus: PCMCIA (PC Card)
- Features: Serial Adapter
-
Supplier: Northrop Grumman Corporation
Description: Northrop Grumman's Frequency Hopping Multiplexer (FHMUX) is a four radio to one antenna multicoupler developed for the U.S. Army Communications Electronic Command (CECOM) as an accessory to the Single Channel Ground-Air Radio System (SINCGARS) tactical VHF frequency hopping radios
- Device Type: Multiplexer
-
Supplier: AR Modular RF
Description: The Model AR-50 (KMW1035) is a portable, lightweight, fully automatic band-switching RF booster amplifier for multi-band VHF/UHF Tactical Radio equipment employing legacy, proprietary and emerging waveforms. The amplifier covers the frequency band of 30-512 MHz using six high speed auto
- Frequency: 0.03 to 0.512 GHz
- Operating Voltage: 18 to 32 volts
- Operating Temperature: -22 to 140 F
- Impedance: 50 Ohms
-
Supplier: Richardson RFPD
Description: NewEdge Signal Solutions ETX115 is a 2W Power Amplifier module delivering high gain, high power across a wide RF transmit bandwidth. This 2W compact module can be used for a wide range of applications including LTE Signals for use in tactical communication, test and measurement or
-
Description: Personnel Professional Qualifications defines the minimum job performance qualifications of persons in specific position within the communications field, such as public safety telecommunicator, communications training officer, communications supervisor, quality
-
Supplier: Richardson RFPD
Description: bug” mounting. This product is ideal for use in tactical military communications, LMR, and wireless (public safety) markets.
- Frequency Range: 225 to 2,600 MHz
- Maximum Gain: 23 dB
- Minimum Operating Voltage: 28 volts
- Maximum Operating Voltage: 28 volts
Find Suppliers by Category Top
Featured Products Top
-
. When transmitting currents and data packets, robustness and reliability are particularly important and must remain the same even after being pulled several times. Whether for tactical communication or in stage technology - SAB Bröckskes realises integrated connection solutions (read more)
Browse Cable Assemblies Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
signal integrity in EMI-intense and mobile environments Built for long-term durability in extreme conditions Applications Tactical communications and networking Ground vehicles and mobile command systems UAVs (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
Markets Missile defense UAVs Ground defense Military aerospace Military marine Space Applications Radar Electronic warfare Missile guidance Tactical communication (read more)
Browse Fiber Optic Cables Datasheets for DigiKey -
systems, tactical communications and defense platforms with secure locking and reliable high-speed data transmission Follow us on LinkedIn (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for LEMO USA, Inc. -
conversion tailored to your unique SWaP constraints. Fast Switching & Agile Sources In Electronic Warfare (EW) and secure tactical communications, frequency agility is the primary defense. Our Fast Switching Series prioritizes tuning speed to enable rapid frequency hopping and (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave -
department radios ·Military Communications: Safeguards transceivers in tactical radio systems and SATCOM terminals against damage in demanding field environments ·Satellite Communications: Ensures signal integrity in L-band and S-band ground stations and mobile (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
shipboard, surface craft and submarines Mission critical combat and communications systems Mobile tactical shelters electronic battlefield networks Mobile emergency telecommunications (MET) stations (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Powell Electronics, Inc. -
Miniaturization meets mission Small-form-factor connectors in modern defence systems Behind every tactical radio, wearable sensor or autonomous platform lies a compact (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis -
communications providers needing devices to function reliably in field or tactical environments. Automotive and transportation industries testing vehicles, subsystems, and components for rugged use. Marine and shipboard systems developers verifying resistance to salt spray, humidity (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
adapters for use in satellite communications and other space applications. These adapters feature unique designs, special materials, and advanced plating and coating processes that enable them to operate with optimum performance and reliability under the extreme conditions encountered in space. Weight (read more)
Browse RF Adapters Datasheets for Maury Microwave
Conduct Research Top
-
Satellite Test Solutions for Tactical & Disaster Management
Welcome to another March 2019 issue of GL Communications' newsletter providing information and insight into our Satellite Test Solutions for Data Communication, Tactical and Disaster Management in Mobile, Low Earth Orbit (LEO), Geostationary Equatorial Orbit (GEO) satellite networks
-
Tactical RF Photonic Communications: Increased Separation Distances Between Personnel and Deployed Antenna Assets (.pdf)
Legacy communication systems present a series of disadvantages to the field deployed operator: Co-Location of Troops, Vehicle and Equipment Assets; Coaxial Copper Cable Distance Limitations; Infrastructure Costs for Repeaters; Size, Weight and Power Burden; Electromagnetic and Radio Frequency
-
BODY WORN VIDEO WIRELESS SOLUTION USED AT GLASTONBURY
Cobham Antenna Systems designed this light weight, directional antenna (model DHD-2.4V/1448) for integration within the Body Worn Video Wireless Solution, developed by Reveal Media and Cobham Tactical Communications and Surveillance, providing 4 live video feeds and GPS data for the Police
-
BODY WORN ANTENNAS FOR WIRELESS VIDEO TRIALS WITH KENT POLICE
Cobham Antenna Systems designed a light weight, directional antenna (model DHDA-2.4V/1448) for integration within the Body Worn Video Wireless Solution developed by Reveal Media and Cobham Tactical Communications & Surveillance. The antenna and camera, with four live video feeds and GPS system
-
Ruggedized RF Photonic Systems Achieve Battlefield SWaP Objectives
nventional copper-based communications systems have several disadvantages that impede the tactical operation of deployed systems. These include the necessity for troops, vehicle and equipment assets to be located near radiating antennae, the limitations of coaxial copper cable distances
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Hope dims for second-half turnaround, foundries say The post-PC era may have already arrived, but try telling that to the chip makers in Asia that are responsible for supplying a large chunk of the world's ICs. Despite a recent uptick in demand for chips used in enterprise communications equipment
More Information Top
-
http://calhoun.nps.edu/public/bitstream/handle/10945/34727/13Jun_Richter_Stephen.pdf?sequence=1
QR CODES FOR TACTICAL COMMUNICATIONS .............................46 1.
-
http://www.ntia.doc.gov/files/ntia/Spectrum_Use_Summary_Master-06212010.pdf
The military agencies operate tactical communication systems used in training exercises at test ranges.
-
Advances in Command, Control and Communication Systems
Secondly, there is only a limited amount of the radio frequency spectrum (HF and low VHF) that is capable of supporting mobile tactical communications without the use of a complex mobile repeater infrastructure, which would be expensive in terms of men and …
Indicates content that may require registration and/or purchase.