-
Supplier: Cole-Parmer
Description: times allow you to take readings within 45 minutes.| Bath is ideal for glass and bimetal thermometers. There’s no need to make custom well inserts
the 2-½" diameter stirred tank holds just about any size probe.| All calibration baths have built-in RS-232 interface and include - Display Type: Digital Numerical Display
-
Supplier: Cole-Parmer
Description: times allow you to take readings within 45 minutes.| Bath is ideal for glass and bimetal thermometers. There’s no need to make custom well inserts
the 2-½" diameter stirred tank holds just about any size probe.| All calibration baths have built-in RS-232 interface and include - Display Type: Digital Numerical Display
-
Supplier: Cole-Parmer
Description: times allow you to take readings within 45 minutes.| Bath is ideal for glass and bimetal thermometers. There’s no need to make custom well inserts
the 2-½" diameter stirred tank holds just about any size probe.| All calibration baths have built-in RS-232 interface and include - Display Type: Digital Numerical Display
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Save over $144 with Fluke Calibration 24350T VIP Kit. See the Fluke Calibration 24350T VIP Kit now! Transcat # 24350T Hart Model # 7103 Totally portable. Weighs only 22 lbs. and includes a transport seal/lid. Fits sensors of virtually any size and shape. Accuracy ±
-
Supplier: Process Sensing Technologies USA
Description: The modular RMS Rotronic Monitoring System is the most flexible solution for a wide range of applications and measuring parameters. The data loggers record measurements from Rotronic and third-party sensors and transmit them to a secure database for perfect data integrity. The RMS software
- Instrument Type: Monitor
- Features: Self Calibration
-
Supplier: OMEGA Engineering, Inc.
Description: The LVCN414 Series is a non-contact, ultrasonic level controller and transmitter that delivers reliable, cost-effective, high-performance, small-tank fluid handling control solutions. The LVCN414 targets process, control and chemical feed applications in small tanks mounted on skids,
- Number of Inputs: 1 inputs
- Control: Limit / Set Point Control
- Standards and Compliance: Other, RoHS Compliant
- Control Signal: Serial / Digital, Switch / Relay Output
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Parallel probe calibration capability Inclusive data SCADA Software MFCS/DA Cell culture Packages Control system with 15” touch screen operation Fully independent vessel process control Integrated 4-gas mixing system for Sparger and Overlay aeration Three addition pumps per vessel
- Number of Vessels: 1 #
- Vessel Volume: 0.5 to 1 liters
- Stirrer Speed: 50 to 1,200 rpm
- Temperature Range: 0 to 150 C
-
Supplier: ABB Measurement & Analytics
Description: Spirit IT eXLerate is made and used for the automation of oil and gas measurement systems, such as custody transfer metering stations, calibration facilities, crude gathering stations, FPSO's and tank depots. It not only provides the typical HMI (Human Machine Interface) functions such
- Licensing: Perpetual
- Use: Professional
-
Supplier: Madison Company
Description: push buttons allow for calibration without the need for software and computers. Optional RS485 communications are available for computer interfacing and for networking up to 128 sensors. Relay models for alarm and/or on/off control by sensor can be provided. For applications requiring
- Measuring Range: 3.96 to 72 inch
- Maximum Operating Pressure: 29.00754 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: Automation Products, Inc.
Description: Dynatrol® Viscosity Stand Alone package provides a solution when an in-line viscometer is either not practical or is not desired. Can be Valve-Isolated from Process Stream for Cleaning, Calibration, etc. 1/2" NPT Inlet and Outlet Process Connections Integral Temperature Measurement via
- Dynamic Viscosity Range: 1 to 100,000 cps
- Industry / Application: Adhesives, Chemical Processing, Coatings / Paints, Cosmetics, Food and Beverage, Non-Newtonian Liquid, Petroleum / Oil & Gas, Plastics / Polymers
- Display & Special Features: Computer Interface / Networkable, In-Line / In-Tank (Process / Continuous), Measures Temperature, SPC / Application Software
- Features: Specialty / Other
-
Supplier: CO2Meter.com
Description: The S8 5% Alarm CO2 Sensor (004-0-0017) is designed to act like a safety switch for alarm applications where CO2 leak detection around tanks or cylinders of compressed CO2 gas is required. It comes with Automatic Background Calibration (ABC) turned on. Thanks to a new optical path
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: CO2Meter.com
Description: Automatic Background Calibration (ABC) either turned on or off. ABC should only be used if the sensor can record fresh air (400 ppm) on a daily basis. Features Compact footprint, runs only 30mA Low Power, Small Footprint Design Automatic Background Calibration Industry-Standard UART
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: AMETEK Brookfield
Description: connections: Available in 1", 1½", 2", or 4" pipeline connections; sanitary, threaded or flanged Easy to check and maintain calibration Can be operated at shear rates of 511 sec-1 as required by the Standards of the American Petroleum Institute (API) Specifications Viscosity Range: 10 -
- Dynamic Viscosity Range: 10 to 500,000 cps
- Accuracy: 0.5 ±% Full Scale
- Industry / Application: Adhesives, Chemical Processing, Coatings / Paints, Cosmetics, Food and Beverage, Non-Newtonian Liquid, Petroleum / Oil & Gas, Pharmaceutical, Pulp and Paper
- Display & Special Features: In-Line / In-Tank (Process / Continuous), SPC / Application Software, Temperature Compensated
-
Supplier: Instrumentation Northwest, Inc.
Description: Units - display your 4-20 mA readings in any unit of your choosing Output in mA, µA, or User Defined Units – display your data in PSI, feet of water, or any unit of your choosing Free Aqua4Plus control software Easily calibrate your sensors - built-in calibration calculator Set up
-
Supplier: ABB Measurement & Analytics
Description: Measuring the LevelMaster’s importance The LevelMaster provides high-precision level measurement for any tank up to 25 feet (7.6 m) tall. A LevelMaster of any length is an exceptional tool that can be relied on to: ・Ensure Accurate Sales. For custody transfer applications, the measurement
- Maximum Operating Pressure: 200 psi
- Material Temperature Range: 185 F
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: CO2Meter.com
Description: respirometers, algae or aquatic applications. It can even measure the oxygen level in a fish tank or a tank of gasoline. Features Measure oxygen level in gas or liquid models Measure from 0ppb to 100% oxygen (depends on model) Optical sensor not sensitive to hydrogen or CO2 Fast and
- Operating Temperature: 14 F
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: Weiss Technik North America, Inc.
Description: system (Sterile Steam System) Ethernet interface Calibration certificate Additional Options UV and Lux sensors with automatic measurement value integration (fully automated process) Serial interface RS 232 C Simpati Pharma software package (complying with FDA 21 CFR Part 11 and EU GMP
- Features: Shelves
-
Supplier: ValueTronics International, Inc.
Description: conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 20 Analog Input Channels
- Data Acquisition: Datalogger / Recorder
-
Supplier: Eagle Eye Power Solutions, LLC
Description: integrated directly into a variety of tanks and inline systems. Temperature compensated values can be measured and displayed in Density, Specific Gravity, Brix, Plato, Baume, API, Concentration, Solid %, and other measurements of density. Designed for process control, measured data can output
- Temperature Range: 32 to 212 F
- Density Range: 0 to 3 g/cm³
- Display & Special Features: Computer Interface / Networkable, In-Line, Temperature Measurement
- Instrument Type: Density Instruments
-
Supplier: Eagle Eye Power Solutions, LLC
Description: integrated directly into a variety of tanks and inline systems. Temperature compensated values can be measured and displayed in Density, Specific Gravity, Brix, Plato, Baume, API, Concentration, Solid %, and other measurements of density. Designed for process control, measured data can output
- Temperature Range: 32 to 212 F
- Density Range: 0 to 3 g/cm³
- Display & Special Features: Computer Interface / Networkable, In-Line, Temperature Measurement
- Instrument Type: Density Instruments
-
Supplier: Eagle Eye Power Solutions, LLC
Description: integrated directly into a variety of tanks and inline systems. Temperature compensated values can be measured and displayed in Density, Specific Gravity, Brix, Plato, Baume, API, Concentration, Solid %, and other measurements of density. Designed for process control, measured data can output
- Temperature Range: 32 to 302 F
- Density Range: 0 to 3 g/cm³
- Display & Special Features: Computer Interface / Networkable, In-Line, Temperature Measurement
- Instrument Type: Density Instruments
-
Supplier: Environics, Inc.
Description: are used to control the flow rate of each gas for blending. Each MFC is calibrated at 11 points on a primary flow standard traceable to NIST. Using the 11 points of calibration data, the software of the S3000 applies linear interpolation to provide a more accurate and linear flow rate;
- Body Material: Aluminum, Stainless Steel
- Application: Gas
- Features: Other
-
Supplier: Laurel Electronics LLC
Description: within that limit from zero, it will auto-zero. Entering 0 disables auto-zero. Easy scale calibration is achieved using a simple two-point calibration method. First, the desired LO IN reading is set to 0, and the desired HI IN reading is set to a desired value. With no weight on the
- Operating Temperature: -40 to 158 F
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Haida International Equipment Co., Ltd.
Description: and its cooling rate is rapid, which save test cost; 5) Configure full set of weights according to national standard and international standard. 6) Combining the tank with stir motor to control temperature uniformity; 7) The tank is installed with cooling water pipe, which speed up
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Graphic / Video Display
- Mounting / Loading Options: Laboratory / Batch
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Test Media: Polymers (Plastics, Elastomers)
-
Supplier: CO2Meter.com
Description: oxygen level in a fish tank or a tank of gasoline. Features Measure from 0ppm to 100% oxygen (depends on model) Fast measurement speed ATEX II approved for use in explosive atmospheres This sensor is so fast it can measure up to 15 kHz (15,000 times per second). This makes it useful
-
Supplier: Laurel Electronics LLC
Description: rates of 60 Hz and above, the update rate would be 20 per second. Such fast update rates are ideal for alarm and control. All signal conditioner board ranges are factory-calibrated, with calibration factors for each range securely stored in an onboard EEPROM. These factors can be scaled via
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: via software to accommodate external shunts, enabling field replacement of signal conditioner boards without necessitating recalibration of the associated transmitter. For optimal accuracy, factory recalibration is recommended annually. All Laurel Electronics instruments undergo factory
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: Such fast update rates are ideal for alarm and control. All signal conditioner board ranges are factory-calibrated, with calibration factors for each range securely stored in an onboard EEPROM. These factors can be scaled via software to accommodate external shunts, enabling field
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
Find Suppliers by Category Top
Featured Products Top
-
Boost productivity and reduce carrying costs. BinMaster bulk inventory data provides visibility when implementing Vendor Managed Inventory. BinMaster sensors measure tanks, silos and (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
BinCloud inventory management systems automate and simplify monitoring levels of solids or liquids stored or processed in bins, tanks, and silos. BinMaster systems reduce labor as level sensors take the (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
Inventory QuickViews and Truckload Management Monitor inventory in bins, tanks, or silos and organize it in one place with BinCloud®. Level sensors (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
BinView® is a cloud inventory system for on-site or remote inventory monitoring of solids or liquids in tanks, bins, or silos (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
AgriView® software is designed for agricultural cooperatives, seed companies, and suppliers of fertilizers and agricultural chemicals. Tired of climbing grain bins? Need to (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
Creaform’s NDT software platform now integrates a path to Finite Element Analysis (FEA) and integrates API 579 standards, transforming data into actionable insights for asset owners that need to precisely assess the integrity (read more)
Browse Scanning Software Datasheets for FARO CREAFORM -
Cr, Fe ,Ni, Cu, Zn, Pd, Ag, Sn and Au. Up to four separate plating lines can be measured sequentially with the option to set up individual measurement programs for each line. The solution can be pumped directly from the plating tank that connects to the instrument’s measurement tubing (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
elemental Cr, Fe ,Ni, Cu, Zn, Pd, Ag, Sn and Au. Up to four separate plating lines can be measured sequentially with the option to set up individual measurement programs for each line. The solution can be pumped directly from the plating tank that connects to the instrument’s measurement tubing (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc. -
elemental Cr, Fe ,Ni, Cu, Zn, Pd, Ag, Sn and Au. Up to four separate plating lines can be measured sequentially with the option to set up individual measurement programs for each line. The solution can be pumped directly from the plating tank that connects to the instrument’s measurement tubing (read more)
Browse X-Ray Fluorescence Spectrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
well as elemental Cr, Fe ,Ni, Cu, Zn, Pd, Ag, Sn and Au. Up to four separate plating lines can be measured sequentially with the option to set up individual measurement programs for each line. The solution can be pumped directly from the plating tank that connects to the instrument’s (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Independent verification of tank volume measurements by pressure-volume authentication
validate tl_e software , tank calibration , sensitivity test, and thermal expansiontestswere performed. Repeat. ed determinations of the probe separation (251.71 mm .
-
Independent verification of tank volume measurements by pressure-volume authentication
validate tl_e software , tank calibration , sensitivity test, and thermal expansiontestswere performed. Repeat. ed determinations of the probe separation (251.71 mm .
-
Frontier and Future Development of Information Technology in Medicine and Education
Additionally, loaded the tank calibration into the tracking software .
-
CR4 - Thread: Tank Calibration
How do i come with an underground tank liquid calibration programme/ software .
-
The tradeoff between catch‐up growth and escape speed: variation between habitats in the cost of compensation
A grid of 21 mm squares on the bottom of the tank was used for software calibration .
-
Sexual selection, growth compensation and fast‐start swimming performance in Green Swordtails, Xiphophorus helleri
A grid with squares of known size (21 mm) on the floor of the tank was used for software calibration .
-
CR4 - Thread: Standards for Tank Calibration
You might be interested in: Storage Tanks and Process Tanks , Calibration Instruments, Calibration Software .
-
CR4 - Thread: Tank Calibration
You might be interested in: Storage Tanks and Process Tanks , Calibration Instruments, Calibration Software .
-
Trimble Develops Next Generation 3D Laser Scanner For Industrial Plant Applications
The Trimble CX solution also includes 3D Extractor software specifically developed for storage tank calibration .
-
The Checking of Horizontal Cylindrical Steel Storage Tanks
Attention also needs to be paid to the question of train- ing specialists by appropriate courses on the checking and calibration of storage tanks and in the software for calculating cal- ibration characteristics.
Indicates content that may require registration and/or purchase.