Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Sherwin-Williams Laminate Lining Systems are generally 55 to 65 mil dft single laminate or a 110 to 120 mil dft double laminate systems designed for the corrosion protection of concrete and steel in immersion conditions and steel tank bottom renewal. Typically used with
- Thickness: 0.055 to 0.065 inch
- Function: Corrosion, Secondary Containment
- Industry / Application: Flooring
-
Description: Sherwin-Williams Mortar Laminate Lining Systems are generally 90 to 125 mil dft systems designed for the corrosion protection of concrete and steel in immersion and secondary containment applications with light to moderate industrial traffic. Typically used with 1.0 oz.
- Thickness: 0.09 to 0.125 inch
- Function: Corrosion, Secondary Containment
- Industry / Application: Flooring
-
Description: Benefits Wide range of lining chemistries Outstanding Workability Superior adhesion to the substrate Excellent chemical resistance NSF systems available Time proven technology and performance Recommended Applications Potable water tanks, reservoirs, and piping Petrochemical
- Thickness: 0.01 to 0.02 inch
- Function: Corrosion
- Industry / Application: Flooring
-
-
Description: Sherwin-Williams Medium Film Lining Systems are generally 20 to 40 mil dft systems designed for the corrosion protection of concrete and steel from harsh chemicals in immersion and secondary containment applications with light vehicular and pedestrian traffic. Features /
- Thickness: 0.02 to 0.04 inch
- Function: Corrosion, Secondary Containment
- Industry / Application: Flooring
-
Supplier: AMPP Resources
Description: of general requirements for the successful application of FRP lining systems; definitions of terms used throughout the document; a review of materials used in FRP lining systems; the cleaning and inspection of AST bottoms prior to surface preparation and application; and
-
Supplier: CSA Group
Description: ISO 16961:2015 specifies the minimum requirements for surface preparation, materials, application, inspection and testing of internal coating lining systems that are intended to be applied on internal surfaces of steel storage tanks of crude oil, hydrocarbons and water for
-
Description: inspecting, rating, and documenting the condition of interior coatings and linings in tank cars. Additionally, procedures for determining disposition of coatings/linings in various stages of distress are outlined, as well as a mechanism for constructive reaction when it becomes
-
Supplier: AMPP Resources
Description: inspecting, rating, and documenting the condition of interior coatings and linings in tank cars. Additionally, procedures for determining disposition of coatings/linings in various stages of distress are outlined, as well as a mechanism for constructive reaction when it becomes
-
Industrial Coatings - PHENGUARD -- Phenolic Epoxy Tank Coating System, Providing Maximum ResistanceSupplier: PPG Protective & Marine Coatings
Description: vessel, and maximizes revenue-earning capacity. The SIGMA COATINGS® tank coating team of experts is available to help with tailor-made solutions that take account of all operational needs and the types of cargo carried. Depending on cargo storage, the appropriate tank lining
- Type: Clear Coat / Top Coat
- Features: Coating, Protective
- Industry: Marine, OEM / Industrial
-
Supplier: ASTM International
Description: 1.1 This guide establishes procedures for evaluating lining system test specimens under simulated operating conditions. 1.2 Lining systems to be tested in accordance with this guide are intended for use in both new construction and for refurbishing existing systems
-
Supplier: ASTM International
Description: storage tanks, 1.2.7 Reactor makeup water system, 1.2.8 Component cooling water system, 1.2.9 Lube oil tanks for safety-related equipment, and 1.2.10 Emergency diesel fuel oil system. 1.3 It is the intent of this guide to provide a recommended basis for
-
Supplier: ASTM International
Description: This specification covers the design and fabrication of metal components for flue gas desulfurization equipment, including absorber, tanks, chimney liners, ductwork, and associated equipment intended for use in protective lining applications, that are to be lined for corrosion or
-
Supplier: Goulds Water Technology, a xylem brand
Description: Separates air and water, maintains air charge. Interior Tank Lining: Fusion bonded polymeric lining (durable polypropylene liner used on V15P). Both meet FDA requirements. Maximum Working Pressure: 100 PSI for V45PST and V60PST, 125 PSI for V15P. Tank Temperature Rating:
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: ASTM International
Description: This specification covers the design and fabrication of metal components for flue gas desulfurization equipment, including absorber, tanks, chimney liners, ductwork, and associated equipment intended for use in protective lining applications, that are to be lined for corrosion or
-
Supplier: Andax Industries
Description: Andax 72 x 121 L Flexible Pillow Tank. The bladder tank can hold liquid for storage or runoff. This pillow tank is adaptable enough to be a water storage bladder or a bladder pillow tank for most liquids. It's totally customizable & you can get any size you want—up to
- Industry / Application: Polyethylene - HDPE / UHMW
-
Supplier: Andax Industries
Description: Andax 48 x 92 L Flexible Pillow Tank. Our bladder pillow tank can be made of polyurethane, polyethylene or reinforced bladder tank polyethylene based on your need. This water storage bladder is completely customizable. For your Pillow Tank, you can select the size you
- Industry / Application: Polyethylene - HDPE / UHMW
-
Supplier: Rust-Oleum Corporation
Description: USDA, FDA, approved for steel and cement potable water tanks, self priming
- Features: Liner / Lining System, Other
- Industry / Application: Pipes / Piping, Plastic, Vessels (Tanks / Reactors), Water / Wastewater
- Function: Primary Containment, Waterproofing
- Form: Spray-on / Spray-Cast
-
Supplier: Andax Industries
Description: Andax 72 x 183-inch Flexible Pillow Tank. Our bladder tank is made to your requirements for flexible liquid storage. This water bladder bag is available in any size & material such as polyurethane, polyethylene & reinforced bladder pillow tank polyethylene. Totally
- Industry / Application: Polyethylene - HDPE / UHMW
-
Supplier: Andax Industries
Description: Andax foldable water tank. Our Pillow Tank water storage is your answer to flexible water tank storage. For your water bladder, you can select from several materials & dictate the size--the collapsible water tank is totally customizable. If you need water storage, our
- Industry / Application: Polyethylene - HDPE / UHMW
-
Supplier: Goulds Water Technology, a xylem brand
Description: and water, maintains air charge. Interior Tank Lining: Fusion bonded polymeric lining (durable polypropylene liner used on V15P). Both meet FDA requirements. Maximum Working Pressure: 100 PSI for V45MP and V60MP,125PSIforV15P. Temperature Rating: Maximum 120o F. Appliance
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Cleaver-Brooks
Description: failure. FBS water filters feature carbon steel media tanks with NSF 61 epoxy tank lining. The exterior piping is steel with cast-iron fittings and control valves. It offers the same filtration capabilities as the FBF Series. Features: Flow rates from 10 to 800 gpm Pipe sizes
- Features: All Sedimentation Equipment, Other
-
Supplier: ASME
Description: relating to tank design, linings, welds, protection systems, repair and alteration; --Provides an important resource for these API programs, which are well established in the oil/gas/petroleum industries. API runs multiple examination sites around the world at 6-month intervals.
-
Supplier: ASME Standards and Certification
Description: relating to tank design, linings, welds, protection systems, repair and alteration; --Provides an important resource for these API programs, which are well established in the oil/gas/petroleum industries. API runs multiple examination sites around the world at 6-month intervals.
-
Supplier: NACE International
Description: Plastic, Food, and Chemical Service SP0592-2006, Application of a Coating System to Interior Surfaces of New and Used Rail Tank Cars in Concentrated (90 to 98%) Sulfuric Acid Service SP0295-2008, Application of a Coating System to Interior Surfaces of New and Used Rail
-
Description: Plastic, Food, and Chemical Service SP0592-2006, Application of a Coating System to Interior Surfaces of New and Used Rail Tank Cars in Concentrated (90 to 98%) Sulfuric Acid Service SP0295-2008, Application of a Coating System to Interior Surfaces of New and Used Rail
-
Supplier: AMPP Resources
Description: Plastic, Food, and Chemical Service SP0592-2006, Application of a Coating System to Interior Surfaces of New and Used Rail Tank Cars in Concentrated (90 to 98%) Sulfuric Acid Service SP0295-2008, Application of a Coating System to Interior Surfaces of New and Used Rail
-
Supplier: AMPP Resources
Description: evaluating the various systems are included. This guide does not provide tank lining or vertical coating recommendations.
-
Supplier: BakerCorp
Description: Ideal Usage Solid waste containment in environmental soil clean-up projects and tank cleaning. Benefit Most offer 4-wheel maneuverability. Gasketed door with rear door binders for full compression sealing. Weights and Measures Capacity: Various capacities available depending on model:18 yd3,
- Volume Capacity: 4,242 to 5,050 gallons
- Diameter / Width: 112 inch
- Height: 66 to 72 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: BakerCorp
Description: Ideal Usage Solid waste containment in environmental soil clean-up projects and tank cleaning. Benefit Most offer 4-wheel maneuverability. Gasketed door with rear door binders for full compression sealing. Weights and Measures Capacity: Various capacities available depending on model:18 yd3,
- Volume Capacity: 5,050 gallons
- Diameter / Width: 96 inch
- Type: General Purpose/ Bulk Storage Tank
- Material: Steel
-
Supplier: BakerCorp
Description: Ideal Usage Solid waste containment in environmental soil clean-up projects and tank cleaning. Benefit Most offer 4-wheel maneuverability. Gasketed door with rear door binders for full compression sealing. Weights and Measures Capacity: Various capacities available depending on model:18 yd3,
- Type: General Purpose/ Bulk Storage Tank
- Material: Steel
-
Supplier: BakerCorp
Description: Ideal Usage Solid waste containment in environmental soil clean-up projects and tank cleaning. Benefit Most offer 4-wheel maneuverability. Gasketed door with rear door binders for full compression sealing. Weights and Measures Capacity: Various capacities available depending on model:18 yd3,
- Volume Capacity: 5,050 gallons
- Diameter / Width: 96 inch
- Height: 70 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Whitford Corporation
Description: Dykor is the brand name for our thick film dispersions, otherwise known as “thick-film” linings. In fact, builds of up to 25 mils (625 microns) can be achieved. Dykor coatings were specifically formulated to help protect metal from hostile environments, particularly storage vessels. Because
- Thickness: 0.025 inch
- Function: Abrasion / Sliding Wear, Static Discharge / ESD, Thermal (Heat / Fire)
- Industry / Application: Chemical Process, Vessels (Tanks / Reactors)
- Form: Spray-on / Spray-Cast
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Thickness: 0.02 to 0.05 inch
- Industry / Application: Chemical Process, Vessels (Tanks / Reactors)
- Function: Corrosion
- Features: Other, Specialty / Other
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Thickness: 0.02 to 0.04 inch
- Industry / Application: Chemical Process, Vessels (Tanks / Reactors)
- Function: Corrosion
- Features: Other, Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: HB Fuller CILBOND® 89ET is a one component solvent based adhesive designed for rubber-metal-bonding. It offers a low activation temperature, allowing for tank lining applications. 10 L Pail.
- Substrate Compatibility: Metal, Rubber / Elastomer
- Cure / Technology: Single Component System
Find Suppliers by Category Top
Featured Products Top
-
safety. Tanks and Vessels: The MT1800 Needled Silica Mat offers excellent thermal stability and chemical resistance, making it ideal for these applications. Thermal Barriers in Fire-Rated Systems: CERMEX® mats, with their fire (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
PTFE lined tank is a high-performance corrosion-resistant solution designed for storing and processing highly aggressive chemicals in demanding industrial environments. Manufactured with a premium PTFE lining, the tank offers exceptional resistance to strong acids (read more)
Browse Petri Dishes Datasheets for Golden Collar Technology Co., Ltd . -
Worried about storage tank losses or pressure imbalances? Negative pressure in tanks can cause costly material loss, operational disruptions, and system inefficiency, creating major challenges for industrial operators. (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Features:Flame Arrestor, Jacket, Dehumidification, Lining Flange Standards:ANSI, JIS, EN, GB and Others Applications Petrochemical Storage Tanks Oil & Gas Facilities (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Equipment that operates at high temperatures is often the most problematic to test. It is common for equipment to be situated with poor accessibility, in challenging environments, and amongst hazardous materials and substances. Metal storage tanks, gas turbines, process furnaces (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
Sound Barriers and Sound Proofing Nuclear Energy Shielding Tank Lining Vibration Absorbers If you are looking for sheet lead for radiation protection please visit our MarShield website. (read more)
Browse Metal Sheet Datasheets for MarsMetal -
tubing. ETFE powders meet FM 4922 and have a UL 94 flame rating of V-0 and are ideal for duct coatings in metal exhaust systems with corrosion and fire-resistant requirements as well as tank linings. ETFE Film AGC’s Fluon® ETFE Films maintain exceptional (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
Meeting Lofty Manufacturing Specifications. Modern manufacturing is guided and certified by many Quality Management Standards (or Quality Management Systems). Together they optimize processes, qualify companies to bid and win new (read more)
Browse Industrial Pins Datasheets for Jergens, Inc.
Conduct Research Top
-
Lumiflon Coated Beach-Themed Mural On Florida Tank Wins Tank Of The Year Contest
Every year, Tnemec Company Inc., an industry-leading manufacturer of coatings and linings, holds its Tank of the Year Contest
-
Getting on Track with Railcar Linings for Chemical Service (.pdf)
With railways crisscrossing the United States, it's nearly impossible not to spot a train during the daily commute. Chances are the train you see is towing quite a few tank cars, which are probably carrying a variety of ladings.
-
The Use of Optically Activated Pigmented Epoxy Systems in Water Storage Tanks (.pdf)
Optically Activated Pigmented (OAP) coating systems have become a requirement in marine ballast tank applications due to their ability to assure correct application of epoxy linings. In steel and concrete water storage tanks the use of this same technology can aid in eliminating holidays
-
Spray Urethane Coatings with Hydrophobic Polyols
as a leading technology in applications such as secondary containment, corrosion protection, water proofing membranes and tank linings.
-
Hand Application, tank preparation and application instructions.
The corrosion resistant mortar lining shall be applied to protect the substrate in. accordance with these specifications. The application shall include preparation of the. surface, mixing and applying the mortar lining using specified materials and application. procedures. b. The installation
More Information Top
-
Coating technology update New generation of polymer lining systems for cargo tanks
The carriage of bulk liquid chemicals by sea has traditionally posed major challenges for suppliers of cargo tank lining systems .
-
Rubber as a Construction Material for Corrosion Protection: A Comprehensive Guide for Process Equipment Designers
Chemical cure- A tank lining system which can cure at low temperatures by topically applying a liquid curing agent.
-
States > Washington > State > Regulations > Title 173 - Department of Ecology > [WAC 173-360] 360 - Underground Storage Tank Regulations
(h) Evaluating preparation for and installing any tank lining system ; .
-
Novel Approach To Tank Lining Coatings
INTRODUCTION: Currently the tank lining industry has been using high build tank lining systems made of heavy layers, consisting of several 8-10 mil coats of coal tar epoxies which do not contain corrosion inhibitors.
Indicates content that may require registration and/or purchase.