-
Supplier: Pfaltz & Bauer, Inc.
Description: Tantalum Nitride 97%
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:A7785 TaN CAS#:12033-62-4 F.W.:194.95 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST Properties No properties.
- Features: Other
- Type: Powder / Aggregate (Grain / Grog)
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Features: All Non-Metals, Nitrides
-
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Features: All Non-Metals, Nitrides
-
Supplier: Accuris
Description: RESISTOR, CHIP, FIXED, FILM, TANTALUM NITRIDE, STYLE 1050
-
Supplier: Accuris
Description: RESISTOR, CHIP, FIXED, FILM, TANTALUM NITRIDE, STYLE 0505
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development.
- Features: All Non-Metals, Nitrides, Other, Transition Metals (Ti, Fe, Ni, etc)
- State of Matter: Powder
-
Supplier: Materion Corporation
Description: Aluminum Nitride, AlN Boron Nitride, BN Niobium Nitride, NbN Silicon Nitride, Si3N4 Tantalum Nitride, TaN Titanium Nitride, TiN Vanadium Nitride, VN Zirconium Nitride, ZrN Si3N4/TiN
- Type: CVD / Chemical Precursor
- Material: Nitrides / TiN
-
Supplier: American Welding Society (AWS)
Description: Cobalt-Containing Alloys BHCM6 M-7 Titanium and Titanium Alloys BHCM7 M-8 Refractory Metals, Niobium, Molybdenum, Tantalum, and Tungsten BHCM8 M-9 Magnesium and Magnesium Alloys BHCM9 M-10 Precious Metals: Gold, Silver, Platinum, and Palladium BHCM10 M-11 Alumina BHCM11 M-12 Ceramics BHCM12
-
Supplier: American Welding Society (AWS)
Description: Cobalt-Containing Alloys BHCM6 M-7 Titanium and Titanium Alloys BHCM7 M-8 Refractory Metals, Niobium, Molybdenum, Tantalum, and Tungsten BHCM8 M-9 Magnesium and Magnesium Alloys BHCM9 M-10 Precious Metals: Gold, Silver, Platinum, and Palladium BHCM10 M-11 Alumina BHCM11 M-12 Ceramics BHCM12
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ECCOBOND DP 1005, Die Attach Epoxy LOCTITE® ECCOBOND DP 1005 jet dispensable die attach adhesive is designed for bonding low energy plastic on metal substrates. Chemical resistant Jet dispensable Good adhesion to Tantalum Oxide and Silicon Nitride passivation layers
- Viscosity: 500 cP
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Eccobond DP1005 ) LOCTITE ECCOBOND DP 1005 jet dispensable die attach adhesive is designed for bonding low energy plastic on metal substrates. It is chemical resistant and has good adhesion to Tantalum Oxide and Silicon Nitride passivation layers.
- Industry: Electronics
-
Supplier: Top Seiko Co., Ltd.
Description: We perform thread cutting on brittle materials such as alumina, zirconia, and boron nitride, and on metals with a high melting point such as molybdenum and tungsten. If you have an order for socket head screws, unified thread screws, or other special-shaped screws, feel free to contact us. We
- Additional Services: CAD / CAM Support, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Features: East Asia / Pacific Only, Other
-
Supplier: MACOM
Description: The Thin Film Resistors offer proven stability, low noise and excellent TCR of Tantalum Nitride in a large selection of resistance values and tolerances. Low Noise Excellent TCR Small Size Tight Tolerance to + .1% Resistor Device Type designations MTR Single Value through Chip Resistor
- Tolerance: 0.1 +/- %
- Configuration: Single Resistor
- Technology / Construction: Thin Film
-
Supplier: Smiths Interconnect, a Molex company
Description: available with thick film resist, tantalum nitride or nichrome thin film resist materials. The TS04, TS07, TS09, TT9, KFA and HPCA series use thick film resistor elements. The TSX, TS03, TS05 and TS06 use tantalum Nitride thin film resistors. The devices are available for
- Frequency Range: 50 GHz
- Attenuation: 0 to 30 dB
- Attenuator Type: Fixed
-
Supplier: ASTM International
Description: 1.1 This practice covers the de-agglomeration of refractory metal powders and their compounds in preparation for particle size analysis. 1.2 Experience has shown that this practice is satisfactory for the de-agglomeration of elemental tungsten, molybdenum, rhenium, and tantalum metal powders,
-
Supplier: Top Seiko Co., Ltd.
Description: Aluminum Nitride, Silicon Carbide, Silicon Nitride, and Zirconia. We are very passionate about machining newly developed or extremely hard materials. We even machine CMC(Ceramic Matrix Composites)* for applications in space. We employ a variety of CNC machining centers including high
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 3-axis Machining, 5-axis Machining, Deep Hole Drilling, Drilling, Milling, Screw Machining, Turning, Wire EDM
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Materials: Ceramics, Glass, Glass Ceramics, Hardened Metals, Ultra-hard Materials
-
Supplier: Top Seiko Co., Ltd.
Description: we machine include: Alumina, Sapphire, Aluminum Nitride, Silicon Nitride, Silicon Carbide, MMC(Metal Matrix Composites)*2, CMC(Ceramic Matrix Composites), Zirconia, Steatite, Silicon, Glasses (TEMPAX Float®, Corning Glass ULE®, Fused Quartz / Fused Silica and others), Machinable
- Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Milling, Screw Machining, Surface Grinding, Turning, Wire EDM
- Services: CAD / CAM Support, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Materials: Ceramics, Composites, Glass, Glass Ceramics, Quartz, Ultra-hard Materials
- Features: East Asia / Pacific Only, Other
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of particle size distribution of refractory metal powders with a turbidimeter (). Experience has shown that this test method is satisfactory for the analysis of elemental tungsten, molybdenum, rhenium, tantalum metal powders, and tungsten carbide
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of particle size distribution of refractory metal powders with a turbidimeter (1). Experience has shown that this test method is satisfactory for the analysis of elemental tungsten, molybdenum, rhenium, tantalum metal powders, and tungsten carbide
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of particle size distributions of refractory metal powders. Experience has shown that this test method is satisfactory for the analysis of elemental tungsten, tungsten carbide, molybdenum, and tantalum powders, all with an as-supplied Fisher
-
Supplier: Top Seiko Co., Ltd.
Description: Sapphire, Aluminum Nitride, Silicon Nitride, Silicon Carbide, MMC(Metal MatrixComposites)*1, CMC(Ceramic Matrix Composites)*2, Zirconia, Steatite, Silicon, Glasses (TEMPAX Float®, Corning Glass ULE®, Fused Quartz / FusedSilica and others), Machinable Ceramics(Macor®, ShapalHi-M Soft™,
- Additional Services: CAD / CAM Support, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Operation: CNC Machining, Drilling, ID / Internal Grinding, Milling, OD / External Grinding, Surface Grinding, Turning, Wire EDM
- Materials: Ceramics, Glass, Glass Ceramics, Quartz, Sapphire / Ruby
- Features: East Asia / Pacific Only, Other
-
Supplier: Plansee SE
Description: suitable for use at high temperatures. When doped with lanthanum oxide (ML), molybdenum becomes even more ductile and corrosion-resistant. The addition of yttrium oxide (MY) improves the material's machinability. Molybdenum: Straight boats. V-type. Tantalum: Straight boats. Flat type.
- Material: Molybdenum, Tungsten
- Features: Specialty / Other
-
Supplier: Materion Corporation
Description: include solderable and/or wire-bondable metal stacks, Tantalum Nitride and Nickel Chrome resistors, spiral inductors, ceramic plated via-thru connections.
-
Supplier: ValueTronics International, Inc.
Description: steps. This latest design evolution sets new standards for size and performance. High attenuation accuracy and low SWR are achieved through the use of miniature thin-film attenuation cards composed of high-stability tantalum nitride film of saphire substrate. Insertion loss is
- Features: Other
-
Supplier: American Welding Society (AWS)
Description: Cobalt-Containing Alloys BHCM6 M-7 Titanium and Titanium Alloys BHCM7 M-8 Refractory Metals, Niobium, Molybdenum, Tantalum, and Tungsten BHCM8 M-9 Magnesium and Magnesium Alloys BHCM9 M-10 Precious Metals: Gold, Silver, Platinum, and Palladium BHCM10 M-11 Alumina BHCM11 M-12 Ceramics BHCM12
-
Supplier: American Welding Society (AWS)
Description: Cobalt-Containing Alloys BHCM6 M-7 Titanium and Titanium Alloys BHCM7 M-8 Refractory Metals, Niobium, Molybdenum, Tantalum, and Tungsten BHCM8 M-9 Magnesium and Magnesium Alloys BHCM9 M-10 Precious Metals: Gold, Silver, Platinum, and Palladium BHCM10 M-11 Alumina BHCM11 M-12 Ceramics BHCM12
-
Supplier: Deposition Sciences, Inc.
Description: Reactive Sputtering The MicroDyn process is a short-throw reactive sputtering process. The process is highly flexible, with the capability to deposit metals, metal oxides, nitrides, mixed materials with fixed or graded compositions, ITO, and semiconductor materials. Selected coatings are
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, Mirror
- Materials: Glass, Substrate Fabrication
- Wavelength Range: IR, UV, Visible
- Features: North America, Other, United States Only
-
Supplier: Plansee SE
Description: Our targets and cathodes made from titanium-aluminum (TiAl) ensure that drills, milling machines, indexable cutting inserts and other tools are protected by a hard, oxidation-resistant nitride coating (TiAlN). High feed speeds, excellent cutting performance and impressive metal removal rates:
- Type: Sputtering Target
Find Suppliers by Category Top
Featured Products Top
-
Coordinate Measuring Machines, CNC High PrecisionImage Measuring Machine, Laser Microscope, and Digital Microscopes. Upon request, washing, drying and vacuum packing inside of Clean Room are available. Materials we machine include: Alumina, Sapphire, Aluminum Nitride, Silicon Nitride, Silicon (read more)
Browse Ultra-hard Materials Machining Datasheets for Top Seiko Co., Ltd. -
using acryl, steel, stainless steel, or aluminum. Those materials should be replaced with ceramics or refractory metals such as tungsten, molybdenum, and tantalum, and that will lead you to the solution. We are the expert in machining those materials which are difficult to machine, especially (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd.
More Information Top
-
Features of the electronic strucutre of different modifications of tantalum mononitrides
In a study of the tantalum nitrides , the authors of [3, 5] analyzed the dependence of mean atomic volume on the nickel content of phases TaNx whose composition corresponds approximately to tantalum mononitride.
-
The oxidation and resistance of tantalum-nitride thin films
KEY WORDS: sheet resistance; resistivity; oxidation; tantalum nitride ; thin films.
-
Synthesis, Structure, and Electrochemical Characterization of Nanocrystalline Tantalum and Tungsten Nitrides
In contrast, tantalum nitrides and tungsten nitrides (WNs) have been rarely studied and there is a paucity of reports on these nitrides even though tantalum nitrides (TaN and Ta2N) and WNs have been successfully applied as stable thin-film resistors and as …
-
Nitriding of tantalum
Radiographs obtained on the surface of tantalum nitrided at temperatures of 600-850°C were calculated with the condition that the modification of the TaN nitride is isostructural to the y'-MoC phase.
-
Ammonium fluoride-activated synthesis of cubic δ -TaN nanoparticles at low temperatures
Cubic delta- tantalum nitride (δ-TaN) nanoparticles were selectively prepared using a K2TaF7 + (5 + k) NaN3 + kNH4F reactive mixture (k being the number of moles of NH4F) via a combustion process under a nitrogen pressure of 2.0 MPa.
-
Copper Interconnect Technology
At room temperature, the grain growth of the electroplated copper (EP-Cu) deposited over tantalum (Ta) or tantalum nitride (TaN/Ta2N) (barrier layer) is mostly along the <111> direction and has been detected both by atomic force microscopy (AFM) and focused ion beam …
-
Plasma‐Enhanced CVD Synthesis and Structural Characterization of Ta 2 N 3
Abstract Microcrystalline tantalum nitride films were prepared on various substrates from TaCl5 precursor and nitrogen gas using the plasma‐enhanced chemical vapor deposition (PECVD) method.
-
Corrosion resistant alloys for oil and gas production (EFC 17) 2nd Edition
Hydrogen Effects on the Fracture of Thin Tantalum Nitride Films 227 .
-
Nitriding of niobium and tantalum with a plasma jet under reduced pressure
The crystal structure of niobium nitride and tantalum nitride were examined in detail by Terao, <1'2)and the following phases were identified: hexagonal fl-Nb2N, tetragonal y-NbN, cubic 6-NbN, and hexagonal e- NbN for niobium nitride, and cubic TaNo.05 …
Indicates content that may require registration and/or purchase.