-
Supplier: Accuris
Description: RESISTOR, CHIP, FIXED, FILM, TANTALUM NITRIDE, STYLE 0505
-
Supplier: Accuris
Description: RESISTOR, CHIP, FIXED, FILM, TANTALUM NITRIDE, STYLE 1050
-
Supplier: MACOM
Description: The Thin Film Resistors offer proven stability, low noise and excellent TCR of Tantalum Nitride in a large selection of resistance values and tolerances. Low Noise Excellent TCR Small Size Tight Tolerance to + .1% Resistor Device Type designations MTR Single Value through
- Tolerance: 0.1 +/- %
- Configuration: Single Resistor
- Technology / Construction: Thin Film
-
-
Supplier: Smiths Interconnect, a Molex company
Description: film material. Smith Interconnect is the world leader in fixed attenuators from DC through Q band. Features & Benefits Terminals are nickel plated and solder coated or silver over nickel RoHS compliant lead free. Our chip attenuators are available with thick film resist, tantalum
- Frequency Range: 50 GHz
- Attenuation: 0 to 30 dB
- Attenuator Type: Fixed
-
Supplier: Materion Corporation
Description: include solderable and/or wire-bondable metal stacks, Tantalum Nitride and Nickel Chrome resistors, spiral inductors, ceramic plated via-thru connections.
-
Supplier: RCD Components, Inc.
Description: APPLICATION: CUSTOM REQUIREMENT Custom R/L/C/D networks with little or no tooling charge! RCD’s custom networks are a cost effective approach for numerous applications. Networks can be comprised solely of resistors, capacitors, inductors, diodes, or any combination. Depending on the
- Resistance Range: 0.005 to 4,000,000,000 ohms
- Tolerance: 0.005 to 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Capacitance: 0.47000000000000003 to 220,000,000 pF
Find Suppliers by Category Top
More Information Top
-
Failure mechanisms of thin silicon tantalum integrated circuit (STIC) resistors on multi-chip module (MCM)
In general, the film is stabilized by thermal annealing at about 250°C. and the life time study of Ta N resistors under elevated temperatures arid power have been reported.[?21 Under normal operating conditions, tantalum nitride resistors are stable and fit for …
-
Reliability and robustness of thin film composite resistor networks
Abstract Reliability of composite NiCr– tantalum nitride resistors was tested according to MIL STD 883 procedures.
-
ZCP1999ISTFA297
In both cases the authors used multiple ESD pulse sets to test tantalum nitride resistors .
-
Tantalum-film technology
loss measurements on some 25 kQ tantalum nitride resistors up to250 Rlc led to an estimated parasitic capacitance of slightly less than 0.1 pf, agreeing well with the anticipated value.
-
Mismatch and flicker noise characterization of tantalum nitride thin film resistors for wireless applications
Using mismatch and l/f noise data, several resistor types are compared to the tantalum nitride resistor .
-
Reducing Post-Trim Drift of Thin-Film Resistors by Optimizing YAG Laser Output Characteristics
study to determine the effects of laser parameters on tantalum nitride resistor stability is presented.
-
Bonding Degradation in the Tantalum Nitride-Chromium-Gold Metallization System
Summary Thermocompression bondability in the tantalum nitride-chromium-goald metallization system is degraded because of diffusion and oxidation of chromiium resulting from a 3000C 2-hour air bake used to stabilize the tanta- lum nitride resistor network.
-
Handbook of Thick- and Thin-Film Hybrid Microelectronics Complete Document
According to some researchers, Ni – Cr resistor is better than tantalum nitride resistors except in moist atmosphere [95], and they do not show any posttrim drift [96].
-
Gold/chromium metallizations for electronic devices
AS DEPOSITED tantalum nitride resistors by heating at 300°C .
-
Termination materials for thin film resistors
compression bonding, and the bottom layer (usually a chemically active metal) to providean adequate bond to the tantalum nitride resistor 6lm.
Indicates content that may require registration and/or purchase.