-
Supplier: Accuris
Description: Spot Welding Equipment - Taper Plug Gauges and Taper Ring Gauges
-
Supplier: Accuris
Description: Spot welding equipment - Taper plug gauges and taper ring gauges
-
Supplier: Accuris
Description: Spot welding equipment - Taper plugs and taper ring gauges
-
-
Description: Specifies requirements for taper plug and ring gauges used for the checking of type A, B and C tapers according to ISO 1089. Covers also definitions, dimensions, designation, materials, marking, and method of use. Cancels and replaces the first edition (ISO 5822:1982),
-
Supplier: CSA Group
Description: Specifies requirements for taper plug and ring gauges used for the checking of type A, B and C tapers according to ISO 1089. Covers also definitions, dimensions, designation, materials, marking, and method of use. Cancels and replaces the first edition (ISO 5822:1982),
-
Supplier: Accuris
Description: SPOT WELDING EQUIPMENT. TAPER PLUG GAUGES AND TAPER RING GAUGES. (ISO 5822:1988).
-
Supplier: Koger Air Corporation
Description: The most widely used branch fittings in the blowpipe industry. 90° to 15°, with or without angle rings. Tee on pipe - 15° to 90°, with or without angle rings.; Tees to fit pipe - 15° to 90°, with or without angle rings.; Y Branches.; Taper Joints - on center or offset.;
- Material: Carbon & Alloy Steel, Stainless Steel
- Connection Type: Flange, Weld
- Fitting Type: Reducer, Tee, Wye
-
Supplier: HydraCheck Inc.
Description: in conjunction with the direct gauge adapter. Specifications: Material: Steel Seal: Viton Maximum Working Pressure: 9137 PSI (630 bar) Connect Under Pressure: 5800 PSI (400 bar) Temperature Rating: -4 to +392˚F (-20 to +200˚C) Media: Suitable for hydraulic oils and other mineral based fluids
- Features: Carbon & Alloy Steel, Metric
- Fitting Type: Coupling, Quick Coupler
- Connection Type: Threaded
-
Description: ISO 368:2006 specifies the dimensions (length and inner diameter) and permissible total run-out of tubes with taper 1:38 and 1:64 for ring-spinning, doubling and twisting spindles used in the textile industry. It also specifies the dimensions and tolerances of the gauges for
-
Supplier: CSA Group
Description: ISO 368:2017 specifies the dimensions (length and inner diameter) and permissible total run-out tolerances of tubes with taper 1:38 and 1:64 for ring-spinning, doubling and twisting spindles used in the textile industry. It also specifies the dimensions and tolerances of the
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Description: retaining ring wire circlips feature a uniform, constant section. This means that the material used to make the ring is the same width at any point along the circumference of the ring. These cost less than tapered and spiral retaining rings and provide only
- Ring Style: Circlip
- Design Units: Metric
- Material: Stainless Steel
-
Supplier: AENOR
Description: SPOT WELDING EQUIPMENT. TAPER PLUG GAUGES AND TAPER RING GAUGES. (ISO 5822:1988).
-
Supplier: Marposs Corp
Description: or direct jet types available) Pneumatic ring gauge for outer diameter inspection (Annular or direct jet types available) Special measuring solutions with contact-electronic plug or ring gauges MEASURING PRINCIPLE A gauging plug is moved at a constant speed by a motorized
- Application: Dimensional Measurement, Shaft Measurement
- Mounting Options: Free Standing
-
Supplier: Reid Supply
Description: Thickness gauges are used to measure the thickness of sheet metals, pipe, tubing, wire, and other materials. . The Starrett English Thickness Gage is used in automotive, aviation, diesel and farm equipment manufacture and service and also in jig, fixture, gage and experimental work. These
- Range: 0.01574804 inch
- Attribute Measurement Capability: Thickness Gage
-
Description: tear to both the measuring standards and the instrument. The ULM is capable of measuring gage blocks, end standards, plain rings, threaded rings & plugs, API gages, pin & plug gages, tapered plugs, cylindrical setting gauges, micrometers, indicators, LVDTs, calipers, and snap
- Range: 0.02 to 14 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0.02 to 14 inch
-
Supplier: Reid Supply
Description: as test indicators, dial indicators are frequently used to measure machinery calibrations and equipment tolerances. . This lightweight gage is used for in-process or bench inspection of oil grooves, snap ring retainer grooves, O- ring seat retainer grooves and similar internal
- Range: 0.06 inch
- Resolution: 0.0005 inch
- Display: Dial / Analog / Direct Reading Scale
-
Supplier: Gilson Company, Inc.
Description: Gilson portable concrete mixers are available in two versions. Both have 3ft³ (85L) batch capacity, wheels for portability, and are powered by a 1/3hp electric motor. Mixers are built durably for long life and with a lightweight design for portability. Heavy-gauge steel drums with reinforced
-
Supplier: Gilson Company, Inc.
Description: Gilson portable concrete mixers are available in two versions. Both have 3ft³ (85L) batch capacity, wheels for portability, and are powered by a 1/3hp electric motor. Mixers are built durably for long life and with a lightweight design for portability. Heavy-gauge steel drums with reinforced
-
Supplier: FluoroSeal, Inc.
Description: provides a 360° primary sealing area. Additional sealing levels are achieved by a delta ring and PTFE diaphragm, both protected by a metal diaphragm. The metal diaphragm assists in encapsulation, acts as an antistatic device, and is a metal seal to atmosphere, in case of PTFE failure. Tight
- Valve Type: Plug Valves
- Media: Water
-
Supplier: Rogers Machinery Company, Inc.
Description: Features Centro-Ring Pressure Lubrication - Patented FS-Curtis design. PROPRIETARY TECHNOLOGY IS AN FS-CURTIS EXCLUSIVE SUPPLIES PRESSURIZED OIL INTERNALLY TO ALL BEARINGS AND CRITICAL WEAR SURFACES THROUGH THE RIFLE-DRILLED CRANKSHAFT AND CONNECTING RODS HELPS ENSURE MAXIMUM UPTIME AND
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 19.1 to 204.4 SCFM
- Horse Power: 5 to 30 HP
-
Supplier: FS-Curtis
Description: Series is an outstanding alternative to splash-lubricated reciprocating compressors and small rotary compressors. Choose higher quality. Choose superior durability. Choose ML Series pressure lubricated air compressors. ML Series Features At a Glance Centro-Ring Pressure Lubrication - Patented
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
Find Suppliers by Category Top
Featured Products Top
-
Machine is capable of measuring gage blocks, end standards, plain rings, threaded rings & plugs, API gages, pin & plug gages, tapered plugs, cylindrical setting gauges, micrometers, indicators, LVDTs, calipers, and snap gauges with instrument uncertainty to 2 millionths of an inch (0 (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
measures: Gage Blocks / Slip Gauges End Standards / Bar Gauges / Ball Bars Threaded Rings & Plugs Tapered Rings & Plugs Pin & Plug Gages Pipe Threads (API) Cylindrical Setting Gages Gage Masters (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Labmaster®Universal Model 1000A measures: Gage Blocks / Slip Gauges End Standards / Bar Gauges / Ball Bars Threaded Rings & Plugs Tapered Rings & Plugs Pin & Plug Gages Pipe Threads (API (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Blocks / Slip Gauges End Standards / Bar Gauges / Ball Bars Threaded Rings & Plugs Tapered Rings & Plugs Pin & Plug Gages Pipe Threads (API) Cylindrical Setting Gages Gage Masters Ball Bearings ID (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. The Labmaster®Universal Model 1000M measures: Gage Blocks / Slip Gauges End Standards / Bar Gauges / Ball Bars Threaded Rings & Plugs Tapered Rings & Plugs Pin & Plug Gages Pipe (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse Calibration and Repair Services Datasheets for Pratt & Whitney Measurement Systems, Inc. -
standards, plain rings, threaded rings & plugs, API gages, pin & plug gages, tapered plugs, cylindrical setting gauges, micrometers, indicators, LVDTs, calipers, and snap gauges with instrument uncertainty to 2 millionths of an inch (0.05 micron). It is suitable for virtually all ID and OD (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
gages, ring gages, dial/test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
), transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc.