-
Supplier: Stafford Manufacturing Corp.
Description: Stafford’s new edition to the hinged shaft collar line has an affixed handle which permits frequent removal and reassembly. Stafford’s hinged collar with a swing-away clamp handle features a permanently joined handle that fits into a precision machined recess and seats securely
- Bore Diameter: 0.375 to 6 inch
- Collar Material: Aluminum, Stainless Steel, Steel
- Units: English
- Collar Type: One Piece (Hinged)
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Features: Other
- Collar Material: Stainless Steel
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Features: Other
- Collar Material: Stainless Steel
-
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Features: Other
- Collar Material: Stainless Steel
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Features: Other
- Collar Material: Stainless Steel
-
Supplier: IHS ESDU
Description: The data presented in ESDU 68003 are obtained from plane-stress elastic theory and apply to constant thickness collars with an axially uniform initial interference. The data may also be used for tapered fits. The graphical presentation of the theory accommodates a wide range of
-
Supplier: ContiTech AG
Description: Our drive shaft sealing components provide covering for propeller shaft joints. They provide optimum protection under high dynamic stress. ContiTech axle boots made of thermoplastic elastomers protect for drive shaft’s joints. Axle boots can also be supplied as a premounted
- End Configuration: Collar
- Shape: Round, Tapered
- Features: Specialty / Other
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: transmit torque loads from 60 lb-in to over 1,570,000 lb-in with shaft capacities ranging from .375 to over 20.00 running from low rpm to over 18,000 rpm. Features Patented T-Flex® absorbs extreme torsional shock and vibration while accommodating angular, parallel, and axial misalignment
- Bore Diameter: 1 to 8 inch
- Coupling Diameter: 2.95 to 19.95 inch
- Coupling Length: 1.55 to 10.45 inch
- Rated Torque: 413 to 1,570,000 In-lbs
-
Supplier: CGI, Inc.
Description: Design Features One-piece gear cluster Tapered roller bearings High quality spur gearhead Input pinion with balanced clamp collar Quick installation High reliability design High strength steels High shaft loading capacity Viton O-Ring sealed at each joint Sealed ball bearings
- Gear Ratio: 3 to 100 (X : 1)
- Output Torque: 20 to 500 In-lbs
- Maximum Input Speed: 4,000 rpm
- Backlash: 15 to 25.00000000000002 arcmin
-
Supplier: CGI, Inc.
Description: Design Features True planetary design Tapered roller bearings Low backlash design Input pinion with balanced clamp collar Quick installation Strong, caged roller bearings High reliability design High strength steels High shaft loading capacity Case hardened spiral bevel gears
- Gear Ratio: 3 to 100 (X : 1)
- Output Torque: 52 to 36,975 In-lbs
- Maximum Input Speed: 5,000 rpm
- Backlash: 10.999999999999979 to 18 arcmin
-
Supplier: Stafford Manufacturing Corp.
Description: PowerRing™ Keyless Shaft-Hub Locking Devices feature a smooth, non-marring bore which contracts securely onto a shaft while expanding the O.D. tightly into the I.D. of a hub. They are easy to install by tightening the locking bolts around the device’s face. When these bolts are
- Width: 4.528 inch
- Bore Diameter: 2.938 inch
- Axial Load Capacity: 52 to 3,809 lbs
- Units: English
-
Supplier: Radwell International
Description: PILLOW BLOCK, TAPERED ROLLER BEARING, FOUR BOLT, 1-1/2 INCH SHAFT DIAMETER, CAST IRON HOUSING, 52100 BEARING STEEL INSERT, SINGLE LIP CONTACT SEAL, DOUBLE COLLAR MOUNT LOCK. FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Tapered Roller Bearing
-
Supplier: Radwell International
Description: BUSHING, TRANTORQUE MINI SERIES, LOCKING, SELF-CENTERING, SINGLE TAPER, 5/8 INCH BORE, 5/8 INCH COLLAR, 5/8 INCH SHAFT DIAMETER, 3948 LBF, 1359 IN LB, 16754 PSI, INTERNAL, STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: jbj Techniques Limited
Description: SAE 1 through SAE 00. SAE 11.5” through SAE 21”. Single & double organic drive plate. Sintered iron drive plate available. Capacity to 2197 to 11,390 Nm . (1620 to 8400 lb.ft.). Bronze throw out collar. Ventilated center plates & drive ring. Higher side-load capability. Tapered roller
- Torque Rating: 1,620.2064896755162 to 8,399.705014749261 Ft-lbs
- Application: Industrial
-
Supplier: SICK
Description: System accuracy: ± 280″ typical (± 120″ typical with calibration) Measurement principle: optical Available memory area: 7,096 byte Supply voltage: 7 V to 12 V Current consumption: ≤ 400 mW Initialization time: ≤ 500 ms Shaft version: tapered shaft, 1.5 mm centering collar
- Resolution: 24 bits
- Accuracy: 280 arcsec
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Rotor Inertia: 0.00001416 oz-in-sec²
-
Supplier: NSK Americas
Description: thermoplastic or cast stainless steel also available. Proven single lip seal, triple lip seals and flingers also available. Set screw shaft locking, eccentric collar and taper sleeve lock also available as standard. HLT inserts available and designed to operate reliably in extreme
- Bearing Type: Ball Bearing, Cylindrical Roller Bearing, Needle Roller Bearing, Plain Bearing, Tapered Roller Bearing
- Bearing: Bearing Steel (52100), Bronze, Sintered
- Housing: Cast Iron, Stainless Steel
- Features: Other
-
Supplier: Power Test, Inc.
Description: dynamically balanced 40-inch roll sets allow higher top speed, increased traction, and minimize tire heat during an extended truck dyno test. These truck dynos do not utilize gearboxes or drive shafts, and feature oversize bearings with taper lock collars, a precision ground structural
-
Supplier: Koger Air Corporation
Description: self-cleaning, Six-bladed wheel is a solid weld design with single spokes in fan sizes 11 and 13, and dual spokes for fan sizes 15 through 41 ; Fan Bearings : Self-aligning, double row tapered roller bearings, One-piece cast iron bearing housing handles high radial and thrust loads ; Shafting
- Air Flow Rate: 7,590 to 50,094 SCFM
- Static Pressure: 1 to 18 in H2O
- Maximum Diameter (Fan or Blower Wheel): 64.375 inch
- Applications / Use: Air Handling Units / HVAC, Materials Handling / Pneumatics, Pressure / Pressurization Blower
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: transmit torque loads from 60 lb-in to over 1,570,000 lb-in with shaft capacities ranging from .375 to over 20.00 running from low rpm to over 18,000 rpm. Features Patented T-Flex® absorbs extreme torsional shock and vibration while accommodating angular, parallel, and axial misalignment
- Bore Diameter: 2.25 to 10.375 inch
- Coupling Diameter: 6 to 28 inch
- Coupling Length: 4.6 to 16.2 inch
- Rated Torque: 413 to 1,570,000 In-lbs
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: transmit torque loads from 60 lb-in to over 1,570,000 lb-in with shaft capacities ranging from .375 to over 20.00 running from low rpm to over 18,000 rpm. Features Patented T-Flex® absorbs extreme torsional shock and vibration while accommodating angular, parallel, and axial misalignment
- Bore Diameter: 1.375 to 12 inch
- Coupling Diameter: 8.5 to 28.875 inch
- Coupling Length: 1.86 to 13.835 inch
- Rated Torque: 413 to 1,570,000 In-lbs
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: keep them in the bearing. The use of retaining ring bearings The fixing of parts on the shaft is divided into axial fixing and circumferential fixing. Axial fixation methods include: shoulder or collar fixation, shaft end retaining ring or conical surface fixation, shaft
- Design Units: Metric
-
Supplier: LeBlond Ltd.
Description: WHEELHEAD: The wheelhead is designed so that it can be tilted easily to ± 15 degrees. It can be swiveled 360 degrees on the horizontal plane. Both of these features make it easy to set rake and relief angles. GRINDING WHEEL SPINDLE ASSEMBLY: The spindle assembly is designed so that the spindle
- Rotary Speed: 2,600 to 6,200 rpm
- Power: 1.5 HP
- Applications / Materials Abraded: Cutters / Blades, Metals / Metalworking, Tool and Die (e.g., Punches)
- Features: Dressing System
Find Suppliers by Category Top
Featured Products Top
-
Japan Series Sprockets Split Taper bushed bore sprockets and split taper bushings secure drive shafts to a base or housing. Split-Taper sprockets have a keyway to help prevent slipping and to mate with Split-Taper bushings. Bushings (read more)
Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts according to drawings and (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts according to drawings and (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
The Concentric Maxi Torque is a unique bushing connection system. A single screw locks the low taper angle split bushing in place and eliminates all of the existing attachment issues. 1. Improved hub-to-shaft (read more)
Browse Shaft-Hub Locking Devices Datasheets for Custom Machine & Tool Co., Inc. -
The Concentric Maxi Torque is a unique bushing connection system. A single screw locks the low taper angle split bushing in place and eliminates all of the existing attachment issues. 1. Improved hub-to-shaft concentricity. Radial run out (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, ball (read more)
Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
), taper bushes, QD bushes, bolt-on hubs, torque limiters, shaft collars, motor bases and motor slides, chain detachers, chain guides, universal joint, rod ends and yokes. Our products are used in many different industry sector, like in automation engineering, drive engineering, conveyor technology (read more)
Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
CR4 - Thread: Band Saw Blade Slipping Off
Had to drop a plumb line (after replacing the tapered shaft collar holding the wheel in place) and align the outer faces so they were in the same vertical plane.
-
Below-the-Hook Lifting Accessories - Material Handling - Grainger Industrial Supply
It is an eye hook on a tapered shaft with a collar . when pressure is applied the two pieces lock together and act as one.
-
Irish wayside and churchyard crosses 1600–1700
These four early 17th century crosses consisted of tall pillars surmounted by pyramidal shaped collars and tapering upper shafts and were carved with iconographical details and motifs which had been popular throughout the medieval period (Figs.2a & b).
-
Engineering Design
The simultaneous axial location against the shaft collar and the taper seat creates a double fit: the radial pressure due to the interference fit cannot bedetermined.
-
CR4 - Thread: Millwright
A hardened shaft might work but I went for the change to a inner race with a tapered collar that squeezes the shaft all around instead of the point load of set screws.
-
Discussion on ¿The design of high-speed salient-pole a.c generators for water power plants¿
The success of the method appears to be very dependent on obtaining near perfection in mating the tapers on shaft and. collar , as the oil used to expand the collar would leak away if the tapers did not match and bed with …
-
ESDU 68002 A - Shafts with interference-fit collars. Part I: some factors affecting the design of an assembly.
3.2 Basic Equations for Tapered Shafts The axial slipping force for an interference-fit collar on a circular tapered shaft may be estimated from µ + tan a Psl = ppdl -------------------------- 1 – µ tan a .
-
ESDU 68002 - SHAFTS WITH INTERFERENCE-FIT COLLARS PART I: SOME FACTORS AFFECTING THE DESIGN OF AN ASSEMBLY
3.2 Basic Equations for Tapered Shafts The axial slipping force for an interference-fit collar on a circular tapered shaft may be estimated from µ + tan a Psl = ppdl -------------------------- 1 – µ tan a (3.4 .
-
A high-precision cryogenically-cooled crystal monochromator for the APS diagnostics beamline
The saddle has a tapered cavity in the center that captures the base of the crystal holder’s shaft by tightening a tapered collar .
-
? SA 200 trouble shoot help ??
I think I got lucky, the tapered collar wasn't froze on shaft like it could have been.
Indicates content that may require registration and/or purchase.