-
Supplier: MilesTek Corporation
Description: Triaxial 50 Ohm cable assembly .236" O.D. for RF, test and measurement and very sensitve signal Applications, High Temperature -55 C to 200 C Clear Flouropolymer Jacket, Silver Plated Copper Braid x 2. Available in standard and custom lengths in inch increments to ship in 2-3 days
- Cable Length: 10 ft
- Features: Cable Assembly
-
Supplier: MilesTek Corporation
Description: Triaxial 50 Ohm cable assembly .236" O.D. for RF, test and measurement and very sensitve signal Applications, High Temperature -55 C to 200 C Clear Flouropolymer Jacket, Silver Plated Copper Braid x 2. Available in standard and custom lengths in inch increments to ship in 2-3 days
- Cable Length: 20 ft
- Features: Cable Assembly
-
Supplier: MilesTek Corporation
Description: Triaxial 50 Ohm cable assembly .236" O.D. for RF, test and measurement and very sensitve signal Applications, High Temperature -55 C to 200 C Clear Flouropolymer Jacket, Silver Plated Copper Braid x 2. Available in standard and custom lengths in inch increments to ship in 2-3 days
- Cable Length: 1 ft
- Features: Cable Assembly
-
-
Supplier: MilesTek Corporation
Description: Triaxial 50 Ohm cable assembly .236" O.D. for RF, test and measurement and very sensitve signal Applications, High Temperature -55 C to 200 C Clear Flouropolymer Jacket, Silver Plated Copper Braid x 2. Available in standard and custom lengths in inch increments to ship in 2-3 days
- Cable Length: 3 ft
- Features: Cable Assembly
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: RF Cable Type: RG405 Conductor: Silver Plated Copper wire Insulation: Teflon FEP Outer Conductor: Tinned Copper wire Jacket: Teflon FEP Outer Diameter (O.D): 2.65 ± 0.10mm
- Product Category: Bulk Cable
- Features: Other
- Cable Jacket: Teflon®
-
Supplier: Allied Electronics, Inc.
Description: Stranded Tinned Copper Conductors. FEP Insulation. Ratings: NEC: CMP and CEC: CMP FT6, 300 Volt RMS, Non-conduit. Tinned copper conductors. Teflon insulation, 0.007" thickness. Overall tape wrap. Red transparent Teflon jacket, 0.010" thickness, 300 Vrms, 200°C Non-conduit. NEC
-
Supplier: Allied Electronics, Inc.
Description: Plenum-Rated FEP Insulated Overall Beldfoil® Shielded Computer Cables, 24 AWG, 7 x 32 Stranding Stranded Tinned copper conductors, FEP insulation. Overall 100% Beldfoil® shield. Ratings: UL NEC: CMP, C(UL) CEC: CMP FT6. 300V RMS, Non-conduit. 24 AWG stranded TC drain wire. Tinned copper
-
Supplier: Allied Electronics, Inc.
Description: Plenum-Rated FEP Insulated Overall Beldfoil® Shielded Computer Cables, 24 AWG, 7 x 32 Stranding Stranded Tinned copper conductors, FEP insulation. Overall 100% Beldfoil® shield. Ratings: UL NEC: CMP, C(UL) CEC: CMP FT6. 300V RMS, Non-conduit. 24 AWG stranded TC drain wire. Tinned copper
-
Supplier: Allied Electronics, Inc.
Description: Plenum-Rated FEP Insulated Overall Beldfoil® Shielded Cable, 22 AWG, 7 x 30 Stranding, 300 Vrms Stranded Tinned copper conductors, FEP insulation. Overall 100% Beldfoil® shield. Ratings: UL NEC: CMP, C(UL) CEC: CMP FT6. 300V RMS, Non-conduit. 24 AWG stranded TC drain wire. Tinned copper
-
Supplier: L-com, Inc.
Description: This male BNC RF connector is designed for crimp attachment to RG59U size coaxial cable with a plenum rated outer jacket utilizing readily-available crimp tools with standard crimp sizes: .324" and .256" for the crimp ferrule. BNC connectors connect with a twist lock, making them
- Connector Type: BNC
- Features: Coaxial Connector
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: L-com, Inc.
Description: for RF applications. Features Associated bulk cable and crimp tools available Crimp style termination to RG59 plenum coaxial cable Gold plated center contacts minimize signal loss Machined components produce a durable connector True 75 Ohm BNC interface Application Coaxial cable
- Connector Type: BNC
- Features: Coaxial Connector
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: Zippertubing Co. (The)
Description: building Plenum rated areas. Standard FEP-10 comes with an extruded FEP Teflon Z-Track closure. It can be combined with other closure styles, although these may reduce the overall performance characteristics. It can be configured for round, flat and rectangular cable configurations and
- Overall Thickness: 0.01 inch
- Use Temperature: -94 to 392 F
- Dielectric Strength: 1,799.9999999999995 kV/in
- Material Type: EMI / RFI Shielding
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: RF Cable Type: 1.13mm Cable Conductor: Silver Plated Copper wire Insulation: Teflon FEP Outer Conductor: Silver Plated Copper wire Jacket: Teflon FEP Outer Diameter (O.D): 1.13mm
- Product Category: Bulk Cable
- Features: Other
- Cable Jacket: Teflon®
-
Supplier: Amphenol Cables on Demand
Description: Buy 3ft Amphenol CO-188RASMAX2-003 Cables Direct from the Factory at Cables on Demand. RG188 SMA Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG188 coax cable with pre-terminated SMA Right Angle Male connectors for a reliable low-noise interface with your RF
- Operating Temperature: -70 to 200 C
- Cable Length: 3 ft
- Cable Shielding: Braid
- Features: Cable Assembly, Copper Clad Steel, Teflon®
-
Supplier: Amphenol Cables on Demand
Description: Buy 4ft Amphenol CO-142BNCX200-004 Cables Direct from the Factory at Cables on Demand. RG142 BNC Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG142 coax cable with pre-terminated BNC Male connectors for a reliable low-loss interface with your RF equipment.
- Operating Temperature: -70 to 200 C
- Cable Length: 4 ft
- Connector Type: BNC, DIN / Mini-DIN
- Cable Shielding: Braid
-
Supplier: Hottinger Brüel & Kjær A/S
Description: BNC plug to BNC plug,Coaxial,Teflon™ jacket,white,output cable
- Connector Type: BNC
- Application: Industrial / Instrumentation and Control
- Features: Other, Teflon®
-
Supplier: Amphenol Cables on Demand
Description: Buy 10ft Amphenol CO-142BNCX200-010 Cables Direct from the Factory at Cables on Demand. RG142 BNC Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG142 coax cable with pre-terminated BNC Male connectors for a reliable low-loss interface with your RF equipment.
- Operating Temperature: -70 to 200 C
- Cable Length: 10 ft
- Connector Type: BNC, DIN / Mini-DIN
- Cable Shielding: Braid
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: RF Cable Type: RG142 Conductor: Silver Plated Copper clad Steel Insulation: Teflon PTFE Outer Conductor: Silver Plated Copper wire Jacket: Teflon FEP Outer Diameter (O.D): 4 .95±0.08mm
- Product Category: Bulk Cable
- Features: Other
- Cable Jacket: Teflon®
-
Supplier: Amphenol Cables on Demand
Description: Buy 6ft Amphenol CO-142BNCX200-006 Cables Direct from the Factory at Cables on Demand. RG142 BNC Coaxial Cable Assemblies by Amphenol combine 50 Ohm RG142 coax cable with pre-terminated BNC Male connectors for a reliable low-loss interface with your RF equipment.
- Operating Temperature: -70 to 200 C
- Cable Length: 6 ft
- Connector Type: BNC, DIN / Mini-DIN
- Cable Shielding: Braid
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: RF Cable RG316 Conductor: Silver Plated Copper wire Insulation: Teflon FEP Outer Conductor: Silver Plated Copper wire Jacket: Teflon FEP Outer Diameter (O.D): 2.5 ± 0.10mm
- Features: Other
- Cable Jacket: Teflon®
-
Supplier: Belden Inc.
Description: RG-402/U type, 19 AWG solid .036" silver-plated copper-covered steel conductor, TFE Teflon® Insulation, copper-tin composite shield (100% coverage), PVC jacket.
- North American (AWG): 19 AWG
- Operating Temperature: -40 to 105 C
- Cable Conductor: Copper Clad Steel, Copper and Copper Alloys
- Features: Other
-
Supplier: SAB North America
Description: SC 600 HDTR is a heavy duty, multi-conductor, silicone insulated control cable with tear resistant silicone jacket. This cable is recommended for use in applications where high temperatures, UV light and mechanical abuse rapidly cause other cables to deteriorate. The SC
- Number of Conductors: 8 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -40 to 200 C
- North American (AWG): 20 AWG
-
Supplier: Belden Inc.
Description: 75 ohm, 30 AWG stranded (7x38) .012" silver-plated copper-covered steel conductor, TFE Teflon® insulation, silver-plated copper braid shield (95% coverage), TFE tape jacket.
- North American (AWG): 30 AWG
- Operating Temperature: -70 to 200 C
- Cable Shielding: Braid
- Cable Conductor: Copper Clad Steel, Copper and Copper Alloys
-
Supplier: Zippertubing Co. (The)
Description: temperature heat barrier applications where a mechanically tough jacket is required. The polymer coating allows various PVC extruded closures to be electronically welded or sewn to the jacket material. Teflon® and Polyurethane Z-Track materials are also available. A track
- Sleeving: Wrap Around Sleeving
-
Supplier: Radwell International
Description: CABLE ASSEMBLY, IP68 RATED, 64FT, 27 PF/FT, J9T2A TWISTED PAIR / BRAIDED SHIELD / YELLOW TEFLON JACKET. FREE 2 YEAR RADWELL WARRANTY
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: TelephoneStuff.com
Description: 20 AWG solid .033" bare copper conductor, plenum, FEP teflon insulation, tinned copper braid shield (95% coverage), FEP teflon jacket.
- Product Category: Bulk Cable
-
Supplier: Radwell International
Description: TE WIRE & CABLE RTD EXTENSION WIRE, 3 CONDUCTORS, 24 AWG, FEP TEFLON CONDUCTOR INSULATION MATERIAL, (1) WHITE AND (2) RED, SHIELDED, FEP TEFLON JACKET, WHITE, (MINIMUM CUT 50FT). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TelephoneStuff.com
Description: 50 Ohm Plenum Coaxial Cable. Features: - Plenum - RoHS Compliant - Conductor: 19 AWG solid .037" silver-coated copper-covered steel - Insulation: TFE Teflon - Outer Shield: Double silver-coated copper braid - Outer Jacket: Fluorinated ethylene propylene (FEP) - Overall Cabling
- Product Category: Bulk Cable
-
Supplier: Alpha Wire
Description: Alpha Wire offers 50-, 75-, 93-, and 100-ohm coaxial, twinaxial, and triaxial cables in a wide range of insulation and jacket materials and rated for UL, CSA and military specifications. We now also provide non-magnetic coaxial cable options 9849 and 9851, which provide better
- Rated Voltage: 0.75 kilovolts
- Operating Temperature: -55 to 200 C
- North American (AWG): 30 AWG
- Impedance: 50 ohms
-
Supplier: DigiKey
Description: CBL COAX WHITE PTFE JACKET 1=1'
- Operating Temperature: -55 to 250 C
- Cable Shielding: Braid
- Product Category: Bulk Cable
- Features: Other
-
Supplier: TelephoneStuff.com
Description: 20 AWG solid .033" bare copper conductor, plenum, FEP teflon insulation, tinned copper braid shield (95% coverage), Flamarrest jacket.
- Product Category: Bulk Cable
-
Supplier: Consolidated Electronic Wire & Cable
Description: Production Construction Conductor: 18 AWG (.039") Silver Plated Copperweld Wire Insulation: Solid TFE Teflon Shields: Silver Coated Copper Dbl. Braid 98% Coverage Jacket: High Temperature Teflon Impregnated Fibreglass Braid Applications: Data transmission RF communication High
- Impedance: 50 ohms
- Cable Shielding: Braid
- Product Category: Bulk Cable
- Standards / Certifications: MIL-SPEC, RoHS
-
Supplier: L-com, Inc.
Description: This bulk RG188A/U cable can be used in applications where cable assemblies must be built in the field. The Teflon taped outer jacket helps this cable achieve a 200 degree C operating temperature. And the stranded 26 AWG center conductor results in a very flexible
- Cable Length: 500 ft
- Product Category: Bulk Cable
- Standards / Certifications: IEC
-
Supplier: L-com, Inc.
Description: This bulk RG188A/U cable can be used in applications where cable assemblies must be built in the field. The Teflon taped outer jacket helps this cable achieve a 200 degree C operating temperature. And the stranded 26 AWG center conductor results in a very flexible
- Cable Length: 1,000 ft
- Product Category: Bulk Cable
- Standards / Certifications: IEC
Find Suppliers by Category Top
Featured Products Top
-
fluoropolymer compounds for flat wire jackets enable automakers to move away from traditional rounded wires and reach 96 percent occupancy. Electric vehicle manufacturers are persistently working to develop ways to improve engine performance, raise output density (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
MINIATURE CABLES – SHIELDED - UNSHIELDED - JACKETED - UNJACKETED 105°C -- 6OOV. (read more)
Browse Multiconductor Cables Datasheets for BRIM Electronics, Inc. -
BioCompatic is a USP Class VI Silicone Alternative Cable Jacketing Material Patient Friendly and Biocompatible BioCompatic surgical cable is patient friendly and (read more)
Browse Cable Assembly Services Datasheets for Northwire, Inc. -
PVC Multiconductor Cable Temperature: -55 C to 105 C. Voltage Rating: 600 volts. U=Cabled conductors only S=Cabled conductors with tinned-copper braided shield J=Cabled conductors, overall jacket only SJ=Cabled (read more)
Browse Multiconductor Cables Datasheets for Cooner Wire Company -
Product Features Super thin and flexible ) Optimal balance of heat resistance/insulation and price Using for primary purposes For ultra-thin coaxial cable jackets (read more)
Browse Cable and Electrical Tapes Datasheets for Oak-Trees, Inc. -
Product Features Super thin and flexible ) Optimal balance of heat resistance/insulation and price Using for primary purposes For ultra-thin coaxial cable jackets (read more)
Browse Cable and Electrical Tapes Datasheets for Oak-Trees, Inc. -
Product Features Super thin and flexible ) Optimal balance of heat resistance/insulation and price Using for primary purposes For ultra-thin coaxial cable jackets (read more)
Browse Cable and Electrical Tapes Datasheets for Oak-Trees, Inc. -
impregnated fiberglass braided jacket, or an extruded FEP jacket, or no jacket overall. Cables are fungus, solvent, flame, acid, alkali, & oil resistant. Operating Voltage: 600 Color code: 1-White, 2-Black, 3-Red, 4-Green, 5-Yellow Jacket color: White OPER (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
The DataMATES USB aircraft cable line includes solutions with tape-wrapped jackets for systems requiring lightweight, flexible, high temperature and laser markable solutions. PIC offers aircraft cable assembly services for its USB cables and connectors to (read more)
Browse USB Cables Datasheets for PIC Wire & Cable -
Power + Ethernet in One Ruggedized Cable (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc.