-
Supplier: Accuris
Description: MAST, TELESCOPIC, FLOODLIGHT
-
Supplier: L-com, Inc.
Description: L-Com's portable UHF antenna provides high performance in the UHF frequency range. Features Telescopic Radiator Field tunable Flexible support mast UV stabilized Application Bench test equipment Portable hand-held instrumentation Fixed wireless monitoring equipment
- Primary Frequency Range: 118 to 174 MHz
- Gain: 0 dB
-
Supplier: CSA Group
Description: rope-supported, mast attachment and mast-mounted boom, and fly jib attachment, or c) telescoping boom attachment or telescopic boom and fly jib attachment. Mobile crane manufacturers can use ISO 11662-2:2014 to verify their design for the mobile crane types illustrated in its
-
-
Supplier: National Oilwell Varco
Description: you covered. A telescopic or cantilever mast? No problem. 700 or 3,000 horsepower, or any range in between, we can build those too.
Find Suppliers by Category Top
Conduct Research Top
-
Magnalube-G Case Study: The Will-Burt Company - Pneumatic Seals
The Will-Burt Company has been providing innovative mechanical solutions to companies and militaries worldwide since 1915. Will-Burt's largest division designs and manufactures a complete line of standard and custom built telescopic masts.
More Information Top
-
Frontiers of Mechanical Engineering and Materials Engineering
Finite Element Analysis of ZY18000/32/70D Hydraulic Support Double Telescopic Mast .
-
Radio Monitoring
To mount the direction finder, we recommend using the ARK-MT3 telescopic mast , which has small weight and a reliable two-loop raising system to avoid drop- ping the ARU if/when one rope becomes damaged.
-
Advances in Design Technology
The structure of drilling derrick is telescopic mast .
-
A Laser Metrology/Viewing System for ITER In-Vessel Inspection
A series of openings in the bio-shield, cryostat, and vacuum vessel allow the telescopic mast to .
-
Transport and storage logistics
There are execution types in Zweiträger-Laufkran- or hanging crane-method of construction with rotatable column (360 °), with telescopic mast for overcoming of obstacles, with floor control with control of a cabin fixed to the mast (good observation of operations) or …
-
Airborne Wind Energy
When the kite is to be launched, a telescopic mast lifts the folded kite out of the stowage compartment from under deck.
-
Toward elevated agrobotics: Development of a scaled‐down prototype for visually guided date palm tree sprayer
The appara- tus is composed of four components (Figure 2): carry- ing wagon, uplifted telescopic mast , spraying head, and an automatic control unit for target detection and tracking.
-
Finite Element Analysis of ZY18000/32/70D Hydraulic Support Double Telescopic Mast
• Finite Element Analysis of ZY18000/32/70D Hydraulic Support Double Telescopic Mast p.231 .
-
Brimotor Ltd
Pneumatic or hand-extended telescopic masts .
-
A Conceptual Development of Slim Drillship
Telescopic mast to allow sailing under restrictions 58m and higher.
Indicates content that may require registration and/or purchase.