-
Supplier: ThermometerSite.com
Description: Thermosmart Magic LC Sheets react to touch and can be used to create stunning visual effects for classroom activities, and arts & crafts projects. Temperature Sensitive Sheet One 6 X 6 " Magic LC Sheet Body Temperature Range 25 to 30C
-
Supplier: ThermometerSite.com
Description: Temperature Sensitive Thermochromic Liquid Crystals 3 Main Reflection Colors Red, Green, Blue Heat Transfer Studies Thermal Mapping Flow Visualization Studies Non Destructive Testing Sample Kit (one) 6"x 12" sheet of each range: 20°C - 25°C 25°C - 30°C 29°C - 33°C 30°C - 35°C 35°C -
-
Supplier: Whitford Corporation
Description: Rapid cure weatherstrip coating. Also suitable for temperature sensitive substrates.
- Cure / Dry Temperature: 68 to 374 F
- Industry: Automotive
- Features: Chemical / Oil Resistant, Wear Resistant (Abrasion / Erosion)
- Cure / Setting Technology: Film Drying / Air Setting
-
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE STYCAST SC 3613, Silicone, Protective Coating LOCTITE® STYCAST SC 3613 protective coating is engineered to meet the high reliability performance requirements for the optoelectronic / semiconductor industry. It minimizes alpha particle interactions with sensitive
- Operating / Use Temperature: 104 to 392 F
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: Epoxies Etc...
Description: Two component high performance polyurethane coating. This room temperature curing system is formulated for applications requiring low embedment stress over a wide range of temperatures, excellent hydrolytic stability, and low moisture permeability. 30-2352 remains flexible down
- Cure / Dry Temperature: 77 to 149 F
- Operating / Use Temperature: -76 to 275 F
- Resistivity: 40,000,000,000,000,000 ohm-cm
- Dielectric Strength: 14,960,629.921259811 V/m
-
Supplier: Victrex PLC
Description: VICOTE F817 can be applied to most ferrous and non-ferrous metals. Cast metals need to be de-gassed in an oven to prevent pin holes in the coating surface. Aluminum and other thermally sensitive substrates may be coated however the mechanical properties of the substrate may be affected
- Cure / Dry Temperature: 120 F
- Cure / Set Temperature: 120 F
- Substrate: Aluminum, Metal, Steel
- Industry: Automotive, Electronics, Food and Beverage, Medical / Healthcare, Military Specification, OEM / Industrial
-
Supplier: Henkel Corporation - Industrial
Description: 2-part, solvent-free epoxy which creates an extremely durable anti-slip coating that withstands heavy vehicular traffic on various types of surfaces. LOCTITE® PC 6315 is a 2-part, solvent-free epoxy which creates an extremely durable anti-slip coating that withstands heavy vehicular
- Form: Aerosol, Transfer Tape
- Substrate: Metal
- Industry: OEM / Industrial
-
Supplier: US Timing & Conveyor
Description: What is UltraSlide? UltraSlide is a revolutionary timing belt coating used to reduce friction and increase belt life. What Are the Benefits? UltraSlide eliminates the issues with traditional timing belt nylon fabric. Does not pill and pick up contaminants as it wears. Can be used in wet
- Industry: Food and Beverage
- Features: Other
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE PE 401E E&C, Thermoplastic, Screen Printable, Conductive Ink LOCTITE® PE 401E E&C conductive, screen printable ink is a blend of finely divided carbon particles disperesed in a thermoplastic resin. It is specifically designed for use in the assembly of low voltage circuitry on
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: All-Spec Industries
Description: Dadas Tapes ATS-667 series Conformal Coat Masking Tape is designed to withstand the processing steps and high temperatures associated with the conformal coating process. Features: Silicone free eliminating chance of residue or silicone shadow or flaking of the conformal coating
- Width: 0.5 inches
- Thickness: 0.003 inches
- Temperature Resistance: -17.77777777777778 to 162.77777777777777 C
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Henkel Corporation - Industrial
Description: UV-curable dielectric inks. LOCTITE EDAG 418SS E&C may also be used on PVC and other solvent sensitive substrates Applicable with manual, semi-automatic and high speed screen printing equipment Good screen residence time Non-critical, flexible low temperature drying cycles Compatible
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 3140 RTV Coating Clear is a one component, room temperature curing, solvent free coating that is used for pin sealing, increased solder joint coverage, thin section encapsulation, and protecting sensitive components from corrosion. It is self leveling,
- Viscosity: 30,000 cP
- Tensile Strength (Break): 495 psi
- Elongation: 420 %
- Dielectric Strength: 450.00000000000006 kV/in
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 3140 RTV Coating Clear is a one component, room temperature curing, solvent free coating that is used for pin sealing, increased solder joint coverage, thin section encapsulation, and protecting sensitive components from corrosion. It is self leveling,
- Viscosity: 35,950 cP
- Tensile Strength (Break): 495 psi
- Elongation: 420 %
- Dielectric Strength: 450.00000000000006 kV/in
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 3-1965 Conformal Coating Clear is a one component, low viscosity solvent free coating that is used for print wire boards, circuit boards, and other sensitive electronic components. It cures at room temperature, offers stress relief, and is environmentally
- Viscosity: 125 cP
- Dielectric Strength: 450.00000000000006 kV/in
- Form / Function: Conformal / Encapsulating Coating
- Chemical System: Silicone
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 3-1965 Conformal Coating Clear is a one component, low viscosity solvent free coating that is used for print wire boards, circuit boards, and other sensitive electronic components. It cures at room temperature, offers stress relief, and is environmentally
- Viscosity: 125 cP
- Dielectric Strength: 450.00000000000006 kV/in
- Form / Function: Conformal / Encapsulating Coating
- Chemical System: Silicone
-
Supplier: Edmund Optics Inc.
Description: thermal runaway, meaning that the transmission decreases as temperature increases. As such, these germanium windows should be used at temperatures below 100°C. Germaniums high density (5.33 g/cm3) should be considered when designing for weight-sensitive systems. The Knoop
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 3 mm
- Parallelism or Wedge Angle: 1.000000000000002 arcmin
- Surface Flatness: λ/20
-
Supplier: Edmund Optics Inc.
Description: thermal runaway, meaning that the transmission decreases as temperature increases. As such, these germanium windows should be used at temperatures below 100°C. Germaniums high density (5.33 g/cm3) should be considered when designing for weight-sensitive systems. The Knoop
- Diameter, Square Side, or Rectangular Length: 20.000000000000004 mm
- Thickness: 2 mm
- Parallelism or Wedge Angle: 1.000000000000002 arcmin
- Surface Flatness: λ/20
-
Supplier: Edmund Optics Inc.
Description: thermal runaway, meaning that the transmission decreases as temperature increases. As such, these germanium windows should be used at temperatures below 100°C. Germaniums high density (5.33 g/cm3) should be considered when designing for weight-sensitive systems. The Knoop
- Diameter, Square Side, or Rectangular Length: 50 mm
- Thickness: 3 mm
- Parallelism or Wedge Angle: 1.000000000000002 arcmin
- Surface Flatness: λ/20
-
Supplier: Edmund Optics Inc.
Description: thermal runaway, meaning that the transmission decreases as temperature increases. As such, these germanium windows should be used at temperatures below 100°C. Germaniums high density (5.33 g/cm3) should be considered when designing for weight-sensitive systems. The Knoop
- Diameter, Square Side, or Rectangular Length: 10.000000000000002 mm
- Thickness: 1.5 mm
- Parallelism or Wedge Angle: 1.000000000000002 arcmin
- Surface Flatness: λ/20
-
Supplier: U.S. Plastic Corporation
Description: provide a tight innerseal on both glass and plastic bottles. The sealability of the product is related to surrounding temperature, application torque and the age of the product especially when the pressure sensitive adhesive coating is exposed to air and light. Users are urged
- Material: Polypropylene (PP)
-
Description: Fast curing at low temperature, used for the assembly of CCD or CMOS components and VCM motors. This product is specifically designed for heat-sensitive applications that require low-temperature curing. It can quickly provide customers with high-throughput applications, such as
- Viscosity: 7,000 to 27,000 cP
- Features: Conformal Coating, Specialty / Other
- Industry: Electronics
- Chemical System: Epoxy (EP)
-
Supplier: Paper Thermometer Company
Description: Our 8-Temp Thermolabel features eight incremental temperature sensitive elements that produce a non-reversible white to black color change at their rated temperatures. This provides a clear indication of which temperature has been reached. The self-adhering indicators are
- Indicating Temperature: 370 to 450 F
- Features: Adhesive, Other
- Type: Film / Label
-
Supplier: Valspar Corporation (The)
Description: For customers who demand premium coatings that look good and resist corrosion throughout the lifecycle of a product, Valspar eCoat is the answer. Valspar offers the broadest eCoat-technology portfolio on the market, including new coatings that are capable of being cured at very low
-
Supplier: Techsil Limited
Description: Techsil® PS-6675 is a pressure sensitive adhesive which has excellent adhesion to a wide range of substrates and excellent tack over a wide range of temperatures. Its medium viscosity allows excellent spray properties and clean coating characteristics. PS 6775 is suitable for
- Use Temperature: 320 to 356 F
- Cure / Technology: Contact / Pressure Sensitive (PSA), Thermoplastic / Hot Melt
- Substrate Compatibility: Dissimilar Substrates, Paper / Paperboard
- Chemical System: Glue / Gum
-
Description: Polyken 781 SINGLE-COATED SPLICING TAPE Silicone splicing tape on pol1ter backing with pure silicone adhesive for adhesion to silicone-coated materials. For high shear, high temperature applications. Applications Silicone-coated material. Paper coating. Pressure-sensitive tape
- Thickness: 0.0028 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: 201.66666666666666 C
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: Lamart Corporation
Description: Who We Are: Family Owned Since 1956 Located in Clifton, NJ Three Production Buildings Multiple Coating Technologies ISO 9001-2008 Analytical Testing Lab 115 Employees Separate Warehousing Facility What We Do: Lamart Corp has spent over fifty years specializing in the lamination and
- Capabilities: Adhesive / PSA, Coil / Roll Coating
- Materials: Foam, Textile
- Services: Inspection / Monitoring, Material Selection / Design Assistance, Screen Printing / Selective Coating
- Features: North America, Northeast US Only, Specialty / Other, United States Only
-
Supplier: Telatemp Corporation
Description: ColdMark Temperature Tag +10C/50F Instuctions for Use Storage: Store the ColdMark indicator in a temperature environment no colder than 5°C above the response temperature, not to exceed 43°C/110°F. Expiry; two years from the date of manufacture. Application: Remove the release
- Type: Film / Label
-
Supplier: Telatemp Corporation
Description: ColdMark Temperature Tag +2C/36F Instuctions for Use Storage: Store the ColdMark indicator in a temperature environment no colder than 5°C above the response temperature, not to exceed 43°C/110°F. Expiry; two years from the date of manufacture. Application: Remove the release
- Type: Film / Label
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old SP.110 is a 100 micron impregnated crepe paper coated on one side with a pressure sensitive silicone adhesive system. Designed for high temperature masking applications where high thermal resistance and good conformability are required. Applications: Masking and powder
- Thickness: 0.005708661417322835 inches
- Temperature Resistance: -70 C
- Backing: Paper
- Adhesive: Pressure Sensitive (PSA), Silicone
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double Sided Transfer Tape is made by evenly coating high-performance acrylic pressure-sensitive adhesive on the release paper. It has excellent bonding effect, good weather resistance, good temperature resistance, good water resistance, can prevent falling off and deformation,
- Thickness: 0.005118110236220472 inches
- Temperature Resistance: 150 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
- Backing: Acrylic / Acrylate, Paper, Plastic / Polymer
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR M-Series (1 Mil PET/Rubber adhesive) is manufactured from polyester film with rubber pressure-sensitive adhesive. M797 resists high temperatures of conformal coating operation, is silicone free, and creates a true masking line. Applications: Economical methods to hold,
- Thickness: 0.0020078740157480316 inches
- Temperature Resistance: -18 C
- Backing: PET / Polyester
- Features: Protective Tape, Single-Sided Adhesive
-
Supplier: U.S. Plastic Corporation
Description: provide a tight innerseal on both glass and plastic bottles. The sealability of the product is related to surrounding temperature, application torque and the age of the product especially when the pressure sensitive adhesive coating is exposed to air and light. Users are urged
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR R253 is a highly modified skived PTFE (polytetrafluoro-ethylene) film coated with a high temperature, pressure sensitive acrylic or silicone adhesive. The high-temperature resistance and anti-stick properties of Teflon™ allow these products to be used as a release surface.
- Thickness: 0.005 inches
- Temperature Resistance: -73 C
- Adhesive: Pressure Sensitive (PSA), Silicone
- Features: Protective Tape, Single-Sided Adhesive
Find Suppliers by Category Top
Featured Products Top
-
Stove Bright® High Temperature Coatings Stove Bright® high temperature coatings have been developed to provide the highest quality coating for use in applications that require heat resistance up to 1200°F (650°C). With continued research and development (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
INFERNEX® High Temperature Paint Aerosols are designed to be used as touch up on INFERNEX® High Temp Liquid Paint or Powder Coatings used in manufacturing lines. Can also be used for facility maintenance on high-temperature equipment. Matched in formulation and color to the main INFERNEX® lines. (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
The biomass industry relies on high-performance coatings to protect equipment exposed to extreme heat and harsh conditions. Without proper protection, high temperatures accelerate corrosion, reducing efficiency and increasing maintenance costs. Forrest’s coatings provide (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
A comprehensive selection guide for all INFERNEX® High Temperature Paint and Powder Coatings products. Includes sales sheets and TDSs for products that resist temperatures from 800° F (427° C) to 1200° F (649° C). INFERNEX® is designed to meet the high (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
INFERNEX® L-1100 INFERNEX® L-1100 was originally engineered for barbeque protection with additional animal and vegetable fats resistance. Its unique epoxy formula performs well at a peak temperature of 1100° F (593° C). It’s become a (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
Powder Coatings Our Powder technical department includes three chemists who bring over 50 years experience in powder coatings. Our unique experience in both high-temperature paints and wood finishes has enabled us to develop cutting edge powder technology for (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
Dissipative (ESD) Coatings For Semiconductor Manufacturing Electrostatic Dissipative Coatings (ESD) Safeguard High Tech ComponentsSensitive equipment and materials used within the industry rely on specialty coatings to dissipate electric (read more)
Browse Industrial Coatings Datasheets for FORREST Technical Coatings -
Pyrometer temperature measurement in CAL/CGL coating lines Accurate temperature measurements are essential (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
cover all components and delicate wiring. CHT’s conformal coatings adhere well to most components and substrates, maintain their physical properties in extreme temperatures, are contaminant & corrosion resistant, flow easily around components, and contain a UV tracer for visual quality (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
FORREST high temp powder coating colors withstand high temperature applications with peak or continuous temperature range from 300°- 800°F (149°- 427°C) and are available in distinctive shades. Choose a FORREST heat resistant powder in a color that fits your specific design (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings
More Information Top
-
Practice knowledge welding technique
The use of galvanized sheet metals or sheet metals with other temperature - sensitive coatings requires increasingly mating method with lower temperatures.
-
Practice knowledge welding technique
The use of galvanized sheet metals or sheet metals with other temperature - sensitive coatings requires increasingly mating method with lower temperatures.
-
Laser CVD potential for, industrial, coating on fibres
: (a) for flat coating temperature -more sensitive substrates (parallel beam ‐Konfiguration (d), (b) of substrates (c) geometrically complicated for coating like fibers and powder for direct structuring of wafers, to the CAD controlled structure of three-dimensional, self-supporting microstructures, as well …
-
Developments of verschleiSS‐und corrosion-resistant surface systems. Development of wear and of corrosion resistant surface syatems
Unterdriickung unerwiinschter is diffusion preoperation, lesser Warrneverzug and the coating of temperature - sensitive substrates, Griinde the prevention of a Warmenachbehandlung geharteter steels.
-
Magnetron sputtering, milestones, of 20 years
Because of the high plasma impedance, the obtainable layer growth rates with values about 0,1 nm/s are extremely low, the coating of temperature - sensitive substrates also makes the that high thermal load of the anode through bombardment with energiereichen electrons impossible.
-
Plasma CVD for production of functional layers in mechanical engineering
Thus, MO-PACVDmit are the coating temperatures about 150 fur pradestiniert C the coating of temperature - sensitive substrates.
-
PVD‐Niedertemperaturbeschichtung for components for integration of tribological functions into the surface
In the second project phase, the adhesion by the coating of temperature - sensitive components in the foreground stood.
-
Wear and of Corrosion protechive coatings of Si‐based compound of it for the chemical apparatus construction
It proves that the PECVD method is suited well for coating of temperature - sensitive materials.
-
CVD diamond Technology with Hot‐Filament Activation
In temperature-sensitive processes like the coating of temperature - sensitive substrates or the adjustment of certain diamond layer morphologies, an adjustment of the substrate support is daruÈ ber out and a possible integration of a SubstratkuÈ of hlung necessarily.
-
Substrate and textile coating
… reasons, it is only used, when a AZDM coated with kicker not perfectly, is adapted in the region of low melting temperatures for example by finishes of PVC-linings and by the foam material coating of temperature - sensitive synthetic fibers in the …
Indicates content that may require registration and/or purchase.