-
Control Valves - Pressure Compensated Adjustable Constant Flow Control Valve, Tamperproof -- B2222-2Supplier: Oil-Rite Corp.
Description: Pressure Compensated Adjustable Constant Flow Control Valves feature an adjustable flow rate that stays constant through changes in pressure. Mechanisms within the valve utilize fewer fluid openings when pressure elevates and more fluid openings when
- Pressure Rating: 15 psi
- Features: Control Valves
- Connection Description: Threaded
-
Supplier: Oil-Rite Corp.
Description: Pressure Compensated Adjustable Constant Flow Control Valves feature an adjustable flow rate that stays constant through changes in pressure. Mechanisms within the valve utilize fewer fluid openings when pressure elevates and more fluid openings when
- Pressure Rating: 15 psi
- Features: Control Valves
- Connection Description: Threaded
-
Description: flow rate and small flow rate ratio: R = Gmax / Gmin Gmax for the temperature control valve fully open when the flow rate, can also be seen as a radiator design flow; Gmin is with the temperature control valve right degree size
- Features: Control Valves
- Valve Type: Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
-
-
Supplier: Oil-Rite Corp.
Description: Pressure Compensated Adjustable Constant Flow Control Valves with Sight Chambers feature an adjustable flow rate that stays constant through changes in pressure. There is a large vented sight chamber to view the liquid stream. Mechanisms within the valve
- Pressure Rating: 15 psi
- Features: Control Valves
- Connection Description: Threaded
-
Supplier: Oil-Rite Corp.
Description: Pressure Compensated Adjustable Constant Flow Control Valves with Sight Chambers feature an adjustable flow rate that stays constant through changes in pressure. There is a large vented sight chamber to view the liquid stream. Mechanisms within the valve
- Pressure Rating: 15 psi
- Features: Control Valves
- Connection Description: Threaded
-
Supplier: HydraForce, Inc.
Description: DESCRIPTION A high pressure, proportional, solenoid-operated, 3-way, normally-closed, flow control, screw-in hydraulic cartridge valve intended for post-compensated applications with load-sense systems. In post- compensated systems, the load-sense port 1 of the
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3
- Media Temperature: -65.2 to 224.6 F
- Power: 12 to 24 volts
-
Flow Controllers - EL-FLOW® Thermal Mass Flow Controller with Integrated Shut-off Valve -- FG-201CSPSupplier: Bronkhorst USA
Description: Bronkhorst® model FG-201CSP High Performance Mass Flow Controllers (MFCs) are suited for accurate measurement and control of flow ranges between 0,14…7 mln/min and 0,4…20 ln/min at operating pressures between vacuum and 10 bar. The MFC consists of a thermal mass flow
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage, Network / Fieldbus Output, Serial / Digital
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Mass Flow Controller for high volume flow applications. The unit is calibrated for up to +-1% accuracy (full scale) for flow rates of 0-300 lpm. For greater accuracy, the unit can be customized to
- Control Signal: Analog Voltage, Current Loop
- Media: Gas / Air
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a reduced cost, single or dual-valve design, Mass Flow Controller for low volume flow applications. The unit is calibrated for up to +-0.5% accuracy (full scale) for flow rates of 0-10 lpm. For greater accuracy, the unit can be customized to
- Control Signal: Analog Voltage, Current Loop
- Media: Gas / Air
-
Supplier: Bronkhorst USA
Description: Bronkhorst® model FG-200CVP High Performance Mass Flow Controllers (MFCs) are suited for accurate measurement and control of flow ranges between 0,014…0,7 mln/min and 0,18…9 mln/min at operating pressures between vacuum and 10 bar(g). The MFC consists of a thermal mass
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage, Network / Fieldbus Output, Serial / Digital
-
Supplier: SAE International
Description: further improve the accuracy of the fuel metering of an injector. By use of the information contained in the actuation voltage and current, the opening and closing times of the injector are derivable. The present paper illustrates how these features can be used to extend the dynamic flow
-
Supplier: ASME Standards and Certification
Description: This Standard applies to automatic compensating valves intended to be installed at the point of use, where the user has access to flow or final temperature controls, and where no further mixing occurs downstream of the device. Three standards developers (organizations)
-
Supplier: ASME
Description: This Standard applies to automatic compensating valves intended to be installed at the point of use, where the user has access to flow or final temperature controls, and where no further mixing occurs downstream of the device. Three standards developers (organizations)
-
Supplier: CSA Group
Description: valves intended to be installed at the point of use, where the user has access to flow or final temperature controls, and where no further mixing occurs downstream of the device. Note: In this Standard, automatic compensating valves are also referred to as devices.
-
Supplier: Precision Engine Controls Corp.
Description: variations in pressure and temperature providing the precise fuel flow demanded under varying conditions. Fuel flow measurement is as simple as reading the valve feedback. Valve feedback is given in terms of fuel flow; and valve position and is
- Media: Gas
-
Supplier: Invotec Solutions Ltd.
Description: The Smartflow Mould Temperature Regulator effectively controls mould cooling water temperature between 80°F and 120°F (27°C and 49°C) to maintain a steady mould temperature. Installed to control water flow exiting an injection mould, the Mould
- Valve Size: 0.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Primary Material: Brass / Bronze, Stainless Steel
-
Supplier: Enfield Technologies
Description: The D1 PWM Valve Driver is designed specifically to drive and manage Enfield Technologies proportional valves. It converts a proportional command voltage into a -1.1…1.1A current signal to drive the valve’s linear force motor (different from a solenoid valve). Its on
- Number of Axes / Motors: 1
- Rated Power: 15.000000000000002 watts
- Continuous Output Current: -1.1 to 1.1 amps
- Supply Voltage (DC): 12 to 24 volts
-
Supplier: Cleaver-Brooks
Description: The CB Accu-Trim O2 Trim System is a stand alone, PLC-based control system designed to maintain the proper fuel-to-air ratio of a boiler/burner. The system will automatically compensate for changes in temperature, barometric pressure, or fuel characteristics, as well as correcting for
- Features: Datalogger, PLC Controller
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Control: Limit / Set Point Control
- Form Factor: Stand-Alone
-
Supplier: Myron L Company
Description: FEATURES: IP65/NEMA 4X Rating Water and Corrosion Resistant Enclosure 316 Stainless Steel Hardware Reliable Solid-State Electronics Automatic Temperature Compensation to 25ºC/77ºF up to 82ºC/180ºF Valve features Anti-Hammer Closing, Adjustable Flow Control, and Manual
- Water Quality Parameters: Conductivity / Dissolved Solids
- User Controls: None
- Form Factor: Panel
-
Supplier: Hoffer Flow Controls, Inc.
Description: Volumetric Flow Rate Indicator/Totalizer for Liquids and Gases • Model 2005 Temperature/Pressure Compensated Mass Flow Computer for Liquids • Model 2007 Temperature/Pressure Compensated Mass/Volumetric Batch Controller for Liquids with Intelligent Batching
- Number of Inputs: 3 inputs
- Number of Control Outputs: 4 outputs
- Operating Temperature: 32 to 158 F
- Outputs: Analog Current, Analog Voltage, Switch
-
Supplier: ControlAir LLC
Description: counter balancers, and web tensioning. Features: 1/4”, 1/2″, or 3/4″ NPT porting High Flow Forward – allows flows up to 250 scfm. High Exhaust Capacity – allows relief flow up to 80 scfm Balanced Supply Valve – virtually eliminates changes to supply pressure variation
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 250 psi
- Media Temperature: -20 to 160 F
- Port Size: 0.25 to 0.75 inch
-
Supplier: CO2Meter.com
Description: or industrial applications. The meter is designed to be used in a process with pressurized liquid from a sampling valve, or with an external pump having 1 L/min. flow. Because it relies on fluid pressure instead of an internal pump, it can monitor trace oxygen levels in real-time for
-
Supplier: GasLab
Description: or industrial applications. The meter is designed to be used in a process with pressurized liquid from a sampling valve, or with an external pump having 1 L/min. flow. Because it relies on fluid pressure instead of an internal pump, it can monitor trace oxygen levels in real-time for
-
Supplier: OMEGA Engineering, Inc.
Description: The FMA5400/5500 Series electronic gas mass flow controllers provide for controlling the flow of a wide variety of gases from 0-10 SCCM up to 100 SLM. Utilizing heat transfer through a heated tube to measure molecular gas flowrate, the FMA5400/5500 provides measurement of direct gas
- Accuracy: 1.5 ±% FS
- Control Signal: Analog Voltage, Current Loop
- Type: DC Voltage Input
- Media: Gas / Air
-
Supplier: Nova Analytical Systems Inc.
Description: readout, range switch, pressure regulator, gas flow control valve, pump and a flow indictor. A recorder output is optional. The T/C cell does not burn the sample or is it consumed in any way, so it has a life expectancy of over 10 years. Measurement results are fast and
- Response Time: 10 seconds
- Operating Temperature: 32 to 120 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Scanivalve Corporation
Description: temperature compensated piezoresistive pressure sensors with a pneumatic calibration valve, RAM, 16 bit A/D converter, and a microprocessor in a compact self contained module. The result is a network ready intelligent pressure scanning module. The microprocessor compensates for
-
Supplier: Schutte & Koerting
Description: pressure steam reduced and desuperheated for process use and mixing of gases without use of mechanical compressors. Diaphragm and piston operators use any standard split or full range, electric, electronic, or pneumatic instrument signal. The control can be activated by temperature,
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Supplier: BlueSens Gas Sensor GmbH
Description: 0 - 10 Vol.%, O2: 0 - 100 Vol.% 2. CO2: 0 - 25 Vol.%, O2: 0 - 100 Vol.% Measuring principle: IR(CO2), Galvanic cell (O2) Temperature inside of the sensor unit: 3°C / 5.4°F higher than process temperature
- Gas Types: Carbon Dioxide (CO2)
-
Supplier: Jet Edge
Description: Ratio:12:1 Flow Rate: 1.8 gpm (6.8 L/m) Hydraulic Pump type: Axial piston, variable displacement, pressure compensated, 75 cc displacement Maximum operating pressure: 3050 psi (210 bar) Cooling: Kidney loop brazed plate heat exchangers Filtration: 10 micron full flow Fluid
- Blast / Jet Pressure: 36,000 psi
- Water Flow: 108 GPH
- Power: 50 HP
- Operation: Cutting / Sectioning
-
Supplier: Laurel Electronics LLC
Description: on a PC under MS Windows or can be transmitted as serial data. Two control inputs (CMOS/TTL levels, logic 0 = tied to digital ground, logic 1 = open) or dry contacts that can be set to control / activate 14 transmitter commands. An (isolated) 5, 10, 12, or 24 Vdc excitation output is
- Operating Temperature: -40 to 158 F
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
Find Suppliers by Category Top
Featured Products Top
-
Many industrial applications and processes need continual thermal management. Our Inline Temperature Control Valve (HAT/RA) is the perfect solution for these systems. The HAT/RA is a reverse acting temperature control valve which (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Flow Regulators Lee Flosert® flow regulators are pressure compensated flow control valves that provide a constant flow over a wide range of differential pressures. They are available in two diameters (0 (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
Product Features • Live-loaded packing system • Vee stem, regulating stem, soft-seat stem are optional • Compact design • Panel mounting • Straight, angle, and cross flow patterns • Working presssure up to 5000 psig (345 bar (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Manufacturing: Supports valves, plungers, gaskets, flanges, and pump or filter components with food-grade compliance. Enhance flow control systems with Dechengwang PTFE Valve Heads. Contact us to explore custom solutions for high-purity, durable, and chemically resistant components. (read more)
Browse Solenoid Valves Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
THINKTANK Electric Globe Control Valves are designed for accurate flow regulation, stable automation control, and reliable (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
control valves. They can be used on mobile and industrial hydraulic circuits. Also, lubrication and coolant systems using oil. These direct-acting flow indicators can be installed in hazardous areas or on applications where no power is available. The flow indicator design ensures good (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
flow, pressure, temperature, and level control into mechanical power and then into clean electricity. Unlike traditional control valves in which the pressure drop is achieved through a single or multi-stage trim, LOCPOWER regulates the flow by splitting the pressure drop through a single or (read more)
Browse Control Valves Datasheets for Bonomi North America, Inc. -
THINKTANK Electric Globe Control Valves are designed for accurate process control in critical industrial applications. Combined with intelligent electric actuators, these valves deliver reliable regulation of flow, pressure, temperature, and other process variables while supporting automated (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Process industries often require control valves capable of maintaining stable flow performance under high pressure, high differential pressure, and challenging temperature conditions. The HCB Series Pressure-Balanced Cage Control Valve is engineered for these demanding applications, providing (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Development of a novel laboratory scale high solids reactor for anaerobic digestion of processed municipal solid wastes for the production of methane
The Staffa hydraulic motor speed was con- trolled by Vickers temperature compensated flow control valves (Vickers, Troy, MI; model 50).
-
Design of a Large Calibration Chamber
The piston force is generated by a 2-hp hydraulic pump, and the rate of travel is controlled by a temperature - compensated flow control valve .
-
500 MW demonstration of advanced wall-fired combustion techniques for the reduction of nitrogen oxide (NO{sub x}) emissions from coal-fired boilers. Technical ...
…feed stop valve open/close Cond. vacuum breaker open/close Gland steam exhauster open/close Vapor ext loop seal start/stop Furnace probes control Superheat power relief safety valve control Steam seal valves control Mass blowdown valve control Feedwater flow temperature compensation Drum level pressure compensation…
-
CR4 - Thread: Restriction Orifice and cavitation
If so use a temperature -pressure compensated flow control valve , they are frequently used in hydraulics, there are similar valves used for steam, etc.
-
Hydraulic operating mechanisms for high voltage circuit breakers: Progress evolution and future trends
The review then focuses on the characteristics and key technologies of hydraulic operating mechanisms, especially on time and velocity characteristics, high-speed cylinder cushioning, fast response and great flow rate control valve , temperature compensation , system monitoring and fault diagnosis, intelligent operation, energy…
-
Vehicular Emission Control Strategies for the Capital City of Delhi
Later, to meet more stringent standards, spring loaded vacuum controlled and temperature compensated variable flow metering valve were used.
-
Innovative Manufacturing Engineering
In order to minimize this disadvantage, this work is presenting a constructive solution of a fixed supply device ( flow control valve ) with fluid temperature compensation .
Indicates content that may require registration and/or purchase.