-
Supplier: Pelonis Technologies, Inc.
Description: PTF & PTDD series wireless control Inline Duct Fans are well suited for indoor exhaust fresh air systems, ventilation, and humidification. Each fan includes smart wireless technology that can adjust the motor speed and can also turn ON/OFF automatically by sensing the changes in
- Static Pressure: 0.64 in H2O
- Features: Air Handling Units / HVAC, Packaged (Complete System)
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: HVACQuick.com
Description: Suncourt in-line duct booster fan. 12 inch round ducts. Balanced Aluminum fan blades. 650 CFM free air. 1.5 Amps. DB fans: These fans install into home or office ductwork for out-of-view, year-round comfort. Operate by wiring directly to the main blower of
-
Supplier: Pelonis Technologies, Inc.
Description: PTF & PTDD series Inline Duct Fans are well suited for indoor exhaust fresh air systems, ventilation, and humidification. Each fan includes smart wired technology that can detect the environmental temperature and adjust the motor speed from Low, Medium, and High. It also
- Static Pressure: 1.4100000000000001 in H2O
- Features: Air Handling Units / HVAC, Packaged (Complete System)
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: Industrial duct heaters are heavy duty, dependable and safe heating units designed for low pressure fan-forced heating systems. Bucan offers two types of industrial duct heaters. Units designed for low outlet temperatures (up to 750°F) and units designed for high outlet
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: Industrial duct heaters are heavy duty, dependable and safe heating units designed for low pressure fan-forced heating systems. Bucan offers two types of industrial duct heaters. Units designed for low outlet temperatures (up to 750°F) and units designed for high outlet
-
Supplier: Pelonis Technologies, Inc.
Description: PTF-PE series Eco-Watt Mixed Flow Inline Duct Fans include EC motor technology with ultra-low power consumption and variable speed control. Each fan body is made of lightweight environmentally friendly double-iinsulation material. The innovative hydro mechanical design ensures
- Static Pressure: 4.26 in H2O
- Features: Air Handling Units / HVAC, Packaged (Complete System)
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Novaflex Group
Description: recommended for diesel applications). A negative pressure fan system with ambient air inlet is recommended to maximize effectiveness and life of duct. It is important to size the duct diameter according to the exhaust output. Construction: Product code: 3UL420X Material:
- Outside Diameter: 2 to 24 inch
- Temperature Range: -65 to 500 F
- Media: Air, Discharge / Exhaust
- Specialized Construction: Coiled
-
Supplier: WATTCO
Description: of the perfect size and specification in a duct heater cannot be overstated enough. A number of industries that use duct heaters to keep the temperature high, etc. want to use a duct heater designed according to their needs. While there is a large range of duct
- AC Voltage Required: 120 to 600 volts
- kWatts: 22.5 kW
- Heating Capacity: 22.5 kW
- Heater Type: Coil Heater, Duct Heater
-
Supplier: WATTCO
Description: the form of a terminal block made of stainless steel. A ground connection is also present for extra safety. Types of Duct Heaters There are various types of duct heaters. Some of the commonly used duct heaters are named below. Tubular Duct Heaters Finned Tubular
- AC Voltage Required: 120 to 600 volts
- kWatts: 50 kW
- Width / Diameter: 0.26 to 0.475 inch
- Width: 0.26 to 0.475 inch
-
Supplier: Enervex, Inc.
Description: The EFV Exhaust Fan is used for bathroom, kitchen and clothes dryer exhaust. It is installed at the exhaust duct termination point where it ensures a negative pressure in the entire duct system. For optimal performance the fan speed can be controlled by a
- Air Flow Rate: 450 to 4,000 SCFM
- Media Temperature: 480 F
- Maximum Diameter (Fan or Blower Wheel): 22.85 inch
- Features: Air Handling Units / HVAC, Exhaust Ventilation, Packaged (Complete System), Pressure / Pressurization Blower
-
Supplier: DeZURIK, Inc.
Description: Red Valve offers a complete line of Rectangular, Circular and Custom Redflex Ducting Expansion Joints. Our ducting joints are available in a variety of different elastomers to match your chemical and temperature requirements. Custom back-up rings in galvanized or stainless steel are also
-
Supplier: Allied Electronics, Inc.
Description: Panduct® Type F ö Narrow Slot Wiring Duct (Light Gray) Narrow finger/slot design allows further fanning of wires for neater wire management in high-density control panels. Duct base and cover form a flush sidewall. Base and cover sold separately. Specifications Made of lead-free PVC UL
-
Supplier: Allied Electronics, Inc.
Description: Panduct® Type F - Narrow Slot Wiring Duct (White) Narrow finger/slot design allows further fanning of wires for neater wire management in high-density control panels. Duct base and cover form a flush sidewall. Base and cover sold separately. Specifications Made of lead-free PVC UL
-
Supplier: Smart Fog
Description: following without increasing utility bills or compromising safety: Non-Wetting precise humidity control Elimination of mold, bacteria & dust No drains, no pumps or fans required The ES100 humidifiers can be wall mounted or inserted into ducts TS100-1 Capacity: 0 to 1.5GPH Minimum
- Steam Pressure: 100 to 150 psi
- Control Tolerance: 1 +/- %
- Placement: Air Handling
- Water: Deionized / Demineralized
-
Supplier: Allied Electronics, Inc.
Description: Panduct® Type F ö Narrow Slot Wiring Duct (Light Gray) Narrow finger/slot design allows further fanning of wires for neater wire management in high-density control panels. Duct base and cover form a flush sidewall. Base and cover sold separately. Specifications Made of lead-free PVC UL
-
Supplier: Allied Electronics, Inc.
Description: Panduct® Type F ö Narrow Slot Wiring Duct (Light Gray) Narrow finger/slot design allows further fanning of wires for neater wire management in high-density control panels. Duct base and cover form a flush sidewall. Base and cover sold separately. Specifications Made of lead-free PVC UL
-
Supplier: Greenheck
Description: Propeller Tube Axial Fans For low to medium pressure applications, tube axial fans include both direct and belt driven fans with cast aluminum or fabricated steel blades. Propeller tube axial inline fans have a straight through airflow, compact size and the flexibility to
- Air Flow Rate: 2,400 to 74,000 SCFM
- Static Pressure: 1 to 1.25 in H2O
- Features: Air Handling Units / HVAC, Exhaust Ventilation, Packaged (Complete System)
- Material of Construction: Aluminum, Steel
-
Supplier: Novaflex Group
Description: Single-ply economical silicone/fiberglass duct designed for vehicular exhaust extraction and high temperature air transfer. Ultra flexible mechanical lock construction provides superior tear and tensile strength and eliminates wire movements found in traditional single-ply duct.
- Outside Diameter: 2 to 12 inch
- Temperature Range: -60 to 500 F
- Media: Air, Discharge / Exhaust
- Application: Automotive, Other
-
Supplier: ASTM International
Description: 1.1 This guide describes design, fabrication, shipping, handling, jobsite storage, and installation of prefabricated panel and H-Bar insulation systems for vessels, ducts, and equipment operating at temperatures above ambient. Typical applications include, but are not limited to, air
-
Supplier: ASTM International
Description: 1.1 This guide describes design, fabrication, shipping, handling, jobsite storage, and installation of prefabricated panel and H-Bar insulation systems for vessels, ducts, and equipment operating at temperatures above ambient. Typical applications include, but are not limited to, air
-
Supplier: TPI Corporation
Description: 10-1/2 INCH L X 8-1/2 INCH W X 6 INCH H SIZE ETL (CANADA AND US) APPROVAL HEAT COLD ROOMS OR ADDITIONS WITHOUT UPGRADING CENTRAL SYSTEM APPLICATION 120 V VOLTAGE RATING DUCT MOUNTING 8.33 AMPERE CURRENT RATING 1000/500 W POWER RATING 130 CFM AIR FLOW RATE THERMOSTAT CONTROL TYPE SPEED RATING
- Heating Capacity: 0.5 to 1 kW
- AC Voltage Required: 120 volts
- Maximum Air Flow: 130 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Haida International Equipment Co., Ltd.
Description: IEC, JIS, GJB and other international standards. Available model with capacity: 50L, 200L, 300L; and can be customized. High temperature chamber: 1. Including three parts: heater, draught fan and air duct valve 2. Draught fan cyclically stirs hot air through heater Low
- Temperature Range: 60 to 150 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Haida International Equipment Co., Ltd.
Description: improvement's reference. Corresponding standard: 1 GB/T2423.1-1989 low-temperature testing method 2 GB/T2423.2-1989 high-temperature testing method 3 GB/T2423.22-1989 change temperature test 4 GJB150.5-86 temperature impact test 5 GJB360.7-87 temperature impact
- Temperature Range: -50 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Enervex, Inc.
Description: The BESF Box Ventilator is used for bathrooms, kitchens and specialty exhaust and supply applications. For exhaust applications it is installed inl line in the exhaust duct termination point where it ensures a negative pressure in the entire duct system. For optimal performance the
- Air Flow Rate: 250 to 1,000 SCFM
- Media Temperature: 300 F
- Maximum Diameter (Fan or Blower Wheel): 7 inch
- Features: Air Handling Units / HVAC, Exhaust Ventilation, Other, Packaged (Complete System), Pressure / Pressurization Blower
-
Description: types of fans that this standard is applicable to are - ceiling fans; - duct fans; - infant fans; - partition fans; - pedestal fans; - table fans. This standard also applies to separate controls supplied with fans. Infant fans are
-
Supplier: BINDER Inc.
Description: Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C above ambient temperature to 300 °C MCS controller with 25 storable programs of 100 sections each for a maximum of 500 program
- Chamber Capacity: 25.7 cubic feet
- Temperature Range: 300 C
- Features: Alarm(s), Lights, Programmable, Shelves, Windows
- Configuration: Floor Mount, Reach-In
-
Supplier: Fläkt Woods Group SA
Description: comes in black. The surface treatment meets the requirements of environmental class C4. The inside of the fan casing and the side plates of the motor compartment have sound insulation. The fan discharges air upwards and the fan unit and its casing can easily be opened for
- Air Flow Rate: 7,416.087 SCFM
- Static Pressure: 3.0109787559968444 in H2O
- Media Temperature: 104 F
- Applications / Use: Exhaust Ventilation
-
Supplier: Johnson Controls, Inc.
Description: AND BENEFITS Class I, II, III, IV construction, free standing SWSI/DWDI centrifugal fan. Direct or belt drive (Arr. 4, 7, 8). Backward inclined and airfoil wheels. Application: Exhaust and supply in typical duct systems; able to handle many special environments such as high
- Air Flow Rate: 264,000 SCFM
- Static Pressure: 10 in H2O
- Features: Air Handling Units / HVAC, Exhaust Ventilation, Packaged (Complete System)
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Vortec
Description: components clean and dry; and most are thermostatically controlled to maintain enclosure temperatures within a specified temperature range. BENEFITS Thermostatically controlled models maintain enclosure temperatures within ideal range Highly reliable, with full 10
- Cooling Capacity: 399.99999999999994 to 5,000 BTU/hr
- Type: Enclosure
- Features: Other, Thermostatic Control
-
Supplier: Xoxide
Description: Get ready to explore the future of gaming with the X-Plorer case from Apevia. The X-Plorer features a unique and stylish mesh front panel design that gives your computer a slick futuristic look. The front bezel also contains a 5-fan fan controller and digital LCD temperature
-
Supplier: BINDER Inc.
Description: Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range from 5 °C above ambient temperature to 300 °C MS controller with several timer functions Controller timer functions: delayed ON, delayed OFF,
- Temperature Range: 572 F
- Capacity: 14.299999999999999 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Alarms, Shelving / Racks / Carts, Timers
-
Supplier: Xoxide
Description: Get ready to explore the future of gaming with the X-Plorer case from Apevia. The X-Plorer features a unique and stylish mesh front panel design that gives your computer a slick futuristic look. The front bezel also contains a 5-fan fan controller and digital LCD temperature
-
Supplier: Xoxide
Description: Get ready to explore the future of gaming with the X-Plorer case from Apevia. The X-Plorer features a unique and stylish mesh front panel design that gives your computer a slick futuristic look. The front bezel also contains a 5-fan fan controller and digital LCD temperature
-
Supplier: Vortec
Description: enclosure temperatures within a specified temperature range. BENEFITS Easy to install in about 5 minutes No wiring required to install Thermostatically controlled to maintain enclosure temperatures within ideal range Highly reliable, with full 10 year warranty No ambient,
- Cooling Capacity: 900 to 2,500 BTU/hr
- Type: Enclosure
- Features: Other, Thermostatic Control
-
Supplier: Gems Sensors & Controls
Description: 10 psi (.69 bar) overpressure (in either direction) with no damage to the unit. All sensor components have thermally matched coefficients, resulting in improved temperature performance and excellent long-term stability. Applications: HVAC Energy Management Systems Variable Air Volume and
- Working Pressure Range: 0.00903175 to 3.6127 psi
- Accuracy: 0.25 to 1 ±% FS
- Operating Temperature: 0 to 150 F
- Signal Output: Analog Current, Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
are located on the discharge side of the fan which pulls clean, ambient air through the belt-well/inner bearing tube allowing for operation in high moisture environments with gastream temperatures to 375? F To assist with maintenance, all Industrial Duct Fans include extended lubrication (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Industrial Inline Duct Fans have been designed for low-pressure ventilation and industrial-process applications where space is at a premium. Uses include heat, smoke and fume removal, process drying with ambient or preheated air; comfort and process cooling and general ventilation. (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
But when dealing with large air volumes, the situation changes significantly. Processes requiring substantial energy to heat significant airflow, whether for drying parts, curing inks, or burning off carbon emissions through pollution control, make duct heaters the preferred solution (read more)
Browse Duct Heaters Datasheets for Tempco Electric Heater Corporation -
plants, HVAC systems, industrial chimneys and more. It is crucial that exhaust ducts are highly resistant to chemicals and corrosion, can withstand high temperatures and pressures, and have a long service life to keep operations running efficiently with minimal issues. Exhaust ducts were typically (read more)
Browse Datasheets for Mid-Mountain Materials, Inc. -
Altech's fan monitoring relays help maintain cooling system performance through fault detection, temperature monitoring, and fan redundancy control. Their compact DIN rail design supports easy integration into control cabinets. (read more)
Browse Electromechanical Relays Datasheets for Altech Corp. -
components deteriorate. Maintaining thermal stability and a clean internal environment is key to keeping such systems running reliably. Robot covers with ducting ports provide active thermal management and airflow control within the protective enclosure, producing the stable operating conditions that (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
PRODUCT DATA SHEET The Envirco DCM offers: High efficiency leak free particulate control (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco -
New York Blower Vaneaxial Fans are designed for high-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke, and fume removal; process drying; comfort and process cooling; and general ventilation (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
.e. (fumes, dust, material, temperature, etc.). Hartzell Air Movement offers a complete selection of process ventilation fans and blowers. These include axial fans from low pressure duct fans to high pressure vaneaxial blowers, as well as centrifugal blowers for both air and material handling applications. Read the full guide (read more)
Browse Material Handling and Pneumatic Conveying Blowers Datasheets for Hartzell Air Movement -
– FILTER FANS AND FANS FOR CLIMATISING CONTROL CABINETS Optimal control cabinet cooling is an investment in long-term success. Prevent excessive temperatures, which can occur in tightly fitted control cabinets and may lead to malfunctioning of electrical and electronic components. Our filter (read more)
Browse Electronic Cooling Fans Datasheets for STEGO
More Information Top
-
Human-Computer Interaction. Interaction Platforms and Techniques
Sensors: Temperature Humidity Controls : Heating Duct Vent Fan Power Vent .
-
The Development of New Hino Hybrid Commercial Vehicles
Figure 5.6 The Effect of the New Cooling Fan Figure 5.7 Duct for control with temperature rose with rectification board Figure 5.8 The Combined Effect of the New Cooling Fan and the Rectification Board 5.4 DEVELOPMENT OF HYBRID…
-
Experiments for An Undergraduate Automation Laboratory
The general problem is the control of duct pressure by the fan speed and temperature control by the heater coiL The students program the PLC to mantain the duct temperature and pressure and ulae eergy conservation measures by sequencing the desired temperature…
-
2.672 experiment design : heat sink fin configurations
Figure B shows the Simulink model for our worst-case scenario in terms of con- trolling the temperature : the duct closed, the fan off, and no heat sink in place.
-
THE ORBITAL WORKSHOP *
Lights will be provided throughout the Workshop, and temperature will be controlled by air circulation fans and duct work.
-
Federal Register > Monday, May 13, 2013 > [78 FR 27951] Foreign-Trade Zone (FTZ) 75-Phoenix, Arizona; Notification of Proposed Production Activity; Honeywell A...
assemblies; air-turbine pump systems; lubrication pump assemblies; turbine engine pumps; lube pump shafts; turbine stators; vacuum test equipment; fan assemblies; air compressors; cabinet fans ; cooling packs; duct temperature limiters; environmental control units; split ducts; oil temperature regulators; outlet coolers; fuel heaters…
-
Monitored Energy Performance of Electrochromic Windows Controlledfor Daylight and Visual Comfort
The room PID temperature controller's cooling output directly controlled the cooling duct 's fan and was adjusted so that the minimum fan speed did not result in back airflow.
Indicates content that may require registration and/or purchase.