Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Process Sensing Technologies USA
Description: Since its launch, the Rotronic HygroGen has defined the standard for portable humidity and temperature calibration. Hundreds of users worldwide have identified that this tool for the rapid generation of stable temperature and humidity conditions can save
- Variables Measured: Temperature
-
Supplier: Vaisala
Description: For General Purpose Humidity and Temperature Applications with Exchangeable Sensor Vaisala HUMICAP® Humidity and Temperature Probe HMP3 is a general-purpose probe designed for processes with moderate humidity and temperature levels. The probe structure
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 0.8 %
- Operating Temperature: -40 to 248 F
- Technology: Capacitive
-
Supplier: InspectorTools
Description: Compact, Digital Hygro-Thermometer, ideal for field use Simultaneous display of Temperature (°C/°F) and Relative Humidity Max/Min and Data Hold Built-in self calibration utility allows for field calibrations using optional Relative Humidity calibration
-
-
Supplier: Vaisala
Description: certificate: 5 points for humidity, 1 point for temperature Key Benefits • Proven Vaisala HUMICAP performance • Vaisala is the original innovator of the thin-film capacitive humidity measurement technology, which has now become the industry standard in humidity
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 0.8 %
- Operating Temperature: -40 to 176 F
- Technology: Capacitive
-
Supplier: ASTM International
Description: 1.1 This test method describes the humidity calibration (or conformance) of humidity generators for use with thermogravimetric analyzers and other thermal analysis apparatus. The humidity range covered is 5 to 95 % relative humidity (% RH) and the
-
Supplier: ASTM International
Description: 1.1 These test methods describe the humidity calibration (or conformance) of humidity generators for use with thermogravimetric analyzers and other thermal analysis apparatus. The humidity range covered is 5 % relative humidity (% RH) to 95 % RH and the
-
Supplier: Vaisala
Description: installation, configuration, and field adjustment • Humidity parameter options: relative humidity, dew point, mixing ratio, enthalpy, wet bulb temperature, dew point depression, and absolute humidity • Full 0 … 100%RH measurement range • Accuracy up to ±1.7%RH • User
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1.7 %
- Operating Temperature: 23 to 131 F
- Electrical Outputs: Analog Current, Analog Voltage, Switch or Relay
-
Supplier: Traceable® Products
Description: Humidity/Temperature Pen with memory makes it easy to monitor any location Pen continuously and simultaneously displays both RH and °F/°C with dual-recall memories. Handy pocket clip makes it easy to carry. Memory displays highest and lowest humidity/temperature readings
- Relative Humidity Range: 2 to 98 %
- Relative Humidity Accuracy: 3.5 %
- Operating Temperature: 32 to 122 F
- RH/aw Range: 2 to 98 %
-
Supplier: Vaisala
Description: For Demanding Spot-Checking Applications Vaisala HUMICAP® HM70 Handheld is designed for demanding humidity measurement in spot-checking applications. It is also ideal for field checking and calibration of Vaisala's fixed humidity instruments. The HM70 includes an MI70 indicator
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1 %
- Operating Temperature: 14 to 104 F
- Electrical Outputs: Analog Voltage
-
Supplier: Traceable® Products
Description: Traceable to NIST To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology).
- Relative Humidity Range: 10 to 95 %
- Relative Humidity Accuracy: 2.5 %
- Operating Temperature: -4 to 140 F
- RH/aw Range: 10 to 95 %
-
Supplier: Sensirion
Description: single chip, consisting of a capacitive humidity sensor, a bandgap temperature sensor, analog and digital signal processing, A/D converter, calibration data memory, and a digital communication interface supporting I2C fast mode. The small 2 x 2 x 0.75 mm3 DFN package enables
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -40 to 257 F
- RH/aw Range: 0 to 100 %
-
Supplier: Traceable® Products
Description: 5/8 inches. Weight is 2-1/2 ounces. Replacement battery Cat. No. 1112. Control Company Cat. No. 4096 Traceable® Humidity/Temperature Meter with Dual Min/Max Memories Control Company Cat. No. 4094 Traceable® Digital Humidity Meter Control Company Cat. No. 4095 Traceable® Digital
- Relative Humidity Range: 25 to 95 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: 32 to 122 F
- RH/aw Range: 25 to 95 %
-
Supplier: Process Sensing Technologies USA
Description: automated set point programming Humidity and temperature-controlled chamber Generate 10 to 90% RH over +10 to +50°C temperature Built in precision chilled mirror reference instrument Transportable to allow on-site calibrations Applications: Calibration of
- Variables Measured: Temperature
-
Supplier: InspectorTools
Description: Compact, Digital Hygro-Thermometer, ideal for field use Simultaneous display of Temperature (°C/°F) and Relative Humidity Max/Min and Data Hold Built-in self calibration utility allows for field calibrations using optional Relative Humidity calibration
-
Supplier: Traceable® Products
Description: Ambient and probe temperatures Unit continuously and simultaneously displays ambient relative humidity and (ambient sensor and external probe) temperatures in °F or °C, with dual-recall memories. External thermometer probe is supplied with a 10-foot cable. Both sensor and cable
- Relative Humidity Range: 25 to 95 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -58 to 158 F
- RH/aw Range: 25 to 95 %
-
Supplier: Haida International Equipment Co., Ltd.
Description: Programmable constant temperature humidity chamber is a reliability and efficiency environment test chamber which satisfies the test requirements.the PLC controller can accurately controller the constant temperature and humidity level by the simple operation. Programmable
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: Haida International Equipment Co., Ltd.
Description: heat test method change ⒐ GB / T2423.22-2002 temperature Test Method ⒑ IEC60068-2-1.1990 temperature chamber test methods ⒒ IEC60068-2-2.1974 high temperature chamber test methods ⒓ GJB150.3 high temperature test ⒔ GJB150.4 low temperature test ⒕ GJB150.9 hot and
- Temperature Range: -40 to 100 C
- Temperature Control Accuracy: 0.3 ± °C
- Humidity Range: 10 to 98 % RH
- Width: 2 ± %RH
-
Supplier: Embedded Data Systems
Description: Format • Digital Thermometer Measures Temperature with 8-Bit (0.5°C) or 11-Bit (0.0625°C) Resolution • Temperature Accuracy Better than ±0.5°C from -10°C to +65°C • Built-in Humidity Sensor for Simultaneous Temperature and Humidity Logging • Capacitive Polymer
- Operating Temperature: -20 to 85 C
- Sensor Type: Humidity Sensor, Temperature Sensor
-
Supplier: Embedded Data Systems
Description: (Optional antennas available) Part #s 3005-17 - Point Sensor Temp/Humidity, 418 MHz 3005-115-2 - Point Sensor Temp/Humidity, 900 MHz (3005-115 replacement) 5002-09-TH - Point Sensor Temp/Humidity, 433 MHz The Point Sensor Wireless Temperature and Relative Humidity
- Sensor Type: Humidity Sensor, Temperature Sensor
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: processes, machine operating temperatures and product storage / warehouse conditions. The PCE-HT110 comes factory calibrated. For an additional fee, the PCE-HT110 can be calibrated according to ISO standards. See accessories for details. Customer Review "We use a humidity /
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: Embedded Data Systems
Description: Thermometer Measures Temperature with 8-Bit (0.5°C) or 11-Bit (0.0625°C) Resolution • Temperature Accuracy Better than ±0.5°C from -10°C to +65°C • Built-in Humidity Sensor for Simultaneous Temperature and Humidity Logging • Capacitive Polymer
- Operating Temperature: -20 to 85 C
- Sensor Type: Humidity Sensor, Temperature Sensor
-
Supplier: Rotronic Instrument Corp.
Description: HygroGen2 is a portable humidity generator for calibration of humidity and temperature measuring instruments. The device sets a new standard in portable calibration. The HygroGen2 works like a “mobile calibration laboratory” and is intended for
- AC Voltage Range: 110 to 230 volts
- Operating Temperature: 32 to 140 F
- Calibration Signal: AC Voltage
- User Interface: Digital Front Panel
-
Supplier: Minco
Description: Minco intrinsically safe humidity assemblies are FM and CFM approved. They feature a thin film capacitive humidity sensor, a platinum compensating RTD, stainless steel sintered filters, and an optional temperature loop. For applications requiring: Climate control in highly
- Relative Humidity Range: 0 to 100 %
- Electrical Outputs: Analog Current
- Variables Measured: Relative Humidity, Temperature
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: processes, machine operating temperatures and product storage / warehouse conditions. The PCE-HT110 comes factory calibrated. For an additional fee, the PCE-HT110 can be calibrated according to ISO standards. See accessories for details. Customer Review "We use a humidity /
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Multifunction PCE-THB 38 air humidity meter. (thermometer, humidity meter and barometer all in one device) The PCE-THB 38 air humidity meter is ideal for detecting and digitally displaying humidity, temperature and barrometric pressure. Temperature is
- Relative Humidity Range: 10 to 95 %
- Relative Humidity Accuracy: 3 %
- Dew Point Range: -13 to 120.2 F
- Operating Temperature: 32 to 122 F
-
Supplier: Edgetech Instruments Inc.
Description: in the field performing on site NIST traceable humidity calibrations. The system offers the highest accuracy available for both relative humidity and ambient temperature. With RH CAL, temperature and relative humidity are controlled independently; therefore,
- Operating Temperature: 32 to 122 F
- User Interface: Analog Front Panel, Computer Interface, Digital Front Panel
- Display: Digital Readouts
- Environmental Properties: Humidity / Moisture / Dew Point
-
Supplier: InspectorTools
Description: transferred to PC. The HM70 is a user-friendly meter for demanding spot-checking humidity measurements. In addition, the HM70 is ideal for field checking and calibration of Vaisala's fixed humidity instruments such as the HMP230 Series Transmitters. Three optional probes to
-
Supplier: Transcat, Inc.
Description: Product Highlights When Price and Portability Matter Most Buy loggers by the dozen for mapping larger warehouses, recording temperature and humidity during shipping, HVAC/R audits, and more Lower per unit price Easy-to-use Unfailing Accuracy Temperature Range: -4 to 158F, -20 to
- Data Acquisition: Datalogger / Recorder
-
Description: 1500l Double-open Swing Door High & Low Temperature And Low Humidity Test Chamber Design for temperature & humidity tests, cold resistance tests, thermal cycle tests, ultra low-temperature tests, high-temperature tests, storage conditions, and
- Chamber Capacity: 2.825172581585237 to 52.9719859047232 cubic feet
- Temperature Range: -80 to 150 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 20 to 98 % RH
-
Supplier: Accura Calibration
Description: services are traceable to the National Institute of Standards and Technology (N.I.S.T). Calibration: Comprehensive inspection upon receipt of equipment. Calibration service performed in compliance with international standards. A complete Certification of
- Capabilities: Analyzers, Dimensional Gages / Instruments, Electrical and Electronic Test, Environmental Test Chambers, Force, Weight, or Torque Instruments, Generators (Function, Pulse, etc.), Humidity / Moisture Instruments, Laboratory Equipment / Analytical Instruments, Multimeter / Electrical Meters,
- Services: Bench (Off-site), Calibration Documentation, Calibration Service, OEM / Warranty Authorized Shop, Preventative Maintenance, Product Sales - New, Product Sales - Used / Refurbished, Rapid Turnaround, Remanufacturing / Complete Rebuild, Replacement / Exchange Program, Troubleshooting and Repair,
- Features: North America, Southern US Only, United States Only
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: processes, machine operating temperatures and product storage / warehouse conditions. The PCE-HT110 comes factory calibrated. For an additional fee, the PCE-HT110 can be calibrated according to ISO standards. See accessories for details. Customer Review "We use a humidity /
- Relative Humidity Range: 10 to 90 %
- Relative Humidity Accuracy: 4 %
- Operating Temperature: 32 to 122 F
- RH/aw Range: 10 to 90 %
-
Supplier: The Kahn Companies
Description: Standards and Technology over a wide relative humidity range, and at any set temperature from 10° to 50°C*. Integrated System Opti-Cal is a portable, fully self-contained humidity/temperature calibrator. The system consists of a humidity/temperature
- RH/aw Range: 10 to 90 %
- RH/aw Accuracy: 2 %
- Electrical Outputs: Analog Current
- Features: Datalogger, Self Calibrating
-
Description: Constant Ultra Low Temperature(&Humidit) Chamber Down to -80°C/-70°C/-60°C/-40°C Design for temperature & humidity tests, cold resistance tests, thermal cycle tests, ultra low-temperature tests, high-temperature tests, storage conditions, and calibration
- Chamber Capacity: 2.825172581585237 to 953.4957462850176 cubic feet
- Temperature Range: -80 to 150 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 20 to 98 % RH
-
Supplier: Gagemaker L.P.
Description: Environmentally Controlled A2LA ISO:17025 Accredited Laboratory featuring a Sophisticated Climate Control System Regulating Temperature and Humidity Gagemaker Replacement Parts and Equipment Ensure Top Performance Established Procedures and NIST Traceable Standards Gagemaker
- Products Serviced / Replaced: Calibration Instruments, Inspection / NDT, Specialty Instrument / Equipment
- Service Capability: Calibration Service, Replacement / Exchange Program, Spare Parts Inventory
- Features: North America, Southern US Only, United States Only
-
Supplier: Parameter Generation & Control, Inc.
Description: humidity and temperature control and uniformity. Unlike many other manufacturers, Parameter’s humidity methodology does not use vapor generators or atomizers as a humidity source. Instead, our dew point generating system achieves superior levels of humidity
- Temperature Range: 7.000000000000001 to 60 C
- Temperature Control Accuracy: 0.2 ± °C
- Humidity Range: 10 to 90 % RH
- Width: 0.3 ± %RH
Find Suppliers by Category Top
Featured Products Top
-
undergoing ultralow calibration are highly sensitive to changes in temperature, humidity, and electromagnetic interference. These environmental fluctuations can cause sensor drift or unstable readings, undermining calibration accuracy. Because ultralow signals are faint, the most minor variations (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
How Mass Flow Controllers Enable Accurate Calibration Standards Calibration is a critical, yet often overlooked aspect of benchtop chromatography. Guidance on (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
environmentally controlled calibration laboratory, encompassing an overall calibration range of -90 °C to +20 °C dewpoint traceable to National and International Humidity Standards at the National Physical Laboratory (NPL (read more)
Browse Instrument Calibration Services Datasheets for Shaw Moisture Meters -
sensor screening, especially where variables like temperature and humidity may impact readings. The Significance of Equipment in Calibration The role of appropriate gas calibration equipment, such as mass flow controllers, is indispensable in achieving accurate calibration (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
calibration in a controlled setting ensures consistency and keeps results aligned with field conditions. Avoid performing calibration in areas with high airflow, humidity, or chemical vapors. Allow the detector to reach operating temperature before starting (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
is strictly defined and controlled. Our Laboratory equipment includes fluidized baths and tube furnaces, standard platinum resistance thermometers, and type "B" and "S" thermocouples. All standards and calibrations are traceable to the National Institute of Standards and Technology (NIST) or (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Pyromation -
ESPEC North America Inc | Qualmark Products and Services
The Vital Role of Temperature & Humidity Chambers
From Lab to Market: The Vital Role of Temperature and Humidity Chambers in Product Quality Assurance In today’s competitive market, product reliability is non-negotiable. Across industries, manufacturers rely on temperature and humidity test (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
Standard and custom designed temperature sensors Conax Technologies has been engineering reliable temperature sensing solutions for over 70 years. Our customers consistently count on Conax to help meet their most complex challenges. We provide innovative (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
: RTD temperature sensors, capacitive relative humidity sensors, mass flow sensors and conductivity. Manufactured at the component level, these elements are available with a diverse range of standard and custom features (read more)
Browse Humidity Controllers Datasheets for Innovative Sensor Technology IST USA Division -
precise, traceable gas calibration. Accurate analytical results depend on how well gas analyzers, sensors, and monitoring instruments are verified against known calibration standards. To achieve this, analytical laboratories and industrial operators employ controlled gas sources that provide consistent (read more)
Browse Permeation Instruments Datasheets for Environics, Inc.
Conduct Research Top
-
How to Measure Torque Output from Robotic Tool Drivers
. In the real world, parts wear due to friction, lubrication dries in low humidity, dust gets in joints, and plastic, metal, and oil all expand and contract with changes in temperature. The longer a robotic assembly arm stays in operation, the more likely it is to fall out of calibration and deliver
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/57695/641266744-MIT.pdf?sequence=2
… of view of this sensor has been selected to be similar to that of the camera inthe Ubiquitous Sensor Portal video system 2 Temperature and Humidity Sensor -The SHT1 5 isthe industry standard factory calibrated temperature and humidity sensor 3 Ambient Light …
-
Calibration Primer (.pdf)
We have a broad selection of primary and secondary NIST-traceable standards for calibrating temperature , humidity , pressure, flow, and force products.
-
Taylor 5566 Digital Thermohygrometer 20 to 95 RH 58 to 158F from Cole-Parmer
NIST-Traceable Calibration ; Standard Accuracy Humidity and Temperature .
-
Cole Parmer Humidity Temperature Pen 0 to 95 RH 32 to 122F from Cole-Parmer
NIST-Traceable Calibration ; Standard Accuracy Humidity and Temperature .
-
Dry Keeper Plus Desiccator Cabinets Vertical Electronic from Cole-Parmer
NIST-Traceable Calibration ; Standard Accuracy Humidity and Temperature .
-
Cole Parmer Brass Case Indicator RH and F C from Cole-Parmer
NIST-Traceable Calibration ; Standard Accuracy Humidity and Temperature .
-
Extech RH305 Digital Psychrometer Kit 0 to 100 RH 4 to 122F from Cole-Parmer
NIST-Traceable Calibration ; Standard Accuracy Humidity and Temperature .
-
Acrylic Desiccator w Sliding Trays and Hygrometer 9 W x 10 5 H x 16 D from Cole-Parmer
NIST-Traceable Calibration ; Standard Accuracy Humidity and Temperature .
-
Dry Keeper Desiccator Cabinets Vertical Electronic from Cole-Parmer
NIST-Traceable Calibration ; Standard Accuracy Humidity and Temperature .
-
Oakton Large Dial Thermohygrometer 25 to 80 RH 22 to 122F from Cole-Parmer
NIST-Traceable Calibration ; Standard Accuracy Humidity and Temperature .
Indicates content that may require registration and/or purchase.