-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: relative to the horizontal tilt and pitch tilt. Because of Built in ADI company’s high precision digital temperature sensor that can correct the sensor temperature drift in accordance with the changes of the built-in temperature sensor, to ensure high
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: E+E Elektronik
Description: The EE072 probe measures accurately and reliably relative humidity (RH) and temperature (T) and calculates all other humidity related parameters. It is the ideal choice for demanding process and climate control such as in agriculture, life stock, food, pharma or clean rooms. Excellent
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1.3 %
- Operating Temperature: -40 to 176 F
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: The new Zelio REG Temperature Controllers offer seamless interfacing with solid state relays, electromechanical relays, PLCs, variable speed drives and HMI displays make them a key component to controlling the temperature in your process. Offer includes 3 versions: A 24 × 48 (1/32 DIN)
-
-
Supplier: Allied Electronics, Inc.
Description: The new Zelio REG Temperature Controllers offer seamless interfacing with solid state relays, electromechanical relays, PLCs, variable speed drives and HMI displays make them a key component to controlling the temperature in your process. Offer includes 3 versions: A 24 × 48 (1/32 DIN)
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other X-PRO XPC models, please see our X-PRO XPC Marketing Page. Technical Features Model Specific Communication Type: RS-232 MODBUS ASCII Optical Block: None LED Light Source Infrared = 880nm Invisible light – recommended in opaque object sensing applications. Infrared
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other X-PRO XPC models, please see our X-PRO XPC Marketing Page. Technical Features Model Specific Communication Type: RS-485 MODBUS ASCI Optical Block: None LED Light Source White = Braodband Color Spectrum The “White Light” LED light source promotes easy detection of
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Interface: Serial
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other X-PRO XPC models, please see our X-PRO XPC Marketing Page. Technical Features Model Specific Communication Type: RS-232 MODBUS RTU Optical Block: None LED Light Source Infrared = 880nm Invisible light – recommended in opaque object sensing applications. Infrared
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Supplier: Belimo Americas
Description: Duct sensor humidity / temperature Modbus, AC/DC 24 V, network technology Modbus RTU RS485
-
Supplier: Tri-Tronics Company, Inc.
Description: bar graph operates in one of two modes: 1. Contrast Indicator – Displays scaled reading of sensor’s response to contrasting light levels (light to dark) 2. Status Indicator – Displays status of selectable options Red LED Output Indicator – Illuminates when the sensor’s output
- Operating Temperature: 32 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Interface: Serial
-
Supplier: Belimo Americas
Description: Outdoor sensor humidity / temperature Modbus with weather shield, AC/DC 24 V, network technology Modbus RTU RS485
-
Supplier: ABB Measurement & Analytics
Description: Reliably providing the most accurate measurement of DP, SP, temperature, and diagnostics every single second The 266 Modbus® multivariable provides precise and reliable measurement of differential pressure, static pressure, temperature (from an external RTD) and diagnostic
- Working Pressure Range: 3,200 psi
- Operating Temperature: -59.8 to 249.8 F
- Pressure Measurement: Absolute, Differential
- Features: Alarm Indicator, Temperature Compensation, Temperature Output
-
Supplier: OMEGA Engineering, Inc.
Description: different options: The backlit touch screen interface provides a large, bright display of the measured temperature in digital format and a graph view that shows the history of the measured temperature. It also enables full configuration ofthe sensor including temperature
- Temperature Range: -4 to 1,832 F
- Accuracy: 1 ±% Full Scale
- Spectral Range: 8 to 14 microns
- Response Time: 240 milliseconds
-
Supplier: Banner Engineering Corp.
Description: The Banner wireless temperature and humidity solution can be built on either the Performance or the Modbus MultiHop platform. These industrial radio devices provide reliable wireless environmental measurements without the need for costly wiring runs to the monitoring points. Choose
- Temperature Range: -40 to 185 F
- Operating Temperature: -40 to 185 F
- Category: Sensor / Transducer
- Electrical Output: Serial
-
Supplier: FineTek
Description: The EST Series is a grain temperature monitoring system consisting of the EST110 Multi-point temperature sensor and EST120 sensors and MMS-TLA PC-software. The EST110 sensor cable is for temperature sensing only, the EST120 is for temperature/level
- Probe Configuration: Flexible Probe
-
Supplier: Banner Engineering Corp.
Description: The Banner wireless temperature and humidity solution can be built on either the Performance or the Modbus MultiHop platform. These industrial radio devices provide reliable wireless environmental measurements without the need for costly wiring runs to the monitoring points. Choose
- Temperature Range: -40 to 185 F
- Operating Temperature: -40 to 185 F
- Category: Sensor / Transducer
- Electrical Output: Serial
-
Supplier: Powell Electronics, Inc.
Description: RS485 Modbus, 2 alarm relays output, Clo
- Category: Element / Chip
-
Supplier: CARLO GAVAZZI Automation Components
Description: Air velocity transmitter coupled with temperature monitoring. Comes with optional display to show air velocity and temperature as well as option to choose RS485 modbus. Available in 0-10 V output or 4-20 mA output. Remote or duct mounting 0-10 V or 4-20 mA output 20 m/s
- Output Options: Analog Current, Analog Voltage
- Instrument Display Options: Digital Display
- Weather Component Sensed: Measures Temperature, Senses Wind Speed
- Device Classification: Sensor Only
-
Supplier: E+E Elektronik
Description: illuminated display. With the optional USB configuration adapter the user can set the Modbus RTU interface parameters, the display format, the measured parameters and the output scaling. Furthermore, the user can perform an one or two point humidity and temperature adjustment. The T
- Relative Humidity Range: 0 to 100 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage
- Display: Digital Readouts
-
Supplier: E+E Elektronik
Description: Analogue, digital or passive room temperature sensors for residential and commercial HVAC. The very stylish EE10-T enclosure is available in European and US size and in several colors. The snap-on concept allows for easy installation. The active part of the device can be replaced
- Sensed Temperature Range: 32 to 122 F
- # of Inputs / Channels: 1 #
- Celsius Display Range: 0 to 50 C
- Celsius Display: Celsius / Centigrade
-
Supplier: E+E Elektronik
Description: Highly accurate, long term stable humidity and temperature room sensor for residential and commercial HVAC. The very stylish EE10 enclosure is available in European and US size and in several colours. The snap-on concept allows for easy installation. The active part of the device can
- Relative Humidity Range: 0 to 95 %
- Relative Humidity Accuracy: 2 to 3 %
- Operating Temperature: 23 to 131 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Fluidwell bv
Description: The F193 is a versatile large digit Modbus display. All displayed information and signal outputs are controlled through the Modbus ASCII / RTU communication protocol. Information of nine different tanks or products can be displayed with an automatic toggle function or can be selected
- Operating Temperature: -40 to 176 F
- Features: Alarm, Programmable
- Outputs: Analog Current, Analog Voltage, Switch
- Display Types: Digital
-
Supplier: Eaton | Power Quality
Description: The Eaton Network and MODBUS Card-MS provides continuous, reliable and accurate remote monitoring of a UPS system through a Building Management System (BMS) or Industrial Automation System (IAS). Enabling data to be integrated from the UPS into a wide variety of management systems, the
- Number of Ports: 3
- Protocol / Network: Fast Ethernet, Serial
- Features: Other
- Port Type: RS232, RS485
-
Supplier: PMC Engineering LLC
Description: The DTM.OCS series pressure transmitters are polynomial compensated high performing pressure sensors which achieve total error bands up to 1.2%FS over a temperature range of -40 to 185°F. The DTM.OCS are based on the standard RS485 ModBus protocol and can be easily connected to
- Working Pressure Range: 0 to 1,500 psi
- Accuracy: 0.03 to 0.15 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Electro-Sensors, Inc.
Description: I/O Modules with Modbus Features • 3 Models: - Analog-In - Discrete I/O - Frequency/Discrete-In (coming soon) • Standard Modbus RTU slave over RS485 network interface, up to 115.2k baud • Low latency (< 1 mS) from Query end to Response start for high data throughput • Protected 24 VDC
- Analog Input Channels: 12 #
- Form Factor: DIN Rail
- Application: General Lab and Industrial
- Data Acquisition: Input Module
-
Supplier: Instrumentation Northwest, Inc.
Description: An integrated datalogger and pressure/temperature sensor, INW's AquiStar® PT2X is ideal for monitoring groundwater, well, tank and tidal levels, as well as for pump testing and flow monitoring. Constructed with 316 stainless steel, Viton® and Teflon®, this sensor provides
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: display Available with pass code protection ( if requested by customer on purchase) Operates on 10-30 VDC Adjustable warning and alarm trip points Adjustable alarm delays Also monitors temperature and supply voltage Alarm drivers for activating remote alarm devices Software compensated
- Application: Confined Space Monitoring
- Mounting Type: Fixed
- Instrument Type: Monitor
-
Supplier: Eaton | Power Quality
Description: The Network Management Card + ModBus 2006 Edition is the combination of an SNMP agent, an HTTP/Web server and a ModBus card. Its compact form factor has been specifically designed for the Eaton Evolution series as well as Eaton EX RT and Eaton MX RT UPS series. It enables UPS
- Number of Ports: 2
- Operating Temperature: 0 to 40 C
- Protocol / Network: 10Base-T Ethernet, Serial
- Features: Other
-
Description: Enclosure available New High Performance Fiber Optic Temperature Sensing solution based on Field Proven Reliability and Experienced Technical Application Support LumaSense Technologies has more than 25 years experience integrating fiber optic temperature solutions into challenging
- Temperature Range: -49 to 626 F
- Operating Temperature: 32 to 140 F
- Electrical Output: Current, Serial
- Technology: Optical Pyrometer
-
Supplier: Instrumentation Northwest, Inc.
Description: Measuring pressure and temperature, INW's AquiStar® PT12 / SDI-12 submersible pressure transmitter offers great noise immunity, thermal performance and transient protection. Building on years of successful submersible sensor experience, this industry standard SDI-12 v1.3 interface
-
Supplier: Instrumentation Northwest, Inc.
Description: The AquiStar® CT2X Smart Sensor is a submersible conductivity/temperature sensor with built-in datalogging. Incorporating a 4-pole epoxy/graphite electrode cell, this sensor is extremely durable--excellent for use in rugged field conditions. The 4-pole technology reduces
-
Supplier: Fieldbus International AS
Description: T210 is an OEM built-in module for converting Modbus RTU based instruments to HART General description: HART slave OEM module for built-in application Provides HARTability to Modbus transmitters Modbus connection options are RS485, RS232 or CMOS. Connects to the 4-20 mA line in
-
Supplier: Fieldbus International AS
Description: The T810 is a built-in board. It supports the Modbus CMOS protocol (with adaptive logical level) for communication with the instrument. The Modbus communication needs to be configured to allow T810 to fetch Device Variables and Device Status from the correct registers within the
-
Supplier: DigiKey
Description: SENSOR, DIFF PRESSURE, MODBUS
- Working Pressure Range: 0.18 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -13 to 185 F
- Measurement Type: Differential
-
Supplier: Automation24, Inc.
Description: The MNU-5414-C6 ultrasonic level sensor from APG sensors with an ultrasonic frequency of 69 kHz has a range of 4-79 inches (101 - 2007)mm. The sensor has a Modbus RTU (RS-485) signal output. Interface with RS-485 Modbus RTU Windows compatible software can be
- Measuring Range: 4 to 79 inch
- Device Classification: Sensor System
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Radwell International
Description: TEMPERATURE / PROCESS CONTROLLER, 2 AMP, 250 V, 50/60 HZ, 0/4-20 MA, RELAY, SPST, FORM A, ANALOG, 3 BUTTON OPERATION, MODBUS RTU/RS485 DIGITAL COMMUNICATION, SENSOR BREAK FUNCTION, NARROW FOOTPRINT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
EtherNet/IP, REST API, web server, Modbus TCP, image streaming, analogue and alarm outputs within one device, SPOT+ makes non-contact temperature measurement accurate, flexible and easy to use. Pyrometer readings and configuration settings are available on the rear display and (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
% volume. The Platinum Series sensors are engineered for easy integration, featuring built-in optics, electronics, and firmware that deliver a linearized, temperature-compensated output. This series includes low-power models as well as a dual-gas sensor capable of simultaneously (read more)
Browse Gas Sensors Datasheets for Dynament -
Equipment, providing confidence in sensor performance for refrigerant leak-detection applications. Each sensor integrates optics, electronics, and embedded firmware into a compact plug-and-play solution. The sensor delivers a linearized, temperature-compensated output, reducing development (read more)
Browse Gas Sensors Datasheets for Dynament -
The Platinum Series Hydrocarbon Sensor is a fully integrated gas-sensing platform designed for accurate measurement of methane and propane across a wide range of industrial applications. Combining optics, electronics, and embedded firmware within a single package, the sensor delivers a (read more)
Browse Gas Sensors Datasheets for Dynament -
calibrated to different gases on a customer-specific basis in order to achieve maximum accuracy for every application. In addition, various output signals (I2C, RS485, Modbus and analog) are supported and cover a maximum flow velocity of up to 30m/s. The 1100V differs from the PFLOW1000V only by an integrated temperature and humidity sensor. (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
4-20 mA, Modbus, or HART output. Plus, BinCloud can make API calls to integrate data from other types of sensors—such as pressure sensors or temperature cables—into the BinCloud platform. BinCloud® is the foundation for (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
values, the power display can also represent maximum and minimum values. Two built-up relays can be used for alarming at reduced or crossing borders. Optionally, the user still a 0/4 ... 20 mA analog output and two inputs for PT100 temperature sensors. Also, the power indicator can be (read more)
Browse Digital Panel Meters Datasheets for PCE Instruments / PCE Americas Inc. -
-Electro Mechanical System) technology to complement our SmartTrak® capillary-based mass flow meters & gas controllers. RedySmart thermal mass flow devices contain no moving parts and are unaffected by upstream temperature and pressure (read more)
Browse Mass Flow Meters and Controllers Datasheets for Sierra Instruments, Inc. -
Modbus/RTU protocols and boasts Z-axis sensitivity spanning from 5 to 10000Hz. ISO 10816-1 compliant and capable of operating in a wide temperature range of -20°C to 105°C, WISE-2460 sets a new standard in vibration sensing technology. Designed for monitoring equipment RPM and frequency (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
housing, measuring 29 mm in diameter and 55 mm in length, ensures durability in harsh conditions. The infrared pyrometer minimizes thermal gradients along the sensor head, optimizing thermal shock resistance for accuracy and repeatability in rapidly changing ambient temperatures (read more)
Browse Infrared Thermometers Datasheets for Optris Infrared Sensing, LLC
More Information Top
-
Network integration of distributed optical fiber temperature sensor
In the implementation of the integration, both the compatibility with traditional system and the characteristics of distributed optical fiber temperature sensor is considered before Modbus TCP/IP protocol is chosen.
-
TPS63010 | Buck/Boost Converter | Converter (Integrated Switch) | Description & parametrics
• Temperature Sensor /Controller using Modbus .
-
TPS61140 | Backlight | LED Driver | Description & parametrics
• Temperature Sensor /Controller using Modbus .
-
OPA330 | Precision Amplifier | Operational Amplifier (Op Amp) | Description & parametrics
• Temperature Sensor /Controller using Modbus .
-
XTR115 | 4-20mA Conditioning | Sensors, Sensor Conditioning, 4-20mA Transmitter | Description & parametrics
• Temperature Sensor /Controller using Modbus .
-
TPS61045 | Step-Up (Boost) Converter | Converter (Integrated Switch) | Description & parametrics
• Temperature Sensor /Controller using Modbus .
-
REF5030 | Series Voltage Reference | Voltage Reference | Description & parametrics
• Temperature Sensor /Controller using Modbus .
-
SN65HVD1176 | RS-485 Transceivers | Interface | Description & parametrics
• Temperature Sensor /Controller using Modbus .
-
CC2520 | ZigBee (IEEE 802.15.4 / ZigBee PRO) | Wireless Connectivity | Description & parametrics
• Temperature Sensor /Controller using Modbus .
-
TPS54040 | Step-Down (Buck) Converter | Converter (Integrated Switch) | Description & parametrics
• Temperature Sensor /Controller using Modbus .
Indicates content that may require registration and/or purchase.