-
Supplier: E-T-A Circuit Breakers Ltd.
Description: One, two and three pole thermal-magnetic circuit breakers with trip-free mechanism and toggle actuation (S-type TM CBE to EN 60934/IEC 934). Featuring a combi-foot design for both symmetric and asymmetric rail mounting. Available with auxiliary contact (1 x N/O or 1 x N/C) for status
- Rated AC Voltage: 250 to 433 volts
- Rated DC Voltage: 65 volts
- Continuous Current Rating: 0.1 to 32 amps
- Rated Breaking Capacity (Icn): 0.1 to 32 amps
-
Supplier: E-T-A Circuit Breakers
Description: One, two and three pole thermal-magnetic circuit breakers with trip-free mechanism and toggle actuation (S-type TM CBE to EN 60934/IEC 934). Designed for panel or plug-in mounting. Available with auxiliary contacts (1 x N/O, 1 x N/C) for status signalling. Two and three pole models are
- Rated AC Voltage: 433 volts
- Rated DC Voltage: 65 volts
- Continuous Current Rating: 0.1 to 25 amps
- Number of Poles: 1 to 3
-
Supplier: Allied Electronics, Inc.
Description: Features 0.5 amp to 50 amp ratings may be used as on/off switch. Cannot be reset against overload. W23 has visible trip indicator band. Screw termination. Trip-free operation.
-
-
Supplier: Allied Electronics, Inc.
Description: Features 0.5 amp to 50 amp ratings may be used as on/off switch. Cannot be reset against overload. W23 has visible trip indicator band. Screw termination. Trip-free operation.
-
Supplier: Allied Electronics, Inc.
Description: Features 0.5 amp to 50 amp ratings may be used as on/off switch. Cannot be reset against overload. W23 has visible trip indicator band. Screw termination. Trip-free operation.
-
Supplier: Allied Electronics, Inc.
Description: Features 0.5 amp to 50 amp ratings may be used as on/off switch. Cannot be reset against overload. W23 has visible trip indicator band. Screw termination. Trip-free operation.
-
Supplier: Danfoss A/S
Description: The CTI product range is modular, flexible and offers a large selection of clip-on auxiliary functions and accessories: Aux. contacts, alarm contacts, voltage- and undervoltage trips. Compact design DIN rail mounting Motor application Short-circuit protection Overload protection of motors
- Continuous Current Rating: 40 to 90 amps
- Rated Breaking Capacity (Icn): 25,000 to 50,000 amps
- Mounting Style: DIN Rail Mounted
- Trip System Type: Thermal Magnetic Circuit Breaker
-
Supplier: Danfoss A/S
Description: The CTI product range is modular, flexible and offers a large selection of clip-on auxiliary functions and accessories: Aux. contacts, alarm contacts, voltage- and undervoltage trips. Compact design Screw or DIN rail mounting Motor application Overload protection of motors (0.02-11 kW)
- Continuous Current Rating: 0.1 to 32 amps
- Rated Breaking Capacity (Icn): 15,000 to 100,000 amps
- Mounting Style: DIN Rail Mounted
- Trip System Type: Thermal Magnetic Circuit Breaker
-
Supplier: Sensata Technologies
Description: data processing and business machines, medical instrumentation, broadcast equipment, vending and amusement machines, military applications and wherever precision operation is required. Temperature differences which affect fuses and other thermal devices are not a concern. One important
- Trip System Type: Magnetic Circuit Breakers
- Manual Actuator Type: Toggle Switch
-
Supplier: Sensata Technologies
Description: precision operation is required. Temperature differences which affect fuses and other thermal devices are not a concern. One important feature of this protector line is a “trip free” action, which means the circuit will trip in the presence of an overload even though the handle is held
- Trip System Type: Magnetic Circuit Breakers
- Manual Actuator Type: Toggle Switch
-
Supplier: R. STAHL, Inc.
Description: For protection of Ex e and Ex d motors Protects cables and plant equipment Adjustable thermal overload release, phase failure sensitive Electromagnetic instantaneous release Robust enclosure made of glass fibre reinforced polyester resin Optionally with undervoltage release shunt
- Rated AC Voltage: 230 to 690 volts
- Continuous Current Rating: 0.1 to 22.5 amps
- Trip System Type: Electronic Unit
- Miniature Circuit Breaker Features: Shunt Trip
-
Supplier: CARLO GAVAZZI Automation Components
Description: Protection of circuits against short circuit and overload currents UL1077 supplementary protection 1, 2, 3 and 4 pole arrangements 13 amperage sizes up to 63Amps Icn of 5kA Bimetallic element for small overloads Magnetic element for short circuit protection B, C, D trip characteristics
- Rated AC Voltage: 277 to 480 volts
- Continuous Current Rating: 1 to 63 amps
- Rated Breaking Capacity (Icn): 5,000 to 50,000 amps
- Number of Poles: 1 to 4
-
Supplier: Sensata Technologies
Description: The Airpax™ AP series are fully sealed, magnetic circuit protectors that combine power switching and accurate, reliable circuit protection with inverse time delays and trip free features. Unlike a thermal circuit protector, the AP does not change its trip current over a wide temperature span.
- Trip System Type: Magnetic Circuit Breakers
- Manual Actuator Type: Toggle Switch
-
Supplier: CARLO GAVAZZI Automation Components
Description: for branch circuit protection in 480Y277VAC and 240VAC single and three phase applications. Protection of circuits against short circuit and overload conditions UL489 branch circuit protection 1, 2, 3 pole arrangements 22 amperage sizes up to 63Amps Icn of 10kA Bimetallic element for small
- Rated AC Voltage: 240 to 480 volts
- Continuous Current Rating: 0.5 to 63 amps
- Rated Breaking Capacity (Icn): 10,000 amps
- Number of Poles: 1 to 3
-
Supplier: OMEGA Engineering, Inc.
Description: currents. These circuit breakers are operated by a toggle-type mechanism that is mechanically trip-free from the handle so that the contacts cannot be held closed against short circuit currents. Tripping due to overload or short circuits is clearly indicated by the position on the
- Rated AC Voltage: 220 to 690 volts
- Continuous Current Rating: 15 to 100 amps
- Number of Poles: 1
- Operating Temperature: -4 to 158 F
-
Supplier: ValueTronics International, Inc.
Description: typical Protective Circuits Input: Fast-acting main circuit breaker Constant Current: Overload automatically causes voltage fold-back to provide maximum current without distorting output waveform Short Circuit: Short-circuit overload electronically latches output open to protect
- Type: AC Power Source
Find Suppliers by Category Top
Featured Products Top
-
of connectors, relays, sensors, switches, thermal management and circuit protection products, terminal blocks, wire and cable, wiring accessories, and insulation and identification products. Founded in 1974, Heilind has locations throughout the U.S., Canada, Mexico, Brazil, Germany, Singapore, Hong (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
's leading distributors of connectors, relays, sensors, switches, thermal management and circuit protection products, terminal blocks, wire and cable, wiring accessories, and insulation and identification products. Founded in 1974, Heilind has locations throughout the U.S., Canada, Mexico, Brazil (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
, within the limits of the output voltage adjustment range. Overload/Short Circuit Protection: Foldback current limiting with automatic recovery. Overvoltage Protection: Latches power supply OFF, reset by momentarily removing AC input power. Red indicator lights to indicate latchup (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
precise control and fast response modern systems demand. The FPF2700MX high-side smart load switch integrates a power MOSFET, current sensing circuitry, thermal protection, and soft-start control into a single device for centralized power path management. Protection Challenges It (read more)
Browse Circuit Protection Components Datasheets for Win Source Electronics -
, 230 VAC, and 480 VAC. Manual Motor Starters: Class 10 thermal overload protection, phase failure protection, and adjustable thermal release. Accessories: Auxiliary contacts, alarm switches (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
to 0.5-volt drop per output), and overload, over-voltage, short-circuit, and thermal protection. All models come with a full 5-year warranty. (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
equipment includes 115Vac-1ph continuous duty motor with thermal over load protection, heavy duty hardened steel spur gearing, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual over ride with hand wheel, visual (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
The VICFUSE VF476 Series is a fast acting surface mount ceramic fuse designed for compact electronic applications requiring reliable overcurrent protection. The fuse provides rapid response during overload and short (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The VICFUSE VF476 Series is a fast acting surface mount ceramic fuse designed for compact electronic applications requiring reliable overcurrent protection. The fuse provides rapid response during overload and short (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
assemblies. The series combines fast fault interruption with improved surge withstand performance, helping reduce nuisance operation while protecting circuits against overloads and short-circuit conditions. Manufactured in a compact (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
More Information Top
-
Electrical - Grainger Industrial Supply
• Manual Motor Switch , Toggle Operator, Enclosure Type Open, Amps AC 30, Starter Type NEMA Style, Number of Poles 2, Description/Special Features Class 10 Ambient-Compensated Thermal Overload Relay, Max.
-
Grainger.com
• Manual Motor Switch , Toggle Operator, Enclosure Type Enclosed, Amps AC 18, Starter Type NEMA Style, Number of Poles 2, Description/Special Features Class 10 Ambient-Compensated Thermal Overload Relay, Max.
-
Electrical - Grainger Industrial Supply
• Manual Motor Switch , Toggle Operator, Enclosure Type Enclosed, Amps AC 18, Starter Type NEMA Style, Number of Poles 2, Description/Special Features Class 10 Ambient-Compensated Thermal Overload Relay, Max.
-
Electrical - Grainger Industrial Supply
• Manual Motor Switch , Toggle Operator, Enclosure Type Enclosed, Amps AC 18, Starter Type NEMA Style, Number of Poles 2, Description/Special Features Class 10 Ambient-Compensated Thermal Overload Relay, Max.
-
Grainger.com
• Manual Motor Switch , Toggle Operator, Enclosure Type Enclosed, Amps AC 18, Starter Type NEMA Style, Number of Poles 2, Description/Special Features Class 10 Ambient-Compensated Thermal Overload Relay, Max.
-
Electrical - Grainger Industrial Supply
• Manual Motor Switch , Toggle Operator, Enclosure Type Enclosed, Amps AC 18, Starter Type NEMA Style, Number of Poles 2, Description/Special Features Class 10 Ambient-Compensated Thermal Overload Relay, Max.
-
Grainger.com
• Manual Motor Switch , Toggle Operator, Enclosure Type Enclosed, Amps AC 18, Starter Type NEMA Style, Number of Poles 2, Description/Special Features Class 10 Ambient-Compensated Thermal Overload Relay, Max.
-
Electrical - Grainger Industrial Supply
• Manual Motor Switch , Toggle Operator, Enclosure Type Enclosed, Amps AC 18, Starter Type NEMA Style, Number of Poles 2, Description/Special Features Class 10 Ambient-Compensated Thermal Overload Relay, Max.
-
Electrical - Grainger Industrial Supply
• Manual Motor Switch , Toggle Operator, Enclosure Type Enclosed, Amps AC 18, Starter Type NEMA Style, Number of Poles 2, Description/Special Features Class 10 Ambient-Compensated Thermal Overload Relay, Max.
-
Electrical - Grainger Industrial Supply
• Manual Motor Switch , Toggle Operator, Enclosure Type Enclosed, Amps AC 18, Starter Type NEMA Style, Number of Poles 2, Description/Special Features Class 10 Ambient-Compensated Thermal Overload Relay, Max.
Indicates content that may require registration and/or purchase.