-
Supplier: Accuris
Description: Thermal protection of electric motors - Thermal overload protective devices
-
Supplier: Accuris
Description: ARC FAULT PROTECTION SYSTEM, CONTINUOUS THERMAL MONITORING DEVICE, THERMAL IONIZATION TYPE
-
Supplier: Accuris
Description: Arc Fault Protection System, Continuous Thermal Monitoring Device, Thermal Ionization Type
-
-
Supplier: Accuris
Description: Digital addressable lighting interface Part 217: Particular requirements for control gear - Thermal gear protection (device type 16)
-
Supplier: Bourns, Inc.
Description: Bourns® Mini-Breakers are Thermal Cutoff (TCO) devices which are used as safety devices to help prevent heat and fires caused by excess current, mainly in lithium-ion batteries. Used in batteries for such devices as notebook PCs, tablets, digital cameras, and smartphones.
- Cutoff Temperature: 72 to 90 C
- Cutoff Temperature Accuracy: -5 to 5 C
- Rated Voltage: 28 volts
- Rated Current: 40 to 80 amps
-
Supplier: Littelfuse, Inc.
Description: Surge protective devices (SPDs) provide equipment protection from transient overvoltage events lasting microseconds. By limiting the overvoltage to the equipment during these events, costly damage and downtime can be mitigated. The NEMA-style SPDN series for external panel mount is
- Standards: RoHS Compliant
- Features: SPD, Visual Indicators / LEDs
-
Supplier: Transtector Systems, Inc.
Description: The LS Plus is a compact modular surge protection device. This unit is listed to UL 1449 4th Edition using thermal protection to maintain performance ratings. The LS Plus is designed to be installed quickly and serviced easily to eliminate downtime. A robust surge
- Maximum Surge Current: 300,000 amps
- Operating Temperature: -40 to 149 F
- Standards: IEEE
- Features: MOV, NC/NO Dry Contacts, Other, SPD, UL 1449 Fourth Edition, Visual Indicators / LEDs
-
Supplier: Eaton | Power Quality
Description: Eaton's PSPD series surge protectors are the latest and most advanced UL 1449 3rd Edition certified surge protection devices. Application of PSPD Series units throughout a facility will ensure that equipment is protected with the safest and most reliable surge protective devices
- Maximum Surge Current: 50,000 to 400,000 amps
- Voltage: 120/208, 277/480
- Technology: MOV
- Features: Network Applications, Other, Telecom Applications, Three Phase
-
Supplier: DigiKey
Description: AC SPD, THERMAL
- Tj: -40 to 85 C
- Standards and Certifications: UL
-
Supplier: ABB Inc.
Description: Light Duty for AC Applications Features and Benefits: • Listed by ETL to UL 1449 4th Edition for a Type 1 SPD application. • Multiple Metal Oxide Varistors (MOVs), with individual current fusing and thermal disconnects for each MOV. • LED indicates proper functioning of L-N MOVs. • Intended
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: Mitsubishi Electric thermal overload relays protect motors and motor circuit conductors against over heating caused by current overloads and or phase-loss. The TH-N and TH-T series relays can be paired with the Mitsubishi Electric contactors or utilized as a stand-alone overcurrent
- Application Type: General Application Relay
- Features: Over-current Protection, Phase Failure (Loss)
- Mounting: Socket or Plug-in Style
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: Mitsubishi Electric thermal overload relays protect motors and motor circuit conductors against over heating caused by current overloads and or phase-loss. The TH-N and TH-T series relays can be paired with the Mitsubishi Electric contactors or utilized as a stand-alone overcurrent
- Application Type: General Application Relay
- Features: Over-current Protection, Phase Failure (Loss)
- Mounting: Socket or Plug-in Style
-
Supplier: ABB Inc.
Description: Light Duty for DC Applicati ons Features and Benefits: • Full weather permanently connected. • Individually fused Metal Oxide Varistors (MOVs). • May be used on grounded (+ or -) or floating power systems, for DC or low voltage AC (up to 400Hz). • LED indicates proper functioning of L-L and L-G
-
Description: IEC 62386-222:2018 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347 (all parts), with the addition of DC supplies.
-
Description: IEC 62386-217:2018 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347 (all parts), with the addition of DC supplies.
-
Supplier: CSA Group
Description: IEC 62386-222:2018 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347 (all parts), with the addition of DC supplies.
-
Supplier: CSA Group
Description: IEC 62386-217:2018 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347 (all parts), with the addition of DC supplies.
-
Supplier: ABB Inc.
Description: Heavy Duty Service Entrance Applications - Modular Design Features and Benefits: • Listed by ETL to UL 1449 4th Edition for a Type 1 SPD application. • Matrix of individually fused Metal Oxide Varistors (MOVs) housed in replaceable modules. • Cover lights indicate status of modules.
-
Supplier: PHOENIX CONTACT USA
Description: Type 3 surge protection for permanent installation on ground contact sockets. Circuit with thermal monitoring, acoustic fault warning.
- Operating Temperature: 68 to 158 F
- Features: Other, SPD
- Standards: RoHS Compliant
-
Supplier: Sensata Technologies
Description: The Klixon® 7AM delivers the maximum protection in the smallest package at an excellent price. It’s the most reliable on the market, backed by the leading innovators in protection technology. Each 7AM temperature rating has a bimetal disc specifically manufactured for that rating. Each
- Cutoff Temperature: 70 to 175 C
- Rated Voltage: 125 to 250 volts
- Voltage Type: AC Voltage
-
Supplier: Littelfuse, Inc.
Description: Littelfuse LSP05 Series Surge Protection Modules provide transient overvoltage protection for outdoor and commercial LED lighting fixtures. Constructed with Littelfuse thermally protected Varistors, they provide robust surge current handling capability. A built-in thermal
- Operating Temperature: -49 to 185 F
- Features: Other, SPD
- Standards: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1337066-LSP05480LLP Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs) Series: LSP Type: Type 2, Type 4 Features: Thermally Protected Package: Tray Standard Package: 8 Number of Poles: 1 Form: Module Only
- Tj: -45 to 85 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Acme Chip Technology Co., Limited
Description: LSP THERMALLY PROTECTED VARISTOR
- Tj: -45 to 85 C
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Description: LSP THERMALLY PROTECTED VARISTOR
- Tj: -45 to 85 C
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Description: A Thermal Valve is used to eliminate heat build-up in a closed loop by-pass system when liquid is being returned to the pump inlet. Thermal Valves can only be installed when there is a pressurized pump inlet. During recirculation of by-pass liquid, the thermal valve will detect
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 125 psi
- Number of Ports/Ways: 2
- Actuation: Mechanical Device
-
Supplier: PHOENIX CONTACT USA
Description: Type 3 arrester for universal mounting in installation boxes, sill-type trunking, underfloor installations or directly in the termination device. Circuit with thermal monitoring, acoustic fault warning. Installation in branch or through wiring. Design: 230 V AC
- Operating Temperature: 86 to 167 F
- Features: Other, SPD
- Standards: RoHS Compliant
-
Supplier: PHOENIX CONTACT USA
Description: Type 3 arresters for universal installation in installation boxes, sill-type trunking, underfloor installations or direct installation in the termination device. Circuit with thermal monitoring and visual fault warning. Installation in branch or through wiring. Version: 230 V AC
- DC Energy Absorption: 200 joules
- Operating Temperature: 86 to 167 F
- Features: Other, SPD
- Standards: RoHS Compliant
-
Supplier: Portage Electric Products, Inc.
Description: These one-shot mounted thermal fuses operate when the operating or ambient temperature rises above a pre-set level. At that point the organic pellet melts causing the barrel spring to expand from the contacts and opening the circuit. Features Series D thermal fuse custom mounted into
- High Temperature Set Point: 161.6 to 464 F
- Maximum Diameter or Width: 0.875 inch
- Maximum Height or Length: 1.313 inch
- Features: Automatic Reset, Other
-
Supplier: Schott Japan
Description: The Thermal Cutoff Product Division develops and produces thermal protection devices designed to protect electrical equipment from catching fire by sensing overheating, and cutting off the electrical circuit immediately. NEC SCHOTT SEFUSE® is a trusted brand of
-
Supplier: Sensata Technologies
Description: The Sensata Technologies 17AM delivers the maximum protection in the smallest package at an excellent price… The KLIXON® 17AM Thermal protector prevents overheating, It’s a miniature, snap acting, thermally operated device that is a proven performer in protection
- Cutoff Temperature: 65 to 160 C
- Rated Voltage: 125 to 250 volts
- Rated Current: 1 to 18 amps
-
Supplier: Thermtrol
Description: The Klixon 7AM thermal protector prevents overheating in a variety of consumer, industrial and commercial products. It is a miniature, snap-acting, thermally operated device that is a proven performer in protection technology. It is the right choice for ap- plications where
- High Temperature Set Point: 149 to 347 F
- Maximum Current: 4 to 22 amps
- Maximum AC Voltage: 115 to 600 volts
- Maximum DC Voltage: 16 volts
-
Supplier: ABB Inc.
Description: Description The TF69 thermal overload relays are economic electromechanical protection devices for the main circuit. They offer reliable protection for motors in the event of overload or phase failure. The devices have trip class 10. The thermal overload
-
Supplier: Qorvo
Description: Qorvo's ACT4910 device is a highly integrated power loss protection IC. It provides backup storage power in the event of an input power failure. A built-in boost converter provides high voltage energy storage to minimize storage capacitor size requirements. The built-in buck converter
- Quiescent Current (IQ): 10,000,000 µA
- Supply Voltage (Vi): 2.7 to 18 volts
- Features: Other
-
Supplier: Qorvo
Description: Qorvo's ACT4911 device is a highly integrated power loss protection IC. It provides backup storage power in the event of an input power failure. A built-in boost converter provides high voltage energy storage to minimize storage capacitor size requirements. The built-in buck converter
- Quiescent Current (IQ): 10,000,000 µA
- Supply Voltage (Vi): 2.7 to 8 volts
- Features: Other
-
Supplier: Qorvo
Description: Qorvo's ACT4921 device is a highly integrated power loss protection IC that provides autonomous capacitor health monitoring for optimized system protection. A built-in boost converter enables high voltage energy storage to minimize the storage capacitor size requirements. The
- Quiescent Current (IQ): 6,000,000 µA
- Supply Voltage (Vi): 2.7 to 7 volts
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
amps 125 VAC inductive circuits. These devices are part of the PEPI® Valstat™ Series™ making them readily available at an attractive price. Model FC-P2D Thermal Controls utilize (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Bectron PT4700 N Electronic circuit boards are the centerpiece of countless applications – from mobile, hand-held devices to automotive electronics, from household appliances to heavy industrial machinery. Conformal coatings provide effective protection against various (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
circuit boards are the centerpiece of countless applications — from mobile, hand-held devices to automotive electronics, from household appliances to heavy industrial machinery. Conformal coatings provide effective protection against various environmental conditions such as humidity, dust (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for ELANTAS North America LLC -
, which can cause malfunction and premature failure such as vibration, shock, and stress caused by temperature fluctuation during thermal cycling. Material options for electronic protection include silicones, epoxies, polyurethanes, and other various polymers. Silicones are extremely durable (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
Smart Voltage Stabilizer – Intelligent Voltage Regulation & Complete Power Protection In modern industrial environments, stable power supply is essential for protecting electrical equipment and improving production efficiency. The (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
enclosure through the seals on the doors. This can cause condensation when the air in the enclosure cool down. The easy-tofit DA 284 pressure compensation device enables pressure compensation with protection class IP66 (M12: IP66/ IP68). Additionally, the watertight membrane inside the (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for STEGO -
Safety is ThermOmegaTech’s highest priority which is why we designed anti scald devices to prevent water temperatures in emergency equipment from reaching unsafe levels which can potentially cause severe and long-term damage to facility workers. Outdoor water supply lines exposed (read more)
Browse Industrial Valves Datasheets for ThermOmegaTech® -
semiconductor devices are highly sensitive to short-circuit faults. Even a brief overcurrent event can cause irreversible damage. VRA semiconductor protection fuses provide ultra-fast, high-capacity protection, allowing engineers to precisely coordinate protection schemes while ensuring system safety, reliability, and compact design integration. (read more)
Browse Fuses Datasheets for VICFUSE -
Devices (RTDs) Fast temperature response through contoured heat transfer pads Thermowell-like design to protect thermal insulation Stainless steel sheath protection (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company -
The PEPI® Model F Series snap-action Thermal Controls offer both overcharge and short-circuit protection. With a wide temperature calibration range, the Model F offers both versatility and easy customization, including insulating sleeves to isolate devices from ambient temperatures that can affect performance. For full details, visit: http://pepiusa.info/model-f (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc.
Conduct Research Top
-
How Integrated Thermal Protection Technology can Prevent Solid State Relay Failure in Industrial Systems
Solid state relays provide robust solutions for electronic switching in load control applications and hold many advantages over electromechanical relays. New, emerging solid state relay designs offer integrated thermal protection that can prevent overheating and improve system safety, efficiency
-
Thermal Bridge Technology Crosses a Gap in Electronic Device Heat Dissipation
TE's thermal bridge technology has overcome most of the limitations of previous thermal protection techniques such as design, wear, compressibility, reliability and performance.
-
Why is Thermal Protector Essential for Your Equipment?
With the widespread use of electronic devices, thermal protection, and heat dissipation problems have attracted attention.
-
Thermal Protector Helps Improve Operation Smoothness of Water Pumps
Thermal protection refers to a device set inside a motor or motorized compressor to prevent overheating that could cause a serious failure. Thermal protectors are widely used in water pumps because the pumps are categorized as high-power machines.
-
Application Note: Designing with Thermally Protected TMOV Varistors in TVSS Applications (.pdf)
. That protection has traditionally been a thermal fuse or Thermal Cut-Off (TCO) device.
-
Which Electronic Devices are Fixed and Bonded using Electronic Adhesives?
functionalities such as thermal conductivity, electrical conductivity, insulation, shock absorption, sealing, installation, and substrate protection. Electronic adhesives are widely used in various electronic devices for fixing and bonding components together.
-
MCP1701 vs MCP1701A vs MCP1702 Technical Brief
TB3006 MCP1701 vs MCP1701A vs MCP1702 OPERATION Author: Matthew Williams Microchip Technology Inc. Thermal Protection The MCP1702 thermal protection circuitry will shut- INTRODUCTION down the LDO if the internal junction temperature of the LDO rises above the typical threshold temperature of Since
-
Derating For Real World Conditions
. of your products. This Whitepaper should be read by: » Design Engineers of consumer appliances with electrical circuits. requiring protection afforded by re-settable thermal controls. » Design Engineers of automotive products that utilize. electrical circuits requiring protection afforded
-
Using Microchip's Micropower LDOs
1 23-6, SOT-223, and MSOP-8 packaging require will bezero), the tolerance of V OUT minimal board space. Shutdown capability, thermal approximately that of V . REF protection, and current limiting are standard in every is a function of both the2. The tolerance of V device. Adjustable output, error
-
Dielectric Materials for Use in Radomes
tangent (or dielectric loss). As the polarization of a material under an applied electric field varies, some of the field energy is dissipated due to charge migration (i.e. induction) or conversion into thermal energy (i.e. molecular vibrations). This is also sometimes referred to as the dissipation