-
Description: This bimetal type thermostat is able to perform at a high temperature of 400°C. For a disk-type bimetal thermostat, 230°C is considered to be upper limit because the disk cannot withstand the high temperature stress. We use a flat plate bimetal for the H series to achieve a temperature limit of
- High Temperature Set Point: 302 to 842 F
- Repeatability / Tolerance: 21.6 to 36 F
- Maximum Current: 0.1 to 10 amps
- Maximum AC Voltage: 125 to 400 volts
-
Supplier: Portage Electric Products, Inc.
Description: 1/2″ disc thermostats with manually activated reset. Quick make/quick break switching action. An electrically isolated bimetal disc is used to either open the circuit current. These devices are available with a variety of terminal configurations, mounting flanges, as well as factory appliced
- Cutoff Temperature: 185 C
- Cutoff Temperature Accuracy: 2.999999999999999 to 10 C
- Rated Voltage: 250 volts
- Rated Current: 10 to 16 amps
-
Supplier: KOBOLD Instruments, Inc.
Description: which is field-adjustable by the user. A transistor switch is activated when the flow setpoint is reached. The KAL-D series has a smooth measuring probe with no moving parts making it exceptionally reliable and insensitive to dirt and solids. The insertion type probe allows for flow
- Meter Technology: Thermal Meter
- End Fittings: Threaded
-
-
Supplier: Portage Electric Products, Inc.
Description: Single operation device. Once activated the electrical circuit remains permanently open until fuse is replaced. Quick Break: When operating or ambient temperature rises above calibration point, organic pellet quickly melts breaking circuit. Cost-Effective: Thermal fuses are among the least
- High Temperature Set Point: 161.6 to 464 F
- Maximum Diameter or Width: 0.875 inch
- Maximum Height or Length: 1.313 inch
- Features: Automatic Reset, Other
-
Supplier: Thermtrol
Description: 7AM, once activated in a fault condition, maintains its open state until power is removed. No reset button here-simply remove power and the device will cool and reset. This inherent design feature adds an extra level of security over automatic reset devices of any type. It is the reliable,
- High Temperature Set Point: 149 to 347 F
- Maximum Current: 10 to 22 amps
- Maximum AC Voltage: 120 to 240 volts
- Switch Type: Bi-Metal
-
Supplier: Eraser Company, Inc.
Description: Lightweight hand held thermal wire strippers for stripping solid and stranded wires. The HTS Series is especially effective on insulations such as P.T.F.E. and Teflon. The temperature at the stripping elements is variable up to 1100°F (594°C). The HTS1F is activated by a foot switch
- Form Factor: Desktop
- Technology: Electrical Tools
- Application / Connector Type: General Application
- Tool Type: Stripper
-
Supplier: ValueTronics International, Inc.
Description: The N2267A is a switch card from Agilent. Additional Features: For the 3499A/B/C Switching up to 8 A, 250 V Built-in overheat protection for high reliability Relays: Non-latching relay Thermal Offset: <3 µV Relay Life: Mechanical: 5 x 107 (180cpm); Electrical: 105 Maximum Scan Rate: 20
-
Supplier: Infineon Technologies AG
Description: switching frequency range allows the selection of appropriated coils and capacitors. The switching frequency can be synchronized with an external clock signal. Spread spectrum frequency modulation can be activated to improve the EMI performance in PWM operation. The device is offering a
- Quiescent Current (IQ): 0.000031 amps
- Operating Temperature: -40 to 150 C
- Features: Other, Switching Regulator
- Configuration / Function: Step-down (Buck)
-
Supplier: Infineon Technologies AG
Description: frequency range allows the selection of appropriated coils and capacitors. The switching frequency can be synchronized with an external clock signal. Spread spectrum frequency modulation can be activated to improve the EMI performance in PWM operation. The device is offering a low-current
- Quiescent Current (IQ): 0.000031 amps
- Operating Temperature: -40 to 150 C
- Features: Other, Switching Regulator
- Configuration / Function: Step-down (Buck)
-
Supplier: OMEGA Engineering, Inc.
Description: activates a plunger, causing the heavy duty switch contacts to open. The CCD100N is normally used as an across-the-line switch, but may be used to operate contactor coils and other similar devices.
- High Temperature Set Point: 35 to 200 F
- Repeatability / Tolerance: 5 F
- Maximum Current: 25 amps
- Maximum AC Voltage: 277 volts
-
Supplier: Infineon Technologies AG
Description: switching frequency range allows the selection of appropriated coils and capacitors. The switching frequency can be synchronized with an external clock signal. Spread spectrum frequency modulation can be activated to improve the EMI performance in PWM operation. The device is offering a
- Quiescent Current (IQ): 0.000031 amps
- Operating Temperature: -40 to 150 C
- Configuration / Function: Step-down (Buck)
- Features: Switching Regulator
-
Supplier: Schott Japan
Description: device in the D6 series for electrical equipment. The D6 series (D6T / D6X / D6WX) The D6 series is a line of dual safety devices which integrate a thermal link and resistor as a heater and use a ceramic material for the device (cap and base). The D6 series is activated when an abnormal
-
Supplier: Infineon Technologies AG
Description: range allows the selection of appropriated coils and capacitors. The switching frequency can be synchronized with an external clock signal. Spread spectrum frequency modulation can be activated to improve the EMI performance in PWM operation. The device is offering a low-current consumption
- Quiescent Current (IQ): 0.000031 amps
- Operating Temperature: -40 to 150 C
- Features: Other, Switching Regulator
- Configuration / Function: Step-down (Buck)
-
Supplier: Allied Electronics, Inc.
Description: switch at the thermostat set point. Specifications: Material: Copper. Capillary Length: 36". Examples of Applications Include: Cooking warmers and ovens, fryers, heaters, boilers, spas and control chambers. Electrical Ratings. 120/240 VAC, 20 amps, 1⁄4 horsepower, 125 pilot duty VA, 100,000
-
Supplier: Allied Electronics, Inc.
Description: switch at the thermostat set point. Specifications: Material: Copper. Capillary Length: 36". Examples of Applications Include: Cooking warmers and ovens, fryers, heaters, boilers, spas and control chambers. Electrical Ratings. 120/240 VAC, 20 amps, 1⁄4 horsepower, 125 pilot duty VA, 100,000
-
Supplier: Allied Electronics, Inc.
Description: switch at the thermostat set point. Specifications: Material: Copper. Capillary Length: 36". Examples of Applications Include: Cooking warmers and ovens, fryers, heaters, boilers, spas and control chambers. Electrical Ratings. 120/240 VAC, 20 amps, 1⁄4 horsepower, 125 pilot duty VA, 100,000
-
Supplier: Allied Electronics, Inc.
Description: switch at the thermostat set point. Specifications: Material: Copper. Capillary Length: 36". Examples of Applications Include: Cooking warmers and ovens, fryers, heaters, boilers, spas and control chambers. Electrical Ratings. 120/240 VAC, 20 amps, 1⁄4 horsepower, 125 pilot duty VA, 100,000
-
Supplier: Portage Electric Products, Inc.
Description: 1/2″ disc self-hold temperature limiting control. In a fault condition, the control opens activating an internal heat source which holds the device in an open condition until the power is removed and the unit is allowed to cool. The control then resets allowing continued operation. These devices
- Cutoff Temperature: 40 to 200 C
- Rated Voltage: 250 volts
- Rated Current: 10 to 16 amps
- Maximum Width of Case: 16.3 mm
-
Supplier: Cole-Parmer
Description: • Semi-open impeller design pumps solids up to 3/8" in slurries and up to 81 GPM • 304 stainless steel construction resists corrosion and rust • Pumps with automatic operation have float switch; manual operation models activate with a switch • Air-filled motors have permanent split
- Horsepower: 0.75 HP
- Maximum Discharge Flow: 68 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Semi-open impeller design pumps solids up to 3/8" in slurries and up to 81 GPM • 304 stainless steel construction resists corrosion and rust • Pumps with automatic operation have float switch; manual operation models activate with a switch • Air-filled motors have permanent split
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 68 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Semi-open impeller design pumps solids up to 3/8" in slurries and up to 81 GPM • 304 stainless steel construction resists corrosion and rust • Pumps with automatic operation have float switch; manual operation models activate with a switch • Air-filled motors have permanent split
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 68 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Semi-open impeller design pumps solids up to 3/8" in slurries and up to 81 GPM • 304 stainless steel construction resists corrosion and rust • Pumps with automatic operation have float switch; manual operation models activate with a switch • Air-filled motors have permanent split
- Horsepower: 0.75 HP
- Maximum Discharge Flow: 68 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Intertape Polymer Group, Inc.
Description: The Better Pack 555eS is an electric water-activated tape dispenser (also known as a paper tape dispenser, gummed or gum tape water-activated tape dispenser) made for fast-paced shipping and packaging environment. It is calibrated in inches and has a voltage of 115V. Unique Safety
- Type: Automatic
- Packaging: Box / Carton
- Goods: Bulk / OEM Packaging
- Industry: Industrial / General Use
-
Supplier: Honeywell Sensing & IoT
Description: The 3100 Series consists of a single pole, single throw switch activated by a snap-action bimetal disc. Temperature calibrations are pre-set at the factory and each unit is 100% thermally and mechanically inspected. It is available to open or close on temperature rise. The case
- Temperature Set Point Range: -20.2 to 500 F
- Voltage: 120 volts
- Switch Type: Bi-Metal
-
Supplier: Littelfuse, Inc.
Description: The new MHP Metal Hybrid PPTC device, MHP-TAT18, offers a 9VDC rating and a higher current rating than typical MHP-TAM device. This helps to meet the battery safety requirements of higher-capacity LiP and prismatic batteries found in the latest gaming PC and ultra-book products. Hybrid MHP
- Approvals: RoHS
-
Supplier: West Control Solutions
Description: (sensor break or short circuit, failure of a component within the device, fault in the software, failure or impermissible value of the supply voltage, etc.) the STB 55 switches off immediately. The alarm contact is activated, the “ALARM” LED in the front panel and the background lighting of
- Form Factor: DIN Rail
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control
- Temperature: RTD / Thermistor Controller, Thermocouple Controller
-
Supplier: ITOH Denki USA, Inc.
Description: One (1) DIP switch combined with one (1) rotary switch to select up to 20 different fixed speeds • DIP switch to select the condition of error signal activity; during normal status or abnormal status • Forcibly stops the motor if motor lock or thermal overload error lasts for 4
- Number of Axes / Motors: 1
- Supply Voltage (DC): 24 volts
- Operating Temperature: 0 to 40 C
- Features: Alarm / Status Monitoring, Other, Self-Configuration / Auto-tuning, Self-Diagnostics, Variable Speed Drive
-
Supplier: Littelfuse, Inc.
Description: This 12A high temperature Alternistor TRIAC, offered in TO-220AB, TO-220 isolated and TO-263 package, has 150°C maximum junction temperature and 120A ITSM(60Hz).This series enables easier thermal management and higher surge handling capability in AC power control applications such as heater
- VDRM: 800 volts
- IT(RMS): 12 amps
- IH: 40,000 mA
- VTM: 1.6 volts
-
Supplier: Rotronic Instrument Corp.
Description: With the TP31-IR, surface temperatures can be determined quickly and contactless. Thanks to an adjustable emission level and a double laser, which serves as a target device, the surfaces of a wide range of materials can be precisely measured. Optics The focal point of the device lens is 150 mm
- Celsius Scale: -50 to 300 C
- Celsius Scale Divisions: 0.1 C
- Spot Ratio: 12 to 30
- Emissivity: 0.1 to 1
-
Supplier: Renesas Electronics Corporation
Description: The ISL99201 is a fully integrated high efficiency class-D mono amplifier. It is designed to maximize performance for mobile phone applications. The application circuit requires a minimum requirement of external components and operates from a 2.4V to 5.5V input supply. It is capable of delivering
- Features: Audio Amplifiers, Single Supply, Thermal Shutdown Protection
- Operation Class: Class D
-
Supplier: Asahi/America, Inc.
Description: PVC or CPVC Type-23 multiport valve (All materials - Type-23 ball valves up to 2") Standard models are 115 VAC thermally protected with single limit switch cam/coupling activated Redesigned sealed weatherproof enclosure includes: Flanged cover and base Type 4X rated enclosure
- Valve Type: Ball Valves
- Actuation: Electric
-
Description: The ThermAsset®2 is a much sought after addition to LumaSense's Luxtron product line, offering a primary controller to monitor hot spots, control cooling, and protection at a cost that is attractive to the apparatus engineers and system operators. Now available in your choice of 2, 4, 6, or 8
- Number of Inputs: 8 inputs
- Number of Control Outputs: 6 outputs
- Control Signal: Current Loop, Switch / Relay Output
- Features: Datalogger, Multi-Function Controller
-
Supplier: Godwin, a xylem brand
Description: places where pumps normally do not fit. A piggy-back single float switch can be supplied as a cost-effective option for applications requiring automatic operation. Optional Float Switches are available for automatic, remote activation of Sub-Prime pumps. The package consists of 30 ft/50 ft (9
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 70 to 140 GPM
- Maximum Discharge Pressure: 89.9596893 to 149.9328155 psi
- Power Source: AC Powered
-
Supplier: Visual Sound, Inc.
Description: routing permits the choice between Mono and Stereo modes. Mono bridged mode is also easy to realize thanks to the separate Bridged Out connectors and the Bridged Mode switch.
-
Description: sensor and the planar ceramic heater is used for the planar oxygen sensor. Planar ceramic heater oxygen sensors have the below characteristics:-Quick ignition time-Good insulation performance-Strong resistance to high temperature and poisoning-Long lifetime-Many types such as pump current
- Features: Specialty Ceramic
Find Suppliers by Category Top
Featured Products Top
-
without reliable emergency isolation. This fire-safe valve is engineered to enhance protection in critical services: • Automatic thermal shut-off device that activates (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
3100 Series Hermetic Thermostats The 3100 Series consists of a single pole, single throw switch activated by a snap-action bimetal disc. Temperature calibrations are (read more)
Browse Thermostats Datasheets for Powell Electronics, Inc. -
Strong overload capability Better thermal stability Longer service life (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
control on streets, pandemic control applications like thermal monitoring systems, and smart lighting posts to connect cities. Power-Demanding Applications and Smart Building Systems Compliant with Type 3 and Type 4 PoE (IEEE 802.3 bt) this switch offers a total (read more)
Browse Network Switches Datasheets for Volktek Corporation
More Information Top
-
Spintronics-based Computing
Figure 17a shows how voltage pulses of the same polarity, but different ampli- tudes, can be used to switch an MTJ device using VCMA in opposite directions ( thermally activated switching ) [87, 114].
-
Handbook of Advanced Magnetic Materials
Then the energy barrier for thermally activated switching decreases with decreasing particle volume.
-
Magnetic Nanoparticles
… Effective Single-Domain Radius 322 8.3 Surface and Interface Effects 322 8.3.1 Brown’s Surface Anisotropy 324 8.3.2 Surface Spin Disorder 327 8.3.3 Interface Boundary Condition 330 8.4 Thermally Activated Switching 332 8.4.1 …
-
Thermal fluctuations in moderately damped Josephson junctions: Multiple
escape and retrapping, switching- and return-current distributions and
hysteresis
… behaviour is more fully understood by considering two crossover temperatures, and that the shape of the distribution and σ(T) around T∗ , as well as at lower T < T∗ , are largely determined by the shape of the conventional thermally activated switching distribution.
-
Thermally-Assisted Spin-Transfer Torque Dynamics in Energy Space
The advantage of using a uniaxial macrospin model is that its thermally activated switching dynamics can be modeled using a 1D stochastic differential equation (SDE), which is solvable via standard statistical methods.
-
Optimal control of stochastic magnetization dynamics by spin current
This gives the a priori prediction of the thermally activated switching path of the magnet through the saddle point (0, 1, 0) in the zero noise limit.
-
Computational Studies for the Stochastic
Landau--Lifshitz--Gilbert Equation
Finally, thermally activated switching of spherical magnetic nanoparticles in three dimensions with space-time white noise is examined for a range of physical parameters.
-
Basic principles of STT-MRAM cell operation in memory arrays
In practice, the switching current is measured at longer pulse widths and extrapolated to shorter timescales using the expression for thermally activated switching (equation (25)).
-
Towards the design of power switches utilizing HTS material
Thermally activated switches can require considerable heater power to raise the HTS above the critical temperature (Tc) in the required time.
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/50246/1/01325614.pdf
Index Terms—Multilayers, PIMM, soft magnet, thermally acti- vated switching .
Indicates content that may require registration and/or purchase.