-
Supplier: Budnick Converting, Inc.
Description: Nitto Denko thermal conductive adhesive tape TR-5325F offers superior thermal conductive property by using the thermal conductive adhesive layer. TR-5325F acquires flammability UL94 V-0 certification. TR-5325F offers excellent workability and processability
- Thickness: 0.00984 inches
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: Nitto Denko thermal conductive adhesive tape TR-5925F offers superior thermal conductive property by using the thermal conductive adhesive layer. TR-5925F acquires flammability UL94 V-0 certification. It can be used various industries, including electronics.
- Thickness: 0.0098 inches
-
Supplier: Newark, An Avnet Company
Description: THERMALLY CONDUCTIVE ADHESIVE TAPE; Thermal Conductivity:0.4W/m.K; Conductive Material:-; Thickness:0.19mm; Thermal Impedance:-; Dielectric Strength:55kV/mm; External Length:100mm; External Width:100mm; Product Range:8940 Series RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: THERMALLY CONDUCTIVE TAPE; Adhesive Type:Thermally Conductive Adhesive; Tape Colour:White; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:10yard; Roll Length - Metric:9.144m; Tape Width - Imperial:2"; Length:10yard
-
Supplier: Budnick Converting, Inc.
Description: A 5.0 mil. thermally-conductive acrylic adhesive tape ideal for mounting and bonding high temperature materials.
- Thickness: 0.005 inches
-
Supplier: Budnick Converting, Inc.
Description: 3M™ Electrically Conductive Adhesive Transfer Tape (ECATT) 9703 is a pressure sensitive adhesive (PSA) transfer tape with anisotropic electrical conductivity. The PSA matrix is filled with conductive particles which allow interconnection between substrates
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 4.0625 lbs/in
- Features: Electrical
- Adhesive: Transfer
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY AT920 is an unsupported thermally conductive tape with a thermal conductivity of 3.5 W/m*K. Using highly thermal conductive particles makes the tape extremely reliable and easy to use. The stickiness and strength will increase when temperature and pressure
- Thickness: 0.00984251968503937 to 0.01968503937007874 inches
- Temperature Resistance: -60 to 120 C
- Adhesive: Rubber, Silicone
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Thermally Conductive Transfer Tape is a white adhesive film made of special high-performance acrylic pressure-sensitive adhesive, and then covered with a release film. It has the characteristics of high thermal conductivity, high insulation, excellent flexibility,
- Thickness: 0.00984251968503937 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
- Backing: Acrylic / Acrylate, Plastic / Polymer
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Glass fiber thermal tape is made of glass fiber cloth as the base material and coated with high thermal conductivity acrylic adhesive. It has high thermal conductivity, good temperature resistance, good adhesion, and good insulation performance.
- Thickness: 0.007874015748031496 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic
- Backing: Acrylic / Acrylate, Cloth - Woven Fabric, Glass / Fiberglass, Plastic / Polymer
-
Supplier: Newark, An Avnet Company
Description: 3M Thermally Conductive Adhesive Transfer Tape 8805, 4 in x 10 yds, 6/Case
-
Supplier: Newark, An Avnet Company
Description: 3M Thermally Conductive Adhesive Transfer Tape 8805, 4 in x 36 yds, 2/Case
-
Supplier: Powell Electronics, Inc.
Description: 3M Thermally Conductive Epoxy Adhesive
-
Supplier: Henkel Corporation - Industrial
Description: BERGQUIST BOND-PLY TBP 850, Thermally Conductive, Fiberglass Reinforced, Pressure Sensitive Adhesive Tape BERGQUIST® BOND PLY TBP 850 is fiberglass-reinforced pressure-sensitive adhesive tape. Henkel offers three standard thicknesses for BERGQUIST BOND PLY
- Use Temperature: 22 to 248 F
- Thermal Conductivity: 0.8 W/m-K
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Contact / Pressure Sensitive (PSA)
-
Supplier: Accuris
Description: TAPE, TWO SIDED PRESSURE SENSITIVE ADHESIVE FILM, THERMALLY CONDUCTIVE
-
Supplier: Hernon Manufacturing, Inc.
Description: Hernon Dissipator 746D is a thermally conductive adhesive formulated for bonding electrical components to heat sinks or printed circuit boards. Fast room temperature cure combined with excellent heat dissipation for thermally sensitive components and controlled strength
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Room Temp. Cure / Vulcanizing
- Chemical System: Silicone
- Features: Thermal / Heat Conductive
-
Supplier: Can-Do National Tape
Description: Thermally Conductive Transfer Tape 3M 8805 3M 8805 Thermally Conductive Adhesive Transfer Tape is designed to provide a preferential heat-transfer path between heat-generating components and heat sinks or other cooling devices (e.g., fans, heat
- Features: Electrical Insulation / Dielectric, Sound Proofing / Insulation
-
Supplier: Ellsworth Adhesives
Description: Bergquist Bond-Ply 100 is a double-sided, acrylic adhesive tape on a fiberglass reinforced carrier. It is used for mounting heat sinks or heat spreaders instead of using screws, clips, or adhesives. It has a high bond strength and is thermally conductive. 11 in x
- Adhesive: Acrylic
-
Supplier: Ellsworth Adhesives
Description: Bergquist Bond-Ply 100 is a double-sided, acrylic adhesive tape on a fiberglass reinforced carrier. It is used for mounting heat sinks or heat spreaders instead of using screws, clips, or adhesives. It has a high bond strength and is thermally conductive. 11 in x
- Adhesive: Acrylic
-
Supplier: Saint-Gobain Tape Solutions
Description: automotive/marine industries and all applications where a thick and thermally conductive tape is required. Applications: Designed for fixing aluminium/copper tubes in the production of freezer/refrigerators Evaporator plate manufacturing Protection of plastics and foams in
- Thickness: 0.007480314960629921 inches
- Temperature Resistance: -50 C
- Adhesive: Acrylic
- Backing: Metal Foil / Sheet
-
Supplier: R. S. Hughes Company, Inc.
Description: applications. This conductive tape is thermally conductive. And due to the unique thermally conductive propertites of this conductive tape, it has a thermal conductivity rating of 0.6 W/mK. This product is a double-sided adhesive
- Width: 2 inches
- Thickness: 0.01 inches
- Dielectric Strength: 26,299,212.5984251 V/m
- Adhesive: Acrylic
-
Supplier: R. S. Hughes Company, Inc.
Description: applications. This conductive tape is thermally conductive. And due to the unique thermally conductive propertites of this conductive tape, it has a thermal conductivity rating of 0.6 W/mK. This product is a double-sided adhesive
- Width: 7 inches
- Thickness: 0.02 inches
- Dielectric Strength: 26,000,000 V/m
- Adhesive: Acrylic
-
Supplier: R. S. Hughes Company, Inc.
Description: applications. This conductive tape is thermally conductive. And due to the unique thermally conductive propertites of this conductive tape, it has a thermal conductivity rating of 0.6 W/mK. This product is a double-sided adhesive
- Width: 4 inches
- Thickness: 0.005 inches
- Dielectric Strength: 26,299,212.5984251 V/m
- Adhesive: Acrylic
-
Supplier: R. S. Hughes Company, Inc.
Description: applications. This conductive tape is thermally conductive. And due to the unique thermally conductive propertites of this conductive tape, it has a thermal conductivity rating of 0.6 W/mK. This product is a double-sided adhesive
- Width: 7 inches
- Thickness: 0.015 inches
- Dielectric Strength: 26,299,212.5984251 V/m
- Adhesive: Acrylic
-
Supplier: Richardson RFPD
Description: 1.09"" x 1.09"" Tape
- Features: Thermally Conductive
-
Supplier: DeWAL
Description: D/W 409 is an aluminum foil/glass fabric laminate with a high temperature silicone adhesive. The aluminum foil provides excellent reflective and conductive characteristics in high temperature applications. The silicone adhesive provides excellent adhesion at high temperatures
- Width: 0.25 to 25 inches
- Thickness: 0.0045 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Temperature Resistance: 260 C
-
Supplier: Saint-Gobain Tape Solutions
Description: ThermaCool TR3 is a unique thermally conductive pressure-sensitive acrylic transfer adhesive. The adhesive is supplied with one release liner. This material provides an easy method for adding an adhesive layer to gap filler silicone materials and thermally
- Thickness: 0.00300000162 inch
- Operating Temperature: -20.2 F
- Features: Adhesive Backed, Color Options
- Material: Foam, Silicone Rubber
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1349352-30MM-30MM-25-8810 Category: Fans, Thermal Management - Thermal - Pads, Sheets Series: 8810 Type: Transfer Tape Color: White Package: Bulk Standard Package: 1 Thickness: 0.0098" (0.250mm) Outline: 30.00mm x 30.00mm Material: Acrylic Shape: Square
- Thermal Conductivity: 0.6 W/m-K
- Features: Thermally Conductive
-
Supplier: Boyd
Description: Thermal Interface Materials - Gap Fillers and Pads, Films, Tapes, Hardware Electronic devices continue to become faster, smaller, and more powerful every day, enabling technological advancements across all industries. The Internet of Things, powered by embedded electronics and its complex
- Form / Shape: Gap Filling Compound, Pad
- Features: Thermal / Heat Conductive, Thermal / Heat Insulating
-
Supplier: Boyd
Description: Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance
- Adhesive: Acrylic, Pressure Sensitive (PSA), Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Plastic / Polymer
- Features: Adhesive Tape, Anti-static / ESD Control, Cloth Tape, Double-Sided Adhesive, EMI / RFI Shielding, Electrically Conductive, Industrial Tape, Thermally Insulating / Insulative, Transparent, UV / Weather Resistant
-
Supplier: Boyd
Description: Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance
- Adhesive: Acrylic, Epoxy, Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Plastic / Polymer
- Features: Double-Sided Adhesive
-
Supplier: DigiKey
Description: 3M THERMALLY CONDUCTIVE ADHESIVE
- Adhesive: Acrylic
- Type: Transfer
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK ECF 550X, Epoxy Film, Adhesive Film LOCTITE® ABLESTIK ECF 550X adhesive is designed for microelectronic applications which require electrical conductivity. This material exhibits conductivity in the x, y and z axes. When used for substrate attach, this adhesive
- Adhesive: Epoxy
- Features: Specialty / Other
-
Description: modules. For non-conductive adhesives or tapes used in PV modules, the applicable test methods except for electrical characteristics in this document may be used.
-
Supplier: Custom Fabricating & Supplies
Description: This tape is manufactured from a dead-soft aluminum foil with an aggressive acrylic adhesive system. With superior bonding to metals, it is designed to stick firmly to its own backing, adhering to a wide variety of surfaces. Aluminum Foil tape offers vapor barrier protection,
- Width: 0.375 to 6 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Temperature Resistance: -17.77777777777778 to 148.88888888888889 C
- Adhesive: Acrylic
-
Supplier: TransPak
Description: Aluminum foil backing with aggressive acrylic adhesive. Thermally conductive for heating or cooling efficiency. Provides water proofing barrier and air leak protection.
- Thickness: 0.005 inches
Find Suppliers by Category Top
Featured Products Top
-
Take your electrical design to the next level with performance where it matters. 3M™ Electrically Conductive Tape is a family of XYZ-axis electrically conductive pressure-sensitive adhesive (PSA) tapes. Protect your systems and achieve efficient and reliable operations with these solutions (read more)
Browse Cable and Electrical Tapes Datasheets for Heilind Electronics, Inc. -
It may seem odd to some that there are more than 10,000 distinct types of adhesive tape in today's marketplace, but that huge variety is essential to the high quality and cost-effective production of an even greater number of consumer products. The downside to this wealth of options is that (read more)
Browse Adhesive Tapes Datasheets for Budnick Converting, Inc. -
. Product Overview: 3M™ Electrically Conductive Double-Sided Tape 9793KT/KW Series is an XYZ-axis electrically conductive pressure-sensitive adhesive (PSA) tape built around a porous conductive matrix carrier (read more)
Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc. -
of robots demand enhanced heat dissipation, protection, and operational stability. Thermal conductive potting adhesives, which combine thermal conductivity, electrical insulation, and structural encapsulation, have become an indispensable thermal management solution in modules such as robotic (read more)
Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Well suited for underfill applications, Master Bond EP3UF-1 is a one part, low viscosity epoxy adhesive that cures rapidly at elevated temperatures. It offers thermal conductivity, electrical insulation and dimensional stability.
(read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
prevent the transfer completely. In addition to fiberglass,insulation tape can also be made with a selection of adhesives or coatings, depending on its intended use. One of the main benefits of thermal insulation tape is that it can be used in a wide range of applications, which we will look at in the (read more)
Browse Industrial Tapes Datasheets for Mid-Mountain Materials, Inc. -
The Technical Edge Unlike standard adhesives that act as insulators, our thermal tape creates a high-performance bridge between components (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Adhesive product page. Thermally Conductive Adhesives The SILCOTHERM® range includes range includes thermally (read more)
Browse Elastomers and Rubber Compounds Datasheets for CHT USA Inc. -
TIV800 Series Thermal Conductive Adhesive is built for engineers who need a practical way to manage heat while keeping components firmly in place. Based on a silicone resin system, it combines thermal conductivity, electrical insulation, and strong bonding (read more)
Browse Epoxy Adhesives Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
. Made with thermally conductive fillers and an adhesive structure, this material conforms well to uneven surfaces and helps reduce air gaps at the interface. As a result, it supports stable thermal transfer, reliable insulation, and secure attachment in compact (read more)
Browse Double Sided and Transfer Tapes Datasheets for Dongguan Sheen Electronic Technology Co., Ltd.
More Information Top
-
Thermal Interface Materials - A Brief Overview
Among the most commonly used classes of thermal interface materials are: thermal greases, cure-in-place thermally conductive compounds, gap filling thermally conductive elastomeric pads, thermally conductive adhesive tapes , and phase change materials.
-
Advanced Materials for Thermal Management of Electronic Packaging
As one of elastermic noninsulating TIMs, thermally conductive adhesive tapes are double-sided pressure sensitive adhesive films filled with sufficient ceramic powder to balance their thermal and adhesive properties.
-
Exhibitor listing
Bergquist supplies the world with some of the best-known brands in the business: Sil-Pad® thermally conductive interface materials; Gap Pad® gap fillers; Hi-FloW® phase change grease replacement materials; Bon Ply® thermally conductive adhesive tapes , and Thermal Clad® insulated metal…
-
Robust penetrating microelectrodes for neural interfaces realized by titanium micromachining
The substrates were then subjected to solvent cleaning, and mounted to 100 mm Si carrier wafers with thermally conductive adhesive tape (9882, 3M Electronics, St. Paul, MN).
-
Thermal-induced recovery of small deformations and degradation defects on epoxy coating surface
The coated germanium substrates (Ge has a high thermal conductivity) were attached onto the heating stage with double-side thermally conductive adhesive tape .
-
Adhesive Bonding
. self-adhesive special products (e.g. removable fastening systems, self-adhesive damping products, electrically/ thermally conductive adhesive tapes ) .
-
Electronic Materials and Processes Handbook, Third Edition > Thermal Management Materials and Systems
Thermally conductive adhesive tapes are doublesided, pressure-sensitive adhesive films filled with ceramic powder.
-
Tech Exchange :: NASA Tech Briefs
Current TIM technologies include thermal greases or pastes, phase change materials, solders and thermally conductive adhesive tapes .
-
Reusable Adhesive Thermal Interface Material (TIM) To Improve the Contact Thermal Conductance - Nasa Tech Briefs :: NASA Tech Briefs
Current TIM technologies include thermal greases or pastes, phase change materials, solders and thermally conductive adhesive tapes .
-
High frame-rate imaging of surface pressure distribution using a porous pressure-sensitive paint
…measurement errors caused by temperature change of the PSP, which may be the largest source of uncertainty in PSP measurements [27], the PSP was fixed on a brass block (as a heat source) by a thermally conductive adhesive tape (Sanhayato, HF-S43). .
Indicates content that may require registration and/or purchase.