-
Supplier: Tempco Electric Heater Corporation
Description: Style 6—Rigid Straight Compression Fitting Thermocouple Style 7—Rigid 45° Bend Compression Fitting Thermocouple Style 8—Rigid 90° Bend Compression Fitting Thermocouple
- Probe Configuration: Angled Probe, Straight Probe
- Sensor Termination Type: Bare or Insulated Lead Wires, Plug or Quick Connect
- Process Connection: Compression
- Element Configuration: Double Element, Single Element
-
Supplier: Durex Industries
Description: Straight Run, 45° and 90° Compression Fitting Thermocouples
- Sensed Temperature: 900 F
- Diameter or Width Range: 0.1875 inch
- Sensor Termination Type: Armor Leads, Bare or Insulated Lead Wires, Plug or Quick Connect, Screw Tabs or Lugs
- Probe Features: Available as an Assembly
-
Supplier: Nanmac Corporation
Description: Our Flow-Thru Thermocouples and RTDs use either a right-angle ribbon thermocouple sensor or a R100 Ohm RTD. Utilizing a special ribbon element which eliminates conduction errors due to shallow immersion into the flowing gas or liquid within the pipeline. Additionally, this ribbon
-
-
Supplier: Nanmac Corporation
Description: If a (BR - brass) adjustable compression fitting is desired, list the Part No. and BR. Example: A10-1-BR If a (SS - stainless steel) adjustable compression fitting is desired, add the suffix SS to the Part No. Example: A10-1-55
- Connector Type: Circular / Cylindrical Connector
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's rugged Compression Fitting Thermocouples are ideally suited for measuring plastic processing machinery temperatures at the crosshead, die, and barrel. It is ideal. The maximum length for armored cable is 40 feet (5 feet is standard). Dual elements are available. The
- Sensed Temperature: 896 F
- Sensitive Length: 2 to 4 inch
- Probe Configuration: Angled Probe, Straight Probe
- Probe Features: Available as an Assembly
-
Supplier: Conax Technologies
Description: Assembly - Insert Element, Torque Cap Replaceable Sealant Permits Repeated Use of Fitting Tube Stress Concentration Minimized Application Ideas: Pressure or vacuum sealing of thermocouples, RTDs, dial-type thermistor probes, glass the
- Mounting Size: 0.98 to 2.375 inch
- Number of Wires: 1 #
- Opening Diameter: 0.039 to 1.75 inch
- Pressure Rating: 10,007.6013 psi
-
Supplier: Conax Technologies
Description: to provide superior performance in high vibration applications. Features: Metal to Metal Seal Seals 1 Element For Gas or Liquid Stainless Steel Throughout Easy To Use - Slide Assembled Fitting Over Tube or Probe and Simply Tighten at Desired Location Single Ferrule Is Self-Aligning (No Lost
- Mounting Size: 0.125 to 0.5 inch
- Number of Elements: 1 #
- Opening Diameter: 0.062 to 0.375 inch
- Pressure Rating: 10,007.6013 psi
-
Supplier: Acrolab Ltd.
Description: Fixed Compression thermocouples and RTDs are commonly used in the Plastics Processing Industry much like the fixed bayont style are. The difference being is they are mounted using a 1/8" NPT compression fitting. Other thread sizes are available upon request.
- Diameter or Width Range: 0.1875 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
- Probe Configuration: Angled Probe
-
Supplier: Conax Technologies
Description: multiple thermocouple, RTD or thermistor probes, tube bundles, liquid level sensors, or a variety of devices in a single fitting.
- Mounting Size: 0.125 to 0.59 inch
- Number of Elements: 1 to 16 #
- Opening Diameter: 0.02 to 0.125 inch
- Pressure Rating: 10,007.6013 psi
-
Supplier: Conax Technologies
Description: Features: Seals 1 or More Elements For Gas or Liquid Stainless Steel Fitting "Soft Sealant" Adjustable Immersion Length Selected Elements Can Be Readily Replaced Reusable Wires Easily Assembled or Replaced In Field Temperature Range From -400°F to +1600°F (-240°C to +870°C) Pressure*: Vacuum
- Mounting Size: 0.25 to 0.84 inch
- Number of Elements: 2 to 27 #
- Opening Diameter: 0.039 to 0.375 inch
- Pressure Rating: 10,007.6013 psi
-
Supplier: Radwell International
Description: FITTING, THERMOCOUPLE COMPRESSION FITTING, BRASS/FEP, 1/8 INCH MALE NPT, 0.125 INCH TUBE FITTING, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
- Connection Type: Compression Fitting
-
Supplier: Newark, An Avnet Company
Description: MAGNESIUM OXIDE INSULATED THERMOCOUPLES, TYPE K WITH STANDARD LIMITS, SINGLE UNGROUNDED, 1/4" SS COMPRESSION MOUNTING FITTING, SOLID PIN DISCONNECT PLUG WITH MATING JACK
-
Supplier: Pyromation
Description: The thermocouples described below are commonly used in the plastic process industry. These assemblies can be used in many general applications where a 1/8" NPT fitting is preferred by utilizing either a compression fitting or a bayonet adapter. These sensors are
- Diameter or Width Range: 0.1875 inch
- Probe Configuration: Angled Probe, Straight Probe
- Probe Features: Available as an Assembly
- Sensor Termination Type: Bare or Insulated Lead Wires, Plug or Quick Connect
-
Supplier: Newark, An Avnet Company
Description: MAGNESIUM OXIDE INSULATED THERMOCOUPLE, TYPE J, 304 SS, .188" (3/16), JUNCTION/SINGLE, NO FLEXIBLE LEAD, RIGID LENGTH IN WHOLE INCHES 024, DIMENSION Y=000, 1/8" BRASS COMPRESSION MOUNTING FITTING, WATERPROOF, ALUMINUM HEAD
-
Supplier: Radwell International
Description: 9910645 - TEMPERATURE PROBE, PT100, 3MM DIAMETER PROBE, COMPRESSION FITTING, ACCURACY CLASS A, COMPRESSION FITTING/THERMOWELL, 4-PIN M12 EUROFAST, 50 MM IMMERSION DEPTH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Pyromation
Description: A Pyromation MgO thermocouple assembly consists of a thermocouple element swaged in hard-packed, standard-purity (96%) Magnesium Oxide mineral insulation and encased in a metal sheath. Thermocouple sheaths have been fully annealed; they can be formed into many configurations,
- Diameter or Width Range: 0.0625 to 0.375 inch
- Probe Features: Available as an Assembly
- Sensor Termination Type: Bare or Insulated Lead Wires, Other, Plug or Quick Connect, Screw Tabs or Lugs
- Process Connection: Braze, Weld or Solder, Compression, Threaded Fitting
-
Supplier: Pyromation
Description: A Pyromation MgO thermocouple assembly consists of a thermocouple element swaged in hard-packed, standard-purity (96%) Magnesium Oxide mineral insulation and encased in a metal sheath. Thermocouple sheaths have been fully annealed; they can be formed into many configurations,
- Diameter or Width Range: 0.0625 to 0.375 inch
- Probe Features: Available as an Assembly
- Sensor Termination Type: Bare or Insulated Lead Wires, Other, Plug or Quick Connect, Screw Tabs or Lugs
- Process Connection: Braze, Weld or Solder, Compression, Threaded Fitting
-
Supplier: OMEGA Engineering, Inc.
Description: compression fitting nut and rubber ferrule for 1/8" to 1/4" O.D. wires or tubing.
- Diameter or Width Range: 0.0625 to 0.25 inch
- Sensitive Length: 12 inch
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E, J, K, T
-
Supplier: OMEGA Engineering, Inc.
Description: The MHP handle probe picks up where the HPS handle probes leave off, offering unparalleled durability and no probe length limitations. A compression fitting rigidly secures the probe to the cast aluminum handle and provides the rugged construction and stability that long probes and
- Diameter or Width Range: 0.0625 to 0.25 inch
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E, J, K, T
- Configuration: Exposed Thermocouple, Grounded Thermocouple, Ungrounded Thermocouple
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: well with compression fittings, and withstand the operating pressures when used in flanged or screw-plug immersion heaters. Tube and Wire: These are commonly used in the plastics industry and can utilize compression fittings or bayonet adaptors for mounting ease. Many
-
Supplier: OMEGA Engineering, Inc.
Description: thread, with other lengths quickly available. Both the thread on the probe and the extension wire opening are 1/2" NPT. The NB2 and NB4 include a compression fitting nut and rubber ferrule for 1/8" to 1/4" O.D. wires or tubing. The internal terminal block is standard on all models.
- Diameter or Width Range: 0.0625 to 0.25 inch
- Sensitive Length: 12 inch
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: E, J, K, T
-
Supplier: Pyromation
Description: Fixed-Sheath Thermocouple Assemblies with General-Purpose Connection Heads have head mounting fittings that are welded or brazed to the sheath for direct immersion into a process. To order an assembly with an optional 4 to 20 mA transmitter, select the assembly below and the
- Diameter or Width Range: 0.125 to 0.375 inch
- Probe Features: Available as an Assembly
- Sensor Termination Type: Bare or Insulated Lead Wires, Integral Connection Head (Thermohead), Screw Tabs or Lugs
- Process Connection: Compression, Threaded Fitting
-
Supplier: Beswick Engineering Co., Inc.
Description: Miniature compression fitting with 10-32 external thread, for 1/16"" OD stiff plastic or metal tubing. It has a 5/16†hex body. The model with 0.067†through hole is designed to allow tubing or a 1/16†diameter thermocouple to pass all the way through the fitting. Max
- Material: Brass/Bronze, Stainless Steel
- Connection Type: Compression Fitting, Ferrule
- Features: English
-
Supplier: Cole-Parmer
Description: • A low cost alternative to thermowell assemblies The Uniwell eliminates the need for thermowells and spring loaded probes. With a unique adjustable feature that allows the probe to be customized to the required insertion length, through the use of an adjustable ½†NPT compression
- Sensed Temperature: 0 to 2,000 F
- Sensitive Length: 6 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: K
-
Supplier: Cole-Parmer
Description: • A low cost alternative to thermowell assemblies The Uniwell eliminates the need for thermowells and spring loaded probes. With a unique adjustable feature that allows the probe to be customized to the required insertion length, through the use of an adjustable ½†NPT compression
- Sensed Temperature: 0 to 1,400 F
- Sensitive Length: 12 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: J
-
Supplier: Cole-Parmer
Description: • A low cost alternative to thermowell assemblies The Uniwell eliminates the need for thermowells and spring loaded probes. With a unique adjustable feature that allows the probe to be customized to the required insertion length, through the use of an adjustable ½†NPT compression
- Sensed Temperature: 0 to 2,000 F
- Sensitive Length: 12 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: K
-
Supplier: Cole-Parmer
Description: • A low cost alternative to thermowell assemblies The Uniwell eliminates the need for thermowells and spring loaded probes. With a unique adjustable feature that allows the probe to be customized to the required insertion length, through the use of an adjustable ½†NPT compression
- Sensed Temperature: 0 to 1,400 F
- Sensitive Length: 6 inch
- Configuration: Grounded Thermocouple
- Base, Noble and Refractory Metal Type: J
-
Supplier: Newark, An Avnet Company
Description: MAGNESIUM OXIDE INSULATED THERMOCOUPLES RIGID STYLE,MGO BASE MODEL,TYPE J WITH STANDARD LIMITS,304 SS .250" (1/4"),SINGLE GROUNDED,RESERVIDED 012 (WHOLE INCHES)1/4"NPT SS COMPRESSION MOUNTING FITTING,WEATHERPROOF, ALUMINUM HEAD
-
Supplier: Nanmac Corporation
Description: ordering, specify Part No., Length “L’ and thermocouple type. Example: A11B-1-12-R Various adjustable compression fittings and mounting bushings are available
- Diameter or Width Range: 0.125 to 0.375 inch
- Features: Thermocouple
-
Supplier: Nanmac Corporation
Description: the suffix (ST) onto the Part No. note These thermocouples use #30 gage (0.010”) size elements. These units are available with a standard miniature or high temperature connector attached (contact factory). Various adjustable compression fittings andmounting bushings are
- Diameter or Width Range: 0.125 to 0.375 inch
- Probe Configuration: Flexible Probe
- Features: Thermocouple
-
Supplier: Vulcan Electric Co.
Description: applications generally involve vacuum, reducing, inert gas, graphite, or contamination atmospheres that challenge the life of the thermocouple. ISO 2861 KF Fittings Standard Size #10, #16, #25 and #40. Other installation options available. Diameters range from 0.040" (1.0 mm) to 1.50"
- Sensed Temperature: 4,172 F
- Base, Noble and Refractory Metal Type: B, C, K, N, R, S
- Sensor Termination Type: Other
- Probe Configuration: Straight Probe
-
Supplier: Douglas Electrical Components
Description: compression fitting and hermetically seal the individual conductors for increased reliability and long-term use. Whether you need a single feedthrough or a large volume of custom hermetic thermocouple feedthroughs, Douglas Electrical is here to assist you. We offer a wide range
- Rated Voltage: 150 volts
- Features: Electrical
- Electrical Feedthrough Type: Instrumentation, Thermocouple
-
Supplier: Douglas Electrical Components
Description: compression fitting and hermetically seal the individual conductors for increased reliability and long-term use. Whether you need a single feedthrough or a large volume of custom hermetic thermocouple feedthroughs, Douglas Electrical is here to assist you. We offer a wide range
- Rated Voltage: 1,000 volts
- Features: Electrical
- Feedthrough Mount: Flange Mount
- Electrical Feedthrough Type: Instrumentation, Thermocouple
-
Supplier: ABB Measurement & Analytics
Description: thermowell – Screw-in thread, flange, compression fitting TSP131 with drilled thermowell – Screw-in thread, flange, weld-in socket
- Sensed Temperature: -320.8 to 2,012 F
- Probe Configuration: Penetration (Needle) Probe
- Features: RTD, Thermocouple
-
Supplier: ABB Measurement & Analytics
Description: thermowell – Screw-in thread, flange, compression fitting TSP331 with drilled thermowell – Screw-in thread, flange, weld-in socket
- Sensed Temperature: 2,012 F
- Reference Resistance: 100 Ohms (Most Common)
- Features: E, J, K, N, RTD, S, Thermocouple
- Application Options: Explosion Proof, Splash Proof or Watertight, Transmitter Output (e.g. 4-20 mA)
Find Suppliers by Category Top
Featured Products Top
-
a seal for the thermocouple sheath and a secondary seal for the wires. The dual seals ensure that, if the sheath breaks or wears out, there will still be no leak into or out of the process. Vacuum leaks Conax Combo Fittings are ideal for processes that take many (read more)
Browse Thermocouple Connectors Datasheets for Conax Technologies -
compression seal fittings, temperature sensors and (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
. Conax Sample Probe Assemblies (SPAs) utilize Conax PG Compression Seal Fittings to provide reliable pressure and vacuum sealing while allowing adjustment and (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
Single element compression seal fittings Conax Technologies’ single element fittings are (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
View our brochure for details on Conax high performance electrode seal fittings High pressure electrode compression seal feedthrough (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
compression seal fittings. Single element fittings are used for sealing on a single element such as a temperature probe, wire, electrode, tubewell, pipe, etc. Multiple element fittings are used when you need to seal multiple thermocouple, RTD or thermistor probes, tube bundles and liquid level sensors, or (read more)
Browse Datasheets for Conax Technologies -
Multi-hole ceramic compression seal fittings Conax Technologies’ multi-hole ceramic (MHC) fittings (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
Miniature 10-32 threaded compression fitting designed for use with 1/16″ OD stiff plastic or metal tubing. Includes leak-tight captured O-ring seal and double ferrule. Available in 316 SS, 303 SS, and ENP brass. Configurations with a 0.067” through hole are rated to 1 (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
Sealed feedthroughs and compression seal fittings Conax Technologies’ wide range of sealed feedthroughs and compression seal fittings have proven to be the industry leaders in (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
compression seal fittings, temperature sensors and (read more)
Browse Cable Glands Datasheets for Conax Technologies
More Information Top
-
Instrument Parts & Accessories - China Instrument Parts & Accessories Manufacturers, Suppliers, Buyers, Sellers, Products Directory - Page 155
Thermocouple compression fittings .
-
Effects of mesh size in a flat evaporator and condenser cooling capacity on the thermal performance of a capillary pumped loop
A port for the liquid supply line, a drain port, and a thermocouple compression fittings were provided on the side of the evaporator fac- ing the condenser.
-
Combustion in porous media
On one side of the tube there are holes for thermocouple probe compression fittings which use a 1/8” pipe thread.
-
Standard-B Hydrogen Monitoring System, system design description
Thermocouple The thermocouple and compression fittings used are identical t o the ones used in the sample gas line temperature monitoring and alarm system.
-
Standard-D hydrogen monitoring system, system design description
3.2.5.1 Thermocouple The thermocouple and compression fittings used are identical to the ones used in the sample gas line temperature monitoring and alarm system.
-
Energy Conservation Projects to Benefit the Railroad Industry
COMPRESSION TUBE FITTING FDR THERMOCOUPLE COMPRESSION TUBE FITTING FOR NITROGEN ENTRY PRESSURE RELIEF VALVE UPPER BLIND FLANGE GASKET .
-
ELECTRICAL CONDUCTIVITIES of SELECTED SOLID FOODS DURING OHMIC HEATING
Dehydration and structural breakdown of the tissue were studied by heating the samples ohmically without the compression fitting or thermocouple .
-
http://dspace.mit.edu/bitstream/handle/1721.1/92100/895815777-MIT.pdf?sequence=2
Threaded holes were tapped into the backing plate to accommodate 1/16” custom PTFE compression fittings for thermocouple probe access.
-
OECD MCCI Small-Scale Water Ingression and Crust Strength tests (SSWICS) design report, Rev. 2 October 31, 2002.
Also removed at this stage are all compression fittings and thermocouples penetrating the lower plenum sidewall.
-
Defense Industries: Science and Technology Related to Security: Impact of Conventional Munitions on Environment and Population
Compression fitting for thermocouple .
Indicates content that may require registration and/or purchase.