Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Standard Practice for Reporting Thermometer Calibrations
-
Supplier: ASTM International
Description: 1.1 This practice contains reporting requirements for thermometer calibrations included in ASTM Committee E20 Test Methods. 1.2 This practice covers reports of calibration for radiation thermometers, liquid-in-glass thermometers, resistance thermometers,
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR REPORTING THERMOMETER CALIBRATIONS - INCLUDES STANDARD + REDLINE (PDF)
-
-
Supplier: Cole-Parmer
Description: • Portable kit is ideal to check your measurements in the field • Small, easy-to-carry kit allows you to verify calibration while in the field • No heating or cooling coils—check calibration at room temperature • Simply point your infrared thermometer into the cup and compare
- Calibrator Style: Battery Powered
-
Supplier: Transcat, Inc.
Description: Product Highlights Universal, stainless-steel probe is triple purpose for liquid, air/gas, and semisolids. Ideal for foods, pharmaceuticals, petroleum products, gas systems, soil, ovens, and more Unit reads in °C and °F and includes a HOLD key for freezing data on the display for future readings
-
Supplier: Cole-Parmer
Description: • Heavy-duty thermometer offers versatility and accuracy in a compact design • 3-way hands-free operation. • Large easy-to-read screen with back light. • Rugged armor—built to withstand the toughest conditions. • Easy-to-use automatic field calibration ensures accurate readings. •
- Fahrenheit Scale: -40 to 302 F
- Celsius Scale: -40 to 150 C
- Local Interface: Digital Front Panel
- Thermometer Technology: Thermistor Technology
-
Supplier: Accuris
Description: Standard Practice for Calibration and Accuracy Verification of Wideband Infrared Thermometers
-
Supplier: Transcat, Inc.
Description: Product Highlights Easily take measurements in hard-to-reach spots from farther away Take non-contact surface temperature measurements with an infrared sensor 30:1 spot ratio to measure small targets from a safe distance Easily identify measurement locations with built-in laser targeting Color
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: Transcat, Inc.
Description: Product Highlights Easily take measurements in hard-to-reach spots at a distance Take non-contact surface temperature measurements with an infrared sensor 24:1 spot ratio to measure small targets from a safe distance Easily identify measurement locations with built-in laser targeting Color display,
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: Cole-Parmer
Description: • Heavy-duty thermometer offers versatility and accuracy in a compact design • 3-way hands-free operation. • Large easy-to-read screen with back light. • Rugged armor—built to withstand the toughest conditions. • Easy-to-use automatic field calibration ensures accurate readings. •
- Fahrenheit Scale: -328 to 1,562 F
- Celsius Scale: -200 to 850 C
- Local Interface: Digital Front Panel
- Thermometer Technology: RTD Technology
-
Supplier: Cole-Parmer
Description: • Heavy-duty .20" dia., 304 stainless steel penetration stem • Typical response time is 30 seconds for 99% of new reading • All include a protective case with pocket clip and a battery Flat Edge Pocket Thermometer has F/C switchable ranges and a 1-second display|update. Features a large 1/4"
- Fahrenheit Scale: -58 to 302 F
- Celsius Scale: -50 to 150 C
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Data- Logger is shipped with a factory calibration. An ISO calibration can be ordered separately. Its many components provide the Data- Logger with a multitude of uses. Optional components include a tripod, an RS-232 to USB adaptor and replacement rolls of paper for the printer
- Fahrenheit Scale: -40 to 932 F
- Celsius Scale: -40 to 500 C
- Configuration/ Features: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Industrial Thermometers - IR Thermometer,T/C Probe Input & NIST Traceable Calibration -- EW-20250-07Supplier: Transcat, Inc.
Description: NIST-traceable calibration report with data supplied by InnoCal
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: Accuris
Description: Standard Test Method for Calibration and Accuracy Verification of Wideband Infrared Thermometers
-
Supplier: Newark, An Avnet Company
Description: THERMOMETER, STIK, -50DEG C TO +160DEG C; Temperature Measuring Range:-50°C to +160°C; External Height:114mm; External Width:57mm; External Depth:25mm; Product Range:- RoHS Compliant: Yes
-
Supplier: ASTM International
Description: It addresses concerns that will help the user perform more accurate calibrations. It also provides a structure for calculation of uncertainties and reporting of calibration results to include uncertainty. 1.5 Details on the design and construction of infrared thermometers are
-
Supplier: Radwell International
Description: THERMOMETER, BIMETAL TYPE, ADJUSTABLE ANGLE, MODEL B836, 3 INCH DIAL, 300SS CASE, 4 INCH STEM, 0 - 200 F/C RANGE, WITH RE-CALIBRATION SCREW. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ASTM International
Description: It addresses concerns that will help the user perform more accurate calibrations. It also provides a structure for calculation of uncertainties and reporting of calibration results to include uncertainty. 1.5 Details on the design and construction of infrared thermometers are
-
Supplier: Newark, An Avnet Company
Description: THERMOMETER, 1-CH, -200DEG C TO +1750DEG C; Temperature Measuring Range:-200°C to +1750°C; External Height:96mm; External Width:200mm; External Depth:47mm; Product Range:1523 Series RoHS Compliant: Yes
-
Supplier: Pyromation
Description: Laboratory equipment includes fluidized baths and tube furnaces, standard platinum resistance thermometers, and type “B” and “S” thermocouples. All standards and calibrations are traceable to the International System of Units (SI) through NIST or other National Metrology Institutes and
- Services: Calibration Documentation, In-house Contract Lab Set-up
- Features: Midwest US Only, North America, United States Only
- Capabilities: Temperature Instruments
-
Supplier: ASTM International
Description: calibrating infrared thermometers. It addresses concerns that will help the user perform more accurate calibrations. It also provides a structure for calculation of uncertainties and reporting of calibration results to include uncertainty. 1.5 Details on the design and
-
Supplier: TEGAM, Inc.
Description: Calibrator Thermometer °C & °F (K, J & T) Used by calibration technicians or manufacturing engineers to perform field calibrations on K-J-T thermocouple thermometers. The single input/output meter doubles as a K-J-T thermometer. Technical Specifications Accuracy :
- Calibrator Style: Battery Powered, Hand Held
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Environmental Properties: Temperature, Thermocouple
-
Supplier: LAND
Description: worldwide certification laboratories calibrate in accordance with ISO/IEC 17025:2005 (United States & India ISO/IEC 17025:2017) (General requirements for the competence of testing and calibration laboratories) and are accredited by national bodies to offer a comprehensive service for the
- Services: Calibration Service
- Features: Europe Only, South Asia Only, United States Only
- Capabilities: Temperature Instruments
-
Supplier: RS Components, Ltd.
Description: Fluke calibration 1551A-20
- Celsius Scale: 160 C
- Digital: Battery Powered, Has Datalogger or Data Collection Capability
- Thermometer Technology: RTD Technology
-
Supplier: ValueTronics International, Inc.
Description: The 2804A is a thermometer from Agilent. Thermometers are a type of electronic test equipment used to collect information in a variety of applications. Professionals use thermometers to measure and document information during electrical troubleshooting, vehicle
-
Supplier: LAND
Description: Providing the same high precision as our advanced temperature monitoring products, a comprehensive range of six calibration sources lets you calibrate radiation thermometers across a temperature range of -10 °C to 1600 °C (15 °F to 2900 °F).
- Calibrator Style: Fixed
- Digital Interface: Serial Interface
- Environmental Properties: Thermocouple
-
Supplier: TEGAM, Inc.
Description: Thermocouple Thermometer Factory Tough, Lab Accurate, Dual Input K, J, T & E The Model 912A is a dual channel digital thermometer compatible with type K, J, T or E thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) and boasts a 2000 hour
- Fahrenheit Scale: -418 to 2,502 F
- Celsius Scale: -250 to 1,372 C
- Length: 7.6 inch
- Configuration/ Features: Battery Powered, NIST Traceable or ASTM Certified, Records Min/Max Values, Zero adjustment
-
Supplier: ThermoProbe, Inc.
Description: The TL1-W thermometer is intended to be used anywhere a precision glass stem thermometer or other type thermometer may be used. The TL1-W incorporates glass thermometer simplicity and reliability with the ease of a digital display. Like precision mercury
- Fahrenheit Scale: 14 to 320 F
- Fahrenheit Scale Divisions: 0.1 F
- Celsius Scale: -10 to 160 C
- Celsius Scale Divisions: 0.07 C
-
Supplier: REED-Direct
Description: Features two alnico magnets that act as the thermometer’s base and hold it in place on ferrous surfaces Bimetallic sensor is a specially processed alloy that is preconditioned and pretested for permanent calibration and maximum stability Sensor is located in a draft shield and is in
- Fahrenheit Scale: 50 to 750 F
- Celsius Scale: 0 to 400 C
- Dial Diameter: 1 inch
- Thermometer Type: Bimetal
-
Supplier: TEGAM, Inc.
Description: The Model 922B intrinsically safe thermocouple thermometer is a single-channel digital thermometer compatible with type K, J, T,E, N, R, S or B thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) certified intrinsically safe for use in
- Fahrenheit Scale: -418 to 3,213 F
- Celsius Scale: -250 to 1,820 C
- Configuration/ Features: Battery Powered, Zero adjustment
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: TEGAM, Inc.
Description: Thermocouple Thermometer Factory Tough, Lab Accurate, Single Input K, J, T & E The Model 911B is a single channel digital thermometer compatible with type K, J, T or E thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) and boasts a 2000 hour
- Fahrenheit Scale: -418 to 2,502 F
- Celsius Scale: -250 to 1,372 C
- Length: 7.6 inch
- Configuration/ Features: Battery Powered, NIST Traceable or ASTM Certified, Records Min/Max Values, Zero adjustment
-
Supplier: Isotech North America
Description: High Performance 2 or 8-channel Precision Digital Thermometer for calibrated and uncalibrated Pt100 probes, with great new features for increased usability and lower life-costs. Using calibrated probes with F200 you choose between storing calibration data into memory in the instrument
- Digital: Application Software Included, Has Datalogger or Data Collection Capability
- Local Interface: Digital Front Panel
- Thermometer Technology: RTD Technology
- Interface Options: Serial Interface
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Instrument Type K Thermocouple calibration cable Copper calibration cable 9V NiCad rechargeable battery Neckstrap for "hands-free" operation AC adaptor/recharger Hard carrying case Source and measure 8 thermocouple type devices J, K, T, E, C, R, S, and N
-
Supplier: CHINO Works America Inc.
Description: The IR-RST series is single-color radiation thermometers that are used as the standard unit for comparison calibration of radiation thermometers by using comparison blackbody furnaces.
- Celsius Scale: 900 to 1,500 C
- Display / Scale Characteristics: Celsius
- Additional Output Options: Outputs an analog voltage signal
-
Supplier: Isotech North America
Description: 2.6" (65mm). The emissivity is 0.995. The cavity is removable and a fixed-point cell may be put in its place. A Blackbody Target Radiation Source is housed within the Pegasus R for the calibration of radiation thermometers in the wave-length range of 9 to 14 micrometers. Incorporating
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Features: Other Specific Calibration, Traceable to a National or International Standard
- Calibrator Style: Portable
Find Suppliers by Category Top
Featured Products Top
-
-in-class global calibration service that ensures high performance, reduced downtimes, and protected investments for its range of infrared thermometers, line scanners, and thermal imagers. LAND operates certification (read more)
Browse Calibration and Repair Services Datasheets for LAND -
LPAR are supported by a full commissioning service, AMECare aftersales contracts, and site-training to ensure operators are well versed on using the system and any maintenance and calibration requirements. (read more)
Browse Infrared Thermometers Datasheets for LAND -
For precise and stable temperature measurements in industrial processes, Micro-Epsilon has developed the three new pyrometers thermoMETER UC, SE and FI. They offer first-class temperature compensation and signal quality, optimum adaptability for OEM series applications as well (read more)
Browse Industrial Thermometers Datasheets for Micro-Epsilon Group -
infrared thermometer, making the pyrometer particularly suitable for integration into machines across various applications, including dryers, furnaces, heat-treating processes, plastics and textiles processing, and semiconductor production. The Optris CTi LThot series offers temperature (read more)
Browse Infrared Thermometers Datasheets for Optris Infrared Sensing, LLC -
them out for O-rings, and it started looking more positive. Out-of-process cooling: To speed up the time between measurements, we added a rapid cooling system that flushed air directly over the thermometer module. It worked brilliantly, but only outside the (read more)
Browse Infrared Thermometers Datasheets for LAND -
is strictly defined and controlled. Our Laboratory equipment includes fluidized baths and tube furnaces, standard platinum resistance thermometers, and type "B" and "S" thermocouples. All standards and calibrations are traceable to the National Institute of Standards and Technology (NIST) or (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Pyromation -
The Temperature Sensor Module (TSM) infrared thermometer is the low cost solution for non-contact temperature measurements. The sensor is integrated with signal conditioning that reliably produces a calibrated temperature output in a plug-and-play package having many options. Programmable (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
thermometers are available with traceability to National Standards, and UKAS or NIST Calibration certificates are available. Follow us on: YouTube (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
Measurement Equipped with an onboard sample thermometer, the CM-3700A Plus confirms accurate and consistent color measurement due to temperature fluctuations, which can have adverse effects on the measurements. Quality control software such as SpectraMagic NX2 allows users to (read more)
Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc.
Conduct Research Top
-
Automating Temperature Calibration Baths With Simple Low Cost Image Acquision
A low cost video camera, "Web Cam" is used in conjunction with a PC and Temperature Calibration Bath to automatically calibrate handheld digital thermometers which have no provision to be connected to an external computer. Calibration of thermometers including the use of video cameras is not new
-
RTD Resistance Ratio
How do you interpret a calibration report listing resistance ratio's and inverse differences? The resistance ratio is the ratio of the resistance of the thermometer at some temperature (t) to the resistance of the thermometer at the ice point (t0).
-
Stem Conduction and Light Piping in ITS-90 Fixed Point Cell Assemblies at a UKAS Laboratory
Standard Platinum Resistance Thermometers (SPRTs) with length-below-handle of only 480mm are regularly submitted for calibration at ITS-90 fixed points from -200 °C to +660 °C. The length of the thermometer limits the maximum size of fixed point cell that can be used to calibrate the thermometers
-
Guide to Electrical Measurements (.pdf)
? If you are trying to describe to another person the temperature of a cup of coffee, hot might be fine. If you were trying to determine which of three coffeemakers brews the hottest coffee and wanted to be able to replicate your data measuring the temperature of the coffee with a thermometer would
More Information Top
-
Manual of the Technical temperature measurement
The uncertainty of the thermometer calibration at temperatures between fixed points is naturally larger than by the fixed point temperatures.
-
Traceable Temperatures: An Introduction to Temperature Measurement and Calibration 2nd Edition
The scale was defined by fixing the interval between the ice point and steam point to be 100 ° C, with the sulphur point defined to be 444.5 ° C as determined by a gas thermometer calibrated at the other two …
-
Handbook of Heat Transfer > MEASUREMENT OF TEMPERATURE AND HEAT TRANSFER
Such procedures are complex, costly, and difficult to carry out experimentally, and practical measurements can be made with greater precision and reproducibility using nonthermodynamic thermometers calibrated against, or traceable to, an internationally accepted temperature scale.
-
Modern Gas-Based Temperature and Pressure Measurements
In other words, ther- mometers calibrated using different methods endorsed by the mise en pratique should provide the same numerical value for temperature when placed together in the same isothermal enclosure, within the stated uncertainty.
-
Calibration and Instrumental Errors in Early Measurements of Air Temperature
Even though this point may not be precise, nevertheless a summer temperature reading performed with a spirit thermometer calibrated at human temperature is more accurate than with a calibration at boiling point and with linear interpolation.
-
Temperature Measurement 2nd Edition
* Examination of virtual instruments, fuzzy logic in temperature measurement and new methods for thermometer calibration .
Indicates content that may require registration and/or purchase.