Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Stainless steel high pressure shut-off gun with contour design and smooth trigger action reduces operator fatigue. Heat-resistant and durable thermoplastic body and trigger. Stainless steel internal body, seat and ball assembly assures thousands of continuous cycles.
- Fluid / Output Pressure: 0 to 4,000 psi
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Mounting: Handheld
-
Description: High pressure shut-off gun with contour design and smooth trigger action reduces operator fatigue. Heat-resistant and durable thermoplastic body and trigger. Stainless steel seat and ball assembly assures thousands of continuous cycles.
- Fluid / Output Pressure: 0 to 4,500 psi
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Mounting: Handheld
-
Supplier: NewAge Performance Products | NAPP
Description: resistance to fluids such as alcohols, ozone, aqueous systems and corrosive aqueous systems Agriculture & Lawn Equipment Air Conditioning Appliances Chemical Conveyance Cosmetic Packaging Food & Beverage Ink Transfer Paint Spray Systems Peristaltic Pumps Photographic Chemical Transfer
- Outside Diameter / Size: 0.375 inch
- Maximum Inside Diameter / Size: 0.25 inch
- Wall Thickness: 0.063 inch
- Temperature Range: 275 F
-
-
Supplier: Sames North American Corporation
Description: The Inocart HF is a simple and complete manual solution for applying thermoplastic and anti-corrosion powders. Using the Inogun M spray gun and the Inobox control module, it enhances the user's experience with a friendly interface and advanced ergonomic functions to stay focused on
- Air Supply Pressure: 101.52639 psi
- Air Flow / Gas Consumption: 5 SCFM
- Tank / Cup Capacity: 24 gallons
- Spray Technology: Air Spray (Air Atomized)
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE EDAG 1415M E&C, Thermoplastic, Shielding Conductive Coating LOCTITE® EDAG 1415M E&C shielding coating is designed to provide electromagnetic compatibility (EMC). It is compatible with plastics commonly used for electronic equipment enclosures. Maintains low resistance after
- Substrate: Metal
- Industry: OEM / Industrial
- Form: Transfer Tape
-
Supplier: Sames North American Corporation
Description: equipment Strong crimped fittings: Will not break with 80kg (150lb) of force Sustainability Anti-static hoses: Compatible with ATEX equipment Longevity of hose lifetime: Tested for 10,000 on/off max pressure cycles Long lengths available w/o fittings: For cutting to length as needed
- Working Pressure: 145.0377 to 203.05278 psi
- Temperature Range: -40 to 176 F
- Media: Air
- Product Form: Complete Hose Assembly
-
Supplier: FORREST Technical Coatings
Description: Stove Bright® 262H290 Satin Black is a Low VOC, high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing
- Coverage: 139.00000000000003 to 225.00000000000003 ft²
- Wet / Applied Thickness: 0.0038 to 0.0085 inch
- Cure / Dry Temperature: 70 to 176 F
- Operating / Use Temperature: 600 to 800 F
-
Supplier: Sames North American Corporation
Description: flexible hose in the marketplace: Enhanced ergonomics for spray gun movement The lightest in the marketplace: Decreased ground resistance when moving the hose Performance PEBD (Polyethylene) internal sheath: Compatible with most solvents Stainless Steel fitting nipples: Compatible with
- Working Pressure: 101.52639 to 145.0377 psi
- Temperature Range: 140 F
- Media: Adhesives / Sealants / Coatings
- Product Form: Complete Hose Assembly
-
Supplier: NewAge Performance Products | NAPP
Description: visual flow characteristics Lightweight (compared to rubber hose) yet tough and abrasion resistant REACH compliant Chemical Transfer Conduit Coolant Lines Environmental Suit Air Feed Floor Cleaning Equipment Food & Beverage Lines Material Handling Shop Air Supply Spray Systems Vacuum
- Inside Diameter: 0.625 inch
- Outside Diameter: 0.906 inch
- Working Pressure: 100 psi
- Media: Air, Chemicals, Coolant / Refrigerant, Water
-
Supplier: FORREST Technical Coatings
Description: Stove Bright® 262H291 Flat Black is a Low VOC, high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing
- Coverage: 139.00000000000003 to 225.00000000000003 ft²
- Wet / Applied Thickness: 0.0038 to 0.0085 inch
- Cure / Dry Temperature: 70 to 176 F
- Operating / Use Temperature: 600 to 800 F
-
Supplier: Kuriyama of America, Inc.
Description: staplers. In-plant assembly line air service. Automotive repair and body shops. Construction sites. Marine applications. Air service for spray painting equipment.
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.395 inch
- Working Pressure: 200 to 250 psi
- Temperature Range: 185 F
-
Supplier: Kuriyama of America, Inc.
Description: staplers. In-plant assembly line air service. Automotive repair and body shops. Construction sites. Marine applications. Air service for spray painting equipment.
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.56 inch
- Working Pressure: 200 to 250 psi
- Temperature Range: 185 F
-
Supplier: Kuriyama of America, Inc.
Description: In-plant assembly line air service. Automotive repair and body shops. Construction sites. Marine applications. Air service for spray painting equipment.
- Inside Diameter: 0.375 inch
- Outside Diameter: 0.56 inch
- Working Pressure: 200 to 250 psi
- Temperature Range: 185 F
-
Supplier: Kuriyama of America, Inc.
Description: screwdrivers and staplers. In-plant assembly line air service. Automotive repair and body shops. Construction sites. Marine applications. Air service for spray painting equipment.
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.688 inch
- Working Pressure: 200 to 250 psi
- Temperature Range: 185 F
-
Supplier: FORREST Technical Coatings
Description: Stove Bright® 262B215 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed to cross-link with the
- Coverage: 139.00000000000003 to 225.00000000000003 ft²
- Wet / Applied Thickness: 0.0038 to 0.0085 inch
- Cure / Dry Temperature: 374 to 527 F
- Operating / Use Temperature: 600 to 800 F
-
Supplier: NewAge Performance Products | NAPP
Description: Phthalate-, DEHP- and BPA-free REACH and RoHS compliant Glass-like clarity lets users see fluid flow Open mesh polyester braiding permanently encapsulated in walls of clear, flexible PVC tubing Raw materials meet California Proposition 65 Listed with NSF-51 for food and beverage equipment
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.024 inch
- Working Pressure: 150 psi
- Temperature Range: 175 F
-
Supplier: OTTO Controls
Description: The K4 series snap-in toggle switches are rugged, high performance sealed switches designed for use under severe conditions found in marine, appliance, heavy equipment and industrial control applications. They are totally sealed so the switch can withstand direct water spray and
- Mechanical Life: 100,000
- Maximum Current Rating: 0.01 amps
- Maximum AC Voltage Rating: 1,000 volts
- Operating Temperature: -22 to 185 F
-
Supplier: ASTM International
Description: wherein insulation is placed above the deck and positioned underneath and in contact with electrically nonconductive single-ply or built-up roofing and waterproofing membranes and systems such as coal tar, asphalt, modified bitumen, thermoplastics, spray polyurethane foam, and similar
-
Supplier: Haida International Equipment Co., Ltd.
Description: effective anti-aging measures to improve the rubber products the life of reference standards: GB / T7762-2003. GB / T2951.21-2008 Main function Ozone Aging Test Chamber Can be used to test rubber products with static tensile deformation. such as vulcanized rubber. thermoplastic rubber. cable
- Configuration: Floor Mount
- Temperature Control: Heating
- Features: Programmable
- Parameters: Temperature
-
Supplier: ASTM International
Description: wherein insulation is placed above the deck and positioned underneath and in contact with electrically nonconductive single-ply or built-up roofing and waterproofing membranes and systems such as coal tar, asphalt, modified bitumen, thermoplastics, spray polyurethane foam, and similar
Find Suppliers by Category Top
Featured Products Top
-
INOCART HF COMPLETE POWDER PACKAGE The Inocart HF is a simple and complete manual solution for applying thermoplastic and anti-corrosion powders. Using the Inogun M spray gun and the Inobox control module, it enhances the user's experience with a (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
Applications Agriculture & Lawn Equipment Air Conditioning Appliances Automotives Dispensing Chemical Conveyance Cosmetic Packaging Food & Beverage Ink Transfer Paint Spray Systems Peristaltic Pumps Photographic Chemical Transfer More (read more)
Browse Rubber Tubing Datasheets for NewAge Performance Products | NAPP -
Plascoat PPA 571 ES is a high-performance thermoplastic powder coating based on acid-modified polyolefins. It delivers long-lasting, tough exterior protection for mild steel, galvanized steel, and aluminum without needing a primer. Halogen-free and low in smoke (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
& Lawn Equipment Air Conditioning Appliances Automotives Dispensing Chemical Conveyance Cosmetic Packaging Food & Beverage Ink Transfer Paint Spray Systems Peristaltic Pumps Photographic Chemical Transfer More (read more)
Browse Rubber Tubing Datasheets for NewAge Performance Products | NAPP -
platforms. Key Features Sealed Protection: IP68/IP69K ratings prevent water intrusion from immersion, spray, or washdowns. Corrosion Resistance: UV-resistant thermoplastic housings and high (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
. salt spray testing per ASTM B-117. If maximum mechanical performance or impact resistance is required then CTI can also apply Polyarmor G17 which is an electrostatic thermoplastic powder coating, which by the way provides excellent NVH properties. (read more)
Browse Die Springs Datasheets for Coiling Technologies, Inc. -
, fertilizers, livestock premixes, gourmet tea, kitty litter, laundry fragrances, thermoplastic elastomers, coating polymer powders, flavoring & casing tobacco, rodenticides, herbicides and much more (read more)
Browse Product and Component Testing Services Datasheets for Continental Products Corp. -
, gourmet tea, kitty litter, laundry fragrances, thermoplastic elastomers, coating polymer powders, flavoring & casing (read more)
Browse Industrial Homogenizers Datasheets for Continental Products Corp. -
, kitty litter, laundry fragrances, thermoplastic elastomers, coating polymer powders, flavoring & casing tobacco, rodenticides, herbicides and much more. (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp.
Conduct Research Top
-
Differences Between Closed Molding and Open Molding
Plastics encompass a wide array of materials and molding processes used to create finished parts. Typical injection molding involves heating thermoplastic or thermosetting plastic polymers and injecting them into a mold where it conforms to the mold cavity, cools and hardens. Other molding
More Information Top
-
CR4 - Thread: Thermoplastic
You might be interested in: Thermoplastics and Thermoplastic Materials, Spray Painting Equipment (Paint Sprayers), Paint Brushes and Applicators .
-
In the news
An article gave results of studies conducted using ethylene acrylic acid and ethylene methacrylic acid co-polymer-based thermoplastic powder coatings applied through spray equipment utilizing propane fuel and air.
-
Hoffman makes a new mark
The latest marking machine from Hoffman of Germany is equipped for the application of sprayable thermoplastic .
-
Thermoplastic polymers as modifiers for urea‐formaldehyde (UF) wood adhesives. I. Procedures for the preparation and characterization of thermoplastic‐modified...
… duced into aqueous UF suspensions to determine if they formed stable dispersions in the aqueous suspen- sion and if the viscosity was maintained in a range that would permit the thermoplastic -modified UF to be sprayed from conventional wood composite spray equipment .
-
MRS Bulletin - Thermal-Spraying of Polymers and Polymer Blends - Cambridge Journals Online
Flame- spray equipment and hardware accessories have been designed by numerous companies (PFS Thermoplastics , Alamo, Eutectic + Castolin, etc.) specifically for polymeric materials.
-
Thermally Sprayable Anti-corrosion Marine Coatings Based on MAH-g-LDPE/UHMWPE Nanocomposites
size 150 9 100 9 15 mm were coated with the prepared pow- dered thermoplastic blends and their nanocomposites using ‘‘Powder jet 86 PII’’ flame spray gun equipped with powder feed unit PF 700.
-
Physical and relaxation properties of flame‐sprayed ethylene‐methacrylic acid copolymer
The authors wish to thank PFS Thermoplastic Coatings (BigSpring,Tex.)for the use of their thermal spray equipment and EMAA powder.
-
Selected abstracts of thermal spray literature 4/92 - 6/92
Properly designed and formulated thermo- plastic powders applied in-tandem with suitable thermal spray , electrostatic, and fluidized bed equipment allow successful coating of small to large AI, carbon steel, stainless steel, concrete, asphalt, wood, plastic, and GFRP substrates/articles in the shop and …
Indicates content that may require registration and/or purchase.